- Channel Capacitance (CS(off), CD(off))
- Lifecycle Status
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- On-State Resistance (Max)
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74LVXT8051D ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 30 ns | -55°C~85°C TA | Tube | 2003 | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | 30Ohm | Tin/Lead (Sn/Pb) | - | - | 500mW | DUAL | GULL WING | 240 | 1 | 3V | - | not_compliant | 30 | MC74LVXT8051 | - | 16 | - | - | Not Qualified | - | 6V | - | 6V | - | 8 | 1 | - | - | - | 40μA | - | - | - | - | - | 4 ns | 20 ns | Demultiplexer, Multiplexer | - | - | Single | 80MHz | - | - | - | - | 25Ohm | - | 8:1 | 37 dB | 100nA | 10pF | 25Ohm | - | - | - | 8 Ω | - | - | - | 2V~6V | - | - | - | 9.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLAST4066DTR2G ON Semiconductor | 21013 |
| - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | - | Tape & Reel (TR) | 2015 | - | - | Obsolete | 1 (Unlimited) | - | - | 1.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | NLAST4066 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | SPST | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74LVXT4066MEL ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 30 ns | -55°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Obsolete | 3 (168 Hours) | 14 | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | - | 4 | 3V | 1.27mm | unknown | - | MC74LVXT4066 | SEPARATE OUTPUT | 14 | - | - | Not Qualified | - | 5V | - | - | 3.3V | 1 | 4 | 5.5V | 2V | - | 40μA | - | - | 4μA | - | SPST | - | 20 ns | Demultiplexer, Multiplexer | - | - | Single | - | - | - | - | 160MHz | 20Ohm | - | 1:1 | 37 dB | 100nA | 10pF | 25Ohm | SPST - NO | - | - | 10 Ω | - | 25ns | 35ns | 2V~5.5V | NO | - | 2.05mm | 10.2mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLAST4066DT ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 1.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | NLAST4066 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | SPST | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74VHC4053MG ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 160 ns | -55°C~125°C TA | Tube | 2011 | - | yes | Obsolete | 3 (168 Hours) | - | - | 100Ohm | - | - | - | 500mW | - | - | - | - | - | - | - | - | MC74VHC4053 | - | - | - | - | - | - | - | - | - | - | 1 | 3 | 6V | 2V | - | - | - | 500mW | - | - | DPST | 40 ns | 245 ns | Demultiplexer, Multiplexer | 6 | 2V~6V ±2V~6V | Dual, Single | - | - | - | 6V | - | 100Ohm | 1V | 2:1 | - | 100nA | 50pF | - | SPDT | - | - | 10 Ω | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74VHC4066MEL ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 14 | - | 80 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | - | Obsolete | 3 (168 Hours) | - | - | 85Ohm | - | - | - | - | - | - | - | - | - | - | - | - | MC74VHC4066 | - | - | - | - | - | - | 9V | - | - | - | - | 4 | 12V | 2V | - | 40μA | - | - | - | - | SPST | - | 80 ns | Demultiplexer, Multiplexer | - | - | Single | - | - | - | - | 160MHz | 70Ohm | - | 1:1 | - | 100nA | 10pF | - | SPST - NO | - | - | 15 Ω | - | - | - | 2V~12V | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74LVXT8053MG ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 30 ns | -55°C~85°C TA | Tube | 2006 | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 3 | 3V | 1.27mm | - | NOT SPECIFIED | MC74LVXT8053 | - | 16 | - | - | Not Qualified | - | - | - | - | - | 2 | 3 | 6V | 2V | - | 40μA | - | - | - | - | DPST | 4 ns | 30 ns | Demultiplexer, Multiplexer | 6 | - | Single | 120MHz | - | - | - | - | 25Ohm | - | 2:1 | 37 dB | 100nA | 10pF | 25Ohm | SPDT | - | - | 8 Ω | - | 15ns | - | 2V~6V | - | 0.02A | 2.05mm | 10.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MM74HC4052N ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 290 ns | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | Through Hole | 230Ohm | - | - | - | 600mW | - | - | - | - | - | - | - | - | 74HC4052 | - | - | - | - | - | 25mA | - | Non-Inverting | - | - | - | 2 | 6V | 2V | - | - | 16μA | 600mW | - | - | - | 60 ns | 355 ns | Demultiplexer, Multiplexer | 8 | 2V~6V ±2V~6V | Dual | 30MHz | - | - | 6V | 35MHz | 100Ohm | 1V | 4:1 | - | 100nA | 5pF 45pF | - | SP4T | 41ns, 32ns | - | 15 Ω | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC74LVXT4066MELG ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | SOEIAJ-14 | 30 ns | -55°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | 30Ohm | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | MC74LVXT4066 | - | - | - | 4 | - | - | - | - | - | - | 4 | 4 | 5.5V | 2V | - | 40μA | - | - | - | - | SPST | 4 ns | 20 ns | Demultiplexer, Multiplexer | 4 | - | Single | 150MHz | - | - | - | 160MHz | 20Ohm | - | 1:1 | - | 100nA | 10pF | - | SPST - NO | - | - | 10Ohm | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MM74HC4052MTC ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | -40°C~85°C TA | Tube | 1999 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74HC4052 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±2V~6V | - | - | - | - | - | 35MHz | 100Ohm | - | 4:1 | - | 100nA | 5pF 45pF | - | SP4T | 41ns, 32ns | - | 15Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74LVX4052MG ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 40 ns | -55°C~125°C TA | Tube | 2005 | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | MC74LVX4052 | - | 16 | - | - | Not Qualified | - | - | - | - | -3.3/GND3.3/5V | 1 | 2 | 6V | 2.5V | DIFFERENTIAL MULTIPLEXER | 40μA | - | - | - | - | 4PST | 40 ns | 40 ns | Demultiplexer, Multiplexer | 8 | 2.5V~6V ±2.5V~6V | Single | 80MHz | - | -3V | 3V | - | 26Ohm | 1.25V | 4:1 | 70 dB | 100nA | 10pF | 15Ohm | SP4T | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74LVX4051MG ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 40 ns | -55°C~125°C TA | Tube | 2005 | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | MC74LVX4051 | - | 16 | - | - | Not Qualified | - | - | - | - | - | 8 | 1 | 6V | 2.5V | - | 40μA | - | - | - | - | - | 40 ns | 40 ns | Demultiplexer, Multiplexer | 8 | 2.5V~6V ±2.5V~6V | Single | 80MHz | - | -3V | 3V | - | 26Ohm | 1.25V | 8:1 | 70 dB | 100nA | 10pF | 15Ohm | - | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | 0.02A | 2.05mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74LVX4053MELG ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 40 ns | -55°C~125°C TA | Tape & Reel (TR) | 2011 | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 3 | 3V | - | - | 40 | MC74LVX4053 | - | 16 | - | - | Not Qualified | - | - | - | - | - | 1 | 3 | 6V | 2.5V | - | 40μA | - | - | - | - | DPST | 40 ns | 40 ns | Demultiplexer, Multiplexer | 6 | 2.5V~6V ±3V | Single | 80MHz | - | -3V | 3V | - | 26Ohm | 1.25V | 2:1 | 70 dB | 100nA | 10pF | 10Ohm | SPDT | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | 28ns | 28ns | - | - | 0.02A | 2.05mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74VHC4051MELG ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 160 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | - | Obsolete | 3 (168 Hours) | - | - | 100Ohm | - | - | - | 500mW | - | - | - | - | - | - | - | - | MC74VHC4051 | - | - | - | - | - | - | 6V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 40 ns | 245 ns | Demultiplexer, Multiplexer | - | 2V~6V ±2V~6V | Dual, Single | - | - | - | - | - | 100Ohm | - | 8:1 | - | 100nA | 130pF | - | - | - | - | 10 Ω | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74HC4053AFG ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 160 ns | -55°C~125°C TA | Tube | 2012 | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 500mW | - | GULL WING | 260 | 3 | 4.5V | 1.27mm | - | 40 | 74HC4053 | - | 16 | - | - | Not Qualified | - | - | - | - | - | 2 | 3 | 6V | 2V | SINGLE-ENDED MULTIPLEXER | 40μA | - | 500mW | - | - | DPST | 40 ns | 245 ns | Demultiplexer, Multiplexer | 6 | 2V~6V ±2V~6V | Dual, Single | 120MHz | 0.08mA | -4.5V | 6V | - | 100Ohm | 1V | 2:1 | 50 dB | 100nA | 50pF | 12Ohm | SPDT | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | 0.025A | 2.05mm | 10.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74LVXT4053DTR2G ON Semiconductor | 3050 |
| Datasheet | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2014 | - | - | Obsolete | 1 (Unlimited) | 16 | - | 55Ohm | - | - | - | - | - | GULL WING | - | 3 | 3.3V | - | - | - | MC74LVXT4053 | - | - | R-PDSO-G16 | - | Not Qualified | - | - | - | - | - | 2 | 3 | - | - | SINGLE-ENDED MULTIPLEXER | 40μA | - | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | 2.5V~6V ±6V | Dual | - | 0.08mA | - | - | 80MHz | 26Ohm | - | 2:1 | - | 100nA | 10pF | - | SPDT | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74HC4851AN ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 260 ns | -55°C~125°C TA | Tube | 2005 | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | 600Ohm | Tin/Lead (Sn/Pb) | - | - | 750mW | DUAL | - | NOT SPECIFIED | 1 | 3V | 2.54mm | not_compliant | NOT SPECIFIED | MC74HC4851A | - | 16 | - | - | Not Qualified | - | 6V | - | 6V | - | 8 | 1 | - | - | - | 20μA | - | - | - | - | - | 30 ns | 260 ns | Demultiplexer, Multiplexer | - | - | Single | - | 0.04mA | - | - | - | 400Ohm | - | 8:1 | - | 100nA | 40pF | 240Ohm | - | - | - | - | BREAK-BEFORE-MAKE | 200ns | 200ns | 2V~6V | - | 0.025A | 4.44mm | - | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74VHC4051MTC ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74VHC4051 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±1V~6V | - | - | - | - | - | - | 100Ohm | - | 8:1 | - | 200nA | 5pF 90pF | - | - | 41ns, 32ns | - | 10Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSAT66P5X ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | SC-70-5 | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FSAT66 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | 15Ohm | - | 1:1 | - | 10μA | 6pF | - | SPST - NO | 4.5ns, 5.5ns | 0.05pC | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | ||
![]() MC74LVX8051M ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 30 ns | -55°C~85°C TA | Tube | 2011 | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | - | - | NOT SPECIFIED | MC74LVX8051 | - | 16 | - | - | Not Qualified | - | 6V | - | 6V | - | 8 | 1 | - | - | - | 40μA | - | - | - | - | - | 1 ns | 20 ns | Demultiplexer, Multiplexer | - | - | Single | - | - | - | - | - | 25Ohm | - | 8:1 | 37 dB | 100nA | 10pF | 25Ohm | - | - | - | 8 Ω | - | - | - | 2.5V~6V | - | 0.02A | 2.05mm | - | - | - | - | Non-RoHS Compliant | Contains Lead |