- Channel Capacitance (CS(off), CD(off))
- Lifecycle Status
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- On-State Resistance (Max)
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Signal Current-Max | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC4051 MICROSS/On Semiconductor | 1200 | - | Datasheet | 4 Weeks | - | Surface Mount | Die | YES | - | - | - | -40°C~85°C TA | Tray | - | - | e3 | yes | Active | 3 (168 Hours) | 16 | - | Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 40 | - | 16 | - | - | Not Qualified | - | 6V | 2/6GND/-6V | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | 0.08mA | -4.5V | - | - | - | - | 8:1 | 40 dB | 100nA | - | 18Ohm | - | 73ns, 62ns | - | BREAK-BEFORE-MAKE | 83ns | 76ns | 2V~10V | 0.025A | - | 9.9mm | 3.9mm | RoHS Compliant | - | ||
![]() SLVHC4851ADR2G ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400Ohm | - | 8:1 | - | 100nA | 40pF | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | RoHS Compliant | - | ||
![]() 74VHC4051M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | 74VHC4051 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±1V~6V | - | - | - | - | - | - | 100Ohm | - | 8:1 | - | 200nA | 5pF 90pF | - | - | 41ns, 32ns | 10 Ω | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 74VHC4051MX ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74VHC4051 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±1V~6V | - | - | - | - | - | - | 100Ohm | - | 8:1 | - | 200nA | 5pF 90pF | - | - | 41ns, 32ns | 10Ohm | - | - | - | - | - | - | - | - | - | - | ||
![]() MM74HC4316MTC ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 265 ns | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 70Ohm | - | - | - | 500mW | - | - | - | - | - | - | - | - | 74HC4316 | - | - | - | - | - | - | - | - | - | 6V | 2V | - | 500mW | 2μA | - | SPST | - | 205 ns | - | 4 | 2V~12V ±2V~6V | Dual, Single | - | - | - | 6V | 100MHz | 70Ohm | 1V | 1:1 | - | 100nA | - | - | SPST - NO | 14ns, 20ns | 5 Ω | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NLAS4066DTG ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | Tube | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | 1.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | NLAS4066 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | SPST | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MM74HC4053M ON Semiconductor | 6 | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | 290 ns | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 230Ohm | - | 85°C | -40°C | 500mW | - | - | - | - | - | - | - | - | 74HC4053 | - | - | 3 | - | Non-Inverting | - | - | 3 | 3 | 6V | 2V | - | 500mW | - | - | SPDT | 60 ns | 355 ns | Demultiplexer, Multiplexer | 6 | 2V~6V ±2V~6V | Dual | 30MHz | - | - | 6V | 35MHz | 100Ohm | 1V | 2:1 | - | 100nA | 5pF 30pF | - | SPDT | 41ns, 32ns | 15Ohm | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SLVHC4851ADTR2G ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400Ohm | - | 8:1 | - | 100nA | 40pF | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | RoHS Compliant | - | ||
![]() FSA9688UCX ON Semiconductor | 531016 |
| Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 74VHC4316MTCX ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74VHC4316 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±1V~6V | - | - | - | - | - | 100MHz | 70Ohm | - | 1:1 | - | 50nA | - | - | SPST - NO | 30ns, 44ns | 5Ohm | - | - | - | - | - | - | - | - | - | - | ||
![]() 74VHC4052WMX ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74VHC4052 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±1V~6V | - | - | - | - | - | - | 100Ohm | - | 4:1 | - | 100nA | 5pF 45pF | - | SP4T | 41ns, 32ns | 10Ohm | - | - | - | - | - | - | - | - | - | - | ||
![]() 74VHC4053N ON Semiconductor | 3523 | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-PDIP | 170 ns | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 100Ohm | - | 85°C | -40°C | 600mW | - | - | - | - | - | - | - | - | 74VHC4053 | - | - | 3 | - | - | - | - | 3 | 3 | 6V | 2V | - | 600mW | - | - | SPDT | 35 ns | 200 ns | Demultiplexer, Multiplexer | 6 | 2V~6V ±1V~6V | Dual, Single | 30MHz | - | - | 6V | - | 100Ohm | 1V | 2:1 | - | 50nA | 5pF 30pF | - | SPDT | 41ns, 32ns | 10Ohm | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MM74HC4052WMX ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74HC4052 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±2V~6V | - | - | - | - | - | 35MHz | 100Ohm | - | 4:1 | - | 100nA | 5pF 45pF | - | SP4T | 41ns, 32ns | 15Ohm | - | - | - | - | - | - | - | - | - | - | ||
![]() MM74HC4051WMX ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74HC4051 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±2V~6V | - | - | - | - | - | 35MHz | 100Ohm | - | 8:1 | - | 100nA | 5pF 90pF | - | - | 41ns, 32ns | 15Ohm | - | - | - | - | - | - | - | - | - | - | ||
![]() MM74HC4316WM ON Semiconductor | 4747 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74HC4316 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 2V~12V ±2.6V~6V | - | - | - | - | - | 100MHz | 70Ohm | - | 1:1 | - | 100nA | - | - | SPST - NO | 14ns, 20ns | 5Ohm | - | - | - | - | - | - | - | - | - | - | ||
![]() NLVHC4066ADR2G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NLVHC4066A | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160MHz | 70Ohm | - | 1:1 | - | 100nA | 10pF | - | SPST - NO | - | 15 Ω | - | - | - | 2V~12V | - | - | - | - | - | - | ||
![]() 74VHC4316N ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74VHC4316 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±1V~6V | - | - | - | - | - | 100MHz | 70Ohm | - | 1:1 | - | 50nA | - | - | SPST - NO | 30ns, 44ns | 5Ohm | - | - | - | - | - | - | - | - | - | - | ||
![]() NLAST4066DTG ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | Tube | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | 1.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | NLAST4066 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | SPST | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MM74HC4316SJ ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 16 | - | MATTE TIN | - | - | - | DUAL | GULL WING | 260 | 4 | 4.5V | 1.27mm | compliant | NOT SPECIFIED | 74HC4316 | - | R-PDSO-G16 | - | Not Qualified | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | - | - | -4.5V | - | 100MHz | 70Ohm | - | 1:1 | 44 dB | 100nA | - | 10Ohm | SPST - NO | 14ns, 20ns | 5 Ω | - | 205ns | 265ns | - | - | 2.1mm | 10.1mm | - | RoHS Compliant | - | ||
![]() MM74HC4316MTCX ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74HC4316 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | - | - | - | - | 100MHz | 70Ohm | - | 1:1 | - | 100nA | - | - | SPST - NO | 14ns, 20ns | 5Ohm | - | - | - | - | - | - | - | - | - | - |