- Channel Capacitance (CS(off), CD(off))
- Lifecycle Status
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- On-State Resistance (Max)
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Logic IC Type | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Height Seated (Max) | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM74HC4316MTCX ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 74HC4316 | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | - | - | - | - | 100MHz | 70Ohm | 1:1 | - | 100nA | - | - | SPST - NO | 14ns, 20ns | - | 5Ohm | - | - | - | - | - | - | - | - | - | - | ||
![]() FSAL200MTC ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | compliant | - | FSAL200 | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLEXER AND DEMUX/DECODER | 137MHz | 12Ohm | 2:1 | - | 100μA | 13pF | - | SPDT | 20ns, 10ns | 7pC | 400m Ω | - | - | - | - | 3V~5.5V | - | - | - | - | - | ||
![]() MM74HC4316SJX ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 16 | - | MATTE TIN | - | DUAL | GULL WING | 260 | 4 | 4.5V | 1.27mm | compliant | NOT SPECIFIED | 74HC4316 | - | - | R-PDSO-G16 | Not Qualified | - | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | - | - | -4.5V | - | 100MHz | 70Ohm | 1:1 | 44 dB | 100nA | - | 10Ohm | SPST - NO | 14ns, 20ns | - | 5 Ω | - | - | 205ns | 265ns | - | - | 2.1mm | 10.1mm | RoHS Compliant | - | ||
![]() SLVHC4051ADWR2G ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2V~6V ±2V~6V | - | - | - | - | - | 80MHz | 100Ohm | 8:1 | - | 200nA | 130pF | - | - | - | - | 10Ohm | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FSAT66L6 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-UFDFN | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | FSAT66 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | 15Ohm | 1:1 | - | 10μA | 6pF | - | SPST - NO | 4.5ns, 5.5ns | 0.05pC | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | ||
![]() FSA1153UCX ON Semiconductor | 60000 |
| Datasheet | 4 Weeks | - | Surface Mount | 12-UFBGA, WLCSP | YES | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | 12 | - | - | - | BOTTOM | BALL | - | 1 | 3.3V | 0.4mm | - | - | - | - | - | - | - | - | - | 5.5V | - | 2 | 1 | - | - | AUDIO/VIDEO SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | 500MHz | 2Ohm | - | 65 dB | 100nA | 2.5pF 7pF | 0.2Ohm | DP3T | 80μs, 400ns (Typ) | - | 200m Ω (Max) | - | - | - | - | 2.7V~5.5V | - | 0.637mm | - | ROHS3 Compliant | - | ||
![]() FSA515UCX ON Semiconductor | 60000 |
| Datasheet | 7 Weeks | - | Surface Mount | 4-XFBGA, WLCSP | YES | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e1 | yes | Active | 1 (Unlimited) | 4 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | BOTTOM | BALL | - | 1 | 3V | 0.4mm | compliant | - | - | - | - | R-PBGA-B4 | - | - | - | 5.5V | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 367MHz | 1.1Ohm | 1:1 | 97 dB | 650nA | 17pF | 0.0011Ohm | SPST - NO | 250μs, 85μs (Typ) | - | 1.1m Ω | - | - | - | - | 2.5V~5.5V | - | 0.495mm | - | - | - | ||
![]() 74HC4066 MICROSS/On Semiconductor | 121 | - | Datasheet | 4 Weeks | - | Surface Mount | Die | - | - | Die | - | - | -40°C~125°C TA | Tray | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 95Ohm | 1:1 | - | 1μA | 3.5pF | - | SPST - NO | 30ns, 20ns | - | 3Ohm | -60dB @ 1MHz | - | - | - | 2V~10V | - | - | - | RoHS Compliant | - | ||
![]() SLAS5223MNR2G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 10-WFQFN | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17MHz | 300mOhm | 2:1 | - | 10nA | 3.5pF | - | SPDT | 50ns, 30ns | 38pC | 50m Ω | - | - | - | - | 1.65V~3.6V | - | - | - | ROHS3 Compliant | - | ||
![]() NLAST4599DFT2GH ON Semiconductor | In Stock | - | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | SC-88/SC70-6/SOT-363 | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 25Ohm | 2:1 | - | 1nA | 10pF 10pF | - | SPDT | 14ns, 8ns | 3pC | 2Ohm | - | - | - | - | 2V~5.5V | - | - | - | ROHS3 Compliant | - | ||
![]() MC14551BFEL ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 40 | MC14551B | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | - | 18V | 5/15V | 2 | 4 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | 17MHz | 280Ohm | 2:1 | 50 dB | 100nA | 5pF | 25Ohm | SPDT | - | - | 10 Ω | - | - | 875ns | 875ns | 3V~18V | - | 2.05mm | 10.2mm | Non-RoHS Compliant | - | ||
![]() CD4051B MICROSS/On Semiconductor | In Stock | - | - | 4 Weeks | - | Surface Mount | Die | - | - | Die | - | - | -55°C~125°C TA | Tray | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 5V~15V ±2.5V~7.5V | - | - | - | - | - | 40MHz | 240Ohm | 8:1 | - | 50nA | - | - | - | 320ns, 150ns | - | 5Ohm | -40dB @ 3MHz | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NC7SB3157L6X_F131 ON Semiconductor | In Stock | - | - | - | - | Surface Mount | 6-UFDFN | - | - | 6-MicroPak | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | 15Ohm | 2:1 | - | 100nA | 6.5pF | - | SPDT | 5.2ns, 3.5ns | 7pC | 150mOhm | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | ||
![]() FSA9682AUCX ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC14051BDR2G ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NC7WB66K8X_G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | - | US8 | - | - | -40°C~85°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | NC7WB66 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 10Ohm | 1:1 | - | 100nA | 5pF | - | SPST - NO | 3.2ns, 4.1ns | - | 200mOhm | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | ||
![]() CD4052B MICROSS/On Semiconductor | In Stock | - | - | - | - | Surface Mount | Die | - | - | Die | - | - | -55°C~125°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 5V~15V ±2.5V~7.5V | - | - | - | - | - | 40MHz | 240Ohm | 4:1 | - | 50nA | - | - | SP4T | 320ns, 150ns | - | 5Ohm | -40dB @ 3MHz | - | - | - | - | - | - | - | - | - | ||
![]() FSA9688DUCX ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74VHC4052DR2 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 160 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 1999 | e0 | - | Obsolete | 1 (Unlimited) | 16 | 100Ohm | Tin/Lead (Sn/Pb) | 500mW | - | GULL WING | 240 | 1 | 4.5V | - | not_compliant | 30 | MC74VHC4052 | - | 16 | - | Not Qualified | 6V | Non-Inverting | - | - | 8 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | 40 ns | 245 ns | Demultiplexer, Multiplexer | 2V~6V ±2V~6V | Dual, Single | 95MHz | 0.08mA | -4.5V | - | - | 100Ohm | 4:1 | 40 dB | 100nA | 80pF | 18Ohm | SP4T | - | - | 10 Ω | - | BREAK-BEFORE-MAKE | 83ns | 76ns | - | - | 1.75mm | 9.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() NL7WB66US ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | - | 10.5 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2005 | e0 | - | Obsolete | 1 (Unlimited) | 8 | 10Ohm | Tin/Lead (Sn/Pb) | 250mW | DUAL | GULL WING | 240 | 2 | 3V | 0.5mm | not_compliant | 30 | NL7WB66 | SEPARATE OUTPUT | 8 | - | Not Qualified | 3V | - | - | - | 1 | 2 | 5.5V | 1.65V | - | 1μA | 1μA | SPST | - | 10 ns | - | - | Single | - | - | - | - | 186MHz | 10Ohm | 1:1 | 74 dB | 1nA | 10pF 10pF | 1.5Ohm | SPST - NO | 3.9ns, 6.3ns | 7.5pC | 15 Ω | - | MAKE-BEFORE-BREAK | - | - | 1.65V~5.5V | NO | 0.9mm | - | Non-RoHS Compliant | Contains Lead |