- Channel Capacitance (CS(off), CD(off))
- Lifecycle Status
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- On-State Resistance (Max)
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Operating Supply Voltage | Polarity | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Height Seated (Max) | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLAST4599DFT2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | 12 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | 30Ohm | Tin/Lead (Sn80Pb20) | 200mW | DUAL | GULL WING | 240 | 1 | 3V | - | not_compliant | 30 | NLAST4599 | - | 6 | Not Qualified | 5V | - | 1 | 1 | 5.5V | 2V | - | 1μA | - | - | - | 28 ns | - | - | Single | - | - | - | 200MHz | 25Ohm | 2:1 | 93 dB | 1nA | 10pF 10pF | 3Ohm | SPDT | 14ns, 8ns | 3pC | 2 Ω | BREAK-BEFORE-MAKE | 25ns | - | 2V~5.5V | - | - | - | 2mm | Non-RoHS Compliant | Contains Lead | ||
![]() MC74VHC4053DTR2 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 160 ns | -55°C~125°C TA | Tape & Reel (TR) | 2001 | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | 450mW | - | GULL WING | 260 | 1 | 4.5V | 0.65mm | - | 40 | MC74VHC4053 | - | 16 | Not Qualified | 6V | Non-Inverting | 1 | 3 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | 40 ns | 245 ns | Demultiplexer, Multiplexer | 2V~6V ±2V~6V | Dual, Single | 120MHz | 0.08mA | -4.5V | - | 100Ohm | 2:1 | 40 dB | 100nA | 50pF | 18Ohm | SPDT | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | 76ns | - | - | 0.025A | - | 5mm | Non-RoHS Compliant | Contains Lead | ||
![]() NLAS4501DTT1 ON Semiconductor | In Stock | - | Datasheet | OBSOLETE (Last Updated: 4 days ago) | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | 5 | 22 ns | -55°C~125°C TA | Tape & Reel (TR) | 2007 | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | 25Ohm | Tin/Lead (Sn80Pb20) | 200mW | DUAL | GULL WING | 240 | 1 | 3V | - | not_compliant | 30 | NLAS4501 | - | 5 | Not Qualified | 5V | - | 1 | 1 | 5.5V | 2V | - | 1μA | 1μA | SPST | - | 14 ns | - | - | Single | - | - | - | 220MHz | 25Ohm | 1:1 | 93 dB | 1nA | 10pF 10pF | - | SPST - NO | 9ns, 10ns | 3pC | - | - | - | - | 2V~5.5V | NO | - | - | 3mm | Non-RoHS Compliant | Contains Lead | ||
![]() NLAS4684MNR2 ON Semiconductor | 3000 | - | Datasheet | OBSOLETE (Last Updated: 4 days ago) | - | Surface Mount | 10-VFDFN Exposed Pad | YES | 10 | 60 ns | -55°C~125°C TA | Tape & Reel (TR) | 2008 | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | 800mOhm | - | - | DUAL | NO LEAD | 240 | 2 | 3V | 0.5mm | not_compliant | 30 | NLAS4684 | SEPARATE OUTPUT | 10 | Not Qualified | 5V | - | 1 | 2 | 5.5V | 1.8V | - | 200nA | - | - | - | 50 ns | - | - | Single | - | - | - | 9.5MHz | 800mOhm | 2:1 | 65 dB | 1μA | 102pF 104pF | 0.06Ohm | SPDT | 30ns, 30ns | 15pC | 60m Ω | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | - | 1mm | 3mm | Non-RoHS Compliant | Contains Lead |