- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Number of Channels
- Package / Case
- Pbfree Code
- Operating Temperature
- Voltage - Supply, Single (V+)
- Applications
- Number of Functions
Attribute column
Manufacturer
ON Semiconductor Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Applications | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Number of Ports | Nominal Supply Current | Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Data Rate | Number of Inputs | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Nominal Input Voltage | -3db Bandwidth | On-State Resistance (Max) | High Level Output Current | Input Capacitance | Low Level Output Current | Telecom IC Type | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | On-state Resistance Match-Nom | Switch Circuit | Switching | Switch-on Time-Max | Switch-off Time-Max | USB | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Ambient Temperature Range High | Features | On-State Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSA2567UMX ON Semiconductor | 1427 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-UFQFN | - | 16 | 6.54mg | - | 40 ns | -40°C~85°C TA | Tape & Reel (TR) | 2013 | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 600mOhm | - | Telecommunications | - | QUAD | - | - | 1 | 3.3V | - | - | FSA2567 | - | - | - | 8 | - | - | - | Non-Inverting | - | 1 | - | - | 4.3V | 1.65V | - | - | - | 1μA | - | - | - | 15μA | - | - | - | - | 80 ns | - | 4 | - | Single | - | - | - | 475MHz | 10Ohm | - | - | - | - | - | 60 dB | 0.2Ohm | 4PDT | - | 95ns | 50ns | - | 1.65V~4.3V | - | - | 85°C | Break-Before-Make | 400mOhm | 550μm | - | 1.8mm | 2.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSUSB30MUX ON Semiconductor | 6 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 112.5mg | - | 4 ns | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | USB | - | DUAL | GULL WING | - | 1 | 3.3V | 0.5mm | - | FSUSB30 | - | - | - | 4 | - | - | - | - | - | 1 | - | - | 4.3V | 3V | - | - | - | - | - | - | - | - | - | DPST | 250 ps | - | 7 ns | 480 Mbps | 2 | - | Single | 720MHz | - | - | - | 10Ohm | - | - | - | - | - | 30 dB | 0.35Ohm | DPDT | - | 30ns | - | USB 2.0 | 3V~4.3V | 4.5Ohm | - | - | Break-Before-Make, USB 2.0 | - | 1.1mm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSA2567MPX ON Semiconductor | 18000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | 126mg | - | 40 ns | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 10Ohm | - | Telecommunications | - | QUAD | - | - | 1 | 3.3V | 0.5mm | - | FSA2567 | - | - | - | 8 | - | - | 3V | Non-Inverting | - | 1 | - | 4 | 4.3V | 1.65V | - | - | - | 1μA | - | 500mW | - | 1μA | - | - | - | - | 60 ns | - | - | - | Single | - | - | - | 475MHz | 10Ohm | - | - | - | - | - | 60 dB | 0.2Ohm | 4PDT | - | 95ns | 50ns | - | 1.65V~4.3V | - | - | 85°C | Break-Before-Make | 6Ohm | 800μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSUSB42MUX ON Semiconductor | 28000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 112.5mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | e4 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | 6.5Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | USB | - | DUAL | GULL WING | - | 1 | 3.3V | 0.5mm | - | FSUSB42 | - | - | - | 4 | - | - | 4.3V | - | - | 1 | 4.3V | - | 4.3V | 3V | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | 480 Mbps | 2 | - | Single | - | - | - | 720MHz | 6.5Ohm | - | - | - | - | - | 30 dB | 0.65Ohm | DPDT | - | 30ns | - | - | 2.4V~4.4V | - | - | - | Break-Before-Make, USB 2.0 | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSUSB42UMX ON Semiconductor | 370 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 10-UFQFN | - | 10 | 18.08g | - | 25 ns | -40°C~85°C TA | Tape & Reel (TR) | 2016 | e4 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | 6.5Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | USB | - | QUAD | - | - | 1 | 3.3V | 0.4mm | - | FSUSB42 | - | - | - | - | - | - | 4.3V | - | - | 1 | - | - | 4.4V | 2.4V | - | - | 2 | 1μA | - | - | 100mA | - | - | - | 250 ps | - | 30 ns | 480 Mbps | - | - | Single | - | - | - | - | 6.5Ohm | - | - | - | - | - | 30 dB | 0.65Ohm | DPDT | - | - | - | - | 2.4V~4.4V | - | - | 85°C | Break-Before-Make, USB 2.0 | 3.9Ohm | 550μm | - | 1.4mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSA2268UMX ON Semiconductor | 5000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 10-UFQFN | - | 10 | 18.08g | - | 40 ns | -40°C~85°C TA | Tape & Reel (TR) | 2013 | e4 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | 300mOhm | - | Audio | - | QUAD | - | - | 2 | 3V | - | - | FSA2268 | - | - | - | 4 | - | - | 3V | Non-Inverting | - | 2 | - | - | 4.3V | 1.65V | - | - | - | - | - | - | - | 100nA | - | - | - | - | 65 ns | - | - | - | Single | - | - | - | - | 300mOhm Typ | 350mA | - | 350mA | - | 2:1 | 70 dB | 1Ohm | SPDT | - | - | - | - | 1.65V~4.3V | - | - | - | Break-Before-Make | - | 500μm | - | 1.4mm | 1.8mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() FSA2269UMX ON Semiconductor | 17365 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 10-UFQFN | - | 10 | 18.08g | - | 65 ns | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | 300mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | Audio | - | QUAD | - | - | 2 | 2.3V | - | - | FSA2269 | - | - | - | 4 | - | - | - | - | - | 2 | - | - | 4.3V | 1.65V | - | - | - | - | - | - | - | 100nA | - | - | - | - | 110 ns | - | - | - | Single | - | - | - | - | 300mOhm Typ | - | - | - | - | 2:1 | 70 dB | 0.4Ohm | SPDT | - | - | 60ns | - | 1.65V~4.5V | 1Ohm | - | - | Break-Before-Make | - | - | 0.55mm | 1.8mm | - | No | - | ROHS3 Compliant | - | ||
![]() FSA806UMX ON Semiconductor | 50 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 12-UFQFN | - | 12 | 13.155386mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | e4 | yes | Active | 1 (Unlimited) | 12 | - | EAR99 | 3Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | Audio, UART, USB | - | QUAD | - | - | 1 | - | 0.4mm | - | FSA806 | - | - | - | - | - | - | - | - | - | 1 | - | - | 4.4V | 2.7V | AUDIO/VIDEO SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 0.035mA | - | - | 3Ohm Audio 9Ohm USB | - | - | - | - | 3:1 | - | - | - | - | - | - | - | 2.7V~4.4V | - | - | - | USB 2.0 | - | 500μm | - | 1.8mm | 1.8mm | No | - | ROHS3 Compliant | - | ||
![]() NLAS7222BMUTBG ON Semiconductor | 13900 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | - | Surface Mount | 10-UFQFN | YES | 10 | - | - | 10 ns | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e4 | yes | Active | 1 (Unlimited) | 10 | - | - | 9Ohm | - | USB | - | QUAD | - | 260 | 1 | 3.3V | - | 40 | NLAS7222 | - | 10 | - | 4 | - | - | 3V | Non-Inverting | - | 1 | - | - | 4.5V | 1.65V | - | 1μA | - | 1μA | - | - | - | - | - | - | - | - | 14 ns | 480 Mbps | 2 | Halogen Free | Single | - | - | - | 750MHz | 12Ohm | 300mA | 3pF | 300mA | - | - | 22 dB | 0.85Ohm | DPDT | BREAK-BEFORE-MAKE | 30ns | - | - | 3V~3.6V | - | - | - | USB 2.0 | - | 550μm | - | 1.8mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FSA2269TSUMX ON Semiconductor | 240 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 10-UFQFN | - | 10 | 18.08g | - | 55 ns | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | 300mOhm | NICKEL PALLADIUM GOLD | Audio | - | QUAD | - | 260 | 2 | 2.3V | - | 30 | FSA2269 | - | - | - | 4 | - | - | 3V | - | - | 2 | - | - | 4.3V | 1.65V | - | - | - | - | - | - | - | 100nA | - | - | - | - | 8 μs | - | - | - | Single | - | - | - | - | 300mOhm Typ | - | - | - | - | 2:1 | 70 dB | 0.4Ohm | SPDT | - | - | - | - | 1.65V~4.5V | - | - | - | Break-Before-Make | - | - | 0.55mm | 1.8mm | - | No | - | ROHS3 Compliant | - | ||
![]() NLAS7242MUTBG ON Semiconductor | 1 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 10-UFQFN | YES | 10 | - | - | 12 ns | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e4 | yes | Active | 1 (Unlimited) | 10 | - | - | 5.5Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | USB | - | QUAD | - | - | 1 | 3.3V | - | - | NLAS7242 | - | 10 | - | 4 | - | - | 3V | - | - | 1 | - | - | 4.5V | 1.65V | - | 1μA | - | 50mA | - | - | - | 50mA | - | - | - | - | 13 ns | 480 Mbps | 2 | Halogen Free | Single | - | - | - | 950MHz | 8.5Ohm | - | - | - | TELECOM CIRCUIT | - | - | - | DPDT | - | - | - | - | 1.65V~4.5V | - | - | - | USB 2.0 | - | 550μm | - | 1.4mm | 1.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FSA642UMX ON Semiconductor | 9 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 24-UFQFN | - | 24 | 41.6mg | - | 27 ns | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | 24 | - | - | 7Ohm | Nickel (Ni) | MIPI | - | QUAD | - | - | 1 | 2.775V | 0.4mm | - | FSA642 | - | - | - | 6 | - | - | - | - | - | 1 | - | - | 4.3V | 2.65V | - | - | - | - | - | - | - | 1μA | - | - | - | - | 37 ns | - | 9 | - | Single | - | - | - | 1GHz | 14Ohm | - | - | - | - | - | 35 dB | 0.65Ohm | 3PDT | BREAK-BEFORE-MAKE | - | - | - | 2.65V~4.3V | - | - | - | - | - | 500μm | - | 2.5mm | 3.4mm | No | - | ROHS3 Compliant | - | ||
![]() FSUSB31L8X ON Semiconductor | 4800 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-UFQFN | - | 8 | 25mg | - | 12 ns | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | USB | 100nW | QUAD | - | - | 1 | 3.3V | 0.5mm | - | FSUSB31 | SEPARATE OUTPUT | - | - | - | - | - | - | - | - | 1 | 5.5V | - | 4.3V | 3V | SPST | - | - | - | - | - | - | - | - | - | - | - | 15 ns | 480 Mbps | 2 | - | Single | - | - | - | 720MHz | 10Ohm | - | - | - | - | 2:1 | 35 dB | 0.35Ohm | DPST | - | 30ns | - | - | 3V~4.3V | - | NC | - | Break-Before-Make, USB 2.0 | - | 500μm | - | 1.6mm | 1.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLAS7222AMTR2G ON Semiconductor | 1018 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 15 hours ago) | - | - | Surface Mount | 10-WFQFN | YES | 10 | - | - | 12 ns | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e4 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | 9Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | USB | 500mW | QUAD | - | 260 | 1 | 3.3V | - | 40 | NLAS7222 | - | 10 | - | 4 | - | - | - | - | - | 1 | - | - | 3.6V | 3V | - | 1μA | - | 1μA | - | 500mW | - | - | - | - | - | - | 13 ns | 480 Mbps | 2 | Halogen Free | Single | - | - | - | 700MHz | 9Ohm | - | - | - | - | - | 28 dB | 0.35Ohm | DPDT | BREAK-BEFORE-MAKE | 30ns | - | - | 3V~3.6V | - | - | - | USB 2.0 | - | - | 0.8mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FSA3000L10X ON Semiconductor | 29372 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 10-UFQFN Exposed Pad | - | 10 | 26mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | e4 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | 6Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | USB | - | QUAD | NO LEAD | NOT SPECIFIED | 2 | - | 0.5mm | NOT SPECIFIED | FSA3000 | SEPARATE OUTPUT | - | - | - | Not Qualified | - | 4.3V | - | 3/4V | 1 | - | - | 4.3V | 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 2.46GHz | 4.8Ohm USB 6Ohm MHL | - | - | - | - | - | - | - | DPDT | - | - | - | - | 2.7V~4.3V | - | - | - | Break-Before-Make, USB 2.0 | - | 500μm | - | 2.1mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSUSB31K8X ON Semiconductor | 32 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | 30mg | - | 12 ns | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 10Ohm | - | USB | 100nW | DUAL | GULL WING | - | 1 | 3.3V | 0.5mm | - | FSUSB31 | - | - | - | - | - | - | - | Non-Inverting | - | 1 | - | - | 4.3V | 3V | SPST | - | - | - | - | 100μW | - | - | - | - | - | - | 15 ns | 480 Mbps | 2 | - | Single | - | - | - | 720MHz | 10Ohm | 50mA | - | - | - | 2:1 | 35 dB | 0.35Ohm | DPST | - | 30ns | - | - | 3V~4.3V | - | NC | - | Break-Before-Make, USB 2.0 | - | 700μm | - | 2mm | 2.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FSAV330MTCX ON Semiconductor | 37500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 173mg | 1 | 5.5 ns | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | Video | - | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | FSAV330 | - | - | - | - | - | 5.5V | 5V | - | 5V | 4 | - | - | 5.5V | 4V | - | - | - | 3μA | - | - | - | - | 8 | - | 5.7 ns | 3μA | 5.7 ns | - | - | - | Single | - | - | 5.5V | - | 10Ohm | - | - | - | - | 2:1 | 60 dB | - | SPDT | - | - | 5.2ns | - | 4V~5.5V | - | - | - | - | - | - | - | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FMS6502MTC24X ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | 212mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | - | - | Video | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | FMS6502 | - | - | R-PDSO-G28 | - | Not Qualified | - | 5V | - | 5V | 1 | - | - | 5.25V | 3.135V | - | 55mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 115MHz | - | - | - | - | - | 8:6 | - | - | - | - | - | - | - | 3.135V~5.25V | - | - | - | I2C | - | 1mm | - | 7.8mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSA550UCX ON Semiconductor | 2380 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 12-UFBGA, WLCSP | - | 12 | 63mg | - | 160 μs | -40°C~85°C TA | Tape & Reel (TR) | 2016 | e1 | yes | Active | 1 (Unlimited) | 12 | - | EAR99 | 800mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Audio | - | BOTTOM | BALL | NOT SPECIFIED | 1 | - | 0.4mm | NOT SPECIFIED | - | SEPARATE OUTPUT | - | - | - | Not Qualified | - | - | - | - | 1 | - | - | 3V | 0V | - | 50μA | - | - | - | - | - | 70μA | - | - | - | - | 120 ns | - | - | - | Single | - | - | - | 50MHz | 800mOhm Typ | - | - | - | - | - | 90 dB | - | 4PST | - | - | - | - | 1.6V~3V | - | NC | - | - | - | 378μm | - | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | - | ||
![]() FSA6157L6X ON Semiconductor | 21 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | 30g | - | 70 ns | -40°C~85°C TA | Tape & Reel (TR) | 2013 | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 400mOhm | Nickel/Palladium (Ni/Pd) | Audio, Video | - | DUAL | - | - | 1 | - | 0.5mm | - | FSA6157 | - | - | - | 2 | - | - | - | - | - | 1 | - | - | 4.3V | 1.65V | - | - | - | - | - | - | - | 100nA | - | - | - | - | 100 ns | - | - | - | Single | - | - | - | 50MHz | 400mOhm Typ | - | - | - | - | 2:1 | - | - | SPDT | BREAK-BEFORE-MAKE | - | - | - | 1.65V~4.3V | - | - | - | - | - | 500μm | - | 1.45mm | 1mm | No | - | ROHS3 Compliant | Lead Free |