- Packaging
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Mounting Type
- Number of Input Lines
- Number of Output Lines
- Product
- Propagation Delay Time
- Series
Attribute column
Manufacturer
ON Semiconductor Interface - Encoders, Decoders, Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Demultiplexing Capability | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Logic Family | Maximum Operating Supply Voltage | Maximum Operating Temperature | Maximum Propagation Delay Time @ Maximum CL | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Input Enables per Element | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Product Status | Propagation Delay Time | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Temperature Coefficient-Nom | Tolerant I/Os | Total Resistance-Nom | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Circuit | Power Supplies | Temperature Grade | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Supply Current-Max | Logic Function | Current - Output High, Low | Converter Type | Seated Height-Max | Logic Type | Resolution | Voltage - Supply, Analog | Voltage - Supply, Digital | Number of Input Lines | Voltage Supply Source | Consumer IC Type | Independent Circuits | Number of Output Lines | Resistor Terminal Voltage-Max | Resistance Law | Control Interface | Resistance Tolerance-Max | Product | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LA72715NV-TLM-E ON Semiconductor | 503 | - | Datasheet | Surface Mount | 24-LSSOP (0.220, 5.60mm Width) | YES | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | e6 | yes | Obsolete | 3 (168 Hours) | 24 | - | Decoder | - | Tin/Bismuth (Sn/Bi) | 80°C | -20°C | - | - | - | 203mW | - | DUAL | GULL WING | - | - | 0.635mm | - | - | LA72715 | 24 | - | Not Qualified | - | 5.5V | - | 5V | COMMERCIAL EXTENDED | - | I2C, Serial | - | 5.5V | 4.5V | - | - | - | - | - | - | 1 B | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LA72703V-TLM-E ON Semiconductor | In Stock | - | Datasheet | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | e6 | - | Obsolete | 3 (168 Hours) | 24 | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | - | 0.635mm | - | - | LA72703 | - | R-PDSO-G24 | Not Qualified | - | - | - | 5V | OTHER | - | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MM74HCT138MX-L22178 ON Semiconductor | 3018 |
| - | Surface Mount | SOIC-16 | - | - | 16-SOIC | - | - | - | 2500 | - | - | - | + 125 C | - | onsemi | - | - 55 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 500 mW | Active | 24 ns | - | 5.5 V | 4.5 V | - | - | - | - | -55°C ~ 125°C | Reel | - | MM74HCT138 | - | - | - | - | - | - | Decoder/Demultiplexer | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 3:8 | - | - | - | - | - | - | - | - | - | 4.8mA, 4.8mA | - | - | - | - | - | - | 3 input | Single Supply | - | 1 | 8 Output | - | - | - | - | Decoders | - | - | - | - | ||
![]() NC7SZ18L6X-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SIP-6 | - | - | 6-MicroPak | - | NC7SZ18 | - | 5000 | - | NC7SZ | - | + 85 C | - | onsemi | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | 6.3 ns | - | 5.5 V | 1.65 V | - | - | - | - | -40°C ~ 85°C | Reel | - | NC7SZ18 | - | - | - | - | - | - | Demultiplexer | - | - | - | - | - | - | - | - | 1.65V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 1:2 | - | - | - | - | 2 Circuit | - | - | - | - | 32mA, 32mA | - | - | CMOS | - | - | - | 1 Input | Single Supply | - | 1 | 2 Output | - | - | - | - | Demultiplexers | - | - | - | - | ||
![]() NL7SZ18DFT2G-L22348 ON Semiconductor | In Stock | - | Datasheet | - | SC-88-6 | - | - | - | - | - | 1-of-2 | 3000 | - | NL7SZ | - | + 125 C | 4.9@3V to 3.6V ns | - | - | - 55 C | - | SMD/SMT | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 332 mW | - | 6.3 ns | - | 5.5 V | 1.65 V | - | - | 5.5 V | - | - | Reel | - | NL7SZ18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | 2 Circuit | - | - | - | Demultiplexer | - | - | - | - | - | - | - | 1 Input | - | - | - | 2 Output | - | - | - | - | Demultiplexers | - | - | - | - | ||
![]() NC7SZ157FHX-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | UDFN-6 | - | - | 6-UDFN (1x1) | - | NC7SZ157 | - | 5000 | - | NC7 | - | + 85 C | - | onsemi | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 812 mW | Active | 6 ns | - | 5.5 V | 1.65 V | - | - | - | - | -40°C ~ 85°C | Reel | - | NC7SZ157 | - | - | - | - | - | - | Multiplexer | - | - | - | - | - | - | - | - | 1.65V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 2:1 | - | - | - | - | 1 Circuit | - | - | - | - | 32mA, 32mA | - | - | Multiplexer | - | - | - | 2 Input | Single Supply | - | 1 | 1 Output | - | - | - | - | Multiplexers | - | - | - | - | ||
![]() NC7SZ18FHX-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | UDFN-6 | - | - | 6-UDFN (1x1) | - | NC7SZ18 | - | 5000 | - | NC7SZ | - | + 85 C | - | onsemi | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 812 mW | Active | 6.3 ns | - | 5.5 V | 1.65 V | - | - | - | - | -40°C ~ 85°C | Reel | - | NC7SZ18 | - | - | - | - | - | - | Demultiplexer | - | - | - | - | - | - | - | - | 1.65V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 1:2 | - | - | - | - | 2 Circuit | - | - | - | - | 32mA, 32mA | - | - | CMOS | - | - | - | 1 Input | Single Supply | - | 1 | 2 Output | - | - | - | - | Demultiplexers | - | - | - | - | ||
![]() NC7SZ18P6X-L22347 ON Semiconductor | In Stock | - | Datasheet | - | SC-88-6 | - | - | - | - | - | - | 3000 | - | NC7SZ | - | + 85 C | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 332 mW | - | 6.3 ns | - | 5.5 V | 1.65 V | - | - | - | - | - | Reel | - | NC7SZ18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Circuit | - | - | - | - | - | - | - | CMOS | - | - | - | 1 Input | - | - | - | 2 Output | - | - | - | - | Demultiplexers | - | - | - | - | ||
![]() NC7SZ19L6X-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | MicroPak-6 | - | - | 6-MicroPak | - | NC7SZ19 | - | 5000 | - | CMOS | - | + 85 C | - | onsemi | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 812 mW | Active | 5.9 ns | - | 5.5 V | 1.65 V | - | - | - | - | -40°C ~ 85°C | Reel | - | NC7SZ19 | - | - | - | - | - | - | Decoder/Demultiplexer | - | - | - | - | - | - | - | - | 1.65V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 1:2 | - | - | - | - | 2 Circuit | - | - | - | - | 32mA, 32mA | - | - | NC7SZ19 | - | - | - | 1 Input | Single Supply | - | 1 | 2 Output | - | - | - | - | Decoders / Demultiplexers | - | - | - | - | ||
![]() CAT5116SI onsemi | In Stock | - | Datasheet | - | - | YES | - | - | 8 | - | - | - | ON SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | No | - | - | 3 V | 300 ppm/°C | - | 32000 Ω | - | - | - | - | e0 | No | - | - | - | - | - | 100 | TIN LEAD | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | DIGITAL POTENTIOMETER | 1.75 mm | - | - | - | - | - | - | - | - | - | 3 V | LOGARITHMIC | INCREMENT/DECREMENT | 20% | - | 4.9 mm | 3.9 mm | - | - | ||
![]() CAT5112SI-10 onsemi | In Stock | - | Datasheet | - | - | YES | - | - | 8 | - | - | - | ON SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | No | - | - | 3 V | 300 ppm/°C | - | 10000 Ω | - | - | - | - | e0 | No | - | - | - | - | - | 32 | TIN LEAD | - | - | - | NONVOLATILE MEMORY | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | DIGITAL POTENTIOMETER | 1.75 mm | - | - | - | - | - | - | - | - | - | 3 V | LINEAR | INCREMENT/DECREMENT | 20% | - | 4.9 mm | 3.9 mm | - | - | ||
![]() CAT5119TPI-50-T10 onsemi | In Stock | - | Datasheet | - | - | YES | - | - | 6 | - | - | - | ON SEMICONDUCTOR | - | - | - | - | - | - | - | 1 | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | VSSOP | SOT-23, 6 PIN | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | SOT-23 | - | - | - | No | - | - | 2.7 V | 200 ppm/°C | - | 50000 Ω | - | - | - | - | e0 | No | - | - | - | - | - | 32 | TIN LEAD | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | - | 6 | R-PDSO-G6 | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | DIGITAL POTENTIOMETER | 1 mm | - | - | - | - | - | - | - | - | - | - | LINEAR | INCREMENT/DECREMENT | - | - | 2.9 mm | 1.6 mm | - | - | ||
![]() CAT5111PI-10 onsemi | In Stock | - | Datasheet | - | - | NO | - | - | 8 | - | - | - | ON SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | No | - | - | 3 V | 300 ppm/°C | - | 10000 Ω | - | - | - | - | e0 | No | - | - | - | - | - | 100 | TIN LEAD | - | - | - | NONVOLATILE MEMORY | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | - | 8 | R-PDIP-T8 | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | DIGITAL POTENTIOMETER | 4.57 mm | - | - | - | - | - | - | - | - | - | 3 V | LINEAR | INCREMENT/DECREMENT | 20% | - | 9.59 mm | 7.62 mm | - | - | ||
![]() NC7SZ19FHX-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | MicroPak2-6 | - | - | 6-UDFN (1x1) | - | NC7SZ19 | - | 5000 | - | CMOS | - | + 85 C | - | onsemi | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 812 mW | Active | 5.9 ns | - | 5.5 V | 1.65 V | - | - | - | - | -40°C ~ 85°C | Reel | - | NC7SZ19 | - | - | - | - | - | - | Decoder/Demultiplexer | - | - | - | - | - | - | - | - | 1.65V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 1:2 | - | - | - | - | 2 Circuit | - | - | - | - | 32mA, 32mA | - | - | NC7SZ19 | - | - | - | 1 Input | Single Supply | - | 1 | 2 Output | - | - | - | - | Decoders / Demultiplexers | - | - | - | - | ||
![]() NC7SZ19P6X-L22347 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SC-70-6 | - | - | SC-88/SC70-6/SOT-363 | - | NC7SZ19 | - | 3000 | - | CMOS | - | + 85 C | - | onsemi | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | 5.9 ns | - | 5.5 V | 1.65 V | - | - | - | - | -40°C ~ 85°C | Reel | - | NC7SZ19 | - | - | - | - | - | - | Decoder/Demultiplexer | - | - | - | - | - | - | - | - | 1.65V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 1:2 | - | - | - | - | 2 Circuit | - | - | - | - | 32mA, 32mA | - | - | NC7SZ19 | - | - | - | 1 Input | Single Supply | - | 1 | 2 Output | - | - | - | - | Decoders / Demultiplexers | - | - | - | - | ||
![]() NC7SZ157P6X-L22347 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SC-70-6 | - | - | SC-70-6 | - | NC7SZ157 | - | 3000 | - | NC7 | 5.5 V | + 85 C | 4.8@3.3V ns | onsemi | 1.65 V | - 40 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | 6 ns | - | 5.5 V | 1.65 V | - | - | 5.5 V | - | -40°C ~ 85°C | Reel | - | NC7SZ157 | - | - | - | - | - | - | Multiplexer | - | - | - | - | - | - | - | - | 1.65V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 2:1 | - | - | 1 x 2:1 | - | 1 Circuit | - | - | - | Multiplexer | 32mA, 32mA | - | - | Multiplexer | - | - | - | 2 Input | Single Supply | - | 1 | 1 Output | - | - | - | - | Multiplexers | - | - | - | - | ||
![]() NC7SZ157L6X-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | UDFN-6 | - | - | 6-MicroPak | - | NC7SZ157 | - | 5000 | - | NC7 | - | + 85 C | - | onsemi | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 812 mW | Active | 6 ns | - | 5.5 V | 1.65 V | - | - | - | - | -40°C ~ 85°C | Reel | - | NC7SZ157 | - | - | - | - | - | - | Multiplexer | - | - | - | - | - | - | - | - | 1.65V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 2:1 | - | - | - | - | 1 Circuit | - | - | - | - | 32mA, 32mA | - | - | Multiplexer | - | - | - | 2 Input | Single Supply | - | 1 | 1 Output | - | - | - | - | Multiplexers | - | - | - | - | ||
![]() CAT5126VP2I-00-GT3 onsemi | In Stock | - | Datasheet | - | - | YES | - | - | 8 | - | - | - | ON SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | SON | - | - | - | - | - | - | 5 V | 50 ppm/°C | - | 100000 Ω | - | - | - | - | e4 | - | - | - | - | - | - | 32 | NICKEL PALLADIUM GOLD | - | - | - | NONVOLATILE MEMORY | - | - | - | DUAL | NO LEAD | 260 | 1 | 0.5 mm | unknown | 40 | - | 8 | R-PDSO-N8 | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | DIGITAL POTENTIOMETER | 0.8 mm | - | - | - | - | - | - | - | - | - | 5 V | LINEAR | INCREMENT/DECREMENT | 20% | - | 3 mm | 2 mm | - | - | ||
![]() TMC22153AKHC ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 100-BQFP | - | - | 100-MQFP (14x20) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Video Decoder | - | - | - | - | Studio Television Equipment | - | - | - | - | - | - | - | - | - | - | - | TMC22153 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - |