- Lead Free
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Published
- RoHS Status
- Voltage - Supply
- Width
- ECCN Code
- Number of Functions
Attribute column
Manufacturer
ON Semiconductor Interface - Filters - Active
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Halogen Free | Filter Type | Primary Clock/Crystal Frequency-Nom | DC Resistance (DCR) (Max) | Output Clock Frequency-Max | Output Impedance | Frequency - Cutoff or Center | Number of Filters | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S3528B onsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMF3010FCT1G ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFBGA, FCBGA | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 2004 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Active | - | - | - | - | 8504.50.80.00 | 1000μF | TAPE AND REEL | 0V~10V | - | - | - | 2 | - | - | - | NMF3010 | - | - | - | - | - | - | - | - | Low Pass | - | 1050Ohm | - | 50Ohm Ω | - | 2 | 0.7mm | 1.489mm | 0.989mm | - | RoHS Compliant | Lead Free | ||
P6P82PS01AG-08CR ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-WFDFN | YES | 8 | - | - | Commercial grade | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Active | Tin (Sn) | 70°C | 0°C | - | - | - | - | 3.3V | DUAL | - | - | 1 | 3.3V | 0.5mm | - | - | 8 | - | 3.6V | COMMERCIAL | 3V | - | - | Halogen Free | - | - | - | - | - | 5MHz | - | - | 2mm | 2mm | No | RoHS Compliant | Lead Free | ||
P3P8220AG-08CR ON Semiconductor | 5800 | - | Datasheet | LIFETIME (Last Updated: 1 month ago) | - | Surface Mount | 8-WFDFN | YES | 8 | 70°C | - | Commercial grade | - | 2010 | e3 | yes | Obsolete | Vendor Undefined | 8 | EAR99 | - | Tin (Sn) | - | - | CAN ALSO OPERATES AT 3.3V, 2.5V SUPPLY | - | - | - | 1.7V~3.6V | DUAL | NO LEAD | NOT SPECIFIED | - | 1.8V | 0.5mm | NOT SPECIFIED | - | 8 | Not Qualified | - | COMMERCIAL | - | CLOCK GENERATOR, OTHER | 12mA | Halogen Free | - | 60MHz | - | 60MHz | - | 60MHz | - | - | 2mm | 2mm | - | RoHS Compliant | Lead Free | ||
NMF3000FCT1G ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 9-WFBGA, FCBGA | - | - | 85°C | -40°C | - | Cut Tape (CT) | 2004 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Active | - | - | - | - | 8504.50.80.00 | 1000μF | TAPE AND REEL | 5V | - | - | - | 2 | - | - | - | NMF3000 | - | - | - | - | - | - | - | - | Low Pass | - | 1103Ohm | - | 50Ohm Ω | - | 2 | 0.7mm | 1.489mm | 1.489mm | - | RoHS Compliant | Lead Free |


Product
Brand
Articles
Tools