- Packaging
- Part Status
- Approval Agency
- Base Part Number
- Capacitance
- ECCN Code
- JESD-609 Code
- Lead Free
- Length
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
ON Semiconductor Interface - Signal Terminators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | ECCN (US) | EU RoHS | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature (°C) | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature (°C) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Packing Method | Voltage - Supply | Number of Functions | Base Part Number | Pin Count | Approval Agency | Operating Supply Voltage | Number of Bits | DC Resistance (DCR) (Max) | Rated Voltage | Output Impedance | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PACUSB-U2R ON Semiconductor | 3000 | - | Datasheet | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e4 | yes | Obsolete | 1 (Unlimited) | 1 | EAR99 | USB | Nickel/Palladium/Gold (Ni/Pd/Au) | 8504.50.80.00 | 47μF | TAPE AND REEL | - | 1 | PACUSB-U* | 6 | IEC | 3.3V | - | 40Ohm | - | 45Ohm Ω | 2.2mm | - | RoHS Compliant | Lead Free | ||
![]() PACUSB-U3R ON Semiconductor | 1305 | - | Datasheet | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e4 | yes | Obsolete | 1 (Unlimited) | 1 | EAR99 | USB | Nickel/Palladium/Gold (Ni/Pd/Au) | 8504.50.80.00 | 47μF | TAPE AND REEL | - | 1 | PACUSB-U* | 6 | IEC | 3.3V | - | - | - | 45Ohm Ω | 2.2mm | No | RoHS Compliant | Lead Free | ||
![]() PACUSB-D1Y5R ON Semiconductor | 6000 | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e4 | yes | Obsolete | 1 (Unlimited) | 1 | EAR99 | USB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 47μF | TAPE AND REEL | 5V | 1 | PACUSB-D* | 5 | IEC | - | - | 39.6Ohm | 6V | - | 2.9mm | No | RoHS Compliant | Lead Free | ||
![]() PACUSB-U1R ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e4 | yes | Obsolete | 1 (Unlimited) | 1 | EAR99 | USB | Nickel/Palladium/Gold (Ni/Pd/Au) | 8504.50.80.00 | 47μF | TAPE AND REEL | - | 1 | PACUSB-U* | 6 | IEC | 3.3V | - | - | - | 45Ohm Ω | 2.2mm | - | RoHS Compliant | Lead Free | ||
![]() PACUSB-U3Y6R ON Semiconductor | 1136 | - | Datasheet | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e4 | yes | Obsolete | 1 (Unlimited) | 1 | EAR99 | USB | Nickel/Palladium/Gold (Ni/Pd/Au) | 8504.50.80.00 | 47μF | TAPE AND REEL | - | 1 | PACUSB-U* | 6 | IEC | 3.3V | - | - | - | 45Ohm Ω | 3mm | - | RoHS Compliant | Lead Free | ||
![]() PACUSB-D1YB5R ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 70 | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e4 | yes | Obsolete | 1 (Unlimited) | 1 | EAR99 | USB | Nickel/Palladium/Gold (Ni/Pd/Au) | 8504.50.80.00 | 47μF | TAPE AND REEL | 5V | 1 | PACUSB-D* | 5 | IEC | - | - | 39.6Ohm | 6V | 45Ohm Ω | 2.2mm | No | RoHS Compliant | Lead Free | ||
![]() PACUSB-U2Y6R ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e4 | yes | Obsolete | 1 (Unlimited) | 1 | EAR99 | USB | Nickel/Palladium/Gold (Ni/Pd/Au) | 8504.50.80.00 | 47μF | TAPE AND REEL | - | 1 | PACUSB-U* | 6 | IEC | 3.3V | - | 40Ohm | - | 45Ohm Ω | 3mm | - | RoHS Compliant | Lead Free | ||
![]() PACUSBVB-D1Y6R ON Semiconductor | 2772 | - | Datasheet | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e4 | yes | Obsolete | 1 (Unlimited) | 1 | EAR99 | USB | Nickel/Palladium/Gold (Ni/Pd/Au) | 8504.50.80.00 | 47μF | TAPE AND REEL | 5V | 1 | PACUSBVB-D* | 6 | IEC | - | - | - | 6V | - | 3.05mm | - | RoHS Compliant | Lead Free | ||
![]() CMCPCI102BR (CUT T&a;R) ON Semiconductor | In Stock | - | - | - | - | - | - | EAR99 | Compliant | 5.5 | 85 | 3 | -40 | - | Tape and Reel | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | ||
![]() PACUSB-D2YB5R ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 70 | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e4 | yes | Obsolete | 1 (Unlimited) | 1 | EAR99 | USB | Nickel/Palladium/Gold (Ni/Pd/Au) | 8504.50.80.00 | 47μF | TAPE AND REEL | 5V | 1 | PACUSB-D* | 5 | IEC | - | - | - | 6V | 45Ohm Ω | 2.2mm | No | RoHS Compliant | Lead Free |