- Current - Input Bias
- Package / Case
- Slew Rate
- Amplifier Type
- Input Offset Voltage (Vos)
- Length
- Lifecycle Status
- Mounting Type
- Published
- RoHS Status
- Common Mode Rejection Ratio
- Factory Lead Time
Attribute column
Manufacturer
ON Semiconductor Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Halogen Free | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Low-Bias | Micropower | Max Frequency | Bias Current-Max (IIB) @25C | Programmable Power | Neg Supply Voltage-Max (Vsup) | Nominal Gain Bandwidth Product | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCS2001SQ2T2G ON Semiconductor | 21996 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 11 hours ago) | Tin | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | TAPE AND REEL | 286mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | NC*2001 | 5 | Rail-to-Rail | - | - | 1 | 820μA | 820μA | 286mW | 76mA | 1.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 10pA | 0.9V~7V ±0.45V~3.5V | Halogen Free | 96mA | 6mV | 1.4MHz | - | -2.5V | 1400 kHz | 92.04dB | - | 55dB | NO | YES | - | 500μV | YES | NO | - | - | NO | - | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCS7101SN2T1G ON Semiconductor | 44 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | 5 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | TAPE AND REEL | 364mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | NCS7101 | 5 | Rail-to-Rail | 5V | - | - | 1.13mA | 1.13mA | 364mW | 72mA | 1.2V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 1pA | 1.8V~10V ±0.9V~5V | Halogen Free | 72mA | 7mV | 1MHz | - | -2.5V | 1000 kHz | 93.98dB | - | 65dB | NO | YES | 5V | 600μV | YES | NO | - | - | NO | - | 1MHz | 1mm | - | 3mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC33079DG ON Semiconductor | 5000 | - | Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 6 days ago) | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | - | -40°C~85°C | Tube | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 40 | MC33079 | 14 | - | 18V | +-15V | 4 | 8.4mA | 8.4mA | - | 29mA | 7V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 300nA | 10V~36V ±5V~18V | Halogen Free | 37mA | 2.5mV | 16MHz | - | -15V | 9000 kHz | 110dB | 0.8μA | 80dB | NO | YES | - | 150μV | - | - | - | 0.75μA | - | - | 16MHz | 1.4986mm | - | 8.7376mm | 3.9878mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NE5532AD8R2G ON Semiconductor | In Stock | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 2 | - | 0°C~70°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 15V | - | 40 | NE5532 | 8 | - | 20V | +-15V | - | 8mA | 8mA | 780mW | 38mA | 9V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 200nA | ±3V~20V | Halogen Free | 38mA | 4mV | - | - | -15V | 10000 kHz | 100dB | 1μA | 100dB | NO | YES | - | 500μV | - | - | - | - | - | - | 10MHz | 1.5mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC34072VDR2G ON Semiconductor | In Stock | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 15V | - | 40 | MC34072 | 8 | - | 22V | +-15V | - | 1.9mA | 3.8mA | - | 30mA | 13V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 100nA | 3V~44V ±1.5V~22V | Halogen Free | 30mA | 5mV | - | - | -15V | 4500 kHz | 100dB | 0.7μA | 70dB | NO | YES | - | 1mV | - | - | - | 0.5μA | - | - | 4.5MHz | 1.5mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC33272ADR2G ON Semiconductor | 383 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 15V | - | 40 | MC33272A | 8 | - | 18V | - | 2 | 2.15mA | 4.3mA | - | 37mA | 10V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 300nA | 3V~36V ±1.5V~18V | Halogen Free | 37mA | 2mV | - | - | -15V | 5500 kHz | 100dB | - | 80dB | NO | YES | - | 100μV | - | - | 100kHz | 0.65μA | - | - | 24MHz | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV33204DTBR2G ON Semiconductor | 2500 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | 4 | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | NCV33204 | 14 | Rail-to-Rail | 6V | 5V | - | 1.125mA | 3.6mA | - | 80mA | 1V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 80nA | 1.8V~12V ±0.9V~6V | Halogen Free | 80mA | 17mV | - | - | - | 2200 kHz | 109.54dB | 0.5μA | 66.02dB | NO | YES | 13V | 10mV | - | - | - | 0.2μA | - | - | 2.2MHz | 1.05mm | - | 5.1mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMV321SN3T1G ON Semiconductor | 471 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | 5 | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | TAPE AND REEL | - | DUAL | GULL WING | - | 1 | 2.7V | - | - | LMV321 | 5 | Rail-to-Rail | 3V | - | - | 130μA | 250μA | - | 160mA | 1V/μs | VOLTAGE-FEEDBACK | General Purpose | 50 dB | 1nA | 2.7V~5.5V | Halogen Free | 160mA | 9mV | - | - | - | 1000 kHz | 100dB | - | 50dB | NO | YES | - | 1.7mV | NO | YES | - | - | NO | - | 1MHz | 1mm | - | 3mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC33179DTBR2G ON Semiconductor | 27 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 4 | 15V | 0.65mm | 40 | MC33179 | 14 | - | - | +-2.5/+-15V | - | 1.7mA | 2.4mA | - | 80mA | 2V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 100nA | 4V~36V ±2V~18V | Halogen Free | 100mA | 3mV | - | - | -15V | 3000 kHz | 106.02dB | 0.6μA | 80dB | NO | YES | 18V | 1.5mV | - | YES | - | 0.5μA | - | -18V | 5MHz | 1.05mm | - | 5.1mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC33274ADG ON Semiconductor | 5 | - | Datasheet | 2 Weeks | LAST SHIPMENTS (Last Updated: 3 days ago) | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | - | -40°C~85°C | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | Tin (Sn) | RAIL | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 40 | MC33274A | 14 | - | 18V | +-1.5/+-18/3/36V | 4 | 2.15mA | 8.6mA | - | 37mA | 10V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 300nA | 3V~36V ±1.5V~18V | Halogen Free | 37mA | 2mV | - | - | -15V | 24000 kHz | 100dB | 0.8μA | 80dB | NO | YES | - | 100μV | - | - | - | 0.65μA | - | - | 24MHz | 1.4986mm | - | 8.7376mm | 3.9878mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC33077DR2G ON Semiconductor | 42 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 23 hours ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 15V | - | 40 | MC33077 | 8 | - | - | +-15V | - | 3.5mA | 3.5mA | - | 26mA | 11V/μs | VOLTAGE-FEEDBACK | General Purpose | 85 dB | 280nA | 5V~36V ±2.5V~18V | Halogen Free | 33mA | 1mV | - | - | -15V | 7500 kHz | 65.34dB | - | 80dB | NO | YES | - | 130μV | - | - | - | 1μA | - | - | 37MHz | 1.5mm | - | 4mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC33204DTBR2G ON Semiconductor | 383 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | MC33204 | 14 | Rail-to-Rail | 6V | 5V | 4 | 900μA | 3.6mA | - | 80mA | 1V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 80nA | 1.8V~12V ±0.9V~6V | Halogen Free | 80mA | 10mV | - | - | - | 2200 kHz | 109.54dB | 0.25μA | 66.02dB | NO | YES | 13V | - | - | - | - | 0.2μA | - | - | 2.2MHz | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN4174IS5X ON Semiconductor | 18000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 30mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | TR | - | DUAL | GULL WING | - | 1 | 2.7V | - | - | FAN4174 | - | Rail-to-Rail | 5.25V | - | 1 | 200μA | 300μA | - | - | 3V/μs | - | Voltage Feedback | 58 dB | 5pA | 2.3V~5.25V | - | 33mA | 8mV | - | - | - | 4000 kHz | 102dB | - | 50dB | NO | YES | 6V | - | YES | YES | - | - | NO | - | - | 1.3mm | - | 3mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM258AMX ON Semiconductor | 340 | - | Datasheet | 6 Weeks | LIFETIME (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | - | - | -25°C~85°C | Tape & Reel (TR) | 2017 | - | e4 | yes | Last Time Buy | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | TAPE AND REEL | - | DUAL | GULL WING | - | 2 | 5V | - | - | LM258 | - | - | 32V | +-1.5/+-15/3/30V | 2 | 800μA | 1.2mA | - | 30mA | 0.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 40nA | 3V~32V ±1.5V~16V | - | 30mA | 3mV | - | - | - | - | 100dB | 0.1μA | 65dB | NO | YES | - | 1mV | - | - | - | - | - | - | - | 1.55mm | - | 5.13mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM201AVDR2G ON Semiconductor | 77 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 15V | - | 40 | LM201A | 8 | - | 22V | +-5/+-20V | 1 | 1.8mA | 1.8mA | 625mW | 30mA | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 30nA | ±5V~22V | Halogen Free | - | 2mV | - | - | -15V | 1000 kHz | 104.08dB | - | 80dB | NO | NO | - | 700μV | - | - | - | 0.075μA | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC34071DR2G ON Semiconductor | 96 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 15V | - | 40 | MC34071 | 8 | - | 22V | - | 1 | 1.9mA | 1.9mA | - | 30mA | 13V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 100nA | 3V~44V ±1.5V~22V | Halogen Free | 30mA | 5mV | - | - | -15V | 4500 kHz | 100dB | 0.7μA | 70dB | NO | YES | - | 1mV | - | - | - | 0.5μA | - | - | 4.5MHz | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC34074ADR2G ON Semiconductor | 259 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | 4 | - | 0°C~70°C | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 40 | MC34074A | 14 | - | 22V | +-15V | - | 1.9mA | 7.6mA | - | 30mA | 13V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 100nA | 3V~44V ±1.5V~22V | Halogen Free | 30mA | 3mV | - | - | -15V | 4500 kHz | 100dB | 0.7μA | 80dB | NO | YES | - | 500μV | - | - | - | 0.5μA | - | - | 4.5MHz | 1.5mm | - | 8.75mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMV824DR2G ON Semiconductor | 1017 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Tin (Sn) | - | - | DUAL | GULL WING | - | 4 | 5V | 1.27mm | - | LMV824 | 14 | Rail-to-Rail | - | - | - | 1mA | 1mA | - | 26mA | 2V/μs | - | General Purpose | 72 dB | 119nA | 2.7V~5.5V ±1.35V~2.75V | Halogen Free | 45mA | 3.5mV | - | 5.6MHz | - | 5600 kHz | 100dB | 0.38μA | 75dB | - | - | 5.5V | 1mV | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM2904VDMR2G ON Semiconductor | 4 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | LM2904 | 8 | - | 16V | - | - | 1.5mA | 1.2mA | - | 40mA | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 50 dB | 45nA | 3V~32V ±1.5V~16V | Halogen Free | 40mA | 7mV | 1MHz | - | - | - | 100dB | 0.5μA | 50dB | NO | YES | - | 2mV | - | - | - | - | - | - | - | 950μm | - | 3.1mm | 3.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM324DTBR2G ON Semiconductor | 1000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2005 | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | LM324 | 14 | - | 16V | 5/30V | 4 | 1.4mA | 1.2mA | - | 40mA | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 90nA | 3V~32V ±1.5V~16V | Halogen Free | 40mA | 7mV | - | - | - | - | 100dB | 0.5μA | 65dB | NO | YES | - | 2mV | - | YES | - | 0.25μA | - | - | - | - | 1.2mm | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |