- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Type
- Response Time
- Lead Free
- Mounting Type
- Number of Pins
- Input Bias Current
Attribute column
Manufacturer
ON Semiconductor Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Response Time | Voltage - Supply, Single/Dual (±) | Halogen Free | Output Current per Channel | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Max Dual Supply Voltage | Min Dual Supply Voltage | Max Input Current | Dual Supply Voltage | Input Bias Current | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Natural Thermal Resistance | Current - Output (Typ) | Propagation Delay (Max) | Nominal Supply Voltage (DC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM319MX ON Semiconductor | 135 | - | Datasheet | 6 Weeks | LIFETIME (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 218.3mg | 2 | - | 0°C~70°C | Tape & Reel (TR) | 2012 | - | - | yes | Last Time Buy | 1 (Unlimited) | 14 | EAR99 | General Purpose | Nickel/Gold/Palladium/Silver (Ni/Au/Pd/Ag) | - | - | 500mW | DUAL | GULL WING | - | 2 | 15V | - | - | LM319 | - | DTL, Open-Collector, Open-Emitter, RTL, TTL | 36V | 5/+-15V | - | - | - | - | - | 3.6mA | 500mW | 25mA | 12.5mA | - | 12.5mA | 80 ns | 5V~30V ±2.5V~15V | - | 200nA | 8mV | -15V | 92.04dB | - | 18V | - | - | 1μA | - | 1μA | - | 8mV @ ±15V | 1μA @ ±15V | 250 °C/W | - | - | - | 1.65mm | 8.76mm | 4.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM393DR2G ON Semiconductor | 29198 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 2 | - | 0°C~70°C | Cut Tape (CT) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 570mW | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | LM393 | 8 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | - | - | - | - | 1mA | 570mW | 16mA | 1mA | - | 2.5mA | 1.3 μs | 2V~36V ±1V~18V | Halogen Free | 100pA | 5mV | - | 106.02dB | 0.4μA | 36V | - | - | 250nA | 9V | 250nA | - | 5mV @ 30V | 0.25μA @ 5V | - | 16mA @ 5V | - | 18V | 1.5mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM339DR2G ON Semiconductor | 23997 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | 4 | - | 0°C~70°C | Cut Tape (CT) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | - | - | - | 1W | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 40 | LM339 | 14 | CMOS, Open-Collector, TTL | - | 5V | - | - | - | - | - | 2mA | 1W | 16mA | 2mA | - | 2.5mA | 1.3 μs | 3V~36V ±1.5V~18V | Halogen Free | 16mA | 5mV | - | 106.02dB | - | 36V | - | - | 250nA | 9V | 250nA | - | 5mV @ 5V | 0.25μA @ 5V | - | 16mA @ 5V | - | 5V | 1.5mm | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM239DR2G ON Semiconductor | 300 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 14 hours ago) | Tin | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | 4 | - | -25°C~85°C | Cut Tape (CT) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | - | - | - | 1W | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | LM239 | 14 | CMOS, Open-Collector, TTL | - | 5V | - | - | 1 | - | - | 2mA | 1W | 16mA | 2mA | - | 2.5mA | 1.3 μs | 3V~36V ±1.5V~18V | Halogen Free | 16mA | 5mV | - | 106.02dB | - | 36V | - | - | 250nA | 9V | 250nA | - | 5mV @ 5V | 0.25μA @ 5V | - | 16mA @ 5V | - | - | 1.5mm | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM293DR2G ON Semiconductor | 5341 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 2 | - | -25°C~85°C | Cut Tape (CT) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 570mW | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | LM293 | 8 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | 28V | 5V | - | - | - | - | - | 1mA | 570mW | 16mA | 1mA | - | 2.5mA | 1.3 μs | 2V~36V ±1V~18V | Halogen Free | 100pA | 5mV | - | 106.02dB | 0.4μA | 36V | - | - | 250nA | 9V | 250nA | - | 5mV @ 30V | 0.25μA @ 5V | - | 16mA @ 5V | - | - | 1.5mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM393DMR2G ON Semiconductor | 25 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | 2 | - | 0°C~70°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 570mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | LM393 | 8 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | - | - | - | - | 1mA | 570mW | 16mA | 1mA | - | 2.5mA | 1.3 μs | 2V~36V ±1V~18V | Halogen Free | 100pA | 5mV | - | 110dB | 0.4μA | 36V | - | - | 250nA | - | 250nA | - | 5mV @ 30V | 0.25μA @ 5V | - | 16mA @ 5V | - | - | 950μm | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM2901DR2G ON Semiconductor | 30000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 17 hours ago) | Tin | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | 4 | - | -40°C~105°C | Cut Tape (CT) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | - | - | - | 1W | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 40 | LM2901 | 14 | CMOS, Open-Collector, TTL | - | 5V | - | - | - | - | - | 2mA | 1W | 16mA | 2mA | - | 2.5mA | 1.3 μs | 3V~36V ±1.5V~18V | Halogen Free | 16mA | 7mV | - | 100dB | 0.5μA | 36V | - | - | 250nA | 9V | 250nA | - | 7mV @ 5V | 0.25μA @ 5V | - | 16mA @ 5V | - | - | 1.5mm | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMV331SN3T1G ON Semiconductor | 2996 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | 5 | - | - | 1 | - | - | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | - | 150°C | -65°C | - | DUAL | GULL WING | - | 1 | 2.7V | - | - | LMV331 | 5 | Open Drain | 3V | - | INDUSTRIAL | - | - | - | - | 140μA | - | 84mA | 140μA | 1.5 μs | 150μA | 200 ns | 2.7V~5V | Halogen Free | - | 9mV | - | 93.98dB | - | - | - | - | 1nA | - | 1nA | 150μA | 9mV @ 5V | 0.001μA @ 5V | 333 °C/W | 84mA @ 5V | - | - | - | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM2903DR2G ON Semiconductor | 36664 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 2 | - | -40°C~105°C | Cut Tape (CT) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 570mW | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | LM2903 | 8 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | - | - | - | - | 1mA | 570mW | 16mA | 1mA | - | 2.5mA | 1.5 μs | 2V~36V ±1V~18V | Halogen Free | 16mA | 7mV | - | 106.02dB | 0.5μA | 36V | - | - | 250nA | 9V | 250nA | - | 7mV @ 30V | 0.25μA @ 5V | - | 16mA @ 5V | - | 18V | 1.5mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM2903DMR2G ON Semiconductor | 5556 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | 2 | - | -40°C~105°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 570mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | LM2903 | 8 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | - | - | - | - | 1mA | 570mW | 16mA | 1mA | - | 2.5mA | 1.5 μs | 2V~36V ±1V~18V | Halogen Free | 16mA | 7mV | - | 106.02dB | 0.5μA | 36V | - | - | 250nA | - | 250nA | - | 7mV @ 30V | 0.25μA @ 5V | - | 16mA @ 5V | - | - | 950μm | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM339DTBR2G ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | 4 | - | 0°C~70°C | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | - | - | - | 1W | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | LM339 | 14 | CMOS, Open-Collector, TTL | - | 5V | - | - | - | - | - | 2mA | 1W | 16mA | 2mA | - | 2.5mA | 1.3 μs | 3V~36V ±1.5V~18V | Halogen Free | 16mA | 5mV | - | 106.02dB | - | 36V | - | - | 250nA | - | 250nA | - | 5mV @ 5V | 0.25μA @ 5V | - | 16mA @ 5V | - | - | 1.05mm | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM393N ON Semiconductor | 1950 | - | Datasheet | 5 Weeks | LIFETIME (Last Updated: 23 hours ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-DIP | 851mg | 2 | - | 0°C~70°C | Tube | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Differential | - | 70°C | 0°C | 780mW | - | - | - | - | - | - | - | LM393 | - | - | 3V | - | - | 2 | 2 | 36V | 2V | 600μA | 1.04W | 18mA | 1mA | - | 2.5mA | 1.4 μs | 2V~36V ±1V~18V | - | 18mA | 5mV | - | 106.02dB | - | - | 18V | 1V | 250nA | 3V | 250nA | 2.5mA | 5mV @ 5V | 0.25μA @ 5V | 260 °C/W | 18mA @ 5V | - | - | 3.3mm | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM2901DTBR2G ON Semiconductor | In Stock |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 18 hours ago) | Gold | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | 4 | - | -40°C~105°C | Tape & Reel (TR) | 2005 | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | - | - | - | 1W | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | LM2901 | 14 | CMOS, Open-Collector, TTL | - | 5V | - | - | - | - | - | 2mA | 1W | 16mA | 2mA | - | 2.5mA | 1.3 μs | 3V~36V ±1.5V~18V | Halogen Free | 16mA | 7mV | - | 110dB | 0.5μA | 36V | - | - | 250nA | - | 250nA | - | 7mV @ 5V | 0.25μA @ 5V | - | 16mA @ 5V | - | - | 1.05mm | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMV393DMR2G ON Semiconductor | 2989 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | 2 | - | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | 150°C | -65°C | - | DUAL | GULL WING | - | 2 | 2.7V | 0.65mm | - | LMV393 | 8 | Open Drain | 3V | - | INDUSTRIAL | - | - | - | - | 140μA | - | 84mA | 140μA | 1.5 μs | 250μA | 200 ns | 2.7V~5V | Halogen Free | - | 9mV | - | 93.98dB | - | - | - | - | 1nA | 5V | 1nA | 250μA | 9mV @ 5V | 0.001μA @ 5V | 238 °C/W | 84mA @ 5V | - | - | 950μm | 3.1mm | 3.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCV2903DR2G ON Semiconductor | 6454 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 2 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 570mW | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | NCV2903 | 8 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | - | - | - | - | 1mA | 570mW | 16mA | 1mA | - | 2.5mA | 1500 ns | 2V~36V ±1V~18V | Halogen Free | 100pA | 7mV | - | 106.02dB | 0.5μA | 36V | - | - | 250nA | - | 250nA | - | 7mV @ 30V | 0.25μA @ 5V | - | 16mA @ 5V | 1.3μs | - | 1.5mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM211DR2G ON Semiconductor | 64 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 11 hours ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 1 | - | -25°C~85°C | Cut Tape (CT) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 625mW | DUAL | GULL WING | 260 | 1 | 15V | - | 40 | LM211 | 8 | DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL | - | - | - | - | - | - | - | 6mA | 625mW | - | 2.4mA | - | 6mA | 200 ns | 5V~30V ±2.5V~15V | Halogen Free | 2.4mA | 3mV | -15V | 106.02dB | - | - | - | - | 100nA | - | 100nA | - | 3mV @ ±15V | 0.1μA @ ±15V | - | - | - | - | 1.5mm | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM293DMR2G ON Semiconductor | 1158 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 23 hours ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | 2 | - | -25°C~85°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Tin (Sn) | - | - | 570mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | LM293 | 8 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | - | - | - | - | 1mA | 570mW | 16mA | 1mA | - | 2.5mA | 1.3 μs | 2V~36V ±1V~18V | Halogen Free | 100pA | 5mV | - | 106.02dB | 0.4μA | 36V | - | - | 250nA | - | 250nA | - | 5mV @ 30V | 0.25μA @ 5V | - | 16mA @ 5V | - | - | 950μm | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM311DR2G ON Semiconductor | 2509 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 1 | - | 0°C~70°C | Cut Tape (CT) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 625mW | DUAL | GULL WING | 260 | 1 | 15V | - | 40 | LM311 | 8 | DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL | - | - | - | - | - | - | - | 7.5mA | 625mW | - | 2.4mA | - | 7.5mA | 200 ns | 5V~30V ±2.5V~15V | Halogen Free | 7.5mA | 7.5mV | -15V | 106.02dB | 0.3μA | - | - | - | 250nA | - | 250nA | - | 7.5mV @ ±15V | 0.25μA @ ±15V | - | - | - | - | 1.5mm | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM2903M ON Semiconductor | 89 | - | Datasheet | 6 Weeks | LAST SHIPMENTS (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 230.4mg | - | - | -40°C~105°C | Tube | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Differential | Tin (Sn) | - | - | 480mW | DUAL | GULL WING | - | 2 | 5V | - | - | LM2903 | - | CMOS, MOS, Open-Collector, TTL | 36V | - | - | - | 2 | - | - | 600μA | 480mW | 16mA | 1mA | - | 2.5mA | 1.5 μs | 2V~36V ±1V~18V | - | 16mA | 7mV | - | 100dB | 0.5μA | - | - | - | 250nA | - | 250nA | - | 7mV @ 5V | 0.25μA @ 5V | 260 °C/W | 16mA @ 5V | - | - | 1.55mm | 4.92mm | 3.95mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LMV339DTBR2G ON Semiconductor | 100 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | 4 | - | - | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 3 (168 Hours) | 14 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | 150°C | -40°C | - | DUAL | GULL WING | - | 4 | 2.7V | 0.65mm | - | LMV339 | 14 | Open Drain | - | 2.7/5V | INDUSTRIAL | - | - | - | - | 300μA | - | 84mA | 300μA | 1.5 μs | 350μA | 200 ns | 2.7V~5V | Halogen Free | - | 9mV | - | 93.98dB | - | 5.5V | - | - | 1nA | - | 1nA | 350μA | 9mV @ 5V | 0.001μA @ 5V | 190 °C/W | 84mA @ 5V | - | - | 1.05mm | 5.1mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free |