- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Type
- Response Time
- Lead Free
- Mounting Type
- Number of Pins
- Input Bias Current
Attribute column
Manufacturer
ON Semiconductor Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Halogen Free | Output Current per Channel | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Dual Supply Voltage | Min Dual Supply Voltage | Max Input Current | Dual Supply Voltage | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Natural Thermal Resistance | Current - Output (Typ) | Propagation Delay (Max) | Nominal Supply Voltage (DC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCS2202SN2T1G ON Semiconductor | In Stock | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | 5 | - | - | 1 | - | -40°C~105°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | NCS220* | 5 | Open-Drain, Rail-to-Rail | - | - | - | - | - | - | - | 15μA | - | - | 15μA | 1.1 μs | 17μA | - | 1100 ns | 70 dB | 0.85V~6V | Halogen Free | - | 5mV | - | - | - | 80dB | 6V | - | - | 1pA | - | 1pA | - | 17μA | 5mV @ 6V | 1pA @ 6V | 20mV | 70dB CMRR, 80dB PSRR | - | - | - | - | 1mm | - | 3mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS391SN2T1G ON Semiconductor | 70 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | 5 | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | Tin (Sn) | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | TS391 | 5 | - | - | 2/36V | - | - | - | - | - | 500μA | - | 20mA | 500nA | 850 ns | 1.25mA | - | 850 ns | - | 2V~36V ±1V~18V | Halogen Free | - | 5mV | - | 106dB | 0.4μA | - | 36V | - | - | 250nA | - | 400nA | - | - | 5mV @ 5V | 250nA @ 5V | - | - | - | - | 850ns (Typ) | - | - | - | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMV339DR2G ON Semiconductor | 100 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | 4 | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 14 | - | EAR99 | General Purpose | Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | - | 4 | 2.7V | 1.27mm | - | LMV339 | 14 | Open Drain | - | 2.7/5V | INDUSTRIAL | - | - | - | - | 350μA | - | 84mA | 350μA | 1.5 μs | 350μA | - | 200 ns | - | 2.7V~5V | Halogen Free | 23mA | 9mV | - | 93.98dB | - | - | 5.5V | - | - | 1nA | - | 1nA | - | - | 9mV @ 5V | 0.001μA @ 5V | - | - | 156 °C/W | 84mA @ 5V | - | - | 1.5mm | - | 8.75mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMV393MUTAG ON Semiconductor | 60 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Surface Mount | 8-UFDFN | YES | 8 | - | - | 2 | - | - | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | 85°C | -40°C | - | DUAL | - | - | 2 | 2.7V | 0.4mm | - | LMV393 | 8 | Open Drain | 3V | - | INDUSTRIAL | - | - | - | - | 250μA | - | 84mA | 250μA | 1.5 μs | 250μA | 200 ns | 200 ns | - | 2.7V~5V | Halogen Free | 23mA | 9mV | - | 110dB | - | - | - | - | - | - | 5V | 1nA | - | - | 9mV @ 5V | 0.001μA @ 5V | - | - | 350 °C/W | 84mA @ 5V | - | - | 500μm | - | 1.8mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM2901M ON Semiconductor | In Stock | - | Datasheet | 31 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 218.3mg | - | - | -40°C~85°C | Tube | 2012 | - | - | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | Nickel/Gold/Palladium/Silver (Ni/Au/Pd/Ag) | - | - | 570mW | DUAL | GULL WING | - | 4 | 5V | 1.27mm | - | LM2901 | - | DTL, MOS, Open-Collector, TTL | 36V | 5V | - | - | 4 | - | - | 1.1mA | 570mW | 18mA | 2mA | - | 2.5mA | - | 1.3 μs | - | 2V~36V ±1V~18V | - | 18mA | 7mV | - | 100dB | 0.5μA | - | - | - | - | - | - | 500nA | - | - | 7mV @ 5V | 0.25μA @ 5V | - | - | - | 18mA @ 5V | - | - | - | 1.8mm | 8.56mm | 3.95mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LM393NG ON Semiconductor | 2000 | - | Datasheet | 18 Weeks | LAST SHIPMENTS (Last Updated: 3 days ago) | Tin | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | 4.535924g | - | - | 0°C~70°C | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | - | - | 570mW | DUAL | - | 260 | 2 | 5V | - | - | LM393 | 8 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | 28V | 5V | - | - | 2 | - | - | 1mA | 570mW | 16mA | 1mA | - | 2.5mA | - | 1.3 μs | - | 2V~36V ±1V~18V | Halogen Free | 100pA | 5mV | - | 106.02dB | 0.4μA | - | 36V | - | - | 250nA | 9V | 250nA | - | - | 5mV @ 30V | 0.25μA @ 5V | - | - | - | 16mA @ 5V | - | 18V | 3.44mm | - | 10.16mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LM2903MX ON Semiconductor | 14 | - | Datasheet | 5 Weeks | LAST SHIPMENTS (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 230.4mg | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Differential | - | - | - | 480mW | DUAL | GULL WING | - | 2 | 5V | - | - | LM2903 | - | CMOS, MOS, Open-Collector, TTL | 36V | - | - | - | 2 | - | - | 600μA | 480mW | 16mA | 1mA | - | 2.5mA | - | 1.5 μs | - | 2V~36V ±1V~18V | - | 16mA | 7mV | - | 100dB | 0.5μA | - | - | - | - | 250nA | - | 250nA | - | - | 7mV @ 5V | 0.25μA @ 5V | - | - | 260 °C/W | 16mA @ 5V | - | - | 1.55mm | - | 5.13mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV391SN2T1G ON Semiconductor | 89 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | 5 | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | 5 | - | - | 2/36V | - | - | - | - | - | 500μA | - | 16mA | - | 850 ns | 1.25mA | 850 ns | 850 ns | - | 2V~36V ±1V~18V | Halogen Free | 16mA | 5mV | - | - | 0.4μA | - | 36V | - | - | 250nA | - | 250nA | - | - | - | 250nA @ 5V | - | - | - | 16mA @ 5V | 850ns (Typ) | - | - | - | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM2901VDTBR2G ON Semiconductor | In Stock |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 22 hours ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1W | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | LM2901 | 14 | CMOS, Open-Collector, TTL | - | 5V | - | - | - | - | - | 2mA | 1W | 16mA | 2mA | - | 2.5mA | - | 1.3 μs | - | 3V~36V ±1.5V~18V | Halogen Free | 16mA | 7mV | - | 100dB | 0.5μA | - | 36V | - | - | 250nA | - | 250nA | - | - | 7mV @ 5V | 0.25μA @ 5V | - | - | - | 16mA @ 5V | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC3302DR2G ON Semiconductor | 69 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | - | - | - | 1W | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 40 | MC3302 | 14 | CMOS, Open-Collector, TTL | - | 5V | - | - | - | - | - | 2.5mA | 1W | 16mA | 2.5mA | - | 2.5mA | - | 1.3 μs | - | 3V~30V ±1.5V~15V | Halogen Free | 16mA | 20mV | - | 100dB | 1μA | - | 30V | - | - | 500nA | - | 500nA | - | - | 20mV @ 5V | 0.5μA @ 5V | - | - | - | 16mA @ 5V | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV2901DTBR2G ON Semiconductor | 2580 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | 4 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1W | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | NCV2901 | 14 | CMOS, Open-Collector, TTL | - | 5V | - | - | - | - | - | 2mA | 1W | 16mA | -5mA | - | 2.5mA | - | 1.3 μs | - | 3V~36V ±1.5V~18V | Halogen Free | 16mA | 7mV | - | 100dB | 0.5μA | - | 36V | - | - | 250nA | - | 250nA | - | - | 7mV @ 5V | 0.25μA @ 5V | - | - | - | 16mA @ 5V | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCS2200AMUT1G ON Semiconductor | 18974 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | - | Surface Mount | 6-UFDFN | YES | 6 | - | - | 1 | - | - | Tape & Reel (TR) | 2006 | NCS2200 | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | General Purpose | - | 105°C | -40°C | - | DUAL | - | 260 | 1 | 3V | 0.4mm | 40 | NCS220* | 6 | Complementary, Rail-to-Rail | - | - | INDUSTRIAL | - | - | - | - | 15μA | - | - | 15μA | - | 17μA | - | 1.1 μs | 70 dB | 0.85V~6V | Halogen Free | - | 5mV | - | - | - | 80dB | 6V | - | - | - | - | 10nA | - | - | - | - | 20mV | - | 350 °C/W | - | - | - | 950μm | - | 2mm | 2.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM393M ON Semiconductor | 6200 | - | Datasheet | 19 Weeks | LAST SHIPMENTS (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | 230.4mg | 2 | - | 0°C~70°C | Tube | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Differential | - | 70°C | 0°C | 570mW | - | - | - | - | - | - | - | LM393 | - | TTL | 36V | - | - | 2 | 2 | 36V | 2V | 600μA | 480mW | 18mA | 2mA | - | 2.5mA | - | 1.4 μs | - | 2V~36V ±1V~18V | - | 18mA | 5mV | - | 106.02dB | - | - | - | 18V | 1V | 250nA | - | 250nA | - | 2.5mA | 5mV @ 5V | 0.25μA @ 5V | - | - | 260 °C/W | 18mA @ 5V | - | - | 1.55mm | - | 4.92mm | 3.95mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LM339MX ON Semiconductor | 548 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 218.3mg | - | - | 0°C~70°C | Tape & Reel (TR) | 2015 | - | - | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | Nickel/Gold/Palladium/Silver (Ni/Au/Pd/Ag) | - | - | 570mW | DUAL | GULL WING | - | 4 | 5V | 1.27mm | - | LM339 | - | DTL, MOS, Open-Collector, TTL | 36V | 5V | - | - | 4 | - | - | 1.1mA | 570mW | 18mA | 2mA | - | 2.5mA | - | 1.3 μs | - | 2V~36V ±1V~18V | - | 18mA | 5mV | - | 106.02dB | - | - | - | - | - | 250nA | - | 250nA | - | - | 5mV @ 5V | 0.25μA @ 5V | - | - | - | 18mA @ 5V | - | - | - | 1.8mm | 8.56mm | 3.95mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() KA319D ON Semiconductor | 34 |
| Datasheet | 6 Weeks | LIFETIME (Last Updated: 22 hours ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 218.3mg | 2 | - | 0°C~70°C | Tube | 2012 | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | - | - | - | 500mW | DUAL | GULL WING | - | 2 | 15V | - | - | KA319 | - | DTL, Open-Collector, RTL, TTL | 36V | - | - | - | - | 36V | 15V | 3.6mA | 500mW | 25mA | 12.5mA | - | 3.6mA | - | 80 ns | - | - | - | 200nA | 8mV | -15V | 92.04dB | - | - | - | - | - | - | 15V | 1μA | - | - | 8mV @ ±15V | 1μA @ ±15V | - | - | - | - | - | - | - | 1.8mm | 8.56mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN156L6X ON Semiconductor | 30000 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | 30g | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | General Purpose | - | - | - | 194mW | DUAL | - | - | 1 | 3V | 0.5mm | - | FAN156 | - | Push-Pull, Rail-to-Rail | 5.5V | - | - | - | - | - | - | 6mA | - | - | 17μA | 400 ns | 17μA | - | 6.2 ns | 68 dB | 1.6V~5.5V ±0.8V~2.75V | - | - | 15mV | - | - | - | 80dB | 6V | - | - | 10pA | - | 10pA | - | - | 15mV @ 5.5V | 10pA @ 5.5V | 4mV | 68db CMRR, 80db PSRR | - | - | 400ns (Typ) | - | 500μm | - | 1.45mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NE521DR2G ON Semiconductor | 50000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | 2 | - | 0°C~70°C | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Differential | Tin (Sn) | - | - | 1.04W | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | NE521 | 14 | TTL | - | - | - | - | - | - | - | 35mA | 1.04W | 20mA | 35mA | 12 ns | 35mA | - | 9.6 ns | - | ±4.75V~5.25V | Halogen Free | 20mA | 7.5mV | -5V | - | 40μA | - | 7V | - | - | 20μA | 5V | 20μA | -7V | - | 7.5mV @ ±4.75V | 20μA @ ±5.25V | - | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCV2200SN1T1G ON Semiconductor | 30000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | 5 | - | - | 1 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | Tin (Sn) | - | - | - | DUAL | GULL WING | - | 1 | 3V | - | - | NCV2200 | 5 | Complementary, Rail-to-Rail | - | - | - | - | - | - | - | 15μA | - | - | - | 1.3 ms | 10μA | - | 1100 ns | 80 dB | 0.85V~6V | Halogen Free | - | 5mV | - | - | - | 80dB | 6V | - | - | - | - | 1pA | - | 10μA | 5mV @ 6V | - | 20mV | 70dB CMRR, 80dB PSRR | - | - | - | - | - | - | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCV2393DR2G ON Semiconductor | 28000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 2 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | CMOS | Tin (Sn) | - | - | - | DUAL | GULL WING | - | 2 | 3V | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 2nA | - | 2.1 μs | 15μA | - | 2100 ns | - | 2.7V~16V | - | - | 1.4mV | - | - | 0.0006μA | - | - | - | - | - | - | 1pA | - | - | 1.4mV Typ | - | - | - | - | - | 2.1μs | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NE521DG ON Semiconductor | 90 |
| Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 3 days ago) | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | 2 | - | 0°C~70°C | Tube | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | Differential | Tin (Sn) | - | - | 1.04W | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | NE521 | 14 | TTL | 5.25V | - | - | - | - | - | - | 35mA | 1.04W | 20mA | 35mA | 12 ns | 35mA | - | 9.6 ns | - | ±4.75V~5.25V | Halogen Free | 20mA | 7.5mV | -5V | - | 40μA | - | 7V | - | - | - | 5V | 20μA | - | - | 7.5mV @ ±4.75V | 20μA @ ±5.25V | - | - | 145 °C/W | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | RoHS Compliant | Lead Free |