- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Base Part Number
- Logic Type
- Mounting Type
- Operating Temperature
- Series
- Trigger Type
- Voltage - Supply
Attribute column
Manufacturer
ON Semiconductor Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Clock-Edge Trigger Type | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Turn On Delay Time | Reset | Family | Logic Function | Direction | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Trigger Type | Propagation Delay (tpd) | Sync/Async | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Count Rate | Load/Preset Input | Mode of Operation | Number of Data/Clock Inputs | Timing | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74AC4040MEL ON Semiconductor | 7915 |
| Datasheet | - | - | - | - | YES | 16 | - | - | - | 85°C | -40°C | - | - | - | 2006 | - | e4 | - | - | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | TAPE AND REEL | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | - | - | - | Not Qualified | 6V | - | 3.3/5V | INDUSTRIAL | - | - | - | - | 50pF | - | - | - | - | - | - | - | - | - | - | - | BINARY COUNTER | 0.012 A | - | - | - | - | - | - | - | - | UP | 100000000Hz | - | NO | ASYNCHRONOUS | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MC100LVEL32MNR4G ON Semiconductor | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | 1 | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 1997 | 100LVEL | - | yes | Obsolete | 3 (168 Hours) | 8 | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | - | - | 3V~3.8V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | - | 40 | - | 8 | - | - | - | 3.3V | - | - | - | 3V | - | - | - | - | - | - | - | Asynchronous | - | - | - | - | Halogen Free | Divide-by-2 | COMPLEMENTARY | - | - | - | Positive, Negative | 0.6 ns | - | - | - | - | 2400 MHz | - | 2600000000Hz | 2.6GHz | - | - | 1 | - | - | 2mm | 2mm | No | RoHS Compliant | Lead Free | ||
![]() MM74HC4060MTCX ON Semiconductor | 4629 |
| Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | Negative Edge | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | 74HC4060 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 ns | 358 ns | Asynchronous | - | Counter | Up | - | - | Binary Counter | - | - | - | 14 | Negative Edge | - | - | - | 1 | 10 | - | - | - | 30MHz | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74AC161MG ON Semiconductor | 3782 |
| Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | Positive Edge | 1 | - | - | - | -40°C~85°C | Tube | 2006 | 74AC | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | 74AC161 | 16 | - | - | Not Qualified | - | 6V | 3.3/5V | - | 2V | - | - | - | 50pF | 4 | 9.5 ns | 17.5 ns | Asynchronous | AC | Counter | Up | - | - | Binary Counter | - | - | - | - | Positive Edge | - | - | - | 4 | - | 95 MHz | - | 60000000Hz | 167MHz | - | - | - | Synchronous | 2.05mm | - | 5.275mm | - | RoHS Compliant | Lead Free | ||
![]() MC14526BFG ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | 1 | - | - | - | -55°C~125°C | Tube | 2006 | 4000B | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | 4526 | 16 | - | - | Not Qualified | - | - | - | - | 3V | - | - | - | 50pF | 4 | 320 ns | 1.1 μs | Asynchronous | - | Counter | Down | - | - | Binary Counter | - | - | - | - | Positive, Negative | - | - | - | 4 | - | - | - | - | 6.6MHz | - | - | - | - | 2.05mm | - | 5.275mm | - | RoHS Compliant | Lead Free | ||
![]() MC14020BFEL ON Semiconductor | 1636 |
| Datasheet | - | - | - | - | YES | 16 | - | - | - | 125°C | -55°C | - | - | - | - | - | e4 | - | - | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | 40 | - | 16 | - | - | Not Qualified | 18V | - | 5/15V | MILITARY | 3V | - | - | - | 50pF | 14 | - | - | - | - | - | - | - | - | - | - | BINARY COUNTER | - | - | NEGATIVE EDGE | 520 ns | - | - | - | - | 4 MHz | UP | 4000000Hz | - | NO | ASYNCHRONOUS | - | - | 2.05mm | 10.2mm | 5.275mm | - | Non-RoHS Compliant | - | ||
![]() MC10EP33MNR4G ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | 1 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 10EP | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | - | 3V~5.5V | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | - | 40 | - | 8 | - | - | Not Qualified | - | 5.5V | -5.2V | - | 3V | - | - | - | - | - | - | - | Asynchronous | 10E | - | - | - | Halogen Free | Divide-by-4 | COMPLEMENTARY | - | - | - | Positive, Negative | 0.44 ns | - | 34mA | - | - | - | - | 4000000000Hz | 4GHz | - | - | 1 | - | - | 2mm | 2mm | - | RoHS Compliant | Lead Free | ||
![]() MC100E137FNR2G ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | 1 | - | - | - | 0°C~85°C | Tape & Reel (TR) | 2006 | 100E | e3 | yes | Obsolete | 3 (168 Hours) | 28 | - | Tin (Sn) | - | - | - | - | TAPE AND REEL | 4.2V~5.5V | QUAD | J BEND | 260 | 1 | 5V | - | - | - | 40 | 100E137 | 28 | - | - | Not Qualified | 5V | 5.7V | - | - | - | - | - | - | - | - | 4.8 ns | 4.95 ns | Asynchronous | - | Counter | Up | OPEN-EMITTER | Halogen Free | Binary Counter | - | - | - | 8 | Positive, Negative | - | - | - | 2 | - | - | - | - | 2.2GHz | - | - | - | - | 4.57mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC100LVEL33MNR4G ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | 1 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 100LVEL | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Tin (Sn) | - | - | - | - | - | 3V~3.8V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | - | 40 | - | 8 | - | 2 | - | 3.3V | - | - | - | 3V | - | - | - | - | - | 900 ps | 630 ps | Asynchronous | - | - | - | - | Halogen Free | Divide-by-4 | COMPLEMENTARY | - | - | - | Positive, Negative | - | - | 39mA | - | - | - | - | - | 4GHz | - | - | 1 | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MC10EL32DTR2 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | 1 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 10EL | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | 4.2V~5.7V | - | - | - | - | - | - | not_compliant | - | - | 10EL32 | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | - | Up | - | - | Divide-by-2 | - | - | - | - | Positive, Negative | - | - | - | - | - | - | - | - | 3GHz | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DM74S161N ON Semiconductor | 4000 |
| Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | Positive Edge | 1 | - | - | - | 0°C~70°C | Tube | - | 74S | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | 74S161 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Counter | - | - | - | Binary Counter | - | - | - | 4 | Positive Edge | - | - | - | - | - | - | - | - | 40MHz | - | - | - | Synchronous | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() MC74ACT163MEL ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | Positive Edge | 1 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74ACT | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | 74ACT163 | 16 | - | - | Not Qualified | 5.5V | - | 5V | - | - | - | - | - | 50pF | - | - | - | Synchronous | ACT | Counter | Up | - | - | Binary Counter | - | - | - | 4 | Positive Edge | - | - | - | - | - | - | - | - | 140MHz | - | - | - | - | 2.05mm | - | 5.275mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10EP016FAR2 ON Semiconductor | 8 | - | Datasheet | - | Surface Mount | Surface Mount | 32-LQFP | - | 32 | - | - | 1 | - | - | - | -40°C~70°C | Cut Tape (CT) | 2007 | 10EP | e0 | - | Obsolete | 2 (1 Year) | 32 | - | - | - | - | NECL MODE: 0V VCC WITH VEE = -3.0V TO -5.5V | - | TAPE AND REEL | 3V~3.6V | QUAD | GULL WING | 240 | 1 | 3.3V | - | - | - | 30 | 10EP016 | 32 | - | - | - | 5V | - | -5.2V | - | 3V | - | - | - | - | 8 | 650 ps | - | Asynchronous | 10E | Counter | Up | OPEN-EMITTER | - | Binary Counter | - | - | - | - | Positive, Negative | - | - | 200mA | 8 | - | - | - | - | 1.4GHz | - | - | - | Synchronous | - | 7mm | 7mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() MC10E136FNG ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | Positive Edge | 1 | - | - | - | 0°C~85°C | Tube | 2006 | 10E | e3 | yes | Obsolete | 3 (168 Hours) | 28 | - | Tin (Sn) | - | - | - | - | - | 4.2V~5.7V | QUAD | NO LEAD | 260 | 1 | 5V | - | - | 650MHz | 40 | 10E136 | 28 | - | - | Not Qualified | 5V | 5.7V | -5.2V | - | 4.2V | - | - | - | - | 6 | 1.45 ns | 1.45 ns | Asynchronous | 10E | Counter | Up, Down | OPEN-EMITTER | Halogen Free | Binary Counter | - | - | - | - | Positive Edge | - | - | - | 6 | - | 550 MHz | - | - | - | - | - | - | Synchronous | 4.57mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74HC390AFG ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | Negative Edge | - | - | - | - | -55°C~125°C | Tube | 2011 | 74HC | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ONE FUNCTION HAS 1 BIT | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 2 | 3V | - | - | - | 40 | 74HC390 | 16 | - | - | Not Qualified | - | 6V | - | - | 2V | - | - | - | 50pF | - | 49 ns | 300 ns | Asynchronous | HC/UH | Counter | - | - | - | Counter, Decade | - | - | - | 4 | Negative Edge | - | - | - | 2 | - | - | UP | - | 50MHz | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74AC191SJ ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | Positive Edge | 1 | - | - | - | -40°C~85°C | Tube | 1999 | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | 74AC191 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 ns | 20 ns | - | - | Counter | Up, Down | - | - | Binary Counter | - | - | - | - | Positive Edge | - | - | - | 4 | - | - | - | - | 133MHz | - | - | - | Synchronous | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DM74AS161M ON Semiconductor | 2922 |
| Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | Positive Edge | 1 | - | - | - | 0°C~70°C | Tube | - | 74AS | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74AS161 | - | - | - | - | - | - | - | - | - | 1 | 5.5V | 4.5V | - | 4 | 13 ns | 16.5 ns | Asynchronous | - | Counter | Up | - | - | Binary Counter | - | - | - | 4 | Positive Edge | - | Synchronous | - | 4 | 4 | - | - | - | 75MHz | - | - | - | Synchronous | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MM74HC4040MTC ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | 1 | - | - | - | -40°C~85°C | Tube | - | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | 74HC4040 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | - | Up | - | - | Binary Counter | - | - | - | 12 | Negative Edge | - | - | - | - | - | - | - | - | 50MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() DM74AS169AN ON Semiconductor | 7457 |
| Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-PDIP | Positive Edge | 1 | - | - | - | 0°C~70°C | Tube | - | 74AS | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74AS169 | - | - | - | - | - | - | - | - | - | - | 5.5V | 4.5V | - | 4 | 16.5 ns | - | - | - | Counter | Up, Down | - | - | Binary Counter | - | - | - | 4 | Positive Edge | - | Synchronous | - | - | - | - | - | - | 75MHz | - | - | - | Synchronous | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC100EL32DT ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | 1 | - | - | - | -40°C~85°C | Tube | 2008 | 100EL | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | - | - | 4.2V~5.7V | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | not_compliant | - | 30 | 100EL32 | 8 | S-PDSO-G8 | - | Not Qualified | - | 5.7V | -4.5V | - | 4.2V | - | - | - | - | - | - | - | Asynchronous | - | - | Up | - | - | Divide-by-2 | COMPLEMENTARY | - | - | - | Positive, Negative | 0.6 ns | - | 35mA | - | - | 2600 MHz | - | 2600000000Hz | 3GHz | - | - | 1 | - | - | 3mm | 3mm | - | Non-RoHS Compliant | - |