- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Base Part Number
- Logic Type
- Mounting Type
- Operating Temperature
- Series
- Trigger Type
- Voltage - Supply
Attribute column
Manufacturer
ON Semiconductor Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Breakdown Voltage / V | Clock-Edge Trigger Type | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Number of Inputs | Max Input Voltage | Direction | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Number of Bits per Element | Trigger Type | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Max Frequency@Nom-Sup | Count Rate | Number of Data/Clock Inputs | Timing | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC100E016FNR2G ON Semiconductor | 28000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | Positive Edge | 1 | 0°C~85°C | Tape & Reel (TR) | 2006 | 100E | e3 | yes | Active | 3 (168 Hours) | 28 | - | Tin (Sn) | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | TR | 4.2V~5.7V | QUAD | J BEND | 260 | 1 | 5V | - | - | 40 | 100E016 | 28 | - | - | 5V | 5.7V | - | 4.2V | - | 8 | 900 ps | - | 900 ps | Asynchronous | - | Counter | - | - | Up | OPEN-EMITTER | Halogen Free | Binary Counter | - | - | - | - | Positive Edge | - | - | 8 | - | 700 MHz | 700000000Hz | 900MHz | - | Synchronous | - | 4.57mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14518BDWG ON Semiconductor | 50000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | - | 2 | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 3 (168 Hours) | 16 | - | Tin (Sn) | - | - | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | 8MHz | 40 | 4518 | 16 | - | - | - | - | - | 3V | 50pF | - | 650 ns | - | 650 ns | Asynchronous | - | Counter | - | - | Up | - | Halogen Free | BCD Counter | - | - | - | 4 | Positive, Negative | - | - | 1 | - | - | - | - | - | Synchronous | 2.4mm | - | 10.45mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHC4040MTCX ON Semiconductor | 20 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 173mg | - | Negative Edge | - | -40°C~85°C | Tape & Reel (TR) | - | 74VHC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | TR | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | 210MHz | NOT SPECIFIED | 74VHC4040 | - | - | Not Qualified | - | 5.5V | 2/5.5V | 2V | 50pF | - | 9.3 ns | 4μA | 17.5 ns | Asynchronous | AHC/VHC/H/U/V | Counter | - | - | Up | - | - | Binary Counter | - | 0.008 A | - | 12 | Negative Edge | - | - | 1 | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC10EP016FAR2G ON Semiconductor | 28000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 32-LQFP | 32 | - | - | - | 1 | -40°C~70°C | Tape & Reel (TR) | 2005 | 10EP | e3 | yes | Active | 2 (1 Year) | 32 | - | Tin (Sn) | NECL MODE: 0V VCC WITH VEE = -3.0V TO -5.5V | TAPE AND REEL | 3V~3.6V | QUAD | GULL WING | 260 | 1 | 3.3V | - | - | 40 | 10EP016 | 32 | - | Not Qualified | 5V | - | -5.2V | 3V | - | 8 | 650 ps | - | 800 ps | Asynchronous | 10E | Counter | - | - | Up | OPEN-EMITTER | Halogen Free | Binary Counter | - | - | - | - | Positive, Negative | - | 200mA | 8 | - | - | - | 1.4GHz | - | Synchronous | - | - | 7mm | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EP33DTR2G ON Semiconductor | 69 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2000 | 100EP | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | 100EP33 | 8 | - | - | 5.5V | - | -4.5V | 3V | - | - | - | - | - | Asynchronous | - | - | - | - | - | - | Halogen Free | Divide-by-4 | COMPLEMENTARY | - | - | - | Positive, Negative | 0.44 ns | 37mA | - | - | - | 4000000000Hz | 4GHz | 1 | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC161DG ON Semiconductor | 42 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 665.986997mg | - | Positive Edge | 1 | -40°C~85°C | Tube | 2006 | 74AC | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | TCO OUTPUT | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 167MHz | 40 | 74AC161 | 16 | - | - | 5V | 6V | - | 2V | 50pF | 4 | 17.5 ns | - | 17.5 ns | Asynchronous | AC | Counter | - | - | Up | - | Halogen Free | Binary Counter | - | - | - | - | Positive Edge | - | - | 4 | - | 95 MHz | - | - | - | Synchronous | 1.5mm | - | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4020ADG ON Semiconductor | 20496 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 17 hours ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | Negative Edge | - | -55°C~125°C | Tube | 2006 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | 50MHz | 40 | 74HC4020 | 16 | - | - | - | 6V | 2/6V | 2V | 50pF | - | 115 ns | - | 115 ns | Asynchronous | HC/UH | Counter | - | - | Up | - | Halogen Free | Binary Counter | - | 0.004 A | - | 14 | Negative Edge | - | - | 1 | 12 | 40 MHz | - | - | - | - | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14521BDR2G ON Semiconductor | 3000 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 665.986997mg | - | Negative Edge | 1 | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | 12MHz | 40 | 4521 | 16 | - | - | - | - | - | 3V | - | - | - | - | - | Asynchronous | - | - | 2 | - | - | - | Halogen Free | Divide-by-2 | TRUE | - | - | 24 | Negative Edge | - | - | - | - | 6.5 MHz | - | - | 1 | - | - | - | 9.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL33DTR2G ON Semiconductor | 28000 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2000 | 100LVEL | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | 3V~3.8V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 100LVEL33 | 8 | - | - | - | - | +-3.3V | 3V | - | - | 900 ps | - | 900 ps | Asynchronous | - | - | - | - | - | - | Halogen Free | Divide-by-4 | COMPLEMENTARY | - | - | - | Positive, Negative | - | 39mA | - | - | - | - | 4GHz | 1 | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14020BDG ON Semiconductor | 99999 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | Negative Edge | - | -55°C~125°C | Tube | 2003 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | Tin (Sn) | - | RAIL | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | 8MHz | 40 | 4020 | 16 | - | - | - | - | - | 3V | 50pF | - | 1.2 μs | - | 3.9 μs | Asynchronous | - | Counter | - | - | Up | - | Halogen Free | Binary Counter | - | - | - | 14 | Negative Edge | - | - | 1 | 12 | 4 MHz | - | - | - | - | 1.5mm | - | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT161DG ON Semiconductor | 13 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | Positive Edge | 1 | -40°C~85°C | Tube | 2006 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 16 | - | Tin (Sn) | TCO OUTPUT | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 125MHz | 40 | 74ACT161 | 16 | - | - | 5V | - | 5V | - | 50pF | 4 | 14.5 ns | - | 14.5 ns | Asynchronous | ACT | Counter | - | - | Up | - | Halogen Free | Binary Counter | - | - | - | - | Positive Edge | - | - | 4 | - | - | - | - | - | Synchronous | - | - | 9.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHC161SJX ON Semiconductor | 6149 |
| Datasheet | - | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | 242mg | - | Positive Edge | 1 | -40°C~85°C | Tape & Reel (TR) | 1996 | 74VHC | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | - | - | NOT SPECIFIED | 74VHC161 | - | - | Not Qualified | - | 5.5V | 2/5.5V | 2V | 50pF | 4 | 10.1 ns | 4μA | 23.5 ns | Asynchronous | AHC/VHC/H/U/V | Counter | - | - | Up | - | - | Binary Counter | - | 0.008 A | - | - | Positive Edge | - | - | 4 | - | - | 85000000Hz | 125MHz | - | Synchronous | - | - | - | 5.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() MC14516BCPG ON Semiconductor | 50000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 4.535924g | - | Positive Edge | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | 3V~18V | DUAL | - | - | 1 | 5V | - | 8MHz | - | 4516 | 16 | - | - | - | - | - | 3V | 50pF | - | 1.1 μs | - | 1.1 μs | Asynchronous | - | Counter | - | - | Up, Down | - | - | Binary Counter | - | - | 1 | 4 | Positive Edge | - | - | - | 4 | - | - | - | - | Synchronous | 3.43mm | - | 19.55mm | 6.85mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC74HC161ADTR2G ON Semiconductor | 85 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | Positive Edge | 1 | -40°C~85°C | Tape & Reel (TR) | 2006 | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | 74HC161 | 16 | - | Not Qualified | - | 6V | 2/6V | 2V | 50pF | - | 230 ns | 4μA | 230 ns | Asynchronous | HC/UH | Counter | - | - | Up | - | Halogen Free | Binary Counter | - | - | - | 4 | Positive Edge | - | - | - | - | - | 20000000Hz | 167MHz | - | Synchronous | - | - | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC161MTC ON Semiconductor | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 173mg | - | Positive Edge | 1 | -40°C~85°C | Tube | 2007 | 74VHC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | RAIL | 2V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | 74VHC161 | - | - | - | 5V | - | - | 2V | 50pF | 4 | 23.5 ns | 4μA | 23.5 ns | Asynchronous | AHC/VHC/H/U/V | Counter | - | - | Up | - | - | Binary Counter | - | 0.008 A | - | - | Positive Edge | - | - | 4 | - | - | 85000000Hz | 125MHz | - | Synchronous | 900μm | - | 5mm | 4.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() MC14018BDG ON Semiconductor | 50000 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | Positive Edge | - | -55°C~125°C | Tube | 2005 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | Tin (Sn) | - | RAIL | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | 8MHz | 40 | 4018 | 16 | - | - | - | - | - | 3V | - | - | 170 ns | - | 740 ns | Asynchronous | - | Counter | - | - | Unidirectional | - | Halogen Free | Divide-by-N | - | - | - | 5 | Positive Edge | - | - | 1 | - | 4 MHz | - | - | - | Synchronous | 1.5mm | - | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC390ADTR2G ON Semiconductor | 50000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | Negative Edge | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ONE FUNCTION HAS 1 BIT | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 40 | 74HC390 | 16 | - | - | - | 6V | - | 2V | 50pF | - | 300 ns | - | 300 ns | Asynchronous | HC/UH | Counter | - | - | Unidirectional | - | Halogen Free | Counter, Decade | - | - | - | 4 | Negative Edge | - | - | 2 | - | - | - | 50MHz | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL33DG ON Semiconductor | 5390 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | -40°C~85°C | Tube | 2000 | 100LVEL | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | 3V~3.8V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 4GHz | 40 | 100LVEL33 | 8 | 2 | - | - | - | +-3.3V | 3V | - | - | 900 ps | - | 900 ps | Asynchronous | - | - | 1 | 2.42V | - | OPEN-EMITTER | Halogen Free | Divide-by-4 | COMPLEMENTARY | - | - | - | Positive, Negative | - | 39mA | - | - | - | - | - | 1 | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC4040DG ON Semiconductor | 31 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 110V | Negative Edge | - | -40°C~85°C | Tube | 2006 | 74AC | e3 | yes | Active | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 140MHz | 40 | 74AC4040 | 16 | - | - | - | 6V | 3.3/5V | 2V | 50pF | - | 15 ns | - | 15 ns | Asynchronous | AC | Counter | - | - | Up | - | Halogen Free | Binary Counter | - | 0.024 A | - | 12 | Negative Edge | - | - | 1 | - | - | - | - | - | - | 1.5mm | - | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10E016FNR2G ON Semiconductor | 51 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | Positive Edge | 1 | 0°C~85°C | Tape & Reel (TR) | 2006 | 10E | e3 | yes | Active | 3 (168 Hours) | 28 | - | Tin (Sn) | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | TAPE AND REEL | 4.2V~5.7V | QUAD | J BEND | 260 | 1 | 5V | - | - | 40 | 10E016 | 28 | - | Not Qualified | - | 5.7V | -5.2V | 4.2V | - | - | 900 ps | - | 900 ps | Asynchronous | 10E | Counter | - | - | Up | OPEN-EMITTER | Halogen Free | Binary Counter | - | - | - | 8 | Positive Edge | - | - | - | - | 700 MHz | 700000000Hz | 900MHz | - | Synchronous | - | 4.57mm | - | - | - | - | ROHS3 Compliant | Lead Free |