- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Base Part Number
- Logic Type
- Mounting Type
- Operating Temperature
- Series
- Trigger Type
- Voltage - Supply
Attribute column
Manufacturer
ON Semiconductor Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Number of Inputs | Max Input Voltage | Direction | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Bits per Element | Trigger Type | Propagation Delay (tpd) | Sync/Async | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Max Frequency@Nom-Sup | Count Rate | Load/Preset Input | Number of Data/Clock Inputs | Timing | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74VHC393SJX ON Semiconductor | 8703 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 218.3mg | Negative Edge | 2 | -40°C~85°C | Tape & Reel (TR) | - | 74VHC | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | - | 2 | 3.3V | - | - | - | - | 74VHC393 | - | - | - | 5.5V | - | - | 2V | - | - | - | - | - | - | - | - | 14.5 ns | - | 26.5 ns | Asynchronous | AHC/VHC/H/U/V | Counter | - | - | Up | - | - | Binary Counter | - | - | 4 | Negative Edge | - | - | - | 1 | - | - | - | 115MHz | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74F163APC ON Semiconductor | 2156 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-PDIP | - | Positive Edge | 1 | 0°C~70°C | Tube | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 120MHz | - | 74F163 | - | - | - | - | - | - | - | - | - | 5.5V | 4.5V | - | - | - | 4 | 16.5 ns | - | 16.5 ns | Synchronous | - | Counter | - | - | Up | - | - | Binary Counter | - | - | 4 | Positive Edge | - | Synchronous | - | - | - | - | - | 120MHz | - | - | Synchronous | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74ACT161SCX ON Semiconductor | 13500 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | Positive Edge | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74ACT161 | - | - | - | - | - | - | - | - | 1 | 5.5V | 4.5V | - | - | - | 4 | 10.5 ns | - | 14.5 ns | Asynchronous | - | Counter | - | - | Up | - | - | Binary Counter | - | - | 4 | Positive Edge | - | Synchronous | - | 4 | 4 | - | - | 125MHz | - | - | Synchronous | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74HC4060ADTG ON Semiconductor | 26 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 172.98879mg | Negative Edge | - | -55°C~125°C | Tube | 2005 | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | - | 40 | 74HC4060 | 16 | - | - | 6V | 2/6V | - | 2V | - | - | - | - | 50pF | - | - | - | 200 ns | - | 1 μs | Asynchronous | HC/UH | Counter | - | - | Up | - | Halogen Free | Binary Counter | - | 0.004 A | 14 | Negative Edge | - | - | - | 1 | 10 | 40 MHz | 25000000Hz | 50MHz | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC4040M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | Negative Edge | 1 | -40°C~85°C | Tube | - | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 2V~6V | - | - | - | - | - | - | - | 50MHz | - | 74HC4040 | - | - | - | - | - | - | - | - | 1 | 6V | 2V | - | - | - | 12 | 36 ns | - | 302 ns | Asynchronous | - | Counter | - | - | Up | - | - | Binary Counter | - | - | 12 | Negative Edge | - | - | - | 1 | 12 | - | - | 50MHz | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC14516BDG ON Semiconductor | 96 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | Positive Edge | 1 | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 4MHz | 40 | 4516 | 16 | - | - | - | - | - | 3V | - | - | - | - | 50pF | - | - | 4 | 200 ns | - | 1.1 μs | Asynchronous | - | Counter | - | - | Up, Down | - | Halogen Free | Binary Counter | - | - | - | Positive Edge | - | - | - | 4 | - | - | - | 8MHz | - | - | Synchronous | 1.5mm | - | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC160ADR2G ON Semiconductor | 42 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | Positive Edge | 1 | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 4.5V | - | - | - | NOT SPECIFIED | 74HC160 | 16 | Not Qualified | - | 6V | 2/6V | - | 2V | - | - | - | - | 50pF | - | - | - | 37 ns | - | - | Asynchronous | HC/UH | Counter | - | - | Up | - | Halogen Free | Counter, Decade | - | - | 4 | Positive Edge | - | - | - | - | - | - | 20000000Hz | 35MHz | - | - | Synchronous | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC14024BCPG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 4.535924g | - | - | -55°C~125°C | Tube | 2005 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | RAIL | 3V~18V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 12MHz | 40 | 4024 | 14 | - | - | - | - | - | - | 18V | - | - | - | 50pF | - | - | - | 2 μs | - | 2 μs | Asynchronous | - | Counter | - | - | Up | - | - | Binary Counter | - | - | 7 | Positive, Negative | - | - | - | 1 | - | 4 MHz | - | - | - | - | - | 3.68mm | - | 19.56mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC74HC393ADG ON Semiconductor | 50000 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 338.011364mg | Negative Edge | 2 | -55°C~125°C | Tube | 2006 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 2 | 3V | - | - | 50MHz | 40 | 74HC393 | 14 | - | - | 6V | - | - | 2V | - | - | - | - | 50pF | - | - | - | 300 ns | - | 300 ns | Asynchronous | HC/UH | Counter | - | - | Up | - | Halogen Free | Binary Counter | - | - | 4 | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL32DTG ON Semiconductor | 3000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | - | 1 | -40°C~85°C | Tube | 2000 | 100LVEL | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | - | - | - | - | 3V~3.8V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 40 | 100LVEL32 | 8 | - | - | - | +-3V | - | 3V | - | - | - | - | - | 31mA | - | - | - | - | - | Asynchronous | - | - | - | 2.42V | - | - | Halogen Free | Divide-by-2 | COMPLEMENTARY | - | - | Positive, Negative | 0.6 ns | - | 36mA | - | - | 2400 MHz | 2600000000Hz | 2.6GHz | - | 1 | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EP32DG ON Semiconductor | 99 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 1 | -40°C~85°C | Tube | 2000 | 100EP | e3 | yes | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 4GHz | 40 | 100EP32 | 8 | - | - | 5.5V | -4.5V | - | 3V | - | - | - | - | - | - | - | - | 480 ps | - | 480 ps | Asynchronous | - | - | 2 | - | - | - | Halogen Free | Divide-by-2 | COMPLEMENTARY | - | - | Positive, Negative | - | - | 40mA | - | - | - | - | - | - | 1 | - | - | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74F161ASJ ON Semiconductor | 4592 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | 16-SOP | - | Positive Edge | 1 | 0°C~70°C | Tube | 2007 | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74F161 | - | - | - | - | - | - | - | - | 1 | 5.5V | 4.5V | - | - | - | 4 | 10 ns | - | 16.5 ns | Asynchronous | - | Counter | - | - | Up | - | - | Binary Counter | - | - | 4 | Positive Edge | - | Synchronous | - | 4 | 4 | - | - | 120MHz | - | - | Synchronous | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74AC163MTC ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | Positive Edge | 1 | -40°C~85°C | Tube | - | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | 140MHz | - | 74AC163 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 ns | - | 16.5 ns | Synchronous | - | Counter | - | - | Up | - | - | Binary Counter | - | - | - | Positive Edge | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74VHC393MTCX ON Semiconductor | 5000 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 55.3mg | Negative Edge | 2 | -40°C~85°C | Tape & Reel (TR) | - | 74VHC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | - | 2 | 3.3V | 0.65mm | - | 170MHz | - | 74VHC393 | - | - | - | 5.5V | - | - | 2V | - | - | - | - | 50pF | - | - | - | 26.5 ns | 4μA | 26.5 ns | Asynchronous | AHC/VHC | Counter | - | - | Up | - | - | Binary Counter | - | 0.008 A | 4 | Negative Edge | - | - | - | 1 | - | - | - | 115MHz | - | - | - | - | - | 5mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC74HC4060AFELG ON Semiconductor | 50000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | - | Negative Edge | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HC | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | 40 | 74HC4060 | 16 | Not Qualified | - | 6V | 2/6V | - | 2V | - | - | - | - | 50pF | - | - | - | 200 ns | - | 1 μs | Asynchronous | HC/UH | Counter | - | - | Up | - | - | Binary Counter | - | 0.004 A | 14 | Negative Edge | - | - | - | 1 | 10 | 40 MHz | 25000000Hz | 50MHz | - | - | - | - | 2.05mm | - | 5.275mm | - | - | RoHS Compliant | Lead Free | ||
![]() MC100E137FNG ON Semiconductor | 8319 | - | Datasheet | 13 Weeks | LIFETIME (Last Updated: 2 months ago) | - | Surface Mount | - | PLCC | 28 | - | 1.182714g | - | - | - | Tube | 2006 | - | e3 | yes | Obsolete | 3 (168 Hours) | 28 | EAR99 | Tin (Sn) | 85°C | 0°C | - | - | - | QUAD | J BEND | 260 | 1 | 5V | - | - | 2.2GHz | 40 | - | 28 | Not Qualified | 5V | - | - | OTHER | - | - | 1 | 5.7V | 4.2V | - | - | 50mA | 8 | 4.8 ns | - | 4.95 ns | Asynchronous | - | Counter | - | 4.12V | Unidirectional | OPEN-EMITTER | Halogen Free | - | - | - | - | POSITIVE EDGE | - | - | - | 2 | - | - | - | - | - | - | - | - | 4.57mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10H136FN ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | - | Positive Edge | 1 | 0°C~75°C | Tube | 2006 | 10H | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | QUAD | J BEND | 240 | 1 | - | - | not_compliant | - | 30 | 10H136 | 20 | Not Qualified | - | - | - | - | - | - | - | 5.46V | -4.94V | - | - | - | 4 | 2.4 ns | - | 5 ns | - | 10H | Counter | - | - | Up, Down | - | - | Binary Counter | - | - | - | Positive Edge | - | - | - | 4 | - | 250 MHz | 250000000Hz | 250MHz | YES | - | Synchronous | - | - | 8.965mm | 8.965mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC14022BD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | Positive Edge | - | -55°C~125°C | Tube | 2009 | 4000B | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | Tin/Lead (Sn/Pb) | - | - | - | RAIL | 3V~18V | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | - | 30 | 4022 | 16 | Not Qualified | - | - | - | - | 3V | - | - | - | - | 50pF | - | - | - | 350 ns | - | - | Asynchronous | - | Counter | - | - | Up | - | - | Binary Counter | - | - | 4 | Positive Edge | - | - | - | 1 | 8 | 6.7 MHz | 2000000Hz | 16MHz | - | - | - | - | - | 9.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC14040BD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | Negative Edge | - | -55°C~125°C | Tube | 2007 | 4000B | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | RAIL | 3V~18V | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | - | 30 | 4040 | 16 | Not Qualified | - | - | - | - | - | 18V | - | - | - | 50pF | - | - | - | 1 μs | - | 3.25 μs | Asynchronous | - | Counter | - | - | Up | - | - | Binary Counter | - | - | 12 | Negative Edge | - | - | - | 1 | - | 4.5 MHz | - | 10MHz | - | - | - | - | - | 9.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MM74HC393MX ON Semiconductor | 26541 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | Negative Edge | 2 | -40°C~85°C | Tape & Reel (TR) | 2005 | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | 74HC393 | - | - | - | - | - | - | - | - | 2 | 6V | 2V | - | - | - | 4 | 50 ns | - | 430 ns | Asynchronous | - | Counter | - | - | Up | - | - | Binary Counter | - | - | 4 | Negative Edge | - | - | - | 1 | 4 | - | - | 50MHz | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free |