- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Base Part Number
- Logic Type
- Mounting Type
- Operating Temperature
- Series
- Trigger Type
- Voltage - Supply
Attribute column
Manufacturer
ON Semiconductor Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Direction | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Number of Bits per Element | Trigger Type | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Count Rate | Number of Data/Clock Inputs | Timing | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC100E016FNR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | Positive Edge | 1 | - | 0°C~85°C | Tape & Reel (TR) | 2006 | 100E | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | - | Tin/Lead (Sn/Pb) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | TAPE AND REEL | - | 4.2V~5.7V | QUAD | J BEND | 240 | 1 | 5V | - | not_compliant | - | 30 | 100E016 | 28 | Not Qualified | 5V | 5.7V | - | 4.2V | - | - | - | - | 8 | 900 ps | - | 900 ps | Asynchronous | - | Counter | Up | OPEN-EMITTER | - | Binary Counter | - | - | - | - | Positive Edge | - | - | 8 | - | 700 MHz | - | 700000000Hz | 900MHz | - | Synchronous | - | 4.57mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLVHC4060ADTR2G ON Semiconductor | 50000 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 21 hours ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | Negative Edge | 1 | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | - | NOT SPECIFIED | 74HC4060 | 16 | Not Qualified | - | 6V | 2/6V | 2V | - | - | - | 50pF | - | 1 μs | - | - | Asynchronous | HC/UH | Counter | Up | - | Halogen Free | Binary Counter | - | 0.004 A | - | 14 | Negative Edge | - | - | - | - | - | - | 25000000Hz | 50MHz | - | - | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC163ADTR2G ON Semiconductor | 26 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 172.98879mg | Positive Edge | 1 | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 450mW | 2V~6V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | 74HC163 | 16 | Not Qualified | - | 6V | 2/6V | 2V | - | - | - | 50pF | 4 | 230 ns | - | 230 ns | Synchronous | HC/UH | Counter | Up | - | Halogen Free | Binary Counter | - | - | - | - | Positive Edge | - | - | 4 | - | - | - | 20000000Hz | 35MHz | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4060ADT ON Semiconductor | 20 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | Negative Edge | - | - | -55°C~125°C | Tube | 2006 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | - | 40 | 74HC4060 | 16 | Not Qualified | - | 6V | 2/6V | 2V | - | - | - | 50pF | - | 200 ns | - | 1 μs | Asynchronous | HC/UH | Counter | Up | - | - | Binary Counter | - | 0.004 A | - | 14 | Negative Edge | - | - | 1 | 10 | 40 MHz | - | 25000000Hz | 50MHz | - | - | - | - | 5mm | 4.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74VHC393M ON Semiconductor | 8 | - | Datasheet | 36 Weeks | - | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 150mg | Negative Edge | 2 | - | -40°C~85°C | Tube | 2014 | 74VHC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | - | 2V~5.5V | DUAL | GULL WING | - | 2 | 3.3V | - | - | 170MHz | - | 74VHC393 | - | - | 5V | - | - | 2V | - | - | - | 50pF | - | 26.5 ns | 4μA | 26.5 ns | Asynchronous | AHC/VHC | Counter | Up | - | - | Binary Counter | - | 0.008 A | - | 4 | Negative Edge | - | - | 1 | - | - | - | - | 115MHz | - | - | 1.5mm | - | 8.75mm | 4mm | No | - | RoHS Compliant | Lead Free | ||
![]() MC100EP33DR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 100EP | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | - | not_compliant | - | 30 | 100EP33 | 8 | Not Qualified | 5.5V | - | -4.5V | 3V | - | - | - | - | - | - | - | - | Asynchronous | - | - | - | - | - | Divide-by-4 | COMPLEMENTARY | - | - | - | Positive, Negative | 0.44 ns | 37mA | - | - | - | - | 4000000000Hz | 4GHz | 1 | - | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10EP33DR2G ON Semiconductor | 210 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2000 | 10EP | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 40 | 10EP33 | 8 | Not Qualified | - | 5.5V | -5.2V | 3V | - | - | - | - | - | - | - | - | Asynchronous | 10E | - | - | - | Halogen Free | Divide-by-4 | COMPLEMENTARY | - | - | - | Positive, Negative | 0.44 ns | 34mA | - | - | - | - | 4000000000Hz | 4GHz | 1 | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74F169SJX ON Semiconductor | 3358 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | 16-SOP | - | Positive Edge | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74F169 | - | - | - | - | - | - | 1 | 5.5V | 4.5V | - | 4 | 11.5 ns | - | 20 ns | - | - | Counter | Up, Down | - | - | Binary Counter | - | - | - | 4 | Positive Edge | - | - | 4 | 4 | - | - | - | 90MHz | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC14518BCPG ON Semiconductor | 400 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 4.535924g | - | - | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | - | - | 3V~18V | DUAL | - | - | 2 | 5V | - | - | 8MHz | - | 4518 | 16 | - | - | - | - | 3V | - | - | - | 50pF | - | 160 ns | - | 650 ns | Asynchronous | - | Counter | Up | - | - | BCD Counter | - | - | 2 | 4 | Positive, Negative | - | - | 1 | - | - | - | - | - | - | Synchronous | 3.43mm | - | 19.55mm | 6.85mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC14018BCP ON Semiconductor | 90 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | Positive Edge | - | - | -55°C~125°C | Tube | 2005 | 4000B | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Tin/Lead (Sn/Pb) | - | - | - | RAIL | - | 3V~18V | DUAL | - | NOT SPECIFIED | 1 | 5V | - | not_compliant | - | NOT SPECIFIED | 4018 | 16 | Not Qualified | - | - | - | 3V | - | - | - | - | - | 170 ns | 20μA | 740 ns | Asynchronous | - | Counter | Unidirectional | - | - | Divide-by-N | - | - | - | 5 | Positive Edge | - | - | 1 | - | 4 MHz | - | - | 8MHz | - | Synchronous | 3.43mm | - | 19.55mm | 6.85mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC100EP32DR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 100EP | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | - | not_compliant | - | 30 | 100EP32 | 8 | Not Qualified | 5.5V | - | -4.5V | 3V | - | - | - | - | - | - | - | - | Asynchronous | - | - | - | - | - | Divide-by-2 | COMPLEMENTARY | - | - | - | Positive, Negative | 0.45 ns | 40mA | - | - | - | - | 4000000000Hz | 4GHz | 1 | - | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC14553BCPG ON Semiconductor | 263 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 4.535924g | Negative Edge | 1 | - | -55°C~125°C | Tube | 2006 | 4000B | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7MHz | - | 4553 | 16 | - | - | - | - | - | - | 18V | 3V | - | 3 | 400 ns | - | 1.8 μs | Asynchronous | - | Counter | Up | - | - | BCD Counter | - | - | - | 4 | Negative Edge | - | - | - | - | - | - | - | - | - | Synchronous | 3.43mm | - | 19.55mm | 6.85mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC14018BDR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | Positive Edge | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 4000B | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | - | 3V~18V | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | - | 30 | 4018 | 16 | Not Qualified | - | - | - | 3V | - | - | - | - | - | 740 ns | - | - | Asynchronous | - | Counter | - | - | - | Divide-by-N | - | - | - | 5 | Positive Edge | - | - | - | - | 4 MHz | UP | - | 8MHz | - | Synchronous | - | - | 9.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC100EP016AMNR4G ON Semiconductor | 28000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | 32 | - | - | - | 1 | - | -40°C~70°C | Tape & Reel (TR) | 2006 | 100EP | e3 | yes | Active | 1 (Unlimited) | 32 | - | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3.0V TO -3.6V | TAPE AND REEL | - | 3V~3.6V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | - | 40 | 100EP016 | 32 | Not Qualified | 3.3V | 3.6V | -4.5V | 3V | - | - | - | - | 8 | 700 ps | - | 1 ns | Asynchronous | - | Counter | Up | - | Halogen Free | Binary Counter | - | - | - | - | Positive, Negative | - | - | 8 | - | - | - | - | 1.4GHz | - | Synchronous | - | - | 5mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC163ADG ON Semiconductor | 50000 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | Positive Edge | 1 | - | -55°C~125°C TA | Tube | 2006 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | RAIL | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | 40 | 74HC163 | 16 | Not Qualified | - | 6V | 2/6V | 2V | - | - | - | 50pF | - | 230 ns | - | - | Synchronous | HC/UH | Counter | Up | - | Halogen Free | Binary Counter | - | - | - | 4 | Positive Edge | - | - | - | - | 28 MHz | - | 20000000Hz | 35MHz | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100E136FN ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | Positive Edge | 1 | - | 0°C~85°C | Tube | 2006 | 100E | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | 4.2V~5.7V | QUAD | NO LEAD | 240 | 1 | 5V | - | not_compliant | - | 30 | 100E136 | 28 | Not Qualified | 5V | 5.7V | - | 4.2V | - | - | - | - | 6 | 1.45 ns | - | 1.45 ns | Asynchronous | - | Counter | Up, Down | OPEN-EMITTER | - | Binary Counter | - | - | - | - | Positive Edge | - | - | 6 | - | 550 MHz | - | 550000000Hz | 650MHz | - | Synchronous | - | 4.57mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD4020BCN ON Semiconductor | 3369 |
| Datasheet | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | - | 1 | - | -55°C~125°C | Tube | - | 4000B | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3V~15V | - | - | - | - | - | - | - | - | - | 4020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | - | Up | - | - | Binary Counter | - | - | - | 14 | Negative Edge | - | - | - | - | - | - | - | 12MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HC4060ADTR2 ON Semiconductor | 5 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | Negative Edge | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | - | 40 | 74HC4060 | 16 | Not Qualified | - | 6V | 2/6V | 2V | - | - | - | 50pF | - | 200 ns | - | 1 μs | Asynchronous | HC/UH | Counter | Up | - | - | Binary Counter | - | 0.004 A | - | 14 | Negative Edge | - | - | 1 | 10 | 40 MHz | - | 25000000Hz | 50MHz | - | - | - | - | 5mm | 4.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10EP33DTR2G ON Semiconductor | 100 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 10EP | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 40 | 10EP33 | 8 | Not Qualified | - | 5.5V | -5.2V | 3V | - | - | - | - | - | - | - | - | Asynchronous | 10E | - | - | - | Halogen Free | Divide-by-4 | COMPLEMENTARY | - | - | - | Positive, Negative | 0.44 ns | 34mA | - | - | - | - | 4000000000Hz | 4GHz | 1 | - | - | - | 3mm | 3mm | - | - | RoHS Compliant | Lead Free | ||
![]() MC14569BDWG ON Semiconductor | 15000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | Positive Edge | 2 | - | -55°C~125°C | Tube | 2012 | 4000B | e3 | yes | Active | 3 (168 Hours) | 16 | SMD/SMT | - | Tin (Sn) | - | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 13MHz | 40 | 4569 | 16 | - | - | - | - | 3V | - | - | - | - | - | 400 ns | - | 1.2 μs | Asynchronous | - | Counter | Unidirectional | - | Halogen Free | Divide-by-N | - | - | - | 4 | Positive Edge | - | - | 8 | 1 | - | - | - | - | - | - | 2.4mm | - | 10.45mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free |