- FWFT Support
- Memory Size
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Voltage - Supply
- Base Part Number
- Bus Directional
- Expansion Type
Attribute column
Manufacturer
ON Semiconductor Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Access Time-Max | Ihs Manufacturer | Manufacturer Part Number | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | JESD-30 Code | Function | Current - Supply (Max) | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Mode | Access Time | Data Rate | Data Bus Width | Direction | Organization | Seated Height-Max | Memory Width | Memory Density | Max Frequency | Parallel/Serial | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Expansion Type | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74F403ASPC ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | NO | - | - | 24 | 20 ns | ROCHESTER ELECTRONICS LLC | 74F403ASPC | 16 words | 16 | 70 °C | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | Active | 5.71 | 5 V | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | - | 8542.32.00.71 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T24 | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | - | - | - | - | 16X4 | 5.08 mm | 4 | 64 bit | - | PARALLEL/SERIAL | - | - | - | - | YES | - | 31.915 mm | 7.62 mm | - | - | ||
![]() 74F413PC ON Semiconductor | 1259 |
| Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 74F | - | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | - | 4.5V~5.5V | - | - | - | - | - | 74F413 | - | Asynchronous | 160mA | - | - | - | 2 | 5.5V | 4.5V | 256 64 x 4 | - | - | 10MHz | 4b | Unidirectional | - | - | - | - | - | - | Uni-Directional | No | No | No | - | Depth, Width | - | - | RoHS Compliant | Lead Free | ||
![]() 74F433SPC ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | - | - | 24-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 74F | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | 74F433 | - | Asynchronous | - | - | - | - | - | - | - | 256 64 x 4 | - | - | - | - | - | - | - | - | - | - | - | Uni-Directional | No | No | No | - | Depth, Width | - | - | - | - | ||
![]() 74ACT2708PC ON Semiconductor | 1577 |
| Datasheet | - | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 74ACT | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | 74ACT2708 | - | Asynchronous, Synchronous | 150mA | - | - | - | 2 | - | - | 576 64 x 9 | - | - | - | 9b | Unidirectional | - | - | - | - | 85MHz | - | Uni-Directional | - | No | - | - | Width | - | - | RoHS Compliant | Lead Free | ||
![]() DM74S572N ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 74S | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | 74S572 | - | - | - | - | - | - | - | - | - | 4K 1K x 4 | - | 60ns | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 74ACT2708 MICROSS/On Semiconductor | In Stock | - | - | 4 Weeks | - | - | Die | - | - | Die | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 74ACT | - | Active | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | Asynchronous, Synchronous | 150mA | - | - | - | - | - | - | 576 64 x 9 | - | - | 85MHz | - | - | - | - | - | - | - | - | Uni-Directional | No | No | No | - | Width | - | - | RoHS Compliant | - |