- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Input Level | Logic Family | Maximum Operating Temperature | Maximum Propagation Delay Time @ Maximum CL | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Propagation Delay Time | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Voltage - Supply | Output Voltage | Output Type | Number of Circuits | Input Type | Logic Function | Number of Inputs | Current - Output High, Low | Logic Type | Operating Temperature Range | Number of Gates | Max Propagation Delay @ V, Max CL | High Level Output Current | Low Level Output Current | Number of Input Lines | Number of Output Lines | Current - Quiescent (Max) | Product | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC7SZ05FHX-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | UDFN-6 | 6-UDFN (1x1) | 7SZ05 | 5000 | - | - | + 85 C | - | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | 5.5 ns | 5.5 V | 1.65 V | -40°C ~ 85°C | Reel | NC7SZ05 | 1.65V ~ 5.5V | - | Open Drain | 1 Circuit | CMOS | - | 1 | -, 32mA | TinyLogic | - | - | 4.3ns @ 5V, 50pF | - 50 mA | + 50 mA | - | - | 2 µA | - | Open Drain | ||
![]() NC7SZU04L6X-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SIP-6 | 6-MicroPak | 7SZU04 | 5000 | CMOS | - | + 85 C | - | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | 11.7 ns | 5.5 V | 1.65 V | -40°C ~ 85°C | Reel | NC7SZU04 | 1.65V ~ 5.5V | - | Unbuffered | 1 Circuit | - | - | 1 | 16mA, 16mA | TinyLogic | - | - | 5ns @ 5V, 50pF | - 50 mA | + 50 mA | - | - | 2 µA | - | - | ||
![]() NL17SZU04XV5T2G-L22087 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SOT-553-5 | SOT-553 | 17SZU04 | 4000 | - | - | + 125 C | - | onsemi | - 55 C | SMD/SMT | Tape & Reel (TR) | - | Active | 3 ns | 5.5 V | 1.65 V | -55°C ~ 125°C | Reel | NL17SZU04 | 1.65V ~ 5.5V | - | - | 1 Circuit | - | - | 1 | 32mA, 32mA | Unbuffered Inverter | - | - | 5ns @ 5V, 50pF | - 50 mA | + 50 mA | - | - | 1 µA | - | - | ||
![]() NC7ST04P5X-L22057 ON Semiconductor | In Stock | - | Datasheet | - | SC-88A-5 | - | - | 3000 | - | - | + 85 C | - | - | - 40 C | SMD/SMT | - | - | - | 11.4 ns | 5.5 V | 4.5 V | - | Reel | NC7ST04 | - | - | - | 1 Circuit | - | - | - | - | Inverter | - | - | - | -2 mA | 2 mA | - | - | - | - | - | ||
![]() M74VHC1GT00DFT1G-L22038 ON Semiconductor | In Stock | - | Datasheet | - | SC-88A-5 | - | - | 3000 | - | 74VHC | + 125 C | - | - | - 55 C | SMD/SMT | - | 332 mW | - | 5.6 ns | 5.5 V | 2 V | - | Reel | MC74VHC1GT00 | - | 0 V to 5.5 V | - | - | - | NAND | - | - | 2-Input NAND | - 55 C to + 125 C | 1 Gate | - | - 8 mA | 8 mA | 2 Input | 1 Output | - | Single-Function Gate | - | ||
![]() NC7SZ38P5X-L22057 ON Semiconductor | 12000 |
| Datasheet | - | SC-88A-5 | - | - | 3000 | - | NC7SZ | + 85 C | 12.7@1.65V ns | - | - 40 C | SMD/SMT | - | 332 mW | - | 6.5 ns | 5.5 V | 1.65 V | - | Reel | NC7SZ38 | - | 0 V to 5.5 V | Open Drain | - | - | NAND | - | - | 2-Input NAND | - 40 C to + 85 C | 1 Gate | - | - | 32 mA | 2 Input | 1 Output | - | Single-Function Gate | - | ||
![]() NC7NZ04L8X-L22185 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | MicroPak-8 | 8-UQFN (1.6x1.6) | 7NZ04 | 5000 | CMOS | - | + 85 C | - | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | 4.4 ns | 5.5 V | 1.65 V | -40°C ~ 85°C | Reel | NC7NZ04 | 1.65V ~ 5.5V | - | - | 3 Circuit | - | - | 3 | 32mA, 32mA | TinyLogic | - | - | 3.6ns @ 5V, 50pF | - 32 mA | 32 mA | - | - | 1 µA | - | - | ||
![]() MC74HC1G32DFT1G-L22038 ON Semiconductor | In Stock | - | Datasheet | - | SC-88A-5 | - | - | 3000 | - | 74HC | + 125 C | - | - | - 55 C | SMD/SMT | - | 332 mW | - | 20 ns | 6 V | 2 V | - | Reel | MC74HC1G32 | - | 0 V to 6 V | - | - | - | OR | - | - | 2-Input OR | - 55 C to + 125 C | 1 Gate | - | - 2.6 mA | 2.6 mA | 2 Input | 1 Output | - | Single-Function Gate | - | ||
![]() NC7SZ32L6X-L22175 ON Semiconductor | 5022 |
| Datasheet | Surface Mount | SIP-6 | 6-MicroPak | 7SZ32 | 5000 | - | NC7SZ | + 85 C | - | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | 812 mW | Active | 5.5 ns | 5.5 V | 1.65 V | -40°C ~ 85°C | Reel | NC7SZ32 | 1.65V ~ 5.5V | 0 V to 5.5 V | - | 1 | - | OR | 2 | 32mA, 32mA | 2-Input OR | - 40 C to + 85 C | 1 Gate | 4.5ns @ 5V, 50pF | - 32 mA | 32 mA | 2 Input | 1 Output | 2 µA | Single-Function Gate | - | ||
![]() NC7ST04M5X-L22090 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SOT-23-5 | SOT-23-5 | 7ST04 | 3000 | - | - | + 85 C | - | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | 11.4 ns | 5.5 V | 4.5 V | -40°C ~ 85°C | Reel | NC7ST04 | 4.5V ~ 5.5V | - | - | 1 Circuit | - | - | 1 | 2mA, 2mA | Inverter | - | - | 26ns @ 5.5V, 50pF | -2 mA | 2 mA | - | - | 1 µA | - | - | ||
![]() NC7SZ38M5X-L22090 ON Semiconductor | 12022 | - | Datasheet | Surface Mount | SOT-23-5 | SOT-23-5 | 7SZ38 | 3000 | - | NC7SZ | + 85 C | - | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | 390 mW | Active | 6.5 ns | 5.5 V | 1.65 V | -40°C ~ 85°C | Reel | NC7SZ38 | 1.65V ~ 5.5V | 0 V to 5.5 V | - | 1 | - | NAND | 2 | -, 32mA | 2-Input NAND | - 40 C to + 85 C | 1 Gate | 4.3ns @ 5V, 50pF | - | 32 mA | 2 Input | 1 Output | 2 µA | Single-Function Gate | Open Drain | ||
![]() MC74VHC1GT32P5T5G-L22088 ON Semiconductor | In Stock | - | Datasheet | - | SOT-953-5 | - | - | 8000 | - | 74VHC | + 125 C | - | - | - 55 C | SMD/SMT | - | 491 mW | - | 6.1 ns | 5.5 V | 2 V | - | Reel | MC74VHC1GT32 | - | 0 V to 5.5 V | - | - | - | OR | - | - | 2-Input OR | - 55 C to + 125 C | 1 Gate | - | - 8 mA | 8 mA | 2 Input | 1 Output | - | Single-Function Gate | - | ||
![]() NC7SZU04FHX-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | UDFN-6 | 6-UDFN (1x1) | 7SZU04 | 5000 | CMOS | - | + 85 C | - | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | 11.7 ns | 5.5 V | 1.65 V | -40°C ~ 85°C | Reel | NC7SZU04 | 1.65V ~ 5.5V | - | Unbuffered | 1 Circuit | - | - | 1 | 16mA, 16mA | TinyLogic | - | - | 5ns @ 5V, 50pF | - 50 mA | + 50 mA | - | - | 2 µA | - | - | ||
![]() NL17SZ14P5T5G-L22088 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SOT-953-5 | SOT-953 | 17SZ14 | 8000 | - | - | + 125 C | - | onsemi | - 55 C | SMD/SMT | Tape & Reel (TR) | - | Active | 9.1 ns | 5.5 V | 1.65 V | -55°C ~ 125°C | Reel | NL17SZ14 | 1.65V ~ 5.5V | - | - | 1 Circuit | Schmitt Trigger | - | 1 | 32mA, 32mA | Inverter | - | - | 5.9ns @ 5V, 50pF | - 50 mA | + 50 mA | - | - | 1 µA | - | Schmitt Trigger | ||
![]() NC7SV04FHX-L22780 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | MicroPak2-6 | 6-UDFN (1x1) | 7SV04 | 5000 | - | - | + 85 C | - | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | 11.7 ns | 3.6 V | 0.9 V | -40°C ~ 85°C | Reel | NC7SV04 | 0.9V ~ 3.6V | - | - | 1 Circuit | - | - | 1 | 24mA, 24mA | Inverter | - | - | 2.3ns @ 3.3V, 30pF | - 24 mA | 24 mA | - | - | 0.9 µA | - | - | ||
![]() NL17SZ02DFT2G-L22038 ON Semiconductor | 8500 | - | Datasheet | - | SC-88A-5 | - | - | 3000 | - | NL17SZ | + 125 C | 5@3V to 3.6V ns | - | - 55 C | SMD/SMT | - | 332 mW | - | 5.3 ns | 5.5 V | 1.65 V | - | Reel | NL17SZ02 | - | 0 V to 5.5 V | Buffer | - | - | NOR | - | - | 2-Input NOR | - 55 C to + 125 C | 1 Gate | - | - 32 mA | 32 mA | 2 Input | 1 Output | - | Single-Function Gate | - | ||
![]() MC74VHC1G01DFT2G-L22038 ON Semiconductor | In Stock | - | Datasheet | - | SC-88A-5 | - | - | 3000 | - | 74VHC | + 125 C | - | - | - 55 C | SMD/SMT | - | 332 mW | - | 8 ns | 5.5 V | 2 V | - | Reel | MC74VHC1G01 | - | 0 V to 5.5 V | - | - | - | NAND | - | - | 2-Input NAND | - 55 C to + 125 C | 1 Gate | - | - | 8 mA | 2 Input | 1 Output | - | Single-Function Gate | - | ||
![]() NC7SZ11P6X-L22347 ON Semiconductor | 3000 | - | Datasheet | - | SC-88-6 | - | - | 3000 | - | NC7SZ | + 85 C | 8.5@3.3V ns | - | - 40 C | SMD/SMT | - | 332 mW | - | 9 ns | 5.5 V | 1.65 V | - | Reel | NC7SZ11 | - | 0 V to 5.5 V | Buffer | - | - | AND | - | - | 3-Input AND | - 40 C to + 85 C | 1 Gate | - | - 32 mA | 32 mA | 3 Input | 1 Output | - | Single-Function Gate | - | ||
![]() MC74HC1G14DFT2G-L22038 ON Semiconductor | 150000 | - | Datasheet | - | SC-88A-5 | - | - | 3000 | - | - | + 125 C | - | - | - 55 C | SMD/SMT | - | - | - | 19 ns | 6 V | 2 V | - | Reel | MC74HC1G14 | - | - | - | 1 Circuit | Schmitt Trigger | - | - | - | CMOS | - | - | - | - 12.5 mA | + 12.5 mA | - | - | - | - | - | ||
![]() NL17SZ00XV5T2G-L22087 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SOT-553-5 | SOT-553 | 17SZ00 | 4000 | - | NL17SZ | + 125 C | - | onsemi | - 55 C | SMD/SMT | Tape & Reel (TR) | 386 mW | Active | 5.4 ns | 5.5 V | 1.65 V | -55°C ~ 125°C | Reel | NL17SZ00 | 1.65V ~ 5.5V | 0 V to 5.5 V | - | 1 | - | NAND | 2 | 32mA, 32mA | 2-Input NAND | - 55 C to + 125 C | 1 Gate | 4.3ns @ 5V, 50pF | - 32 mA | 32 mA | 2 Input | 1 Output | 1 µA | Single-Function Gate | - |