- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Input Level | Logic Family | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Propagation Delay Time | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Part Status | Type | Voltage - Supply | Output | Output Voltage | Output Type | Number of Circuits | Input Type | Reset | Logic Function | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Number of Inputs | Current - Output High, Low | Logic Type | Operating Temperature Range | Number of Gates | Max Propagation Delay @ V, Max CL | High Level Output Current | Low Level Output Current | Number of Input Lines | Number of Output Lines | Current - Quiescent (Max) | Schmitt Trigger Input | Product | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74VHC1G86DFT2G-L22038 ON Semiconductor | 12515 |
| Datasheet | - | SC-88A-5 | - | - | - | 3000 | - | VHC | - | + 125 C | - | - 55 C | SMD/SMT | - | 332 mW | - | 5.7 ns | 5.5 V | 2 V | - | Reel | MC74VHC1G86 | - | - | - | - | 0 V to 5.5 V | - | - | - | - | XOR | - | - | - | - | - | 2-Input XOR | - 55 C to + 125 C | 1 Gate | - | - 8 mA | 8 mA | 2 Input | 1 Output | - | - | Single-Function Gate | - | - | ||
![]() NC7ST32P5X-L22057 ON Semiconductor | In Stock | - | Datasheet | - | SC-88A-5 | - | - | - | 3000 | - | NC7ST | - | + 85 C | - | - 40 C | SMD/SMT | - | 332 mW | - | 10.7 ns | 5.5 V | 4.5 V | - | Reel | NC7ST32 | - | - | - | - | 0 V to 5.5 V | - | - | - | - | OR | - | - | - | - | - | 2-Input OR | - 40 C to + 85 C | 1 Gate | - | - 2 mA | 2 mA | 2 Input | 1 Output | - | - | Single-Function Gate | - | - | ||
![]() NC7SZ00FHX-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | UDFN-6 | 6-UDFN (1x1) | 7SZ00 | - | 5000 | - | NC7SZ | - | + 85 C | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | 812 mW | Active | 5.4 ns | 5.5 V | 1.65 V | -40°C ~ 85°C | Reel | NC7SZ00 | - | - | 1.65V ~ 5.5V | - | 0 V to 5.5 V | - | 1 | - | - | NAND | - | - | - | 2 | 32mA, 32mA | 2-Input NAND | - 40 C to + 85 C | 1 Gate | 4.3ns @ 5V, 50pF | - 32 mA | 32 mA | 2 Input | 1 Output | 2 µA | - | Single-Function Gate | - | - | ||
![]() MC74VHC1GT04P5T5G-L22088 ON Semiconductor | In Stock | - | Datasheet | - | SOT-953-5 | - | - | - | 8000 | TTL | VHC | - | + 125 C | - | - 55 C | SMD/SMT | - | - | - | 10 ns, 14.5 ns | 5.5 V | 2 V | - | Reel | MC74VHC1GT04 | - | - | - | - | - | - | 1 Circuit | CMOS | - | - | - | - | - | - | - | Single Inverter | - | - | - | - 25 mA | 25 mA | - | - | - | - | - | - | - | ||
![]() NC7S08L6X-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SIP-6 | 6-MicroPak | 7S08 | - | 5000 | - | NC7S | - | + 85 C | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | 812 mW | Active | 20 ns | 6 V | 2 V | -40°C ~ 85°C | Reel | NC7S08 | - | - | 2V ~ 6V | - | 0 V to 6 V | - | 1 | - | - | AND | - | - | - | 2 | 2.6mA, 2.6mA | 2-Input AND | - 40 C to + 85 C | 1 Gate | 17ns @ 6V, 50pF | - 2.6 mA | 2.6 mA | 2 Input | 1 Output | 1 µA | - | Single-Function Gate | - | - | ||
![]() NC7SZ58P6X-L22347 ON Semiconductor | 30000 | - | Datasheet | Surface Mount | SC-70-6 | SC-70-6 | 7SZ58 | - | 3000 | - | NC7SZ | - | + 85 C | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 332 mW | Active | 8 ns | 5.5 V | 1.65 V | -40°C ~ 85°C | Reel | NC7SZ58 | - | - | 1.65V ~ 5.5V | - | 0 V to 5.5 V | Single-Ended | 1 | - | - | Configurable | - | - | - | 3 | 32mA, 32mA | 2-Input Logic Gates | - 40 C to + 85 C | 1 Gate | - | - 32 mA | 32 mA | 2 Input | 1 Output | - | Yes | Configurable Multiple-Function Gate | - | - | ||
![]() NL17SZ08P5T5G-L22088 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SOT-953-5 | SOT-953 | 17SZ08 | - | 8000 | - | NL17SZ | - | + 125 C | onsemi | - 55 C | SMD/SMT | Tape & Reel (TR) | 491 mW | Active | 6.3 ns | 5.5 V | 1.65 V | -55°C ~ 125°C | Reel | NL17SZ08 | - | - | 1.65V ~ 5.5V | - | 0 V to 5.5 V | - | 1 | - | - | AND | - | - | - | 2 | 32mA, 32mA | 2-Input AND | - 55 C to + 125 C | 1 Gate | 4.5ns @ 5V, 50pF | - 32 mA | 32 mA | 2 Input | 1 Output | 1 µA | - | Single-Function Gate | - | - | ||
![]() NC7SZ14M5X-L22090 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SOT-23-5 | SOT-23-5 | 7SZ14 | - | 3000 | CMOS | - | - | + 85 C | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 9.1 ns | 5.5 V | 1.65 V | -40°C ~ 85°C | Reel | NC7SZ14 | - | - | 1.65V ~ 5.5V | - | - | - | 1 Circuit | Schmitt Trigger | - | - | - | - | - | 1 | 32mA, 32mA | TinyLogic | - | - | 5.9ns @ 5V, 50pF | - 50 mA | 50 mA | - | - | 1 µA | - | - | Schmitt Trigger Input | - | ||
![]() NC7S02L6X-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SIP-6 | 6-MicroPak | 7S02 | - | 5000 | - | NC7S | - | + 85 C | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | 812 mW | Active | 10.5 ns | 6 V | 2 V | -40°C ~ 85°C | Reel | NC7S02 | - | - | 2V ~ 6V | - | 0 V to 6 V | - | 1 | - | - | NOR | - | - | - | 2 | 2.6mA, 2.6mA | 2-Input NOR | - 40 C to + 85 C | 1 Gate | 17ns @ 6V, 50pF | - 2.6 mA | 2.6 mA | 2 Input | 1 Output | 1 µA | - | Single-Function Gate | - | - | ||
![]() NC7SP04L6X-L22780 ON Semiconductor | 11767 |
| Datasheet | Surface Mount | SIP-6 | 6-MicroPak | 7SP04 | - | 5000 | - | - | - | + 85 C | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | 54.8 ns | 3.6 V | 0.9 V | -40°C ~ 85°C | Reel | NC7SP04 | - | - | 0.9V ~ 3.6V | - | - | - | 1 Circuit | - | - | - | - | - | - | 1 | 2.6mA, 2.6mA | Inverter | - | - | 9.2ns @ 3.3V, 30pF | - 2.6 mA | 2.6 mA | - | - | 0.9 µA | - | - | - | - | ||
![]() NL17SZ86P5T5G-L22088 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SOT-953-5 | SOT-953 | 17SZ86 | - | 8000 | - | NL17SZ | - | + 125 C | onsemi | - 55 C | SMD/SMT | Tape & Reel (TR) | 491 mW | Active | 6.9 ns | 5.5 V | 1.65 V | -55°C ~ 125°C | Reel | NL17SZ86 | - | - | 1.65V ~ 5.5V | - | 0 V to 5.5 V | - | 1 | - | - | XOR | - | - | - | 2 | 32mA, 32mA | 2-Input XOR | - 55 C to + 125 C | 1 Gate | 4.2ns @ 5V, 50pF | - 32 mA | 32 mA | 2 Input | 1 Output | 1 µA | - | Single-Function Gate | - | - | ||
![]() NC7ST00L6X-L22175 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SIP-6 | 6-MicroPak | 7ST00 | - | 5000 | - | NC7ST | - | + 85 C | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | 812 mW | Active | 11.5 ns | 5.5 V | 4.5 V | -40°C ~ 85°C | Reel | NC7ST00 | - | - | 4.5V ~ 5.5V | - | 0 V to 5.5 V | - | 1 | - | - | NAND | - | - | - | 2 | 2mA, 2mA | 2-Input NAND | - 40 C to + 85 C | 1 Gate | 26ns @ 5.5V, 50pF | - 2 mA | 2 mA | 2 Input | 1 Output | 1 µA | - | Single-Function Gate | - | - | ||
![]() NL17SZU04P5T5G-L22088 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SOT-953-5 | SOT-953 | 17SZU04 | - | 8000 | - | - | - | + 125 C | onsemi | - 55 C | SMD/SMT | Tape & Reel (TR) | - | Active | 3 ns | 5.5 V | 1.65 V | -55°C ~ 125°C | Reel | NL17SZU04 | - | - | 1.65V ~ 5.5V | - | - | - | 1 Circuit | - | - | - | - | - | - | 1 | 32mA, 32mA | Unbuffered Inverter | - | - | 5ns @ 5V, 50pF | - 50 mA | + 50 mA | - | - | 1 µA | - | - | - | - | ||
![]() NL27WZ14DFT2G-L22348 ON Semiconductor | 50000 | - | Datasheet | Surface Mount | SC-88-5 | SC-88/SC70-6/SOT-363 | 27WZ14 | - | 3000 | - | - | - | + 125 C | onsemi | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 7.1 ns | 5.5 V | 1.65 V | -55°C ~ 125°C | Reel | NL27WZ14 | - | - | 1.65V ~ 5.5V | - | - | - | 2 Circuit | Schmitt Trigger | - | - | - | - | - | 2 | 32mA, 32mA | Inverter | - | - | 4.9ns @ 5V, 50pF | - 32 mA | 32 mA | - | - | 1 µA | - | - | Schmitt Trigger | - | ||
![]() MC74VHC1GU04DF1G-L22038 ON Semiconductor | In Stock | - | Datasheet | - | SC-88A-5 | - | - | - | 3000 | - | - | - | + 125 C | - | - 55 C | SMD/SMT | - | - | - | 4.8 ns | 5.5 V | 2 V | - | Reel | MC74VHC1GU04 | - | - | - | - | - | - | 1 Circuit | Single Ended | - | - | - | - | - | - | - | Inverter | - | - | - | - 8 mA | 8 mA | - | - | - | - | - | - | - | ||
![]() MC74VHC1G02P5T5G-L22088 ON Semiconductor | In Stock | - | Datasheet | - | SOT-953-5 | - | - | - | 8000 | - | 74VHC | - | + 125 C | - | - 55 C | SMD/SMT | - | 491 mW | - | 6.4 ns | 5.5 V | 2 V | - | Reel | MC74VHC1G02 | - | - | - | - | 0 V to 5.5 V | - | - | - | - | NOR | - | - | - | - | - | 2-Input NOR | - 55 C to + 125 C | 1 Gate | - | - 8 mA | 8 mA | 2 Input | 1 Output | - | - | Single-Function Gate | - | - | ||
![]() NC7SZ10P6X-L22347 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SC-88-6 | SC-88/SC70-6/SOT-363 | 7SZ10 | - | 3000 | - | NC7SZ | - | + 85 C | onsemi | - 40 C | SMD/SMT | Tape & Reel (TR) | 332 mW | Active | 7 ns | 5.5 V | 1.65 V | -40°C ~ 85°C | Reel | NC7SZ10 | - | - | 1.65V ~ 5.5V | - | 0 V to 5.5 V | - | 1 | - | - | NAND | - | - | - | 3 | 32mA, 32mA | 3-Input NAND | - 40 C to + 85 C | 1 Gate | 7.5ns @ 5V, 50pF | - 32 mA | 32 mA | 3 Input | 1 Output | 2 µA | - | Single-Function Gate | - | - | ||
![]() NL17SG86MU1TCG ON Semiconductor | In Stock | - | - | Surface Mount | 6-UFDFN Exposed Pad | 6-USPC (1.8x2) | 17SG86 | - | - | - | - | - | - | onsemi | - | - | Bulk | - | Active | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | Watchdog Circuit | 0.9V ~ 3.6V | Open Drain or Open Collector | - | - | 1 | - | Active Low | - | 4.2V | 1 | 100 ms Typical | 2 | 8mA, 8mA | XOR (Exclusive OR) | - | - | 4.7ns @ 3.3V, 30pF | - | - | - | - | 500 nA | - | - | - | - | ||
![]() NL37WZ14MU3TCG ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 8-UFDFN | 8-UDFN (1.45x1) | 37WZ14 | - | - | - | - | - | - | onsemi | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | -55°C ~ 125°C | - | - | - | - | 1.65V ~ 5.5V | - | - | - | 3 | - | - | - | - | - | - | 3 | 32mA, 32mA | Inverter | - | - | 5ns @ 5V, 50pF | - | - | - | - | 1 µA | - | - | Schmitt Trigger | - | ||
![]() NC7SZ04M5X-L22090 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | 7SZ04 | onsemi | 3000 | - | - | onsemi | - | onsemi | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | -40°C ~ 85°C | - | 7SZ | - | - | 1.65V ~ 5.5V | - | - | - | 1 | - | - | - | - | - | - | 1 | 32mA, 32mA | Inverter | - | - | 4.3ns @ 5V, 50pF | - | - | - | - | 2 µA | - | - | - | onsemi |