- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Ihs Manufacturer | Load Capacitance (CL) | Logic Level-High | Logic Level-Low | Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Propagation Delay Time @ Maximum CL | Mfr | Minimum Operating Supply Voltage | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supplier Package | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Current - Output High, Low | Seated Height-Max | Logic Type | Logic IC Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Current - Quiescent (Max) | Schmitt Trigger Input | Features | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74LCXU04DTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | - | - | 1.7V ~ 2.7V | 0.55V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | 74LCX | e4 | yes | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.5V | - | - | 40 | 74LCXU04 | 14 | - | - | - | - | - | 3.3V | - | 2V | 6 | - | - | 50pF | - | 3.6 ns | 10μA | - | LVC/LCX/Z | - | - | - | - | - | - | Inverter | - | - | - | 3.6ns @ 3.3V, 50pF | - | - | - | - | NO | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74VHC1G32DFT1 ON Semiconductor | 2289 | - | Datasheet | - | - | - | - | - | YES | - | - | - | 5 | - | ON SEMICONDUCTOR | 50 pF | - | - | ON Semiconductor | MC74VHC1G32DFT1 | - | - | - | - | 1 | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | TSSOP | SC-70, SC-88A, SOT-353, 5 PIN | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOT-353 | - | 10 ns | 30 | 7.03 | - | No | - | 3.3 V | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | Gates | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 240 | 1 | - | 0.65 mm | not_compliant | - | - | 5 | R-PDSO-G5 | - | Not Qualified | - | 5.5 V | 2/5.5 V | MILITARY | 2 V | - | - | - | - | - | - | - | - | AHC/VHC | - | 2 | - | - | - | 1.1 mm | - | OR GATE | 0.008 A | - | - | - | - | 15.5 ns | - | NO | - | - | - | - | - | - | 2 mm | 1.25 mm | - | - | - | - | ||
![]() 74AC02MTCX ON Semiconductor | 13900 | - | Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | 14-TSSOP | - | - | - | - | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1998 | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74AC02 | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | NOR Gate | - | - | - | 6.5ns @ 5V, 50pF | - | - | - | - | - | - | - | 2μA | - | - | - | - | - | - | - | - | - | ||
![]() MC100EL05D ON Semiconductor | 250 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 8-SOIC | - | 8 | 100EL05 | ROCHESTER ELECTRONICS LLC | - | - | - | Rochester Electronics LLC | MC100EL05D | - | - | onsemi | - | NOT SPECIFIED | - | - | 85 °C | -40 °C | Tube | PLASTIC/EPOXY | SOP | SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Active | - | 30 | 5.67 | - | - | - | 5 V | -40°C ~ 85°C | - | - | 100EL | e0 | Yes | - | - | - | TIN LEAD | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | - | - | - | ECL | 4.2V ~ 5.7V | DUAL | GULL WING | 240 | 1 | - | 1.27 mm | unknown | - | - | 8 | R-PDSO-G8 | - | COMMERCIAL | Differential | 5.7 V | - | INDUSTRIAL | 4.2 V | 1 | - | - | - | - | - | - | - | 100EL | - | 2 | OPEN-EMITTER | - | - | 1.75 mm | 2 Input AND/NAND Gate | AND/NAND GATE | - | - | - | - | - | 0.39 ns | - | - | - | - | - | No | - | - | 4.9 mm | 3.9 mm | - | - | - | - | ||
![]() 74AC20SJ ON Semiconductor | 12274 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | 14-SOP | - | - | - | - | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74AC20 | - | - | 1 | - | - | - | - | - | - | 2 | 6V | 2V | - | - | 7 ns | 2μA | 8.5 ns | - | NAND | 4 | - | - | - | - | NAND Gate | - | - | 2 | 7ns @ 5V, 50pF | - | -24mA | - | 24mA | - | - | - | 2μA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74VHCT02AM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2014 | 74VHCT | e4 | - | Obsolete | 3 (168 Hours) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | RAIL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | unknown | 40 | 74VHCT02 | 14 | - | - | Not Qualified | - | 5.5V | 5V | - | - | 4 | - | - | 50pF | - | 7.5 ns | 2μA | - | AHCT/VHCT | NOR | 2 | - | - | - | - | NOR Gate | - | 0.008 A | - | 7.5ns @ 5V, 50pF | 8.5 ns | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLX2G08CMX1TCG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-UFQFN | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | 1.65V~5.5V | DUAL | NO LEAD | - | 2 | 5V | 0.35mm | - | - | NLX2G08 | 8 | R-PDSO-N8 | 1 | - | - | 5.5V | - | - | - | - | - | - | - | - | 3.7 ns | 1μA | - | 2G | AND | - | - | - | - | - | AND Gate | - | - | 2 | 3.7ns @ 5V, 50pF | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MC74VHCT14ADR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | - | 1.9V ~ 2.1V | 0.5V ~ 0.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74VHCT | e0 | - | Obsolete | 1 (Unlimited) | 14 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 6 | 5V | 1.27mm | not_compliant | 30 | 74VHCT14 | 14 | - | - | Not Qualified | - | 5.5V | 5V | - | 4.5V | - | - | - | 50pF | - | 9.6 ns | 2μA | 13.5 ns | AHCT/VHCT | Buffer, Inverter | - | - | - | - | - | Inverter | - | 0.008 A | 6 | 9.6ns @ 5V, 50pF | - | - | - | - | YES | - | - | - | - | Schmitt Trigger | 1.75mm | - | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10H107P ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 16-PDIP | - | 16 | 10H107 | MOTOROLA INC | - | - | - | Motorola Semiconductor Products | MC10H107P | -5.46 V | 1.6@-5.2V ns | onsemi | -4.94 V | - | Through Hole | - | 75 °C | - | Tube | PLASTIC/EPOXY | DIP | PLASTIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | - | Obsolete | 1.7 ns | - | 4.23 | - | No | PDIP | - | 0 to 75 °C | - | - | 10H | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | Gates | - | ECL | - | DUAL | THROUGH-HOLE | - | 3 | - | 2.54 mm | unknown | - | - | 16 | R-PDIP-T16 | - | Not Qualified | Differential | - | - | COMMERCIAL EXTENDED | - | 3 | - | - | - | - | - | - | - | 10H | XOR/XNOR | 2 | OPEN-EMITTER | - | - | 4.44 mm | 2 Input Or/Nor Gate | XOR/XNOR GATE | - | - | - | - | - | 1.7 ns | - | NO | 31 mA | - | - | No | - | - | 19.175 mm | 7.62 mm | - | - | - | - | ||
![]() MC74HC03ADTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | unknown | 40 | 74HC03 | 14 | - | - | Not Qualified | - | 6V | - | - | 2V | 4 | - | - | 50pF | - | 20 ns | 1μA | - | HC/UH | NAND | 2 | - | - | - | - | NAND Gate | - | - | - | 20ns @ 6V, 50pF | 36 ns | - | - | - | NO | - | - | - | - | Open Drain | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10H113M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | - | - | - | - | -1.13V | -1.48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e4 | - | Obsolete | 3 (168 Hours) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | -4.94V~-5.46V | DUAL | GULL WING | - | 4 | - | - | - | - | 10H113 | 16 | - | - | Not Qualified | - | - | - | - | - | 4 | - | - | - | - | 1.8 ns | - | - | 10H | OR, XOR | 2 | - | - | - | - | XOR (Exclusive OR) | - | - | - | 1.8ns @ -5.2V, - | 1.9 ns | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MM74HC86SJX ON Semiconductor | 30909 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | 218.3mg | - | - | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74HC86 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 20 ns | 2μA | 20 ns | - | OR, XOR | 2 | - | - | - | - | XOR (Exclusive OR) | - | - | 4 | 20ns @ 6V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74ACT14D ON Semiconductor | 730 | - | Datasheet | - | - | - | - | - | YES | - | - | - | 14 | - | ON SEMICONDUCTOR | 50 pF | - | - | ON Semiconductor | MC74ACT14D | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 12.5 ns | 30 | 7.88 | - | No | - | 5 V | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn80Pb20) | - | - | - | 8542.39.00.01 | Gates | - | CMOS | - | DUAL | GULL WING | 235 | 6 | - | 1.27 mm | not_compliant | - | - | 14 | R-PDSO-G14 | - | Not Qualified | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | - | - | - | - | ACT | - | 1 | - | - | - | 1.75 mm | - | INVERTER | 0.024 A | - | - | - | - | 12.5 ns | - | YES | - | - | - | - | - | - | 8.65 mm | 3.9 mm | - | - | - | - | ||
![]() MC74VHC1GT08DTT1 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1 | 5.5 V | 3 V | - | 8 mA | 7.9 ns | 1 µA | 12.3 ns | - | AND | 2 | - | - | - | - | - | - | - | 1 | - | - | -8 mA | - | 8 mA | - | - | - | - | - | - | - | - | - | - | No SVHC | - | Contains Lead | ||
![]() NLVHC1G04DFT2 ON Semiconductor | In Stock | - | - | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | - | - | - | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | e3 | yes | Obsolete | 3 (168 Hours) | 5 | Tin (Sn) | - | - | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 74HC1G04 | 5 | R-PDSO-G5 | - | Not Qualified | - | 6V | 2/6V | - | 2V | 1 | - | - | 50pF | - | 17 ns | 1μA | - | HC/UH | Buffer, Inverter | 1 | - | - | - | - | Inverter | - | 0.002 A | - | 17ns @ 6V, 50pF | 35 ns | - | - | - | NO | - | - | - | - | - | - | 2mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74ACTQ04SC ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74ACTQ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACTQ04 | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | Inverter | - | - | - | 7.5ns @ 5V, 50pF | - | - | - | - | - | - | - | 2μA | - | - | - | - | - | - | - | - | - | ||
![]() NLVVHC1G00DFT1 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | - | - | - | - | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74VHC | e3 | yes | Obsolete | 3 (168 Hours) | 5 | Tin (Sn) | - | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 74VHC1G00 | - | R-PDSO-G5 | - | - | - | 5.5V | - | - | 2V | 1 | - | - | - | - | 7.5 ns | 1μA | - | AHC/VHC/H/U/V | NAND | 2 | - | - | - | - | NAND Gate | - | - | - | 7.5ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLU1G86MUTCG ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | LAST SHIPMENTS (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MiniGate™ | e4 | yes | Obsolete | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | - | 260 | 1 | 5V | 0.4mm | - | 40 | NLU1G86 | 6 | - | - | - | - | 5.5V | - | - | - | - | - | - | 50pF | 8mA | 8.8 ns | 1μA | - | 1G | OR, XOR | 2 | - | Halogen Free | - | - | XOR (Exclusive OR) | - | 0.004 A | 1 | 8.8ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | - | 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHCT32AM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | - | - | - | - | - | 1.2V ~ 2V | 0.53V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 1999 | 74VHCT | e4 | - | Obsolete | 3 (168 Hours) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | RAIL | - | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 3.3V | - | - | NOT SPECIFIED | 74VHCT32 | 14 | - | - | Not Qualified | - | 5.5V | 5V | - | 2V | 4 | - | - | 50pF | - | 7.5 ns | 2μA | - | AHCT/VHCT | OR | 2 | - | - | - | - | OR Gate | - | 0.008 A | - | 7.5ns @ 5V, 50pF | 8.5 ns | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLU1GU04AMUTCG ON Semiconductor | In Stock | - | Datasheet | 8 Weeks | LAST SHIPMENTS (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MiniGate™ | e4 | yes | Obsolete | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | 1.65V~5.5V | DUAL | - | - | 1 | 5V | 0.5mm | - | - | - | 6 | - | - | - | - | 5.5V | - | - | - | 1 | - | - | - | - | 7 ns | 1μA | - | 1G | - | - | - | Halogen Free | - | - | Inverter | - | - | - | 7ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free |