- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Schmitt Trigger Input | Ambient Temperature Range High | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
MC74VHC1G86DFT2G ON Semiconductor | 1680 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G86 | 5 | - | - | - | 3.75V | - | - | - | 2V | - | - | - | 19.5 ns | 1μA | 19.5 ns | AHC/VHC | OR, XOR | 2 | Halogen Free | XOR (Exclusive OR) | 0.008 A | 1 | 8.8ns @ 5V, 50pF | - | NO | - | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ACT00SCX ON Semiconductor | 30000 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 1998 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | - | - | 74ACT00 | - | 1 | - | - | 5V | - | - | 5V | - | 7V | 50pF | 24mA | 9 ns | 2μA | 9 ns | ACT | NAND | 2 | - | NAND Gate | - | 4 | 9ns @ 5V, 50pF | 9.5 ns | NO | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC03ADTR2G ON Semiconductor | 931 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 74HC03 | 14 | 1 | - | - | - | - | 6V | - | 2V | - | 50pF | - | 20 ns | 1μA | 120 ns | HC/UH | NAND | 2 | Halogen Free | NAND Gate | - | - | 20ns @ 6V, 50pF | 36 ns | NO | - | - | - | - | Open Drain | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC08ADG ON Semiconductor | 3750 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | - | -55°C~125°C | Tube | 2006 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 4 | 3V | - | 40 | 74HC08 | 14 | 1 | TTL | - | - | - | 6V | - | 2V | - | 50pF | 5.2mA | 13 ns | 1μA | 75 ns | HC/UH | AND | 2 | Halogen Free | AND Gate | - | - | 13ns @ 6V, 50pF | - | NO | - | - | - | 125°C | - | 1.75mm | - | 8.7376mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
MC14049UBDR2G ON Semiconductor | 25300 | - | Datasheet | 25 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 4V ~ 12.5V | 1V ~ 2.5V | 6 | - | -55°C~125°C | Tape & Reel (TR) | 2004 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | 8542.39.00.01 | TAPE AND REEL | 3V~18V | DUAL | GULL WING | - | 6 | 5V | 1.27mm | - | 4049 | 16 | 6 | - | - | - | Inverting | 18V | - | 3V | - | 50pF | 16mA | 50 ns | 4μA | 120 ns | 4000/14000/40000 | Buffer, Inverter | - | Halogen Free | Inverter | - | - | 50ns @ 15V, 50pF | - | NO | 0.12mA | - | - | - | - | 1.5mm | - | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74AC05DR2G ON Semiconductor | 90 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74AC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | 40 | 74AC05 | 14 | 6 | - | - | 5V | Inverting | 6V | - | 2V | - | - | - | 9 ns | 4μA | 9 ns | AC | Buffer, Inverter | - | Halogen Free | Inverter | 0.012 A | - | 6ns @ 5V, 50pF | - | NO | - | - | - | - | Open Drain | - | 1.75mm | - | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HCU04ADTR2G ON Semiconductor | 90 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.7V ~ 4.8V | 0.3V ~ 1.1V | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HCU | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | 8542.39.00.01 | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 6 | 3V | - | 40 | 74HCU04 | 14 | - | - | - | - | - | 6V | - | 2V | - | 50pF | - | 105 ns | 1μA | 12 ns | HC/UH | - | - | Halogen Free | Inverter | 0.004 A | 6 | 12ns @ 6V, 50pF | 21 ns | NO | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
NL37WZ04USG ON Semiconductor | 145 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | 4.535924g | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | 37WZ | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 3 | 1.8V | 0.5mm | 40 | 37WZ04 | 8 | - | Voltage | 32mA | - | - | 5.5V | - | 1.65V | - | 50pF | 32mA | 10 ns | 1μA | 10 ns | - | - | - | Halogen Free | Inverter | 0.024 A | 3 | 3.6ns @ 5V, 50pF | 5 ns | NO | - | - | - | - | - | 800μm | - | 2.1mm | 2.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
MC74VHC1G04DFT2G ON Semiconductor | 9000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74VHC1G04 | 5 | - | - | - | - | - | - | - | 2V | - | - | 12.5mA | 14.5 ns | 1μA | 14.5 ns | AHC/VHC | - | - | Halogen Free | Inverter | 0.008 A | 1 | 7.5ns @ 5V, 50pF | - | NO | 0.04mA | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVX14MX ON Semiconductor | 2500 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 2.2V | 0.9V | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 6 | 2.7V | 1.27mm | - | 74LVX14 | - | - | - | - | - | - | - | 3.3V | 2V | - | 50pF | - | 14.1 ns | 2μA | 23 ns | LV/LV-A/LVX/H | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | - | 6 | 14.1ns @ 3.3V, 50pF | - | YES | - | - | - | - | Schmitt Trigger | - | 1.753mm | - | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
MC74VHC1G09DFT1G ON Semiconductor | 9000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G09 | 5 | - | - | - | - | - | - | - | 2V | - | - | 8mA | 7.9 ns | 1μA | 12.3 ns | AHC/VHC | AND | 2 | Halogen Free | AND Gate | 0.008 A | 1 | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | Open Drain | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7ST04P5X ON Semiconductor | 88000 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | 2V | 0.8V | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | 7ST | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | 7ST04 | - | - | - | - | 5V | - | - | 5V | - | - | - | 2mA | 26 ns | 1μA | 31 ns | HST/T | - | - | - | Inverter | 0.002 A | - | 26ns @ 5.5V, 50pF | - | NO | - | - | - | - | - | 900μm | - | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC86ADR2G ON Semiconductor | 41307 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4 | 3V | - | 40 | 74HC86 | 14 | 1 | - | - | - | - | 6V | - | 2V | - | 50pF | 5.2mA | 17 ns | 1μA | 100 ns | HC/UH | OR, XNOR, XOR | 2 | Halogen Free | XOR (Exclusive OR) | - | 4 | 17ns @ 6V, 50pF | - | NO | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
MC74VHC1G03DFT1G ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G03 | 5 | - | - | - | - | - | - | - | 2V | - | - | 8mA | 7.5 ns | 1μA | 11.4 ns | AHC/VHC | NOR | 2 | Halogen Free | NOR Gate | 0.008 A | 1 | 7.5ns @ 5V, 50pF | - | NO | - | - | - | - | Open Drain | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
NL27WZ06DFT2G ON Semiconductor | 5450 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | 2 | - | -55°C~125°C | Tape & Reel (TR) | 2004 | 27WZ | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | Tin (Sn) | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | - | 40 | 27WZ06 | 6 | - | - | - | 5V | Inverting | - | 3.3V | - | - | 50pF | 24mA | 11 ns | 1μA | 3 ns | - | - | - | Halogen Free | Inverter | - | 1 | 3ns @ 5V, 50pF | - | NO | - | - | - | - | Open Drain | 1mm | - | 2.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT14MTC ON Semiconductor | 6486 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.30992mg | 1.9V ~ 2.1V | 0.5V ~ 0.6V | - | - | -40°C~85°C | Tube | 2009 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | - | - | 74HCT14 | - | - | - | - | 5V | - | - | 5V | - | 5V | 50pF | - | 25 ns | 2.4mA | 20 ns | HCT | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | 0.004 A | 6 | 20ns @ 5V, 50pF | - | - | - | 1μA | Yes | - | Schmitt Trigger | 900μm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
NL17SZ86DFT2G ON Semiconductor | 1990 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | 17SZ86 | 5 | - | - | - | - | - | - | 3.3V | - | - | - | - | 4.2 ns | 1μA | 5.4 ns | - | OR, XOR | 2 | Halogen Free | XOR (Exclusive OR) | - | 1 | 4.2ns @ 5V, 50pF | - | NO | - | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT86DR2G ON Semiconductor | 5910 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74ACT86 | 14 | 1 | - | - | 5V | - | - | 5V | - | - | 50pF | - | 10.5 ns | 4μA | 9.5 ns | ACT | OR, XNOR, XOR | 2 | Halogen Free | XOR (Exclusive OR) | - | 4 | 9.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
NL27WZ06DTT1G ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | 6 | - | - | - | 2 | - | -55°C~125°C | Tape & Reel (TR) | 2004 | 27WZ | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.95mm | 40 | 27WZ06 | 6 | - | - | - | - | Inverting | 5.5V | 3.3V | - | - | 50pF | 32mA | 3 ns | 1μA | 11 ns | - | - | - | Halogen Free | Inverter | - | 1 | 3ns @ 5V, 50pF | - | - | - | - | No | - | Open Drain | 1mm | - | 3.1mm | 1.7mm | - | - | ROHS3 Compliant | Lead Free | ||
MC74VHC1G14DFT2G ON Semiconductor | 5990 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G14 | 5 | - | - | - | - | - | - | - | 2V | - | - | - | 20.5 ns | 1μA | 20.5 ns | AHC/VHC | Buffer, Inverter, Schmitt Trigger | - | Halogen Free | Inverter | - | 1 | 10.6ns @ 5V, 50pF | - | - | - | - | - | - | Schmitt Trigger | - | - | 2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |