- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Logic Level-High | Logic Level-Low | Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Propagation Delay Time @ Maximum CL | Mfr | Minimum Operating Supply Voltage | Mounting | Number of Elements | Number of Elements per Chip | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supplier Package | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Power Dissipation | Output Current | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Current - Output High, Low | Seated Height-Max | Logic Type | Logic IC Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Number of Input Lines | Number of Output Lines | Current - Quiescent (Max) | Features | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLU1GT14BMX1TCG ON Semiconductor | 79227 |
| Datasheet | - | Surface Mount | Surface Mount | 6-XFLGA | - | 6 | - | - | - | - | 1.6V ~ 2.1V | 0.35V ~ 0.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MiniGate™ | e4 | yes | Obsolete | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | - | - | 1 | 5V | 0.4mm | - | - | NLU1GT14 | 6 | - | - | - | - | 5V | - | - | - | - | 1 | - | - | 50pF | - | - | 10.6 ns | 1μA | - | 20.5 ns | 1G | Buffer, Inverter, Schmitt Trigger | - | Halogen Free | - | - | Inverter | - | 0.004 A | - | 10.6ns @ 5V, 50pF | - | - | - | - | YES | - | - | - | Schmitt Trigger | 0.4mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() NLX1G10CMX1TCG ON Semiconductor | 61247 |
| Datasheet | - | Surface Mount | Surface Mount | 6-XFLGA | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 1.65V~5.5V | DUAL | - | - | 1 | 1.8V | - | - | - | NLX1G10 | 6 | - | - | - | 5.5V | - | - | - | - | - | - | - | - | - | 252mW | - | 7 ns | 1μA | - | 2.4 ns | 1G | NAND | 3 | Halogen Free | - | - | NAND Gate | - | - | 1 | 7ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | 0.4mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC14070BFELG ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | - | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e4 | - | Obsolete | 3 (168 Hours) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | unknown | 40 | 4070 | 14 | - | 1 | Not Qualified | - | - | - | - | - | 3V | - | - | - | 50pF | - | - | 110 ns | 1μA | - | 350 ns | - | OR, XOR | 2 | - | - | - | XOR (Exclusive OR) | - | - | 4 | 110ns @ 15V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74ACT08DT ON Semiconductor | 225 |
| Datasheet | - | - | - | - | YES | - | - | 14 | 74ACT08 | ROCHESTER ELECTRONICS LLC | - | - | Rochester Electronics LLC | MC74ACT08DT | 5.5 V | 9@5V ns | onsemi | 4.5 V | Surface Mount | - | 4 | - | - | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | TSSOP | TSSOP-14 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Contact Manufacturer | TSSOP | Active | NOT SPECIFIED | 5.12 | Yes | TSSOP | 5 V | - | -40 to 85 °C | - | - | * | e4 | Yes | - | - | - | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | - | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 4 | - | 0.65 mm | unknown | - | - | 14 | R-PDSO-G14 | - | - | - | - | 5.5 V | - | INDUSTRIAL | 4.5 V | - | - | - | - | - | - | - | - | Schmitt Trigger | - | ACT | AND | 2 | - | - | 1.2 mm | - | AND GATE | - | - | - | - | - | 10 ns | - | - | - | - | - | - | - | 5 mm | 4.4 mm | - | - | - | - | ||
![]() 74F14PC ON Semiconductor | 4059 | - | Datasheet | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 14-PDIP | - | - | - | 2V | 1.1V | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2000 | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74F14 | - | - | - | - | - | - | - | - | - | - | 6 | 5.5V | 4.5V | - | - | 20mA | 10.5 ns | - | - | 11.5 ns | - | Buffer, Inverter, Schmitt Trigger | 6 | - | - | - | Inverter | - | - | 6 | 10.5ns @ 5V, 50pF | - | -1mA | - | 20mA | - | - | - | - | Schmitt Trigger | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC74VHC00DT ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | 1.5V | 0.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2007 | 74VHC | e4 | - | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | unknown | 40 | 74VHC00 | 14 | - | 1 | Not Qualified | - | - | 5.5V | - | - | 2V | - | - | - | 50pF | - | - | 7.5 ns | 2μA | - | 13 ns | AHC/VHC | NAND | 2 | - | - | - | NAND Gate | - | 0.008 A | 4 | 7.5ns @ 5V, 50pF | 9.5 ns | - | - | - | NO | - | - | - | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DM74LS08N ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | 14-PDIP | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2000 | 74LS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | 74LS08 | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | AND Gate | - | - | - | 18ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 74VCX38BQX ON Semiconductor | 10460 |
| Datasheet | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | - | 14 | 14-DQFN (3x2.5) | - | - | - | 1.6V ~ 2V | 0.7V ~ 0.8V | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1999 | 74VCX | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | 1.2V~3.6V | - | - | - | - | - | - | - | - | 74VCX38 | - | - | 1 | - | - | - | - | - | - | - | 4 | 3.6V | 1.2V | - | - | - | 2.8 ns | 20μA | - | - | - | NAND | 2 | - | - | - | NAND Gate | - | - | 4 | 2.8ns @ 3.3V, 30pF | - | - | - | 24mA | - | 2 | 1 | 20μA | Open Drain | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74ACTQ14MTC ON Semiconductor | 8954 |
| Datasheet | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74ACTQ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACTQ14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ns | 2μA | - | 11 ns | - | Buffer, Inverter | - | - | - | - | Inverter | - | - | 6 | 10ns @ 5V, 50pF | - | - | - | - | - | - | - | - | Schmitt Trigger | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74ALVC32MTCX ON Semiconductor | 16182 |
| Datasheet | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 14-TSSOP | - | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ALVC | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | 74ALVC32 | - | - | 1 | - | - | - | - | - | - | - | 4 | 3.6V | 1.65V | - | - | - | 2.8 ns | 10μA | - | 2.9 ns | - | OR | 2 | - | - | - | OR Gate | - | - | 4 | 2.8ns @ 3.3V, 50pF | - | -24mA | - | 24mA | - | 2 | 1 | 10μA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NL37WZ04US ON SEMICONDUCTOR | 1700 |
| Datasheet | [object Object] | - | - | - | YES | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn80Pb20) | - | - | 8542.39.00.01 | TAPE AND REEL | - | - | DUAL | GULL WING | 240 | 3 | 1.8V | 0.5mm | not_compliant | 30 | - | 8 | R-PDSO-G8 | - | Not Qualified | - | - | 5.5V | 3.3V | INDUSTRIAL | 1.65V | - | - | - | 50pF | - | - | - | - | - | - | 37WZ | - | 1 | - | - | 0.9mm | - | INVERTER | 0.024 A | - | - | 5 ns | - | 10 ns | - | NO | - | - | - | - | - | 2.3mm | 2mm | - | - | Non-RoHS Compliant | - | ||
![]() MC74VHCU04DTR2 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | 1.7V | 0.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | 74VHCU | e4 | - | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 3.3V | - | unknown | 40 | 74VHCU04 | 14 | - | - | Not Qualified | - | - | 5.5V | 2/5.5V | - | 2V | - | - | - | 50pF | - | - | 7 ns | 2μA | - | 13 ns | AHC/VHC | - | - | - | - | - | Inverter | - | 0.008 A | 6 | 7ns @ 5V, 50pF | 8 ns | - | - | - | NO | - | - | - | - | 1.2mm | 5mm | 4.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLU1G14AMX1TCG ON Semiconductor | 2434 | - | Datasheet | - | Surface Mount | Surface Mount | 6-XFLGA | - | 6 | - | - | - | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MiniGate™ | e4 | yes | Obsolete | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | - | - | 1 | 5V | 0.5mm | - | - | NLU1G14 | 6 | - | - | - | - | 5V | - | - | - | - | 1 | - | - | 50pF | - | 8mA | 10.6 ns | 1μA | - | 20.5 ns | 1G | Buffer, Inverter, Schmitt Trigger | - | Halogen Free | - | - | Inverter | - | 0.004 A | - | 10.6ns @ 5V, 50pF | - | - | - | - | YES | - | - | - | Schmitt Trigger | 0.4mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74AC20SJX ON Semiconductor | 4418 |
| Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | 14-SOP | - | - | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74AC20 | - | - | 1 | - | - | - | - | - | - | - | 2 | 6V | 2V | - | - | - | 7 ns | 2μA | - | 10 ns | - | NAND | 4 | - | - | - | NAND Gate | - | - | 2 | 7ns @ 5V, 50pF | - | -24mA | - | 24mA | - | - | - | 2μA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NLU1G08BMX1TCG ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-XFLGA | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MiniGate™ | e4 | yes | Obsolete | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 1.65V~5.5V | DUAL | - | - | 1 | 5V | 0.4mm | - | - | NLU1G08 | 6 | - | - | - | - | - | 5.5V | - | - | - | - | - | - | 50pF | - | - | 7.9 ns | 1μA | - | 7.9 ns | 1G | AND | 2 | Halogen Free | - | - | AND Gate | - | 0.004 A | 1 | 7.9ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | 0.4mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() NLU1GT32CMX1TCG ON Semiconductor | 86447 |
| Datasheet | - | Surface Mount | Surface Mount | 6-XFLGA | - | 6 | - | - | - | - | 1.2V ~ 2V | 0.3V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MiniGate™ | e4 | yes | Obsolete | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | - | - | 1 | 5V | 0.35mm | - | - | NLU1GT32 | 6 | - | - | - | - | - | 5.5V | - | - | - | 1 | - | - | 50pF | - | - | 7.5 ns | 2μA | - | - | 1G | OR | 2 | Halogen Free | - | - | OR Gate | - | - | - | 7.5ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | 0.4mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC74VHC1GT86DF1G ON Semiconductor | 21000 | - | Datasheet | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 70 | - | - | - | - | 1V ~ 2V | 0.28V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | - | Obsolete | 1 (Unlimited) | 5 | Tin (Sn) | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 74VHC1GT86 | 5 | R-PDSO-G5 | - | Not Qualified | - | - | 5.5V | - | - | 3V | - | - | - | - | - | - | 8.8 ns | 1μA | - | 14.5 ns | AHC/VHC | OR, XOR | 2 | - | - | - | XOR (Exclusive OR) | - | - | 1 | 8.8ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74LVX132MG ON Semiconductor | 1723 |
| Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | - | - | - | 1.6V ~ 2.6V | 0.3V ~ 1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2011 | 74LVX | e4 | - | Obsolete | 3 (168 Hours) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | - | - | 40 | 74LVX132 | 14 | - | 1 | Not Qualified | - | - | 3.6V | 3.3V | - | 2V | - | - | - | 50pF | - | - | 15.4 ns | 2μA | - | 16 ns | LV/LV-A/LVX/H | NAND | 2 | - | - | - | NAND Gate | - | - | 4 | 15.4ns @ 3.3V, 50pF | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74ACT08D ON Semiconductor | 8580 | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2009 | 74ACT | e0 | - | Obsolete | 1 (Unlimited) | 14 | Tin/Lead (Sn/Pb) | - | - | - | RAIL | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 4 | 5V | - | not_compliant | 30 | 74ACT08 | 14 | - | - | Not Qualified | - | - | 5.5V | 5V | - | - | 4 | - | - | 50pF | - | - | 9 ns | 4μA | - | 9 ns | ACT | AND | 2 | - | - | - | AND Gate | - | - | - | 9ns @ 5V, 50pF | 10 ns | - | - | - | NO | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74AC08DR2 ON Semiconductor | 2500 |
| Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | - | 74AC08 | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | 74AC | - | - | - | - | - | - | - | - | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 24mA, 24mA | - | AND Gate | - | - | - | 7.5ns @ 5V, 50pF | - | - | - | - | - | - | - | 4 µA | - | - | - | - | - | - | - | - |