- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Schmitt Trigger | Number of Input Lines | Number of Output Lines | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74F10SJ ON Semiconductor | 12283 |
| Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 14-SOP | 2V | 0.8V | 3 | 0°C~70°C | Tube | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74F10 | - | 1 | - | 5V | - | - | - | - | 3 | 5.5V | 4.5V | - | 5 ns | - | 12 ns | - | NAND | 3 | - | NAND Gate | - | 3 | 5ns @ 5V, 50pF | - | -1mA | 20mA | - | 3 | 1 | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74ACT10NG ON Semiconductor | 6775 | - | Datasheet | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 2V | 0.8V | - | -40°C~85°C | Tube | 2006 | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 14 | Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 3 | 5V | 2.54mm | - | 40 | 74ACT10 | 14 | 1 | - | 5V | - | - | 5V | - | - | - | - | 50pF | 9 ns | 4μA | 9 ns | ACT | NAND | - | - | NAND Gate | 0.024 A | 3 | 9ns @ 5V, 50pF | - | - | - | NO | - | - | - | 4.69mm | - | 7.62mm | No | RoHS Compliant | Lead Free | ||
![]() MC74ACT05NG ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 2V | 0.8V | 6 | -40°C~85°C | Tube | 2006 | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 14 | Tin (Sn) | - | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | - | 260 | 6 | 5V | 2.54mm | - | 40 | 74ACT05 | 14 | 6 | - | 5V | Inverting | - | 5V | - | - | - | - | 50pF | 9 ns | 4μA | 9 ns | ACT | Buffer, Inverter | - | - | Inverter | 0.024 A | - | 8.5ns @ 5V, 50pF | - | - | - | NO | - | - | Open Drain | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MC74LVX04M ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | -40°C~85°C | Tube | 2014 | 74LVX | e4 | - | Obsolete | 3 (168 Hours) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | RAIL | 2V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 6 | 2.7V | 1.27mm | - | NOT SPECIFIED | 74LVX04 | 14 | - | Not Qualified | - | - | - | 3.3V | 2V | 6 | - | - | 50pF | 9.7 ns | 2μA | - | LV/LV-A/LVX/H | Buffer, Inverter | - | - | Inverter | 0.004 A | - | 9.7ns @ 3.3V, 50pF | 11 ns | - | - | NO | - | - | - | 2.05mm | 10.2mm | 5.275mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DM74ALS1000AMX ON Semiconductor | 2777 |
| Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | 2V | 0.8V | 4 | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ALS1000 | - | 1 | - | 5V | - | - | - | - | 4 | 5.5V | 4.5V | - | 8 ns | - | 8 ns | - | NAND | 2 | - | NAND Gate | - | 4 | 8ns @ 5V, 50pF | - | -2.6mA | 24mA | - | 2 | 1 | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74LCX06D ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | 6 | -40°C~85°C | Tube | 2012 | 74LCX | e0 | - | Obsolete | 1 (Unlimited) | 14 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | RAIL | 2V~3.6V | DUAL | GULL WING | 240 | 6 | 2.5V | 1.27mm | not_compliant | 30 | 74LCX06 | 14 | 6 | Not Qualified | - | Inverting | - | 3.3V | 2V | - | - | - | 50pF | 3.7 ns | 10μA | 4.1 ns | LVC/LCX/Z | Buffer, Inverter | - | - | Inverter | 0.024 A | - | 3.7ns @ 3.3V, 50pF | - | - | - | NO | - | - | Open Drain | 1.75mm | - | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10H211PG ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | -1.13V | -1.48V | - | 0°C~75°C | Tube | 2006 | 10H | e3 | - | Obsolete | 1 (Unlimited) | 16 | Tin (Sn) | - | - | - | RAIL | -4.94V~-5.46V | DUAL | - | 260 | 2 | - | - | - | 40 | 10H211 | 16 | - | Not Qualified | - | - | - | - | - | 2 | - | - | - | 2 ns | - | - | 10H | NOR | 3 | - | NOR Gate | - | - | 2ns @ -5.2V, - | - | - | - | NO | - | - | 3 Outputs | 4.44mm | 19.175mm | - | - | RoHS Compliant | Lead Free | ||
![]() MC74ACT132MEL ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 2V | 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 74ACT | e4 | - | Obsolete | 3 (168 Hours) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | - | NOT SPECIFIED | 74ACT132 | 14 | - | Not Qualified | - | - | 5.5V | - | - | 4 | - | - | 50pF | 11.5 ns | 4μA | - | ACT | NAND | 2 | - | NAND Gate | - | - | 11.5ns @ 5V, 50pF | 13 ns | - | - | YES | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLU1GT14CMX1TCG ON Semiconductor | 26427 |
| Datasheet | Surface Mount | Surface Mount | 6-XFLGA | 6 | - | 1.6V ~ 2.1V | 0.35V ~ 0.6V | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MiniGate™ | e4 | yes | Obsolete | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | - | - | 1 | 5V | 0.35mm | - | - | NLU1GT14 | 6 | - | - | 5V | - | - | - | - | 1 | - | - | 50pF | 10.6 ns | 1μA | 20.5 ns | 1G | Buffer, Inverter, Schmitt Trigger | - | Halogen Free | Inverter | 0.004 A | - | 10.6ns @ 5V, 50pF | - | - | - | YES | - | - | Schmitt Trigger | 0.4mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() MC74LCX06MELG ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | 6 | -40°C~85°C | Tape & Reel (TR) | 2012 | 74LCX | e4 | - | Obsolete | 3 (168 Hours) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.5V | 1.27mm | - | 40 | 74LCX06 | 14 | 6 | - | - | Inverting | - | 3.3V | 2V | - | - | - | 50pF | 3.7 ns | 10μA | 4.1 ns | LVC/LCX/Z | Buffer, Inverter | - | - | Inverter | 0.024 A | - | 3.7ns @ 3.3V, 50pF | - | - | - | NO | - | - | Open Drain | 2.05mm | 10.2mm | 5.275mm | No | RoHS Compliant | Lead Free | ||
![]() MC74LCX06MEL ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2012 | 74LCX | e4 | - | Obsolete | 3 (168 Hours) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 6 | 2.5V | 1.27mm | - | - | 74LCX06 | 14 | - | - | - | Inverting | - | 3.3V | 2V | - | - | - | 50pF | 3.7 ns | 10μA | 3.7 ns | LVC/LCX/Z | Buffer, Inverter | - | - | Inverter | 0.024 A | - | 3.7ns @ 3.3V, 50pF | - | - | - | NO | 6 | - | Open Drain | 2.05mm | 10.2mm | 5.275mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() MC74LVX00MG ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | -40°C~85°C | Tube | 2011 | 74LVX | e4 | - | Obsolete | 3 (168 Hours) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | - | - | 40 | 74LVX00 | 14 | 1 | Not Qualified | - | - | 3.6V | 3.3V | 2V | - | - | - | 50pF | 9.7 ns | 2μA | - | LV/LV-A/LVX/H | NAND | 2 | - | NAND Gate | - | 4 | 9.7ns @ 3.3V, 50pF | - | - | - | NO | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74VHC1GT86DT1G ON Semiconductor | 6000 | - | Datasheet | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | 1V ~ 2V | 0.28V ~ 0.8V | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | - | Obsolete | 1 (Unlimited) | 5 | Tin (Sn) | - | - | - | TAPE AND REEL | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | 74VHC1GT86 | 5 | - | Not Qualified | - | - | - | - | 3V | - | - | - | - | 8.8 ns | 1μA | 14.5 ns | AHC/VHC | OR, XOR | 2 | - | XOR (Exclusive OR) | 0.008 A | 1 | 8.8ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | 3mm | - | - | RoHS Compliant | Lead Free | ||
![]() MC10H100PG ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | -1.13V | -1.48V | - | 0°C~75°C | Tube | 2006 | 10H | e3 | - | Obsolete | 3 (168 Hours) | 16 | Tin (Sn) | - | - | - | RAIL | -4.94V~-5.46V | DUAL | - | 260 | 4 | - | - | unknown | 40 | 10H100 | 16 | - | Not Qualified | - | - | - | - | - | 4 | - | - | - | 1.7 ns | - | 1.7 ns | 10H | NOR | 2 | - | NOR Gate | - | - | 1.7ns @ -5.2V, - | 1.8 ns | - | - | NO | - | - | Strobe | - | 19.175mm | - | - | RoHS Compliant | Lead Free | ||
![]() MC74AC05MEL ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 74AC | e4 | - | Obsolete | 3 (168 Hours) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 40 | 74AC05 | 14 | - | Not Qualified | - | Inverting | 6V | 3.3/5V | 2V | - | - | - | - | 6 ns | 4μA | - | AC | Buffer, Inverter | - | - | Inverter | 0.012 A | - | 6ns @ 5V, 50pF | 9 ns | - | - | NO | 6 | - | Open Drain | 2.05mm | 10.2mm | 5.275mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74AC20MG ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | -40°C~85°C | Tube | 2011 | 74AC | e4 | - | Obsolete | 3 (168 Hours) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 40 | 74AC20 | 14 | 1 | Not Qualified | 5V | - | 6V | - | 2V | - | - | - | 50pF | 7 ns | 4μA | 8.5 ns | AC | NAND | 4 | - | NAND Gate | - | 2 | 7ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NLU3G14BMX1TCG ON Semiconductor | 11407 |
| Datasheet | Surface Mount | Surface Mount | 8-XFLGA | 8 | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MiniGate™ | e4 | - | Obsolete | 1 (Unlimited) | 8 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | - | - | 3 | 3V | 0.4mm | - | - | NLU3G14 | 8 | - | - | 5V | - | - | - | - | 3 | - | - | 50pF | 10.6 ns | 1μA | 20.5 ns | 3G | Buffer, Inverter, Schmitt Trigger | - | Halogen Free | Inverter | 0.004 A | - | 10.6ns @ 5V, 50pF | - | - | - | YES | - | - | Schmitt Trigger | 0.4mm | 1.6mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() NLU2GU04CMX1TCG ON Semiconductor | 151433 |
| Datasheet | Surface Mount | Surface Mount | 6-XFLGA | 6 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MiniGate™ | e4 | yes | Obsolete | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | - | - | 2 | 5V | 0.35mm | - | - | NLU2GU04 | 6 | - | - | 5V | - | - | - | - | 2 | - | - | 50pF | 7 ns | 1μA | 15.5 ns | 2G | - | - | Halogen Free | Inverter | 0.004 A | - | 7ns @ 5V, 50pF | - | - | - | NO | - | - | - | 0.4mm | 1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() MC74LCXU04MG ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 1.7V ~ 2.7V | 0.55V | - | -40°C~85°C | Tube | 2011 | 74LCX | e4 | - | Obsolete | 3 (168 Hours) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | RAIL | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.5V | 1.27mm | - | 40 | 74LCXU04 | 14 | - | Not Qualified | - | - | - | 3.3V | 2V | - | - | - | 50pF | 3.6 ns | 10μA | 4.5 ns | LVC/LCX/Z | - | - | - | Inverter | - | 6 | 3.6ns @ 3.3V, 50pF | - | - | - | NO | - | - | - | 2.05mm | 10.2mm | 5.275mm | - | RoHS Compliant | Lead Free | ||
![]() MC74VHC02DR2 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.5V | 0.5V | - | -40°C~85°C | Tape & Reel (TR) | 2012 | 74VHC | e0 | - | Obsolete | 1 (Unlimited) | 14 | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 240 | 4 | 3.3V | - | not_compliant | 30 | 74VHC02 | 14 | - | Not Qualified | - | - | 5.5V | - | 2V | 4 | - | - | 50pF | 7.5 ns | 2μA | 11.4 ns | AHC/VHC | NOR | 2 | - | NOR Gate | 0.008 A | - | 7.5ns @ 5V, 50pF | 8.5 ns | - | - | NO | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead |