- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Load Capacitance (CL) | Logic Level-High | Logic Level-Low | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Current - Output High, Low | Seated Height-Max | Logic Type | Logic IC Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Current - Quiescent (Max) | Features | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC7ST32M5X_F065 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 7ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 7ST32 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2 | - | - | OR Gate | - | - | - | 26ns @ 5.5V, 50pF | - | - | - | - | - | - | - | - | 1μA | - | - | - | - | - | - | - | ||
![]() 74F27SJ ON Semiconductor | 3639 |
| Datasheet | - | - | - | - | YES | - | - | 14 | - | NATIONAL SEMICONDUCTOR CORP | 50 pF | - | - | Texas | 74F27SJ | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.3 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | 6.5 ns | - | 5.43 | Non-Compliant | No | 5 V | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | 8542.39.00.01 | Gates | - | TTL | - | DUAL | GULL WING | - | 3 | - | 1.27 mm | unknown | - | - | 14 | R-PDSO-G14 | - | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | 5.5 V | 4.5 V | - | - | 6 ns | - | - | F/FAST | - | 3 | - | 2.108 mm | - | NOR GATE | 0.02 A | 3 | - | - | -1 mA | 4.5 ns | 20 mA | NO | 12 mA | 3 | 1 | - | - | - | 10.11 mm | 5.3 mm | - | - | - | ||
![]() MC74VHC1GU04DFT2 ON Semiconductor | 818227 |
| Datasheet | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | SC-88A (SC-70-5/SOT-353) | 5 | 74VHC1GU04 | ROCHESTER ELECTRONICS LLC | - | - | - | Rochester Electronics LLC | MC74VHC1GU04DFT2 | onsemi | NOT SPECIFIED | - | 125 °C | -55 °C | Bulk | PLASTIC/EPOXY | TSSOP | SC-70, SC-88A, SOT-353, 5 PIN | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOT-353 | Active | - | 30 | 5.65 | - | - | 3.3 V | -55°C ~ 125°C | - | - | 74VHC | e0 | No | - | - | - | - | TIN LEAD | - | - | - | - | - | CMOS | 2V ~ 5.5V | DUAL | GULL WING | 240 | 1 | - | 0.65 mm | unknown | - | - | 5 | R-PDSO-G5 | - | COMMERCIAL | - | 5.5 V | - | MILITARY | 2 V | 1 | - | - | - | - | - | - | - | AHC/VHC | - | 1 | 8mA, 8mA | 1.1 mm | Inverter | INVERTER | - | - | 7ns @ 5V, 50pF | - | - | 15.5 ns | - | - | - | - | - | 1 µA | - | - | 2 mm | 1.25 mm | - | - | - | ||
![]() DM74ALS30AMX ON Semiconductor | 4261 |
| Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | - | - | - | 2V | 0.8V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ALS30 | - | - | 1 | - | 5V | - | - | - | - | 1 | 5.5V | 4.5V | - | - | 12 ns | - | 12 ns | - | NAND | 8 | - | - | NAND Gate | - | - | 1 | 12ns @ 5V, 50pF | - | -400μA | - | 8mA | - | - | 8 | 1 | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74F02PC ON Semiconductor | 14669 | - | Datasheet | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 14-PDIP | - | - | - | - | 2V | 0.8V | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2000 | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74F02 | - | - | 1 | - | 5V | - | - | - | - | 4 | 5.5V | 4.5V | - | 20mA | 5.5 ns | 8.7mA | 12 ns | - | NOR | 2 | - | - | NOR Gate | - | - | 4 | 5.5ns @ 5V, 50pF | - | -1mA | - | 20mA | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() DM74ALS09MX ON Semiconductor | 4048 |
| Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | - | - | - | 2V | 0.8V | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ALS09 | - | - | 1 | - | 5V | - | - | - | - | 4 | 5.5V | 4.5V | - | - | 54 ns | - | 54 ns | - | AND | 2 | - | - | AND Gate | - | - | 4 | 54ns @ 5V, 50pF | - | -100μA | - | 8mA | - | - | - | - | - | Open Collector | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DM74ALS10AMX ON Semiconductor | 6010 |
| Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | - | - | - | 2V | 0.8V | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ALS10 | - | - | 1 | - | 5V | - | - | - | - | 3 | 5.5V | 4.5V | - | - | 11 ns | - | 11 ns | - | NAND | 3 | - | - | NAND Gate | - | - | 3 | 11ns @ 5V, 50pF | - | -400μA | - | 8mA | - | - | 3 | 1 | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DM74ALS27M ON Semiconductor | 6144 |
| Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | - | - | - | 2V | 0.8V | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ALS27 | - | - | 1 | - | 5V | - | - | - | - | 3 | 5.5V | 4.5V | - | - | 15 ns | - | 15 ns | - | NOR | 3 | - | - | NOR Gate | - | - | 3 | 15ns @ 5V, 50pF | - | -400μA | - | 8mA | - | - | 3 | 1 | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74F37SJ ON Semiconductor | 2139 |
| Datasheet | - | - | - | - | YES | - | - | 14 | - | ROCHESTER ELECTRONICS LLC | - | - | - | Rochester Electronics LLC | 74F37SJ | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | 5.30 MM, EIAJ TYPE2, SOP-14 | - | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | SOIC | - | - | NOT SPECIFIED | 5.55 | - | No | 5 V | - | - | - | - | e0 | No | - | - | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | - | TTL | - | DUAL | GULL WING | NOT SPECIFIED | 4 | - | 1.27 mm | unknown | - | - | 14 | R-PDSO-G14 | - | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | - | - | - | - | - | - | F/FAST | - | 2 | - | 2.1 mm | - | NAND GATE | - | - | - | - | - | 6.5 ns | - | - | - | - | - | - | - | - | 10.2 mm | 5.3 mm | - | - | - | ||
![]() 74VCX32M ON Semiconductor | 37895 |
| Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | - | - | - | 1.6V ~ 2V | 0.7V ~ 0.8V | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74VCX | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | 1.2V~3.6V | - | - | - | - | - | - | - | - | 74VCX32 | - | - | 1 | - | - | - | - | - | - | 4 | 3.6V | 1.2V | - | - | 2.8 ns | 20μA | 12 ns | - | OR | 2 | - | - | OR Gate | - | - | 4 | 2.8ns @ 3.3V, 30pF | - | -24mA | - | 24mA | - | - | 2 | 1 | 20μA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MM74HC00CW ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 V | 2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM74HC08CW ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 V | 2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LCX08CW ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC14011BD ON Semiconductor | 100 | - | Datasheet | - | - | - | - | YES | - | - | 14 | - | MOTOROLA INC | 50 pF | - | - | Motorola Semiconductor Products | MC14011BD | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | 250 ns | - | 4.63 | - | No | 5 V | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | Gates | - | CMOS | - | DUAL | GULL WING | - | 4 | - | 1.27 mm | unknown | - | - | - | R-PDSO-G14 | - | Not Qualified | - | 18 V | 5/15 V | MILITARY | 3 V | - | - | - | - | - | - | - | - | 4000/14000/40000 | - | 2 | - | 1.75 mm | - | NAND GATE | 0.0042 A | - | - | - | - | 250 ns | - | NO | - | - | - | - | - | - | 8.65 mm | 3.9 mm | - | - | - | ||
![]() MM74HC32CW ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 V | 2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM74HC02CW ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 V | 2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NC7S00CW ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AC05SC ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | - | - | - | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74AC05 | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | 6 | - | - | Inverter | - | - | - | 14ns @ 5V, 50pF | - | - | - | - | - | - | - | - | 4μA | Open Drain | - | - | - | - | - | - | ||
![]() DM74ALS00AMX ON Semiconductor | 27731 |
| Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ALS00 | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 2 | - | - | NAND Gate | - | - | - | 11ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AC08 MICROSS/On Semiconductor | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | Die | YES | - | - | - | - | - | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | 74AC | e4 | yes | Active | 3 (168 Hours) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | RAIL | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 4 | 3.3V | - | - | NOT SPECIFIED | - | - | - | - | Not Qualified | - | 6V | 3.3/5V | - | 2V | 4 | - | - | 50pF | - | - | - | - | AC | - | 2 | 24mA 24mA | - | AND Gate | - | - | - | 9ns @ 5V, - | 10 ns | - | 10 ns | - | NO | - | - | - | 2μA | - | 1.753mm | - | 3.9mm | - | RoHS Compliant | - |