- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Power Dissipation | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74ACT14MTC ON Semiconductor | 87 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 2V | 0.8V | - | - | -40°C~85°C | Tube | 2016 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | 8542.39.00.01 | RAIL | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | - | - | 74ACT14 | - | - | 5V | - | 5V | - | - | 50pF | - | - | 10 ns | 2μA | 11 ns | ACT | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | 0.024 A | 6 | 10ns @ 5V, 50pF | - | - | - | Yes | Schmitt Trigger | 900μm | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1GT00DTT1G ON Semiconductor | 2260 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | 1.4V ~ 2V | 0.53V ~ 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | Tin (Sn) | - | TR | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74VHC1GT00 | 5 | - | - | - | - | 2V | - | - | - | - | 7.9 ns | 1μA | 13.5 ns | AHC/VHC/H/U/V | NAND | 2 | Halogen Free | NAND Gate | 0.008 A | 1 | 7.9ns @ 5V, 50pF | - | NO | 0.04mA | - | - | - | - | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLVVHC1G14DFT1G ON Semiconductor | 9000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100, 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | Tin (Sn) | - | - | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | - | 5 | - | - | - | - | 2V | 1 | - | - | - | 10.6 ns | 1μA | - | AHC/VHC/H/U/V | - | - | - | Inverter | - | - | 10.6ns @ 5V, 50pF | - | - | - | - | Schmitt Trigger | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC1G00DTT1G ON Semiconductor | 3000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74VHC1G00 | 5 | - | 3.75V | - | - | 2V | - | - | - | - | 7.5 ns | 1μA | 15.5 ns | AHC/VHC/H/U/V | NAND | 2 | Halogen Free | NAND Gate | 0.008 A | 1 | 7.5ns @ 5V, 50pF | - | NO | 0.04mA | - | - | 1mm | - | 3mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX00MTC ON Semiconductor | 18595 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tube | 2016 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | - | RAIL | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | 0.65mm | - | 74LCX00 | - | 1 | - | 3.6V | 3.3V | 2V | - | 50pF | - | 24mA | 5.2 ns | 10μA | 12 ns | LVC/LCX/Z | NAND | 2 | - | NAND Gate | - | 4 | 5.2ns @ 3.3V, 50pF | - | NO | - | - | - | - | - | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC02ADTR2G ON Semiconductor | 256 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 15 hours ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | 40 | 74HC02 | 14 | 1 | - | 6V | - | 2V | - | 50pF | - | - | 13 ns | 1μA | 75 ns | HC/UH | NOR | 2 | Halogen Free | NOR Gate | - | - | 13ns @ 6V, 50pF | - | NO | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC08DTR2G ON Semiconductor | 3877 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 17 hours ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.5V | 0.5V | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 40 | 74VHC08 | 14 | 1 | - | 5.5V | - | 2V | - | 50pF | - | - | 14 ns | 2μA | 12.3 ns | AHC/VHC | AND | 2 | Halogen Free | AND Gate | 0.008 A | 4 | 7.9ns @ 5V, 50pF | 9 ns | NO | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX02MTCX ON Semiconductor | 206 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | 0.65mm | - | 74LCX02 | - | 1 | - | 3.6V | 3.3V | 2V | - | 50pF | - | - | 5.2 ns | 10μA | 6 ns | LVC/LCX/Z | NOR | 2 | - | NOR Gate | - | 4 | 5.2ns @ 3.3V, 50pF | - | NO | - | - | - | - | - | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WZ86L8X ON Semiconductor | 20000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | 25mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 7WZ | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 1.65V~5.5V | QUAD | - | - | 2 | 1.8V | 0.5mm | - | 7WZ86 | - | 1 | - | 5.5V | 3.3V | - | - | 50pF | - | - | 4.2 ns | 1μA | 5.4 ns | LVC/LCX/Z | OR, XOR | - | - | XOR (Exclusive OR) | - | 2 | 4.2ns @ 5V, 50pF | 5.9 ns | NO | - | - | - | 500μm | - | 1.6mm | 1.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14093BDG ON Semiconductor | 1 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.6V ~ 10.8V | 0.9V ~ 4V | 4 | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | - | RAIL | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 4093 | 14 | 1 | - | - | - | 3V | - | 50pF | - | 8.8mA | 80 ns | 1μA | 250 ns | - | NAND, Schmitt Trigger | 2 | Halogen Free | NAND Gate | - | - | 80ns @ 15V, 50pF | - | - | - | Yes | Schmitt Trigger | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1GT02DTT1G ON Semiconductor | 2880 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 16 hours ago) | Tin | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | 1.4V ~ 2V | 0.53V ~ 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | TAPE AND REEL | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1GT02 | 5 | - | 4.25V | - | - | 3V | - | - | - | 8mA | 7.7 ns | 1μA | 13.5 ns | AHC/VHC | NOR | 2 | Halogen Free | NOR Gate | 0.008 A | 1 | 7.7ns @ 5V, 50pF | - | NO | - | - | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC1G86DTT1G ON Semiconductor | 4340 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74VHC1G86 | 5 | - | 3.6V | - | - | 2V | - | - | 200mW | 8mA | 19.5 ns | 1μA | 19.5 ns | AHC/VHC/H/U/V | XOR | 2 | Halogen Free | XOR (Exclusive OR) | 0.008 A | 1 | 8.8ns @ 5V, 50pF | - | NO | 0.04mA | - | - | 1mm | - | 3mm | 1.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7NP14K8X ON Semiconductor | 4000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | 30mg | 0.6V ~ 2.6V | 0.1V ~ 0.6V | - | - | -40°C~85°C | Tape & Reel (TR) | - | 7NP | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 3 | 1.2V | 0.5mm | - | 7NP14 | - | - | - | - | - | 0.9V | - | - | - | - | 9.2 ns | 900nA | 46.3 ns | P | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | 0.0005 A | 3 | 9.2ns @ 3.3V, 30pF | - | YES | - | - | Schmitt Trigger | - | 0.9mm | - | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT00MTCX ON Semiconductor | 18000 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 1998 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | 74ACT00 | - | 1 | 5V | - | 5V | - | - | 50pF | - | - | 9.5 ns | 2μA | 9 ns | ACT | NAND | 2 | - | NAND Gate | - | 4 | 9ns @ 5V, 50pF | - | NO | - | - | - | - | - | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX02DTR2G ON Semiconductor | 342 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.65mm | 40 | 74LCX02 | 14 | 1 | - | 3.6V | 3.3V | 2V | - | 50pF | - | - | 5.5 ns | 10μA | 6.2 ns | LVC/LCX/Z | NOR | 2 | Halogen Free | NOR Gate | - | 4 | 5.5ns @ 3.3V, 50pF | - | NO | - | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7WP02L8X ON Semiconductor | 67200 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | 25mg | 1.6V ~ 2V | 0.7V ~ 0.9V | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7WP | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | - | - | 2 | 1.2V | 0.5mm | - | 7WP02 | - | 1 | - | 3.6V | - | 0.9V | - | 30pF | - | - | 7 ns | 900nA | - | P | NOR | - | - | NOR Gate | 0.0005 A | 2 | 7ns @ 3.3V, 30pF | 43 ns | NO | - | - | - | - | 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7WV04L6X ON Semiconductor | 1067 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 6-UFDFN | 6 | 18mg | 1.6V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | 7WV | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | - | - | 2 | 1.2V | 0.5mm | - | 7WV04 | - | - | - | - | - | 0.9V | - | 15pF | - | - | 3 ns | 900nA | 14.9 ns | AUP/ULP/V | Buffer, Inverter | - | - | Inverter | - | 2 | 3ns @ 3V, 30pF | - | NO | - | - | - | 500μm | - | 1.45mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NL17SZ14XV5T2G ON Semiconductor | 32470 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SOT-553 | 5 | - | 1.4V ~ 3.6V | 0.2V ~ 1.2V | - | Industrial grade | -55°C~125°C | Tape & Reel (TR) | 2005 | 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | Tin (Sn) | - | TAPE AND REEL | 1.65V~5.5V | DUAL | FLAT | 260 | 1 | 1.8V | - | 40 | 17SZ14 | 5 | - | - | - | 3.3V | - | - | - | - | - | 5.9 ns | 1μA | 15.6 ns | LVC/LCX/Z | Buffer, Inverter, Schmitt Trigger | - | Halogen Free | Inverter | 0.024 A | 1 | 5.9ns @ 5V, 50pF | - | - | - | Yes | Schmitt Trigger | 600μm | - | 1.7mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX02MTC ON Semiconductor | 11000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tube | 2016 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | - | RAIL | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | - | - | 74LCX02 | - | 1 | - | 3.6V | 3.3V | 2V | - | 50pF | - | 24mA | 12 ns | 10μA | 6 ns | LVC/LCX/Z | NOR | 2 | - | NOR Gate | - | 4 | 5.2ns @ 3.3V, 50pF | - | NO | - | - | - | 900μm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL17SZ04XV5T2G ON Semiconductor | 5000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SOT-553 | 5 | 2.806603mg | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | TAPE AND REEL | 1.65V~5.5V | DUAL | FLAT | 260 | 1 | 1.8V | - | 40 | 17SZ04 | 5 | - | - | - | 3.3V | - | - | - | - | - | 4.3 ns | 1μA | 12 ns | - | - | - | Halogen Free | Inverter | 0.024 A | 1 | 4.3ns @ 5V, 50pF | - | NO | - | - | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free |