- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Logic Type | Number of Gates | Max Propagation Delay @ V, Max CL | High Level Output Current | Low Level Output Current | Schmitt Trigger | Number of Input Lines | Number of Output Lines | Current - Quiescent (Max) | Features | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DM74LS08M ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | 2V | 0.8V | - | 0°C~70°C | Tube | - | 74LS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | 74LS08 | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 2 | AND Gate | - | 18ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DM74LS240WM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | 2V | 0.8V | - | 0°C~70°C | Tube | - | 74LS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | 74LS240 | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 4 | Inverter | - | 22ns @ 5V, 150pF | - | - | - | - | - | - | 3-State | - | - | - | - | - | ||
![]() MC74LCX08DTR2 ON Semiconductor | 2500 | - | Datasheet | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2004 | 74LCX | e4 | - | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.65mm | unknown | 40 | 74LCX08 | 14 | 1 | Not Qualified | - | 3.6V | 3.3V | 2V | - | - | - | 50pF | - | 5.5 ns | 10μA | 6.2 ns | LVC/LCX/Z | AND | 2 | AND Gate | 4 | 5.5ns @ 3.3V, 50pF | - | - | NO | - | - | - | - | 5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74AC10PC ON Semiconductor | 34864 |
| Datasheet | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 14-PDIP | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | 3 | -40°C~85°C | Tube | 1998 | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | 2V~6V | - | - | - | - | - | - | - | - | 74AC10 | - | 1 | - | - | - | - | - | 3 | 6V | 2V | - | 24mA | 7 ns | 2μA | 9.5 ns | - | NAND | 3 | NAND Gate | 3 | 7ns @ 5V, 50pF | -24mA | 24mA | - | - | - | 2μA | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() DM74AS04N ON Semiconductor | 4096 | - | Datasheet | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 14-PDIP | - | 2V | 0.8V | 6 | 0°C~70°C | Tube | - | 74AS | - | - | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74AS04 | - | - | - | - | - | - | - | 6 | 5.5V | 4.5V | - | - | 5 ns | 14mA | 5 ns | - | Buffer, Inverter | 6 | Inverter | 6 | 5ns @ 5V, 50pF | -2mA | 20mA | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() DM74AS804BWM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | 2V | 0.8V | - | 0°C~70°C | Tube | - | 74AS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74AS804 | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | 2 | NAND Gate | - | 4ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM74AS20N ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | - | 2V | 0.8V | - | 0°C~70°C | Tube | - | 74AS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74AS20 | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 4 | NAND Gate | - | 4.5ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DM74AS04M ON Semiconductor | 12282 |
| Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 2V | 0.8V | - | 0°C~70°C | Tube | - | 74AS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74AS04 | - | - | - | - | - | - | - | - | - | - | - | - | 5 ns | 14mA | 5 ns | - | Buffer, Inverter | - | Inverter | 6 | 5ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DM74ALS00AN ON Semiconductor | 23792 |
| Datasheet | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 14-PDIP | - | 2V | 0.8V | 4 | 0°C~70°C | Tube | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ALS00 | - | 1 | - | 5V | - | - | - | 4 | 5.5V | 4.5V | - | 8mA | 11 ns | 1.6mA | 11 ns | - | NAND | 2 | NAND Gate | 4 | 11ns @ 5V, 50pF | -400μA | 8mA | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() DM74LS240N ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | - | 2V | 0.8V | - | 0°C~70°C | Tube | - | 74LS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | 74LS240 | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 4 | Inverter | - | 22ns @ 5V, 150pF | - | - | - | - | - | - | 3-State | - | - | - | Non-RoHS Compliant | - | ||
![]() 74LVQ08SC ON Semiconductor | 3459 |
| Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | 2V | 0.8V | 4 | -40°C~85°C | Tube | - | 74LVQ | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | 2V~3.6V | - | - | - | - | - | - | - | - | 74LVQ08 | - | 1 | - | - | - | - | - | 4 | 3.6V | 2V | - | - | 9.5 ns | 2μA | 13.4 ns | - | AND | 2 | AND Gate | 4 | 9.5ns @ 3.3V, 50pF | -12mA | 12mA | - | 2 | 1 | 2μA | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DM74AS27N ON Semiconductor | 7177 |
| Datasheet | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 14-PDIP | - | 2V | 0.8V | 3 | 0°C~70°C | Tube | - | 74AS | - | - | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74AS27 | - | 1 | - | 5V | - | - | - | 3 | 5.5V | 4.5V | - | - | 5.5 ns | 10.6mA | - | - | NOR | 3 | NOR Gate | 3 | 5.5ns @ 5V, 50pF | -2mA | 20mA | - | 3 | 1 | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() DM74ALS10AN ON Semiconductor | 4634 |
| Datasheet | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | - | 2V | 0.8V | - | 0°C~70°C | Tube | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ALS10 | - | 1 | - | 5V | - | - | - | - | - | - | - | - | 11 ns | 1.7mA | 11 ns | - | NAND | - | NAND Gate | 3 | 11ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DM74ALS32M ON Semiconductor | 19517 |
| Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | 2V | 0.8V | 4 | 0°C~70°C | Tube | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ALS32 | - | 1 | - | 5V | - | - | - | 4 | 5.5V | 4.5V | - | 8mA | 14 ns | 2.6mA | 14 ns | - | OR | 2 | OR Gate | 4 | 14ns @ 5V, 50pF | -400μA | 8mA | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74ACTQ04PC ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | - | 2V | 0.8V | - | -40°C~85°C | Tube | - | 74ACTQ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACTQ04 | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | 6 | Inverter | - | 7.5ns @ 5V, 50pF | - | - | - | - | - | 2μA | - | - | - | - | - | - | ||
![]() DM74AS1000AM ON Semiconductor | 7608 |
| Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 2V | 0.8V | - | 0°C~70°C | Tube | - | 74AS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74AS1000 | - | 1 | - | 5V | - | - | - | - | - | - | - | - | 4 ns | 11.5mA | 4 ns | - | NAND | 2 | NAND Gate | 4 | 4ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DM74AS10N ON Semiconductor | 17206 |
| Datasheet | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 14-PDIP | - | 2V | 0.8V | 3 | 0°C~70°C | Tube | - | 74AS | - | - | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74AS10 | - | 1 | - | 5V | - | - | - | 3 | 5.5V | 4.5V | - | - | 4.5 ns | 8.1mA | 4.5 ns | - | NAND | 3 | NAND Gate | 3 | 4.5ns @ 5V, 50pF | -2mA | 20mA | - | 3 | 1 | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 74ACT00PC ON Semiconductor | 12879 |
| Datasheet | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 1.62g | 2V | 0.8V | - | -40°C~85°C | Tube | - | 74ACT | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | 4.5V~5.5V | DUAL | - | - | 4 | 5V | - | - | - | 74ACT00 | - | 1 | - | 5V | - | - | - | - | - | - | - | 24mA | 9 ns | 2μA | 9.5 ns | ACT | NAND | 2 | NAND Gate | 4 | 9ns @ 5V, 50pF | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DM74LS04M ON Semiconductor | 200 | - | Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | 2V | 0.8V | - | 0°C~70°C | Tube | - | 74LS | - | - | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | 4.75V~5.25V | - | - | - | - | - | - | - | - | 74LS04 | - | - | - | 5V | - | - | - | 6 | 5.25V | 4.75V | - | - | 15 ns | - | - | - | Buffer, Inverter | 6 | Inverter | 6 | 15ns @ 5V, 50pF | -400μA | 8mA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DM74ALS808AN ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | - | 2V | 0.8V | - | 0°C~70°C | Tube | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ALS808 | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | 2 | AND Gate | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |