- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Max Junction Temperature (Tj) | Schmitt Trigger Input | Ambient Temperature Range High | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC7SZ38M5X ON Semiconductor | 12000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 30mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ38 | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 24mA | 11 ns | 2μA | 12.7 ns | LVC/LCX/Z | NAND | 2 | - | NAND Gate | - | 1 | 4.3ns @ 5V, 50pF | - | - | - | - | - | - | Open Drain | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1GT32DFT2G ON Semiconductor | 57000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 21 hours ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.4V ~ 2V | 0.53V ~ 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TR | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74VHC1GT32 | 5 | - | - | - | - | - | - | - | - | 2V | - | - | - | - | 7.5 ns | 2μA | - | AHC/VHC | OR | 2 | Halogen Free | OR Gate | 0.008 A | 1 | 7.5ns @ 5V, 50pF | - | NO | 0.04mA | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHCT14ADTR2G ON Semiconductor | 24070 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.9V ~ 2.1V | 0.5V ~ 0.6V | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | - | 40 | 74VHCT14 | 14 | - | - | - | - | 5V | - | - | 5V | - | - | - | 50pF | - | 9.6 ns | 2μA | 13.5 ns | AHCT/VHCT | Buffer, Inverter, Schmitt Trigger | - | Halogen Free | Inverter | 0.008 A | 6 | 9.6ns @ 5V, 50pF | - | YES | - | - | - | - | Schmitt Trigger | - | 1.2mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV74VHC1G08DTT1G ON Semiconductor | 3000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 21 hours ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100, 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | - | 5 | - | - | - | - | - | - | - | - | 2V | - | 1 | - | - | 7.9 ns | 1μA | - | AHC/VHC/H/U/V | AND | 2 | - | AND Gate | - | - | 7.9ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NL27WZ04DTT1G ON Semiconductor | 3000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | 6 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 27WZ | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.95mm | 40 | 27WZ04 | 6 | - | - | Voltage | 32mA | - | - | 5.5V | 3.3V | - | - | - | 50pF | 32mA | 11 ns | 1μA | 11 ns | - | - | - | Halogen Free | Inverter | - | 2 | 3.6ns @ 5V, 50pF | - | NO | - | - | - | - | - | 1mm | - | 3.1mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14049UBDTR2G ON Semiconductor | 10000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 4V ~ 12.5V | 1V ~ 2.5V | 6 | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | 8542.39.00.01 | TAPE AND REEL | 3V~18V | DUAL | GULL WING | - | 6 | 5V | - | - | 4049 | 16 | 6 | Not Qualified | - | - | - | Inverting | 18V | - | 3V | - | - | 50pF | - | 50 ns | 4μA | 120 ns | 4000/14000/40000 | Buffer, Inverter | - | Halogen Free | Inverter | - | - | 50ns @ 15V, 50pF | - | NO | 0.12mA | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC86SCX ON Semiconductor | 65 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 4 | 3.3V | - | - | 74AC86 | - | 1 | - | - | - | - | - | - | - | - | 5V | - | 50pF | 24mA | 8.5 ns | 2μA | 11 ns | AC | OR, XOR | 2 | - | XOR (Exclusive OR) | - | 4 | 8.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | 8.65mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC1G00DFT2G ON Semiconductor | 6000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 74HC | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74HC1G00 | 5 | - | - | - | - | - | - | 6V | - | 2V | - | - | - | - | 17 ns | 1μA | 155 ns | HC/UH | NAND | 2 | Halogen Free | NAND Gate | - | - | 17ns @ 6V, 50pF | - | NO | 0.04mA | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT32MX ON Semiconductor | 10000 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 2V | 0.8V | 4 | - | -40°C~85°C | Tape & Reel (TR) | 1999 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | - | - | 74HCT32 | - | 1 | - | - | - | 5V | - | - | 5V | - | - | - | 50pF | - | 20 ns | 2μA | 20 ns | HCT | OR | 2 | - | OR Gate | - | - | 20ns @ 5V, 15pF | - | NO | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SV32P5X ON Semiconductor | 4081 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | 1.6V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | - | 7SV | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | TR | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 1.1V | - | - | 7SV32 | - | - | - | - | 32mA | - | - | 3.6V | - | 0.9V | - | - | - | 24mA | 3.3 ns | 900nA | 6.2 ns | AUP/ULP/V | OR | 2 | - | OR Gate | - | 1 | 3.3ns @ 3V, 30pF | - | NO | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1GT86DFT1G ON Semiconductor | 25000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.4V ~ 2V | 0.53V ~ 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TR | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74VHC1GT86 | 5 | - | - | - | - | 4.25V | - | - | - | 2V | - | - | - | 8mA | 4.2 ns | 1μA | 14.5 ns | AHC/VHC/H/U/V | XOR | 2 | Halogen Free | XOR (Exclusive OR) | 0.008 A | 1 | 8.8ns @ 5V, 50pF | - | NO | 0.04mA | 150°C | - | 125°C | - | 1.1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL17SZ00XV5T2G ON Semiconductor | 48000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | SOT-553 | 5 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TR | 1.65V~5.5V | DUAL | FLAT | 260 | 1 | 3.3V | - | 40 | 17SZ00 | 5 | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | 4.3 ns | 1μA | 5 ns | LVC/LCX/Z | NAND | 2 | Halogen Free | NAND Gate | - | 1 | 4.3ns @ 5V, 50pF | - | NO | - | - | - | - | - | 600μm | - | 1.7mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ32L6X ON Semiconductor | In Stock |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 6-UFDFN | 6 | 30g | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SZ | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | - | - | 1 | 1.8V | 0.5mm | - | 7SZ32 | - | - | - | - | - | - | - | 5.5V | 3.3V | - | - | - | 50pF | - | 11 ns | 2μA | 11 ns | LVC/LCX/Z | OR | 2 | - | OR Gate | - | 1 | 4.5ns @ 5V, 50pF | 5.5 ns | NO | - | - | - | - | - | 500μm | - | 1.45mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ11P6X ON Semiconductor | 63168 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 21 hours ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 28mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | 7SZ | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ11 | - | - | - | - | - | - | - | 5.5V | - | - | - | - | 50pF | 32mA | 7.5 ns | 2μA | 11 ns | LVC/LCX/Z | AND | 3 | - | AND Gate | 0.024 A | 1 | 7.5ns @ 5V, 50pF | 9 ns | NO | - | - | - | - | - | 1mm | - | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ACT14MTCX ON Semiconductor | In Stock | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | - | - | 74ACT14 | - | - | - | - | - | 5V | - | - | 5V | - | - | - | 50pF | 24mA | 11 ns | 2μA | 11 ns | ACT | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | 0.024 A | 6 | 10ns @ 5V, 50pF | - | - | - | - | Yes | - | Schmitt Trigger | 900μm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HCU04M ON Semiconductor | 28000 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 1.7V ~ 4.8V | 0.3V ~ 1.1V | - | - | -40°C~85°C | Tube | 1999 | 74HCU | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 2V~6V | DUAL | GULL WING | - | 6 | 4.5V | 1.27mm | - | 74HCU04 | - | - | - | - | - | 5.5V | - | 6V | - | 2V | - | - | 50pF | 7.8mA | 14 ns | 2μA | 14 ns | HC/UH | - | - | - | Inverter | - | 6 | 14ns @ 6V, 50pF | 21 ns | NO | - | - | - | - | - | - | 1.753mm | - | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVX32MTCX ON Semiconductor | 6864 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.7V | 0.65mm | - | 74LVX32 | - | 1 | - | - | - | - | - | 3.6V | 3.3V | 2V | - | - | 50pF | - | 12 ns | 2μA | 12 ns | LV/LV-A/LVX/H | OR | 2 | - | OR Gate | - | 4 | 10.1ns @ 3.3V, 50pF | - | NO | - | - | - | - | - | - | - | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC1G32DFT1G ON Semiconductor | 13 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74HC | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | 74HC1G32 | 5 | - | - | - | - | - | - | 6V | - | 2V | - | - | - | 2.6mA | 155 ns | 1μA | 100 ns | HC/UH | OR | 2 | Halogen Free | OR Gate | - | - | 17ns @ 6V, 50pF | - | NO | - | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX14DR2G ON Semiconductor | 161 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 338.011364mg | 1.7V ~ 2.2V | 0.4V ~ 0.6V | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2005 | 74LCX | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.5V | 1.27mm | 40 | 74LCX14 | 14 | - | - | - | - | - | - | - | 3.3V | 2V | - | - | 50pF | - | 7.8 ns | 10μA | 7.8 ns | LVC/LCX/Z | Buffer, Inverter, Schmitt Trigger | - | Halogen Free | Inverter | - | 6 | 6.5ns @ 3.3V, 50pF | - | YES | - | - | - | - | Schmitt Trigger | - | 1.75mm | - | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1GT32DFT1G ON Semiconductor | 5223 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.4V ~ 2V | 0.53V ~ 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TR | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74VHC1GT32 | 5 | - | - | - | - | - | - | - | - | 2V | - | - | - | 8mA | 7.5 ns | 2μA | 15.5 ns | AHC/VHC | OR | 2 | Halogen Free | OR Gate | 0.008 A | 1 | 7.5ns @ 5V, 50pF | - | NO | 0.04mA | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free |