- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Manufacturer Package Identifier | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Current - Quiescent (Max) | Max Junction Temperature (Tj) | Schmitt Trigger Input | Ambient Temperature Range High | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM74HC132M ON Semiconductor | 16320 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | - | 1.5V ~ 4.2V | 0.3V ~ 1.2V | 4 | -40°C~85°C | Tube | 1999 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | - | 30 | 74HC132 | - | 1 | - | - | - | 6V | - | 2V | - | - | 50pF | 5.2mA | 125 ns | 2μA | 20 ns | HC/UH | NAND, Schmitt Trigger | 2 | - | NAND Gate | - | - | 21ns @ 6V, 50pF | 37 ns | YES | - | - | - | - | Schmitt Trigger | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC00M ON Semiconductor | 28000 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -40°C~85°C | Tube | 1999 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | RAIL | 2V~6V | DUAL | GULL WING | - | 4 | 4.5V | - | - | 74HC00 | - | 1 | - | - | - | - | - | - | - | 5V | 50pF | 5.2mA | 15 ns | 2μA | 15 ns | HC/UH | NAND | 2 | - | NAND Gate | - | - | 15ns @ 6V, 50pF | - | NO | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7S08P5X ON Semiconductor | 2237 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | - | 1.5V | 0.5V | - | -40°C~85°C | Tape & Reel (TR) | 1999 | 7S | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | 2V~6V | DUAL | GULL WING | - | 1 | 3V | - | - | 7S08 | - | - | - | - | - | 6V | - | 2V | - | - | - | 2.6mA | 12.2 ns | 1μA | 100 ns | HC/UH | AND | 2 | - | AND Gate | - | 1 | 17ns @ 6V, 50pF | - | NO | - | - | - | - | - | 1mm | - | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC14ADTR2G ON Semiconductor | 2500 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 1.5V ~ 4.2V | 0.3V ~ 1.2V | 6 | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 6 | 5V | - | 40 | 74HC14 | 14 | 4 | - | - | - | 6V | - | 2V | - | - | 50pF | 5.2mA | 13 ns | 1μA | 110 ns | HC/UH | Buffer, Inverter, Schmitt Trigger | - | Halogen Free | Inverter | - | - | 13ns @ 6V, 50pF | 22 ns | YES | - | - | - | - | Schmitt Trigger | - | 1.2mm | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC14M ON Semiconductor | 99 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 240.999296mg | - | 1.5V ~ 4.2V | 0.3V ~ 1.2V | 6 | -55°C~125°C | Tube | 1999 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | RAIL | 2V~6V | DUAL | GULL WING | - | 6 | 4.5V | 1.27mm | - | 74HC14 | - | - | - | 5.2mA | - | - | - | - | - | 7V | 50pF | 5.2mA | 21 ns | 2μA | 125 ns | HC/UH | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | 0.004 A | - | 21ns @ 6V, 50pF | 38 ns | YES | - | - | - | - | Schmitt Trigger | 1.5mm | - | 8.74mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ14M5X ON Semiconductor | 6794 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 29.993795mg | - | 1.4V ~ 3.6V | 0.2V ~ 1.2V | 1 | -40°C~85°C | Tape & Reel (TR) | 2010 | 7SZ | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ14 | - | - | - | 32mA | - | - | 3.3V | - | - | 5V | - | 32mA | 3.7 ns | 1μA | 15.6 ns | LVC/LCX/Z | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | 0.024 A | - | 5.9ns @ 5V, 50pF | - | YES | - | 150°C | - | 85°C | Schmitt Trigger | 1.45mm | - | 2.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ86P5X ON Semiconductor | 15000 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | 7SZ | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ86 | - | - | - | 32mA | - | - | 3.3V | - | - | - | - | 32mA | 12 ns | 2μA | 6.5 ns | LVC/LCX/Z | XOR | 2 | - | XOR (Exclusive OR) | - | 1 | 5.4ns @ 5V, 50pF | - | NO | - | - | - | - | - | 1mm | - | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC08M ON Semiconductor | 65 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -40°C~85°C | Tube | 1999 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | RAIL | 2V~6V | DUAL | GULL WING | - | 4 | 4.5V | - | - | 74HC08 | - | 1 | - | - | - | - | - | - | - | 5V | 50pF | 5.2mA | 20 ns | 2μA | 20 ns | HC/UH | AND | 2 | - | AND Gate | - | - | 20ns @ 6V, 50pF | 35 ns | NO | - | - | - | - | - | - | - | - | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC02MX ON Semiconductor | 148 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -40°C~85°C | Tape & Reel (TR) | 1999 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | - | 4 | 4.5V | - | - | 74HC02 | - | 1 | - | - | - | - | - | - | - | 5V | 50pF | - | 15 ns | 2μA | 90 ns | HC/UH | NOR | 2 | - | NOR Gate | - | - | 15ns @ 6V, 50pF | - | NO | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX00MX ON Semiconductor | 3202 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | - | - | 74LCX00 | - | 1 | - | - | - | 3.6V | 3.3V | 2V | - | - | 50pF | - | 12 ns | 10μA | 12 ns | LVC/LCX/Z | NAND | 2 | - | NAND Gate | - | 4 | 5.2ns @ 3.3V, 50pF | - | NO | - | - | - | - | - | - | - | - | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT08MX ON Semiconductor | 17445 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 20 hours ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | - | 2V | 0.8V | 4 | -40°C~85°C | Tape & Reel (TR) | 1999 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | - | - | 74HCT08 | - | 1 | - | - | 5V | - | 5V | - | - | - | 50pF | 4.8mA | 18 ns | 2μA | 15 ns | HCT | AND | 2 | - | AND Gate | - | - | 18ns @ 5V, 50pF | - | - | - | - | No | - | - | 1.5mm | - | 8.75mm | 4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC04M ON Semiconductor | 2831 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 240.999296mg | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 6 | -40°C~85°C | Tube | 1999 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | RAIL | 2V~6V | DUAL | GULL WING | - | 6 | 4.5V | 1.27mm | - | 74HC04 | - | - | - | 5.2mA | - | - | - | - | - | 5V | 50pF | 5.2mA | 120 ns | 2μA | 16 ns | HC/UH | - | - | - | Inverter | 0.004 A | - | 16ns @ 6V, 50pF | 24 ns | NO | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC00MX ON Semiconductor | 9811 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -40°C~85°C | Tape & Reel (TR) | 1999 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | - | 4 | 4.5V | - | - | 74HC00 | - | 1 | - | - | - | 6V | - | 2V | - | - | 50pF | 5.2mA | 15 ns | 2μA | 15 ns | HC/UH | NAND | 2 | - | NAND Gate | - | - | 15ns @ 6V, 50pF | - | NO | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC32MX ON Semiconductor | 2500 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 240.999296mg | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -40°C~85°C | Tape & Reel (TR) | 1999 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | - | 4 | 4.5V | - | - | 74HC32 | - | 1 | - | - | - | - | - | - | - | 6V | 50pF | - | 17 ns | 2μA | 100 ns | HC/UH | OR | 2 | - | OR Gate | - | - | 17ns @ 6V, 50pF | - | NO | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ02M5X ON Semiconductor | 50000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 30mg | SOT-23 5L | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | 7SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ02 | - | - | - | - | - | - | 3.3V | - | - | - | - | - | 10 ns | 2μA | 5 ns | LVC/LCX/Z | NOR | 2 | - | NOR Gate | - | 1 | 4.3ns @ 5V, 50pF | - | NO | - | - | - | - | - | 1.3mm | - | 3mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL27WZ04DFT2G ON Semiconductor | 16380 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 27WZ | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | - | 40 | 27WZ04 | 6 | - | - | - | - | 5.5V | 3.3V | - | - | - | 50pF | 32mA | 11 ns | 1μA | 11 ns | - | - | - | Halogen Free | Inverter | - | 2 | 3.6ns @ 5V, 50pF | - | NO | - | - | - | - | - | 1mm | - | 2.2mm | 1.3462mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT14M ON Semiconductor | 387 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | - | 1.9V ~ 2.1V | 0.5V ~ 0.6V | 6 | -40°C~85°C | Tube | 2009 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | 1.27mm | - | 74HCT14 | - | - | - | 4.8mA | 5V | - | 5V | - | - | - | 50pF | 4.8mA | 20 ns | 2.4mA | 25 ns | HCT | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | 0.004 A | - | 20ns @ 5V, 50pF | - | YES | 1μA | - | - | - | Schmitt Trigger | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC14ADR2G ON Semiconductor | 17841 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 338.011364mg | - | 1.5V ~ 4.2V | 0.3V ~ 1.2V | - | -55°C~125°C | Tape & Reel (TR) | 1999 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | 40 | 74HC14 | 14 | - | TTL | - | - | 6V | - | 2V | 4 | - | 50pF | 5.2mA | 110 ns | 1μA | 13 ns | HC/UH | Buffer, Inverter, Schmitt Trigger | - | Halogen Free | Inverter | - | 6 | 13ns @ 6V, 50pF | 22 ns | - | - | - | Yes | - | Schmitt Trigger | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14093BDTR2G ON Semiconductor | 5552 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 3.6V ~ 10.8V | 0.9V ~ 4V | 4 | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 4093 | 14 | 1 | TTL | - | - | - | - | 3V | - | - | 50pF | - | 80 ns | 1μA | 250 ns | - | NAND, Schmitt Trigger | 2 | Halogen Free | NAND Gate | - | - | 80ns @ 15V, 50pF | - | - | - | - | Yes | - | Schmitt Trigger | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX00MTCX ON Semiconductor | 3072 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 23 hours ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | 0.65mm | - | 74LCX00 | - | 1 | - | - | - | 3.6V | 3.3V | 2V | - | - | 50pF | 24mA | 12 ns | 10μA | 6 ns | LVC/LCX/Z | NAND | 2 | - | NAND Gate | - | 4 | 5.2ns @ 3.3V, 50pF | - | NO | - | - | - | - | - | - | - | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |