- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Schmitt Trigger | Current - Quiescent (Max) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74VHC27MTCX ON Semiconductor | 6256 | - | Datasheet | 6 Weeks | - | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 55.3mg | 1.5V | 0.5V | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74VHC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | - | 3 | 3.3V | - | - | 74VHC27 | - | 1 | - | - | - | 5.5V | 2/5.5V | 2V | - | - | - | - | - | 50pF | 8mA | 7.9 ns | 2μA | 12.3 ns | AHC/VHC | NOR | - | - | NOR Gate | 0.008 A | 3 | 7.9ns @ 5V, 50pF | - | - | - | NO | - | - | 900μm | - | 5mm | 4.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() MC74VHC1G09DTT1G ON Semiconductor | 2578 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G09 | 5 | - | - | - | 3.75V | - | - | 2V | - | - | - | - | - | - | 8mA | 16.5 ns | 1μA | 12.3 ns | AHC/VHC | AND | 2 | Halogen Free | AND Gate | 0.008 A | 1 | 7.9ns @ 5V, 50pF | - | - | - | NO | - | Open Drain | 1mm | - | 3mm | 1.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14011BDG ON Semiconductor | 49 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 3.5V ~ 11V | 1.5V ~ 4V | 4 | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | RAIL | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 4011 | 14 | 1 | - | - | - | - | - | 3V | - | - | - | - | - | 50pF | 8.8mA | 80 ns | 1μA | 250 ns | - | NAND | 2 | Halogen Free | NAND Gate | - | - | 80ns @ 15V, 50pF | - | - | - | NO | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WV14P6X ON Semiconductor | 4351 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 28mg | 0.7V ~ 2.2V | 0.1V ~ 0.6V | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7WV | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 2 | 1.2V | - | - | 7WV14 | - | - | - | - | - | - | - | 0.9V | - | - | - | - | - | 30pF | - | 3.3 ns | 900nA | 15.6 ns | AUP/ULP/V | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | - | 2 | 3.3ns @ 3V, 30pF | - | - | - | YES | - | Schmitt Trigger | - | 1.1mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX11M ON Semiconductor | 49 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 150mg | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tube | 2014 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | 2V~3.6V | DUAL | GULL WING | - | 3 | 2.5V | - | - | 74LCX11 | - | 1 | - | - | - | - | - | 2V | - | - | - | - | - | 50pF | - | 12 ns | 10μA | 7 ns | LVC/LCX/Z | AND | - | - | AND Gate | 0.024 A | 3 | 6ns @ 3.3V, 50pF | 6 ns | - | - | NO | - | - | 1.5mm | - | 8.75mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC08MTC ON Semiconductor | 11 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 55.3mg | 1.5V | 0.5V | - | -40°C~85°C | Tube | 1999 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | RAIL | 2V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | - | - | 74VHC08 | - | 1 | - | - | - | 5.5V | - | 2V | - | - | - | - | - | 50pF | - | 12.3 ns | 2μA | 12 ns | AHC/VHC | AND | 2 | - | AND Gate | 0.008 A | 4 | 7.9ns @ 5V, 50pF | 9 ns | - | - | NO | - | - | 900μm | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC00N ON Semiconductor | 83036663 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 1.62g | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -40°C~85°C | Tube | - | 74HC | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | 2V~6V | DUAL | - | - | 4 | 5V | - | - | 74HC00 | - | 1 | - | - | - | 6V | - | 2V | - | - | - | - | - | - | 5.2mA | 15 ns | 2μA | 90 ns | HC/UH | NAND | 2 | - | NAND Gate | - | 4 | 15ns @ 6V, 50pF | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC74ACT11DR2G ON Semiconductor | 2490 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 2V | 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | - | 40 | 74ACT11 | 14 | 1 | - | - | 5V | - | 5V | - | - | - | - | - | - | 50pF | - | 9.5 ns | 4μA | 10.5 ns | ACT | AND | - | Halogen Free | AND Gate | 0.024 A | 3 | 9.5ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | 8.65mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4001BCM ON Semiconductor | 2500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | 3.5V ~ 11V | 1.5V ~ 4V | 4 | -55°C~125°C | Tube | 2002 | 4000B | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | 125°C | -55°C | - | - | 3V~15V | - | - | - | - | - | - | - | 4001 | - | 1 | - | 8.8mA | - | - | - | - | - | 15V | 4 | 15V | 3V | - | 8.8mA | 70 ns | 1μA | 250 ns | - | NOR | 2 | - | NOR Gate | - | 4 | 70ns @ 15V, 50pF | - | -4.2mA | 4.2mA | - | 1μA | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() NC7WP02K8X ON Semiconductor | 300 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | 30mg | 1.6V ~ 2.1V | 0.7V ~ 0.9V | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 7WP | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 2 | 1.2V | 0.5mm | - | 7WP02 | - | 1 | - | - | - | 3.6V | - | 0.9V | - | - | - | - | - | 30pF | - | 7 ns | 900nA | 26 ns | P | NOR | - | - | NOR Gate | 0.0005 A | 2 | 7ns @ 3.3V, 30pF | 43 ns | - | - | NO | - | - | 700μm | - | 2.3mm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SU04M5X ON Semiconductor | 3000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 30mg | 1.7V ~ 4.8V | 0.3V ~ 1.2V | 1 | -40°C~85°C | Tape & Reel (TR) | 2004 | 7SU | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | - | 1 | 3V | - | - | 7SU04 | - | - | - | - | - | 6V | 2/6V | 2V | - | - | - | - | - | - | 2.6mA | 125 ns | 1μA | 17 ns | AHC | - | - | - | Inverter | - | - | 17ns @ 6V, 50pF | - | - | - | NO | - | - | 1.4mm | - | 3mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14001BDTR2G ON Semiconductor | 2550 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | -55°C~125°C | Tape & Reel (TR) | 2004 | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 4001 | 14 | - | - | - | - | - | - | 3V | 1 | - | - | - | - | 50pF | - | 80 ns | 1μA | - | - | NOR | 2 | Halogen Free | NOR Gate | - | 4 | 80ns @ 15V, 50pF | - | - | - | NO | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ86L6X ON Semiconductor | 39687 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | 30g | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SZ | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | - | - | 1 | 1.8V | 0.5mm | - | 7SZ86 | - | - | - | - | - | 5.5V | 3.3V | - | - | - | - | - | - | 50pF | - | 5.4 ns | 2μA | 6.2 ns | LVC/LCX/Z | OR, XOR | 2 | - | XOR (Exclusive OR) | - | 1 | 5.4ns @ 5V, 50pF | - | - | - | NO | - | - | 500μm | - | 1.45mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ32M5 ON Semiconductor | 1079 |
| Datasheet | 6 Weeks | LAST SHIPMENTS (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 30mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | 7SZ | e3 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Tin (Sn) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ32 | - | - | - | 32mA | - | - | 3.3V | - | - | - | - | - | - | - | 32mA | 12.7 ns | 2μA | 4.5 ns | LVC/LCX/Z | OR | 2 | - | OR Gate | - | 1 | 4.5ns @ 5V, 50pF | - | - | - | NO | - | - | 1.3mm | - | 3mm | 1.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NC7NZ04K8X ON Semiconductor | 49 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 13 hours ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | 30mg | - | - | 3 | -40°C~85°C | Tape & Reel (TR) | - | 7NZ | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 3 | 1.8V | 0.5mm | - | 7NZ04 | - | - | - | - | 3.6V | 5.5V | - | 1.65V | - | - | - | - | - | 50pF | 32mA | 10 ns | 1μA | 10 ns | LVC/LCX/Z | - | - | - | Inverter | 0.024 A | - | 3.6ns @ 5V, 50pF | 5 ns | - | - | NO | - | - | - | 0.9mm | - | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT04DTR2G ON Semiconductor | 2440 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 2V | 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | - | 40 | 74ACT04 | 14 | - | - | - | 5V | - | 5V | - | - | - | - | - | - | 50pF | - | 8.5 ns | 4μA | 9 ns | ACT | Buffer, Inverter | - | Halogen Free | Inverter | 0.024 A | 6 | 8.5ns @ 5V, 50pF | - | - | - | NO | - | - | - | 1.2mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC11ADTR2G ON Semiconductor | 5000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | - | 3 | 4.5V | 0.65mm | - | 74HC11 | 14 | 1 | - | - | - | 6V | 2/6V | 2V | - | - | 3 | - | - | 50pF | - | 16 ns | 1μA | - | HC/UH | AND | - | Halogen Free | AND Gate | 0.004 A | - | 16ns @ 6V, 50pF | 29 ns | - | - | NO | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14082BDG ON Semiconductor | 1085 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 3.5V ~ 11V | 1.5V ~ 4V | 2 | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | - | RAIL | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | 4082 | 14 | 1 | TTL | - | - | - | - | 3V | - | - | - | - | - | 50pF | 8.8mA | 100 ns | 1μA | 300 ns | - | AND | 4 | Halogen Free | AND Gate | - | - | 100ns @ 15V, 50pF | - | - | - | NO | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX11MX ON Semiconductor | 363 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 150mg | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2014 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~3.6V | DUAL | GULL WING | - | 3 | 2.5V | - | - | 74LCX11 | - | 1 | - | - | - | - | - | 2V | - | - | - | - | - | 50pF | 24mA | 12 ns | 10μA | 7 ns | LVC/LCX/Z | AND | - | - | AND Gate | 0.024 A | 3 | 6ns @ 3.3V, 50pF | 6 ns | - | - | NO | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NL17SZ02P5T5G ON Semiconductor | 7700 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOT-953 | 5 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | FLAT | - | 1 | 5V | - | - | 17SZ02 | 5 | - | - | - | - | - | 3.3V | - | - | - | 1 | - | - | - | - | 4.3 ns | 1μA | - | - | NOR | 2 | - | NOR Gate | - | - | 4.3ns @ 5V, 50pF | - | - | - | NO | - | - | - | 0.4mm | - | 0.8mm | No | - | ROHS3 Compliant | Lead Free |