- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74ACT02DTR2G ON Semiconductor | 7 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 74ACT02 | 14 | 1 | - | - | 5V | - | - | 5V | - | 50pF | - | 9.5 ns | 4μA | 9.5 ns | ACT | NOR | 2 | Halogen Free | NOR Gate | - | 4 | 9.5ns @ 5V, 50pF | - | NO | - | - | - | - | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC08DR2G ON Semiconductor | 2 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.5V | 0.5V | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | 40 | 74VHC08 | 14 | 1 | - | - | - | - | 5.5V | - | 2V | 50pF | - | 14 ns | 2μA | 12.3 ns | AHC/VHC | AND | 2 | Halogen Free | AND Gate | 0.008 A | 4 | 7.9ns @ 5V, 50pF | 9 ns | NO | - | - | 1.5mm | - | 8.75mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHCT00ADR2G ON Semiconductor | 300 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.4V ~ 2V | 0.53V ~ 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | 74VHCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TAPE AND REEL | 3V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | 40 | 74VHCT00 | 14 | 1 | - | - | - | - | 5.5V | 5V | 3V | 50pF | - | 17.5 ns | 2μA | 13.5 ns | AHCT/VHCT | NAND | 2 | Halogen Free | NAND Gate | 0.008 A | 4 | 7.9ns @ 5V, 50pF | - | NO | - | - | 1.5mm | - | 8.75mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NL17SZ02DFT2G ON Semiconductor | In Stock | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 17SZ02 | 5 | - | - | - | 3.25V | - | - | 3.3V | - | - | - | 7 ns | 1μA | 7 ns | LVC/LCX/Z | NOR | 2 | Halogen Free | NOR Gate | - | 1 | 4.3ns @ 5V, 50pF | - | NO | - | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVX132M ON Semiconductor | 194378 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 2.2V | 0.9V | 4 | - | -40°C~85°C | Tube | - | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | RAIL | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.7V | - | - | 74LVX132 | - | 1 | - | - | - | - | 3.6V | 3.3V | 2V | 50pF | 4mA | 12 ns | 2μA | 16 ns | LV/LV-A/LVX/H | NAND, Schmitt Trigger | 2 | - | NAND Gate | - | - | 15.4ns @ 3.3V, 50pF | - | YES | - | - | - | - | - | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1GT32DTT1G ON Semiconductor | 3000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | 1.4V ~ 2V | 0.53V ~ 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TR | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74VHC1GT32 | 5 | - | - | - | - | - | - | - | 2V | - | 8mA | 7.5 ns | 2μA | 11.4 ns | AHC/VHC | OR | 2 | Halogen Free | OR Gate | 0.008 A | 1 | 7.5ns @ 5V, 50pF | - | NO | 0.04mA | - | 1mm | - | 3mm | 1.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1GT04DFT2G ON Semiconductor | 60000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.4V ~ 2V | 0.53V ~ 0.8V | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2001 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TR | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74VHC1GT04 | 5 | - | - | - | - | - | - | - | 2V | - | - | 7.7 ns | 1μA | 17.5 ns | AHC/VHC | Buffer, Inverter, Inverting | - | Halogen Free | Inverter | 0.008 A | - | 7.7ns @ 5V, 50pF | - | NO | 0.04mA | - | - | - | 2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC32MTCX ON Semiconductor | 803 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tape & Reel (TR) | 1998 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 4 | 3.3V | 0.65mm | - | 74AC32 | - | 1 | - | - | - | - | 6V | 3.3/5V | 2V | 50pF | - | 10 ns | 2μA | 9 ns | AC | OR | 2 | - | OR Gate | - | 4 | 7.5ns @ 5V, 50pF | - | NO | - | - | - | - | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC02ADG ON Semiconductor | 20000 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 hours ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | - | -55°C~125°C | Tube | 2006 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 4 | 3V | - | 40 | 74HC02 | 14 | 1 | - | TTL | - | - | 6V | - | 2V | 50pF | 5.2mA | 110 ns | 1μA | 110 ns | HC/UH | NOR | 2 | Halogen Free | NOR Gate | - | - | 13ns @ 6V, 50pF | - | NO | - | - | 1.4986mm | - | 8.7376mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX00DR2G ON Semiconductor | 5000 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 13 hours ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | 74LCX | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | - | 40 | 74LCX00 | 14 | 1 | - | - | - | - | 3.6V | 3.3V | 2V | 50pF | - | 5.5 ns | 10μA | 6 ns | LVC/LCX/Z | NAND | 2 | Halogen Free | NAND Gate | - | 4 | 5.5ns @ 3.3V, 50pF | - | NO | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NL17SV04XV5T2G ON Semiconductor | 15 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOT-553 | 5 | - | 1.6V ~ 2V | 0.7V ~ 0.8V | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | 17SV | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | FLAT | 260 | 1 | 3.3V | - | 40 | 17SV04 | 5 | - | - | - | - | - | 3.6V | - | 0.9V | - | - | 2.3 ns | 900nA | 13.9 ns | AUP/ULP/V | Buffer, Inverter | - | Halogen Free | Inverter | 0.002 A | 1 | 2.3ns @ 3V, 30pF | - | NO | - | - | - | 0.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC14DTR2G ON Semiconductor | 5 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 6 hours ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 2.2V ~ 3.9V | 0.5V ~ 1.1V | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 6 | 5V | - | 40 | 74AC14 | 14 | - | Not Qualified | - | 5V | - | 6V | - | 2V | 50pF | - | 10 ns | 4μA | 7 ns | AC | Buffer, Inverter, Schmitt Trigger | - | Halogen Free | Inverter | 0.012 A | 6 | 10ns @ 5V, 50pF | 15 ns | YES | - | - | - | 1.2mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT08AMX ON Semiconductor | 145 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | - | - | 74VHCT08 | - | 1 | - | - | 5V | - | - | 5V | - | 50pF | 8mA | 7.9 ns | 2μA | 7.9 ns | AHCT/VHCT | AND | 2 | - | AND Gate | 0.008 A | 4 | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | - | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC08SC ON Semiconductor | 692 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tube | 1998 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | RAIL | 2V~6V | DUAL | GULL WING | - | 4 | 5V | - | - | 74AC08 | - | 1 | - | - | - | - | 6V | 3.3/5V | 2V | 50pF | 24mA | 7.5 ns | 2μA | 9.5 ns | AC | AND | 2 | - | AND Gate | - | 4 | 7.5ns @ 5V, 50pF | - | NO | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVX132MX ON Semiconductor | 2400 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 2.2V | 0.9V | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.7V | - | - | 74LVX132 | - | 1 | - | - | - | - | 3.6V | 3.3V | 2V | 50pF | - | 12 ns | 2μA | 16 ns | LV/LV-A/LVX/H | NAND | 2 | - | NAND Gate | - | 4 | 15.4ns @ 3.3V, 50pF | - | YES | - | - | - | - | - | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC132MX ON Semiconductor | 2396 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | - | - | 74VHC132 | - | 1 | - | - | - | - | 5.5V | - | 2V | 50pF | 8mA | 12 ns | 2μA | 12 ns | AHC/VHC | NAND, Schmitt Trigger | 2 | - | NAND Gate | 0.008 A | 4 | 9.7ns @ 5V, 50pF | - | YES | - | Schmitt Trigger | - | - | - | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SP32L6X ON Semiconductor | 291 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 18mg | 1.6V ~ 2.1V | 0.7V ~ 0.9V | - | - | -40°C~85°C | Tape & Reel (TR) | - | 7SP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Gold/Nickel (Au/Ni) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | - | - | 1 | 1.2V | 0.5mm | - | 7SP32 | - | - | - | - | - | - | - | - | 0.9V | 30pF | - | 7 ns | 900nA | 24 ns | HC/UH | OR | 2 | - | OR Gate | 0.0005 A | 1 | 7ns @ 3.3V, 30pF | 43 ns | NO | - | - | - | 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SV05P5X ON Semiconductor | 3000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | 1.6V ~ 2V | 0.7V ~ 0.8V | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SV | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 3V | - | - | 7SV05 | - | 1 | - | - | - | Inverting | 3.6V | - | 0.9V | 30pF | - | 18.6 ns | 900nA | 3.3 ns | AUP/ULP/V | Buffer, Inverter | - | - | Inverter | 0.002 A | - | 3.3ns @ 3V, 30pF | - | NO | - | Open Drain | 1mm | - | 2mm | 1.25mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7WZU04L6X ON Semiconductor | 900 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 18mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7WZU | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Gold/Nickel (Au/Ni) | - | TAPE AND REEL | 1.8V~5.5V | DUAL | - | - | 2 | 2.5V | 0.5mm | - | 7WZU04 | - | - | - | - | - | - | 5.5V | 3.3V | 1.8V | 50pF | - | 5.6 ns | 1μA | 11 ns | LVC/LCX/Z | - | - | - | Inverter | - | 2 | 5.6ns @ 5V, 50pF | 7 ns | NO | - | - | - | 0.55mm | 1.45mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC1G32DFT2G ON Semiconductor | 30433 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2005 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G32 | 5 | - | - | - | 3.75V | - | - | - | 2V | - | 8mA | 15.5 ns | 1μA | 11.4 ns | AHC/VHC | OR | 2 | Halogen Free | OR Gate | 0.008 A | 1 | 7.5ns @ 5V, 50pF | - | NO | - | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free |