- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC7ST02M5X ON Semiconductor | 3000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 30mg | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7ST | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | 7ST02 | - | - | - | - | - | 5V | - | - | 5V | - | - | - | - | 17 ns | 1μA | 27 ns | HST/T | NOR | 2 | - | NOR Gate | - | 1 | 26ns @ 5.5V, 50pF | - | NO | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NL17SZ06XV5T2G ON Semiconductor | 317 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SOT-553 | - | 5 | - | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | Tin (Sn) | - | TR | 1.65V~5.5V | DUAL | FLAT | 260 | 1 | 3.3V | - | 40 | 17SZ06 | 5 | - | 1 | - | - | - | Inverting | - | 3.3V | - | - | - | - | 3 ns | 1μA | 3 ns | LVC/LCX/Z | - | - | Halogen Free | Inverter | 0.024 A | - | 3ns @ 5V, 50pF | 6 ns | NO | - | - | Open Drain | - | 0.6mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ386P6X ON Semiconductor | 15000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 28mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | 7SZ | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ386 | - | - | - | - | - | - | - | 5.5V | - | - | - | 50pF | - | 6.5 ns | 2μA | 9.5 ns | LVC/LCX/Z | OR, XOR | 3 | - | XOR (Exclusive OR) | 0.024 A | 1 | 6.5ns @ 5V, 50pF | 9.8 ns | NO | - | - | - | 900μm | - | 2mm | 1.25mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC32DR2G ON Semiconductor | 1846 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 1.5V | 0.5V | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | 40 | 74VHC32 | 14 | - | 1 | - | - | - | - | 5.5V | - | 2V | - | 50pF | - | 13 ns | 2μA | 11.4 ns | AHC/VHC | OR | 2 | Halogen Free | OR Gate | 0.008 A | 4 | 7.5ns @ 5V, 50pF | 8.5 ns | NO | - | - | - | - | - | 8.65mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14070BDG ON Semiconductor | 99999 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | 4 | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Tin (Sn) | - | RAIL | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 4070 | 14 | - | 1 | - | TTL | - | - | - | - | 3V | - | 50pF | 8.8mA | 110 ns | 1μA | 350 ns | - | XOR | 2 | Halogen Free | XOR (Exclusive OR) | - | - | 110ns @ 15V, 50pF | - | NO | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVX04MTCX ON Semiconductor | 2500 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 55.3mg | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 6 | 2.7V | - | - | 74LVX04 | - | - | - | - | - | - | - | - | 3.3V | 2V | - | 50pF | - | 16 ns | 2μA | 16 ns | LV/LV-A/LVX/H | Buffer, Inverter | - | - | Inverter | 0.004 A | 6 | 9.7ns @ 3.3V, 50pF | 11 ns | NO | - | - | - | - | 1.2mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV17SZ14DFT2G ON Semiconductor | 18 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 1.4V ~ 3.6V | 0.2V ~ 1.2V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100, 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | Tin (Sn) | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | - | 5 | - | - | - | - | - | - | - | 3.3V | - | 1 | - | - | 5.9 ns | 1μA | - | LVC/LCX/Z | - | - | - | Inverter | 0.024 A | - | 5.9ns @ 5V, 50pF | - | YES | - | - | Schmitt Trigger | - | - | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ALVC00MTCX ON Semiconductor | 10 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 74ALVC | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | - | TAPE AND REEL | 1.65V~3.6V | DUAL | GULL WING | - | 4 | 1.8V | 0.65mm | - | 74ALVC00 | - | - | 1 | - | - | - | - | 3.6V | 3.3V | - | - | 50pF | - | 3 ns | 10μA | 12 ns | ALVC/VCX/A | NAND | 2 | - | NAND Gate | - | 4 | 3ns @ 3.3V, 50pF | - | NO | - | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1GT86DTT1G ON Semiconductor | 2800 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 18 hours ago) | Tin | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | 1.4V ~ 2V | 0.53V ~ 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | TAPE AND REEL | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1GT86 | 5 | - | - | - | - | - | - | - | - | 3V | - | - | 8mA | 8.8 ns | 1μA | 14.5 ns | AHC/VHC | OR, XOR | 2 | Halogen Free | XOR (Exclusive OR) | 0.008 A | 1 | 8.8ns @ 5V, 50pF | - | NO | - | - | - | 1mm | - | 3mm | 1.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14069UBDG ON Semiconductor | 1816 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 4V ~ 12.5V | 1V ~ 2.5V | 6 | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Tin (Sn) | 8542.39.00.01 | RAIL | 3V~18V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | 40 | 4069 | 14 | - | - | - | TTL | - | - | 18V | 5/15V | 3V | - | 50pF | 8.8mA | 125 ns | 1μA | 55 ns | - | - | - | Halogen Free | Inverter | - | - | 55ns @ 15V, 50pF | - | NO | - | - | - | 1.4986mm | - | 8.7376mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT00DG ON Semiconductor | 135 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 2V | 0.8V | - | - | -55°C~125°C | Tube | 2006 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Tin (Sn) | - | RAIL | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74ACT00 | 14 | - | 1 | - | - | 5V | - | - | 5V | - | - | 50pF | 24mA | 9 ns | 4μA | 9 ns | ACT | NAND | 2 | Halogen Free | NAND Gate | - | 4 | 9ns @ 5V, 50pF | 9.5 ns | NO | - | - | - | 1.4986mm | - | 8.7376mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ14L6X ON Semiconductor | 25000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | 30g | 1.4V ~ 3.6V | 0.2V ~ 1.2V | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | 7SZ | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 1.65V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | NOT SPECIFIED | 7SZ14 | - | - | - | Not Qualified | - | - | - | 5.5V | 3.3V | - | - | 50pF | - | 5.9 ns | 1μA | 15.6 ns | LVC/LCX/Z | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | 0.024 A | 1 | 5.9ns @ 5V, 50pF | 7.5 ns | YES | - | - | Schmitt Trigger | - | 0.55mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SV86L6X ON Semiconductor | 18 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 6-UFDFN | YES | - | - | 1.6V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | 7SV | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Gold/Nickel (Au/Ni) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.2V | 0.5mm | NOT SPECIFIED | 7SV86 | - | R-XDSO-N6 | - | Not Qualified | - | - | - | 3.6V | - | 0.9V | 1 | - | - | - | - | - | HC/UH | - | 2 | - | XOR (Exclusive OR) | - | - | 3.3ns @ 3V, 30pF | - | NO | - | 900nA | - | - | 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC14025BDG ON Semiconductor | 2000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | 3 | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | RAIL | 3V~18V | DUAL | GULL WING | 260 | 3 | 5V | - | 40 | 4025 | 14 | - | 1 | - | TTL | - | - | - | - | 3V | - | 50pF | 8.8mA | 100 ns | 1μA | 300 ns | - | NOR | - | Halogen Free | NOR Gate | - | - | 100ns @ 15V, 50pF | - | NO | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SP02P5X ON Semiconductor | 6039 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 23g | 1.6V ~ 2.1V | 0.7V ~ 0.9V | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SP | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 1.2V | - | - | 7SP02 | - | - | - | - | - | - | - | 3.6V | - | 0.9V | - | 30pF | - | 7 ns | 900nA | 26 ns | HC/UH | NOR | 2 | - | NOR Gate | - | 1 | 7ns @ 3.3V, 30pF | 43 ns | NO | - | - | - | 900μm | - | 2mm | 1.25mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT05SJX ON Semiconductor | 10 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | 218.3mg | 2V | 0.8V | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Tin (Sn) | 8542.39.00.01 | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | 1.27mm | - | 74HCT05 | - | - | 6 | - | - | 5V | Inverting | - | 5V | - | - | 50pF | - | 15 ns | 2μA | 28 ns | HCT | Buffer, Inverter | - | - | Inverter | 0.004 A | - | 15ns @ 5V, 50pF | - | NO | - | - | Open Drain | - | 2.1mm | 10.2mm | 5.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14025BDR2G ON Semiconductor | 2 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | 3 | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 3 | 5V | - | 40 | 4025 | 14 | - | 1 | - | - | - | - | - | - | 3V | - | 50pF | - | 100 ns | 1μA | 300 ns | - | NOR | - | Halogen Free | NOR Gate | - | - | 100ns @ 15V, 50pF | - | NO | - | - | - | - | - | 8.65mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLVVHC1G32DFT2G ON Semiconductor | 11900 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100, 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | Tin (Sn) | - | TR | 2V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | 74VHC1G32 | 5 | - | - | - | - | - | - | - | - | 2V | 1 | - | - | 7.5 ns | - | - | AHC/VHC | OR | 2 | Halogen Free | OR Gate | 0.008 A | - | 7.5ns @ 5V, 50pF | - | NO | 0.04mA | 1μA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SP38P5X ON Semiconductor | 5000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 70 | 23g | 1.6V ~ 2.1V | 0.7V ~ 0.9V | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SP | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 1.2V | 0.65mm | - | 7SP38 | - | R-PDSO-G5 | - | - | - | - | - | 3.6V | - | 0.9V | - | - | - | 10 ns | 900nA | - | HC/UH | NAND | 2 | - | NAND Gate | 0.0005 A | 1 | 10ns @ 3.3V, 30pF | 43 ns | NO | - | - | Open Drain | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ02M5 ON Semiconductor | 4105 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 30mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | 7SZ | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ02 | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 32mA | 4.3 ns | 2μA | 5 ns | LVC/LCX/Z | NOR | 2 | - | NOR Gate | - | 1 | 4.3ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Contains Lead |