- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Schmitt Trigger | Current - Quiescent (Max) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLU2G06MUTCG ON Semiconductor | 3070 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | - | - | - | 2 | -55°C~125°C | Tape & Reel (TR) | 2008 | MiniGate™ | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | - | 260 | 2 | 5V | 0.4mm | 40 | NLU2G06 | 6 | - | - | - | - | - | Inverting | 5.5V | 1.8/5V | - | - | - | - | - | - | 50pF | - | 7.5 ns | 1μA | 7.5 ns | 2G | - | - | Halogen Free | Inverter | 0.004 A | - | 7.5ns @ 5V, 50pF | 14.5 ns | - | - | NO | - | - | Open Drain | - | 0.55mm | - | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX11MTC ON Semiconductor | 43 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 55.3mg | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tube | 2016 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | RAIL | 2V~3.6V | DUAL | GULL WING | - | 3 | 2.5V | - | - | 74LCX11 | - | - | 1 | - | - | - | - | - | - | - | 2V | - | - | - | - | 50pF | - | 12 ns | 10μA | 7 ns | LVC/LCX/Z | AND | - | - | AND Gate | 0.024 A | 3 | 6ns @ 3.3V, 50pF | 6 ns | - | - | NO | - | - | - | 900μm | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT04MTC ON Semiconductor | 30000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 55.3mg | 2V | 0.8V | - | -40°C~85°C | Tube | 2007 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | - | - | 74ACT04 | - | - | - | - | - | 5V | - | - | 5V | - | - | - | - | - | - | 50pF | 24mA | 9 ns | 4μA | 9 ns | ACT | - | - | - | Inverter | 0.024 A | 6 | 8.5ns @ 5V, 50pF | - | - | - | NO | - | - | - | 900μm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74AC132DR2G ON Semiconductor | 3000 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 2.2V ~ 3.9V | 0.5V ~ 1.1V | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74AC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74AC132 | 14 | - | 1 | - | - | 5V | - | 6V | - | - | 2V | - | - | - | - | 50pF | - | 9 ns | 4μA | 13.5 ns | AC | NAND, Schmitt Trigger | 2 | Halogen Free | NAND Gate | - | 4 | 9ns @ 5V, 50pF | - | - | - | YES | - | - | - | - | - | 8.65mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1GU04DFT1G ON Semiconductor | 525 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | 1.7V ~ 4.4V | 0.3V ~ 1.1V | 1 | -55°C~125°C | Tape & Reel (TR) | 2004 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1GU04 | 5 | - | - | - | - | - | - | - | - | - | 2V | - | - | - | - | - | - | 15.5 ns | 1μA | 15.5 ns | AHC/VHC | - | - | Halogen Free | Inverter | 0.008 A | - | 7ns @ 5V, 50pF | - | - | - | NO | - | - | - | 1mm | - | 2.2mm | 1.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SP04L6X ON Semiconductor | 700 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | 30g | 1.6V ~ 2.1V | 0.7V ~ 0.9V | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | - | - | 1 | 1.1V | 0.5mm | - | 7SP04 | - | - | - | - | - | - | - | - | - | - | 0.9V | - | - | - | - | 30pF | - | 46.3 ns | 900nA | 46.3 ns | P | Buffer, Inverter | - | - | Inverter | 0.0005 A | 1 | 9.2ns @ 3.3V, 30pF | - | - | - | NO | - | - | - | 550μm | - | 1.45mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ86M5 ON Semiconductor | 301210 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 30mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 7SZ | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ86 | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 32mA | 5.4 ns | 2μA | 6.2 ns | LVC/LCX/Z | XOR | 2 | - | XOR (Exclusive OR) | - | 1 | 5.4ns @ 5V, 50pF | - | - | - | NO | - | - | - | 1.3mm | - | 3mm | 1.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74LVX32MTC ON Semiconductor | 122200 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 55.3mg | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | -40°C~85°C | Tube | - | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.7V | - | - | 74LVX32 | - | - | 1 | - | - | - | - | 3.6V | 3.3V | - | 2V | - | - | - | - | 50pF | 20mA | 10.1 ns | 2μA | 12 ns | LV/LV-A/LVX/H | OR | 2 | - | OR Gate | - | 4 | 10.1ns @ 3.3V, 50pF | - | - | - | NO | - | - | - | 900μm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7ST04M5X ON Semiconductor | 3100 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 30mg | 2V | 0.8V | - | -40°C~85°C | Tape & Reel (TR) | - | 7ST | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | 7ST04 | - | - | - | - | - | 5V | - | - | 5V | - | - | - | - | - | - | - | 2mA | 26 ns | 1μA | 31 ns | HST/T | - | - | - | Inverter | 0.002 A | 1 | 26ns @ 5.5V, 50pF | - | - | - | NO | - | - | - | - | - | 2.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SP32P5X ON Semiconductor | 855 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 70 | - | 23g | 1.6V ~ 2.1V | 0.7V ~ 0.9V | - | -40°C~85°C | Tape & Reel (TR) | - | 7SP | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 1.2V | 0.65mm | - | 7SP32 | - | R-PDSO-G5 | - | - | - | - | - | 3.6V | - | - | 0.9V | - | - | - | - | 30pF | - | 7 ns | 900nA | 24 ns | HC/UH | OR | 2 | - | OR Gate | 0.0005 A | 1 | 7ns @ 3.3V, 30pF | 43 ns | - | - | NO | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7WV14L6X ON Semiconductor | 6218 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | 18mg | 0.7V ~ 2.2V | 0.1V ~ 0.6V | - | -40°C~85°C | Tape & Reel (TR) | 1998 | 7WV | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Gold/Nickel (Au/Ni) | - | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | - | - | 2 | 1.2V | 0.5mm | - | 7WV14 | - | - | - | - | - | - | - | - | - | - | 0.9V | - | - | - | - | 30pF | - | 15.6 ns | 900nA | 15.6 ns | AUP/ULP/V | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | - | 2 | 3.3ns @ 3V, 30pF | - | - | - | - | - | Yes | Schmitt Trigger | 500μm | - | 1.45mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14023BDG ON Semiconductor | 10000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 3.5V ~ 11V | 1.5V ~ 4V | 3 | -55°C~125°C | Tube | 2005 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | - | - | RAIL | 3V~18V | DUAL | GULL WING | 260 | 3 | 5V | - | 40 | 4023 | 14 | - | 1 | - | - | - | - | - | - | - | 3V | - | - | - | - | 50pF | 8.8mA | 100 ns | 1μA | 300 ns | - | NAND | - | Halogen Free | NAND Gate | - | - | 100ns @ 15V, 50pF | - | - | - | NO | - | - | - | 1.1938mm | - | 5.08mm | 4.4958mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WZ32L8X ON Semiconductor | 40000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | - | 25mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7WZ | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 1.65V~5.5V | QUAD | - | - | 2 | 1.8V | 0.5mm | - | 7WZ32 | - | - | 1 | - | - | - | - | 5.5V | 3.3V | - | - | - | - | - | - | 50pF | - | 3.7 ns | 1μA | 4.8 ns | LVC/LCX/Z | OR | - | - | OR Gate | - | 2 | 3.7ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LVX08DR2G ON Semiconductor | 2500 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | - | SOIC | 14 | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 4 | 2.7V | - | 40 | - | 14 | - | 1 | - | - | - | - | - | 3.3V | INDUSTRIAL | - | - | - | 3.6V | 2V | 50pF | - | 10.6 ns | 2μA | - | LV/LV-A/LVX/H | AND | 2 | Halogen Free | - | - | 4 | - | - | -4mA | 4mA | NO | - | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT04AMTC ON Semiconductor | 15 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 55.3mg | 2V | 0.8V | - | -40°C~85°C | Tube | 1999 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | 8542.39.00.01 | RAIL | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | - | - | 74VHCT04 | - | - | - | - | - | 5V | - | - | 5V | - | - | - | - | - | - | 50pF | - | 7.7 ns | 2μA | 8.5 ns | AHCT/VHCT | Buffer, Inverter | - | - | Inverter | 0.008 A | 6 | 7.7ns @ 5V, 50pF | - | - | - | NO | - | - | - | 900μm | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ05M5 ON Semiconductor | 16320 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 30mg | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SZ | e3 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Tin (Sn) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ05 | - | - | - | - | 32mA | - | Inverting | - | 3.3V | - | - | - | - | - | - | - | 32mA | 13.4 ns | 2μA | 4.3 ns | LVC/LCX/Z | - | - | - | Inverter | 0.024 A | - | 4.3ns @ 5V, 50pF | - | - | - | NO | - | - | Open Drain | - | - | 2.9mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC74HC05ADR2G ON Semiconductor | 10000 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 6 | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | 8542.39.00.01 | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 6 | 4.5V | 1.27mm | - | 74HC05 | 14 | - | - | TTL | - | - | Inverting | 6V | - | - | 2V | - | - | - | - | 50pF | - | 15 ns | 1μA | 135 ns | HC/UH | Buffer, Inverter | - | Halogen Free | Inverter | 0.004 A | - | 15ns @ 6V, 50pF | 27 ns | - | - | - | - | No | Open Drain | 1.5mm | - | 8.75mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NC7WP00K8X ON Semiconductor | 6 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | 30mg | 1.6V ~ 2.1V | 0.7V ~ 0.9V | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 7WP | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 2 | 1.2V | 0.5mm | - | 7WP00 | - | - | 1 | - | - | - | - | 3.6V | - | - | 0.9V | - | - | - | - | 30pF | - | 7 ns | 900nA | - | P | NAND | - | - | NAND Gate | 0.0005 A | 2 | 7ns @ 3.3V, 30pF | 43 ns | - | - | NO | - | - | - | - | 0.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD40106BCM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | 4.3V ~ 12.9V | 0.7V ~ 2.1V | 6 | -55°C~125°C | Tube | 2003 | 4000B | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | 125°C | -55°C | - | - | 3V~15V | - | - | - | - | - | - | - | 40106 | - | - | - | - | 8.8mA | - | - | - | - | - | - | 15V | 6 | 15V | 3V | - | 8.8mA | 160 ns | 4μA | 400 ns | - | Buffer, Inverter, Schmitt Trigger | 6 | - | Inverter | - | 6 | 160ns @ 15V, 50pF | - | -4.2mA | 4.2mA | - | 4μA | - | Schmitt Trigger | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC74AC08DTR2G ON Semiconductor | 1000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 74AC08 | 14 | - | 1 | - | - | 5V | - | 6V | - | - | 2V | - | - | - | - | 50pF | - | 7.5 ns | 4μA | 9.5 ns | AC | AND | 2 | Halogen Free | AND Gate | - | 4 | 7.5ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free |