- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Power Dissipation | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLVVHC1G00DFT2G ON Semiconductor | 5699 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100, 74VHC | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | 74VHC1G00 | - | R-PDSO-G5 | - | - | - | - | - | - | 5.5V | - | - | 2V | 1 | - | - | 50pF | - | - | 7.5 ns | 1μA | - | AHC/VHC/H/U/V | NAND | 2 | - | NAND Gate | 0.008 A | - | 7.5ns @ 5V, 50pF | - | - | - | NO | 0.04mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74VHC1G00DFT2G ON Semiconductor | 30000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G00 | 5 | - | - | - | - | - | - | - | - | - | - | 2V | - | - | - | - | - | 8mA | 15.5 ns | 1μA | 15.5 ns | AHC/VHC | NAND | 2 | Halogen Free | NAND Gate | 0.008 A | 1 | 7.5ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT05DG ON Semiconductor | 3196 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 2V | 0.8V | 6 | - | -40°C~85°C | Tube | 2006 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | 40 | 74ACT05 | 14 | - | 6 | - | - | - | 5V | Inverting | - | 5V | - | - | - | - | - | 50pF | - | 24mA | 9 ns | 4μA | 9 ns | ACT | - | - | Halogen Free | Inverter | 0.024 A | - | 8.5ns @ 5V, 50pF | - | - | - | NO | - | - | Open Drain | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ05L6X ON Semiconductor | 1 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | 30g | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SZ | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | NOT SPECIFIED | 7SZ05 | - | - | - | Not Qualified | - | - | - | Inverting | 5.5V | 3.3V | - | - | - | - | - | 50pF | - | - | 4.3 ns | 2μA | 4.3 ns | LVC/LCX/Z | Buffer, Inverter | - | - | Inverter | 0.024 A | - | 4.3ns @ 5V, 50pF | 5.2 ns | - | - | NO | - | - | Open Drain | - | 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC1GU04DF1G ON Semiconductor | 3000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | 1.7V ~ 4.4V | 0.3V ~ 1.1V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | 74VHC1GU04 | 5 | - | - | - | - | - | 5V | - | - | - | - | 2V | - | - | - | - | - | - | 15.5 ns | 1μA | 15.5 ns | HC | - | - | Halogen Free | Inverter | - | 1 | 7ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLU2G04MUTCG ON Semiconductor | 40 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MiniGate™ | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | - | 260 | 2 | 5V | 0.4mm | 40 | NLU2G04 | 6 | - | - | - | - | - | 5V | - | - | - | - | - | 2 | - | - | 50pF | - | 8mA | 14.5 ns | 1μA | 14.5 ns | 2G | Buffer, Inverter | - | Halogen Free | Inverter | 0.004 A | - | 7.5ns @ 5V, 50pF | - | - | - | NO | - | - | - | 482.6μm | - | 1.4478mm | 990.6μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SP08L6X ON Semiconductor | 10 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | 30g | 1.6V ~ 2.1V | 0.7V ~ 0.9V | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 0.9V~3.6V | DUAL | - | - | 1 | 1.1V | 0.5mm | - | 7SP08 | - | - | - | - | - | - | - | - | - | - | - | 0.9V | - | - | - | 30pF | - | - | 9.2 ns | 900nA | 25.9 ns | P | AND | 2 | - | AND Gate | 0.0005 A | 1 | 9.2ns @ 3.3V, 30pF | - | - | - | NO | - | - | - | - | 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLVVHC1G04DFT2G ON Semiconductor | 18 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100, 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | - | 5 | - | - | Not Qualified | - | - | - | - | - | - | - | 2V | 1 | - | - | - | - | - | 7.5 ns | 1μA | - | AHC/VHC | - | - | - | Inverter | 0.008 A | - | 7.5ns @ 5V, 50pF | - | - | - | NO | 0.04mA | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74ALVC08MTCX ON Semiconductor | 100000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 55.3mg | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74ALVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | 1.65V~3.6V | DUAL | GULL WING | - | 4 | 1.8V | 0.65mm | - | 74ALVC08 | - | - | 1 | - | - | - | - | - | 3.6V | 3.3V | - | - | - | - | - | 50pF | - | - | 12 ns | 40μA | 3 ns | ALVC/VCX/A | AND | 2 | - | AND Gate | - | 4 | 2.9ns @ 3.3V, 50pF | - | - | - | NO | - | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74F02SJX ON Semiconductor | 8119 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 14-SOP | - | 2V | 0.8V | 4 | - | 0°C~70°C | Tape & Reel (TR) | 2000 | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74F02 | - | - | 1 | - | - | - | 5V | - | - | - | - | - | 4 | 5.5V | 4.5V | - | - | - | 5.5 ns | - | 12 ns | - | NOR | 2 | - | NOR Gate | - | 4 | 5.5ns @ 5V, 50pF | - | -1mA | 20mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NC7SV32FHX ON Semiconductor | 43 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | 20mg | 1.6V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | - | 7SV | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium (Ni/Pd) | - | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | - | - | 1 | 1.1V | 0.35mm | - | 7SV32 | - | - | - | - | 3.6V | - | - | - | - | - | - | 0.9V | - | - | - | - | 120mW | 24mA | 3.3 ns | 900nA | 1 ns | AUP/ULP/V | OR | 2 | - | OR Gate | - | 1 | 3.3ns @ 3V, 30pF | - | - | - | NO | - | - | - | - | 0.55mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 74VCX08MTC ON Semiconductor | 9 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 55.3mg | 1.6V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tube | 2016 | 74VCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | RAIL | 1.2V~3.6V | DUAL | GULL WING | - | 4 | 1.5V | - | - | 74VCX08 | - | - | 1 | - | - | - | - | - | 3.6V | 3.3V | - | - | - | - | - | 30pF | - | - | 2.8 ns | 20μA | 7.4 ns | ALVC/VCX/A | AND | 2 | - | AND Gate | - | 4 | 2.8ns @ 3.3V, 30pF | - | - | - | - | - | No | - | 900μm | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SV00L6X ON Semiconductor | 4073 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | 30g | 1.6V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SV | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | - | - | 1 | 1.1V | 0.5mm | - | 7SV00 | - | - | - | - | - | - | - | - | - | - | - | 0.9V | - | - | - | - | - | - | 5.3 ns | 900nA | 4.5 ns | AUP/ULP/V | NAND | 2 | - | NAND Gate | - | 1 | 2.3ns @ 3V, 30pF | - | - | - | NO | - | - | - | 500μm | - | 1.45mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ00M5 ON Semiconductor | 25 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 30mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SZ | e3 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | - | - | - | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ00 | - | - | - | - | - | 32mA | - | - | - | 3.3V | - | - | - | - | - | - | - | 32mA | 12 ns | 2μA | 12 ns | LVC/LCX/Z | NAND | 2 | - | NAND Gate | - | 1 | 4.3ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC14073BDR2G ON Semiconductor | 53 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 3.5V ~ 11V | 1.5V ~ 4V | 3 | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 3 | 5V | - | 40 | 4073 | 14 | - | 1 | - | - | - | - | - | - | - | - | 3V | - | - | - | 50pF | - | - | 100 ns | 1μA | 300 ns | - | AND | - | Halogen Free | AND Gate | - | - | 100ns @ 15V, 50pF | - | - | - | NO | - | - | - | - | - | 8.65mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX02MX ON Semiconductor | 10 |
| Datasheet | 24 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | - | SOIC | 14 | - | 150mg | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | TAPE AND REEL | - | DUAL | GULL WING | - | 4 | 2.5V | - | - | - | - | - | 1 | - | - | - | - | - | - | 3.3V | INDUSTRIAL | - | - | 3.6V | 2V | 50pF | - | - | 5.2 ns | 10μA | 6 ns | LVC/LCX/Z | NOR | 2 | - | - | - | 4 | - | - | -24mA | 24mA | NO | - | - | - | - | - | - | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NL17SG14DFT2G ON Semiconductor | 40 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | 0.86V ~ 2.05V | 0.09V ~ 0.95V | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2008 | MiniGate™ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | - | - | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 3V | - | - | - | 5 | - | - | - | - | - | - | - | 3.6V | - | - | 0.9V | 1 | - | - | - | - | - | 5.2 ns | 500nA | - | - | Inverter, Schmitt Trigger | - | - | Inverter | - | - | 5.2ns @ 3.3V, 30pF | - | - | - | - | - | - | Schmitt Trigger | - | - | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1GU04DFT2G ON Semiconductor | 18463 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | 1.7V ~ 4.4V | 0.3V ~ 1.1V | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1GU04 | 5 | - | - | - | - | - | - | - | - | - | - | 2V | - | - | - | - | - | - | 15.5 ns | 1μA | 15.5 ns | AHC/VHC | - | - | Halogen Free | Inverter | 0.008 A | - | 7ns @ 5V, 50pF | - | - | - | NO | - | - | - | 1mm | - | 2.2mm | 1.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7NZ04L8X ON Semiconductor | 8810 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | - | 25mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | 7NZ | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 1.65V~5.5V | QUAD | - | - | 3 | 1.8V | 0.5mm | - | 7NZ04 | - | - | - | - | - | - | 3.6V | - | 5.5V | - | - | 1.65V | - | - | - | 50pF | - | 32mA | 3.6 ns | 1μA | 5 ns | LVC/LCX/Z | - | - | - | Inverter | 0.024 A | 3 | 3.6ns @ 5V, 50pF | - | - | - | NO | - | - | - | 550μm | - | 2.1mm | 1.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LVX14DR2G ON Semiconductor | 2395 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 2.2V | 0.9V | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 1999 | 74LVX | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.7V | 1.27mm | 40 | 74LVX14 | 14 | - | - | - | - | - | 3.3V | - | - | - | - | 2V | - | - | - | - | - | - | 23 ns | 2μA | 23 ns | LV/LV-A/LVX/H | Buffer, Inverter, Schmitt Trigger | - | Halogen Free | Inverter | - | 6 | 14.1ns @ 3.3V, 50pF | - | - | - | YES | - | - | Schmitt Trigger | - | 1.75mm | - | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |