- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Schmitt Trigger | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74AC32DTR2G ON Semiconductor | 2341 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 74AC32 | 14 | 1 | - | - | - | 5V | - | 6V | - | 2V | - | - | - | 50pF | - | 7.5 ns | 4μA | 9 ns | AC | OR | 2 | Halogen Free | OR Gate | - | 4 | 7.5ns @ 5V, 50pF | - | - | - | NO | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLX2G14AMUTCG ON Semiconductor | 36000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 14 hours ago) | Gold | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | - | 1.4V ~ 3.6V | 0.2V ~ 1.2V | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 1997 | MiniGate™ | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 2 | 2.3V | 0.5mm | NOT SPECIFIED | NLX2G14 | 6 | - | Not Qualified | - | - | - | - | 5.5V | 1.8/5V | - | 2 | - | - | 15pF | - | 4.9 ns | 1μA | - | 2G | Inverter, Schmitt Trigger | - | - | Inverter | 0.008 A | - | 4.9ns @ 5V, 50pF | 9.1 ns | - | - | YES | Schmitt Trigger | - | 0.55mm | 1.45mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ32P5 ON Semiconductor | In Stock | - | Datasheet | - | CONSULT SALES OFFICE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 23g | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 7SZ | e3 | yes | Discontinued | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Tin (Sn) | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ32 | - | - | - | - | 32mA | - | - | - | 3.3V | - | - | - | - | - | 32mA | 4.5 ns | 2μA | 12.7 ns | LVC/LCX/Z | OR | 2 | - | OR Gate | - | 1 | 4.5ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VCX00MTCX ON Semiconductor | 43 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 55.3mg | 1.6V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74VCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | TAPE AND REEL | 1.2V~3.6V | DUAL | GULL WING | - | 4 | 1.5V | 0.65mm | - | 74VCX00 | - | 1 | - | - | - | - | - | 3.6V | 3.3V | - | - | - | - | 30pF | - | 12 ns | 20μA | 7.4 ns | ALVC/VCX/A | NAND | 2 | - | NAND Gate | - | 4 | 2.8ns @ 3.3V, 30pF | - | - | - | NO | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7WP32K8X ON Semiconductor | 43 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 22 hours ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | 30mg | 1.6V ~ 2.1V | 0.7V ~ 0.9V | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 7WP | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 2 | 1.2V | 0.5mm | - | 7WP32 | - | 1 | - | - | - | - | - | 3.6V | - | 0.9V | - | - | - | 30pF | - | 7 ns | 900nA | 24 ns | P | OR | - | - | OR Gate | 0.0005 A | 2 | 7ns @ 3.3V, 30pF | 43 ns | - | - | NO | - | - | 0.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7WZ38L8X ON Semiconductor | 1145 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | - | 25mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 7WZ | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 1.65V~5.5V | QUAD | - | - | 2 | 1.8V | 0.5mm | - | 7WZ38 | - | 1 | - | - | - | - | - | 5.5V | 3.3V | - | - | - | - | 50pF | - | 3.4 ns | 1μA | 9.2 ns | LVC/LCX/Z | NAND | - | - | NAND Gate | - | 2 | 3.4ns @ 5V, 50pF | 4.5 ns | - | - | NO | Open Drain | - | 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC20DR2G ON Semiconductor | 119 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74AC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | 74AC20 | 14 | 1 | - | TTL | - | 5V | Inverting | 6V | - | 2V | - | - | - | 50pF | - | 7 ns | 4μA | 10 ns | AC | D-Type, NAND | 4 | Halogen Free | NAND Gate | - | 2 | 7ns @ 5V, 50pF | - | - | - | NO | - | 1.5mm | - | 8.75mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SV11L6X ON Semiconductor | 10 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | 18mg | 1.6V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SV | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Gold/Nickel (Au/Ni) | - | - | - | - | 0.9V~3.6V | DUAL | - | - | 1 | 1.2V | 0.5mm | - | 7SV11 | - | - | - | - | - | - | - | - | - | 0.9V | - | - | - | - | - | 4.5 ns | 900nA | - | HC/UH | AND | 3 | - | AND Gate | 0.002 A | 1 | 4.5ns @ 3V, 30pF | - | - | - | NO | - | - | 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7WZU04P6 ON Semiconductor | 46 | - | Datasheet | 36 Weeks | CONSULT SALES OFFICE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 28mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 7WZU | e3 | yes | Discontinued | 1 (Unlimited) | 6 | - | EAR99 | Tin (Sn) | - | - | - | TAPE AND REEL | 1.8V~5.5V | DUAL | GULL WING | - | 2 | 2.5V | - | - | 7WZU04 | - | - | - | - | - | 5V | - | - | 3.3V | 1.8V | - | - | - | 50pF | - | 11 ns | 1μA | 11 ns | LVC/LCX/Z | - | - | - | Inverter | - | 2 | 5.6ns @ 5V, 50pF | 7 ns | - | - | NO | - | - | 1.1mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHCT86ADR2G ON Semiconductor | 4922 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 1.2V ~ 2V | 0.53V ~ 0.8V | - | - | -55°C~85°C | Tape & Reel (TR) | 1999 | 74VHCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | 40 | 74VHCT86 | 14 | 1 | - | TTL | - | - | - | 5.5V | 5V | 2V | - | - | - | 50pF | - | 8.8 ns | 2μA | 14.5 ns | AHCT/VHCT | OR, XOR | 2 | Halogen Free | XOR (Exclusive OR) | 0.008 A | 4 | 8.8ns @ 5V, 50pF | - | - | - | NO | - | 1.75mm | - | 8.75mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC86MTC ON Semiconductor | 50 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 55.3mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | - | 4 | 4.5V | - | - | 74HC86 | - | 1 | - | - | - | - | - | 6V | - | 2V | - | - | - | 50pF | - | 20 ns | 2μA | 20 ns | HC/UH | OR, XOR | 2 | - | XOR (Exclusive OR) | - | - | 20ns @ 6V, 50pF | 30 ns | - | - | NO | - | 900μm | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC00SJX ON Semiconductor | 53698 |
| Datasheet | - | - | Tin | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 218.3mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tape & Reel (TR) | 1998 | 74AC | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | - | 4 | 3.3V | - | - | 74AC00 | - | 1 | - | - | - | - | - | 6V | 3.3/5V | 2V | - | - | - | 50pF | - | 8 ns | 2μA | 9.5 ns | AC | NAND | 2 | - | NAND Gate | - | 4 | 8ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | 5.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() 74AC32PC ON Semiconductor | 16551 |
| Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 1.62g | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tube | - | 74AC | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | 2V~6V | DUAL | - | - | 4 | 3.3V | - | - | 74AC32 | - | 1 | - | - | - | - | - | 6V | - | 2V | - | - | - | - | 24mA | 10 ns | 2μA | 9 ns | AC | OR | 2 | - | OR Gate | - | 4 | 7.5ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74LCX86MX ON Semiconductor | 15 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 21 hours ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 150mg | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | 74LCX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 74LCX86 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 ns | 10μA | 7 ns | - | OR, XOR | 2 | - | XOR (Exclusive OR) | - | 4 | 6.5ns @ 3.3V, 50pF | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT08DG ON Semiconductor | 5344 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 2V | 0.8V | - | - | -40°C~85°C | Tube | 1998 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | - | - | RAIL | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74ACT08 | 14 | 1 | - | - | - | 5V | - | - | 5V | - | - | - | - | 50pF | 24mA | 9 ns | 4μA | 9 ns | ACT | AND | 2 | Halogen Free | AND Gate | - | 4 | 9ns @ 5V, 50pF | - | - | - | NO | - | 1.4986mm | - | 8.7376mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LVX14DTR2G ON Semiconductor | 2500 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 2.2V | 0.9V | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 6 | 2.7V | - | - | 74LVX14 | 14 | - | - | - | - | 3.3V | - | - | - | 2V | - | - | - | - | - | 14.1 ns | 2μA | 23 ns | LV/LV-A/LVX/H | Buffer, Inverter, Schmitt Trigger | - | Halogen Free | Inverter | - | 6 | 14.1ns @ 3.3V, 50pF | - | - | - | YES | Schmitt Trigger | - | 1.2mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHCU04MTCX ON Semiconductor | 214 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 55.3mg | 1.7V | 0.3V | - | - | -40°C~85°C | Tape & Reel (TR) | 1999 | 74VHCU | - | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | 8542.39.00.01 | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | - | 6 | 3.3V | - | - | 74VHCU04 | - | - | - | - | - | - | - | 5.5V | 2/5.5V | 2V | - | - | - | 50pF | - | 13 ns | 2μA | 13 ns | AHC/VHC | - | - | - | Inverter | 0.008 A | 6 | 7ns @ 5V, 50pF | 8 ns | - | - | NO | - | - | 1.2mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX08DG ON Semiconductor | 8 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tube | 2012 | 74LCX | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | RAIL | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | - | 40 | 74LCX08 | 14 | 1 | - | - | - | - | - | 3.6V | 3.3V | 2V | - | - | - | 50pF | 24mA | 5.5 ns | 10μA | 6.2 ns | LVC/LCX/Z | AND | 2 | Halogen Free | AND Gate | - | 4 | 5.5ns @ 3.3V, 50pF | - | - | - | NO | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NL17SGU04P5T5G ON Semiconductor | 12666 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | SOT-953 | 5 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | MiniGate™ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | FLAT | - | 1 | 3V | - | - | - | 5 | - | - | - | - | - | - | 3.6V | - | 0.9V | 1 | - | - | 30pF | - | 4.4 ns | 500nA | 15.6 ns | - | - | - | Halogen Free | Inverter | - | - | 4.4ns @ 3.3V, 30pF | - | - | - | NO | - | - | 0.4mm | - | 0.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74F02SC ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | 2V | 0.8V | 4 | - | 0°C~70°C | Tube | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74F02 | - | 1 | - | - | 20mA | - | - | - | - | - | 4 | 5.5V | 4.5V | - | 20mA | 5.5 ns | - | 12 ns | - | NOR | 2 | - | NOR Gate | - | 4 | 5.5ns @ 5V, 50pF | - | -1mA | 20mA | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free |