- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Schmitt Trigger | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M74VHC1GT02DFT2G ON Semiconductor | 2000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.4V ~ 2V | 0.53V ~ 0.8V | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | - | TAPE AND REEL | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1GT02 | 5 | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | 7.7 ns | 1μA | 13.5 ns | AHC/VHC | NOR | 2 | Halogen Free | NOR Gate | 0.008 A | 1 | 7.7ns @ 5V, 50pF | - | - | - | NO | - | - | 1mm | - | 2.2mm | 1.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT32ADR2G ON Semiconductor | 6945 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | 4 | -55°C~125°C | Tape & Reel (TR) | 1997 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | - | - | 74HCT32 | 14 | 1 | - | - | - | 5V | - | 6V | 5V | - | 2V | - | - | - | 50pF | 25mA | 15 ns | 1μA | 15 ns | HCT | OR | 2 | Halogen Free | OR Gate | - | - | 15ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC32MTC ON Semiconductor | 24 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | -40°C~85°C | Tube | 1998 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | RAIL | 2V~6V | DUAL | GULL WING | - | 4 | 3.3V | - | - | 74AC32 | - | 1 | - | - | - | - | - | 6V | 3.3/5V | - | 2V | - | - | - | 50pF | 24mA | 10 ns | 2μA | 9 ns | AC | OR | 2 | - | OR Gate | - | 4 | 7.5ns @ 5V, 50pF | - | - | - | NO | - | - | 900μm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7ST08L6X ON Semiconductor | 100 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | - | - | 6 | 30g | - | - | - | - | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Gold (Ni/Au) | 85°C | -40°C | - | - | - | DUAL | - | - | 1 | 5V | 0.5mm | - | - | - | - | - | - | - | 5V | - | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | 50pF | - | 26 ns | 1μA | 27 ns | HST/T | AND | 2 | - | - | - | 1 | - | - | -2mA | 2mA | NO | - | - | - | 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VCX08BQX ON Semiconductor | 3000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | 120mg | 1.6V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74VCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | 1.2V~3.6V | QUAD | - | - | 4 | 1.5V | 0.5mm | - | 74VCX08 | - | 1 | - | - | - | - | - | 3.6V | 3.3V | - | - | - | - | - | 30pF | - | 2.8 ns | 20μA | 7.4 ns | ALVC/VCX/A | AND | 2 | - | AND Gate | - | 4 | 2.8ns @ 3.3V, 30pF | - | - | - | NO | - | - | - | 0.8mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14584BCPG ON Semiconductor | 2237 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 4.535924g | 3.4V ~ 10.5V | 1.6V ~ 4.6V | - | -55°C~125°C | Tube | 2005 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 14 | Through Hole | - | Tin (Sn) | - | - | 8542.39.00.01 | RAIL | 3V~18V | DUAL | - | 260 | 6 | 5V | 2.54mm | 40 | 4584 | 14 | - | - | - | 8.8mA | - | - | 18V | 5/15V | - | 3V | - | - | - | 50pF | 8.8mA | 80 ns | 1μA | 250 ns | - | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | - | 6 | 80ns @ 15V, 50pF | - | - | - | - | Yes | Schmitt Trigger | 3.68mm | - | 19.56mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC74LCX86DR2G ON Semiconductor | 522 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2012 | 74LCX | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | - | TR | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | - | 40 | 74LCX86 | 14 | 1 | - | - | - | 3.3V | - | 3.6V | - | - | 2V | - | - | - | 50pF | - | 6.5 ns | 10μA | 7 ns | LVC/LCX/Z | OR, XNOR, XOR | 2 | Halogen Free | XOR (Exclusive OR) | - | 4 | 6.5ns @ 3.3V, 50pF | - | - | - | NO | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NL17SV00XV5T2G ON Semiconductor | 4000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOT-553 | 5 | - | 1.6V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 17SV | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | FLAT | 260 | 1 | 3.3V | - | 40 | 17SV00 | 5 | - | - | - | - | - | - | 3.6V | - | - | 0.9V | - | - | - | - | - | 2.3 ns | 900nA | 4.5 ns | AUP/ULP/V | NAND | 2 | Halogen Free | NAND Gate | - | 1 | 2.3ns @ 3V, 30pF | - | - | - | NO | - | - | 600μm | - | 1.7mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14001BDG ON Semiconductor | 18000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 15 hours ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | 4 | -55°C~125°C | Tube | 2005 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | RAIL | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 4001 | 14 | 1 | - | - | - | - | - | - | - | - | 3V | - | - | - | 50pF | 8.8mA | 80 ns | 1μA | 80 ns | - | NOR | 2 | Halogen Free | NOR Gate | - | - | 80ns @ 15V, 50pF | - | - | - | NO | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVX04MX ON Semiconductor | 1588 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 240.999296mg | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 6 | 2.7V | 1.27mm | - | 74LVX04 | - | - | - | - | - | - | - | - | 3.3V | - | 2V | - | - | - | 50pF | - | 16 ns | 2μA | 16 ns | LV/LV-A/LVX/H | Buffer, Inverter | - | - | Inverter | 0.004 A | 6 | 9.7ns @ 3.3V, 50pF | 11 ns | - | - | NO | - | - | - | 1.753mm | - | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1G135DFT2G ON Semiconductor | 3000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 2.25V ~ 3.7V | 0.65V ~ 1.45V | - | -55°C~125°C | Tape & Reel (TR) | 2001 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G135 | 5 | - | - | - | - | - | - | - | - | - | 2V | - | - | - | - | - | 9.7 ns | 1μA | 15.4 ns | AHC/VHC | NAND | 2 | Halogen Free | NAND Gate | 0.008 A | 1 | 9.7ns @ 5V, 50pF | - | - | - | YES | - | Schmitt Trigger, Open Drain | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7WP00L8X ON Semiconductor | 36 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | 25mg | 1.6V ~ 2V | 0.7V ~ 0.9V | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 7WP | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | - | - | 2 | 1.2V | 0.5mm | - | 7WP00 | - | 1 | - | - | - | - | - | 3.6V | - | - | 0.9V | - | - | - | 30pF | - | 7 ns | 900nA | 24 ns | P | NAND | - | - | NAND Gate | 0.0005 A | 2 | 7ns @ 3.3V, 30pF | 43 ns | - | - | NO | - | - | 500μm | - | 1.6mm | 1.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SP05P5X ON Semiconductor | 40 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | 1.6V ~ 2.1V | 0.7V ~ 0.9V | 1 | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SP | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 1.2V | - | - | 7SP05 | - | 1 | - | - | - | - | Inverting | 3.6V | - | - | 0.9V | - | - | - | 30pF | 2.6mA | 43 ns | 900nA | 10 ns | HC/UH | - | - | - | Inverter | - | - | 10ns @ 3.3V, 30pF | - | - | - | - | No | Open Drain | 900μm | - | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NC7S14L6X ON Semiconductor | 999000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 30g | 1.5V ~ 4.2V | 0.3V ~ 1.5V | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7S | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.5mm | NOT SPECIFIED | 7S14 | - | - | Not Qualified | - | - | - | - | 6V | - | - | 2V | - | - | - | 50pF | - | 17 ns | 1μA | 125 ns | HC | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | - | 1 | 17ns @ 6V, 50pF | - | - | - | YES | - | Schmitt Trigger | - | 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SP05L6X ON Semiconductor | 182910 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 18mg | 1.6V ~ 2.1V | 0.7V ~ 0.9V | 1 | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Gold/Nickel (Au/Ni) | - | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.2V | 0.5mm | NOT SPECIFIED | 7SP05 | - | 1 | Not Qualified | - | - | - | Inverting | - | - | - | 0.9V | - | - | - | 30pF | - | 10 ns | 900nA | 43 ns | HC/UH | Buffer, Inverter | - | - | Inverter | 0.0005 A | - | 10ns @ 3.3V, 30pF | - | - | - | NO | - | Open Drain | - | 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC00DG ON Semiconductor | In Stock | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | -55°C~125°C | Tube | 2006 | 74AC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | - | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74AC00 | 14 | 1 | - | - | - | 5V | - | 6V | - | - | 2V | - | - | - | 50pF | 24mA | 8.5 ns | 4μA | 9.5 ns | AC | NAND | 2 | Halogen Free | NAND Gate | - | 4 | 8ns @ 5V, 50pF | - | - | - | NO | - | - | 1.4986mm | - | 8.7376mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7NP14L8X ON Semiconductor | 27 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | 25mg | 0.6V ~ 2.6V | 0.1V ~ 0.6V | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7NP | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 0.9V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 3 | 1.2V | 0.5mm | NOT SPECIFIED | 7NP14 | - | - | Not Qualified | - | - | - | - | - | - | - | 0.9V | 3 | - | - | - | - | 9.2 ns | 900nA | 46.3 ns | P | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | 0.0005 A | - | 9.2ns @ 3.3V, 30pF | - | - | - | YES | - | Schmitt Trigger | - | 0.55mm | 1.6mm | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() MC74VHCT08ADR2G ON Semiconductor | 5391 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | -40°C~125°C | Tape & Reel (TR) | 2008 | 74VHCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74VHCT08 | 14 | 1 | - | TTL | - | 5V | - | - | 5V | - | - | - | - | - | 50pF | 8mA | 7.9 ns | 2μA | 12.3 ns | AHCT/VHCT | AND | 2 | Halogen Free | AND Gate | 0.008 A | 4 | 7.9ns @ 5V, 50pF | - | - | - | NO | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC04MTC ON Semiconductor | 47373 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -40°C~85°C | Tube | 1999 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | RAIL | 2V~6V | DUAL | GULL WING | - | 6 | 4.5V | - | - | 74HC04 | - | - | - | - | - | - | - | 6V | - | - | 2V | - | - | - | 50pF | 5.2mA | 16 ns | 2μA | 120 ns | HC/UH | - | - | - | Inverter | 0.004 A | 6 | 16ns @ 6V, 50pF | 24 ns | - | - | NO | - | - | 900μm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14012BDG ON Semiconductor | 55 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | 2 | -55°C~125°C | Tube | 2005 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | - | RAIL | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | 4012 | 14 | 1 | - | - | - | - | - | - | - | - | 3V | - | - | - | 50pF | 8.8mA | 100 ns | 1μA | 300 ns | - | NAND | 4 | Halogen Free | NAND Gate | - | - | 100ns @ 15V, 50pF | - | - | - | NO | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free |