- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC14011BCPG ON Semiconductor | 10 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 4.535924g | 3.5V ~ 11V | 1.5V ~ 4V | - | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | RAIL | 3V~18V | DUAL | - | 260 | 4 | 5V | - | - | 4011 | 14 | - | 1 | - | - | - | - | - | - | - | - | - | 20V | - | 50pF | 8.8mA | 80 ns | 1μA | 80 ns | - | NAND | 2 | - | - | NAND Gate | - | 4 | 80ns @ 15V, 50pF | - | NO | - | - | 3.68mm | - | 19.56mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NLVHC1G08DFT2G ON Semiconductor | 3000 |
| Datasheet | - | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100, 74HC | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | 74HC1G08 | 5 | - | - | Not Qualified | - | - | - | - | 6V | - | 2V | - | - | 1 | - | - | 17 ns | 1μA | - | AHC/VHC/H/U/V | AND | 2 | - | - | AND Gate | - | - | 17ns @ 6V, 50pF | - | NO | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74ACT00SC ON Semiconductor | 617 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | 4 | - | -40°C~85°C | Tube | 1996 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | RAIL | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | - | - | 74ACT00 | - | - | 1 | - | - | - | 5V | - | - | 5V | - | - | 7V | - | 50pF | 24mA | 9 ns | 2μA | 9.5 ns | ACT | NAND | 2 | - | - | NAND Gate | - | - | 9ns @ 5V, 50pF | - | NO | - | - | - | - | - | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX02DR2G ON Semiconductor | 2495 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | 74LCX | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | - | 40 | 74LCX02 | 14 | - | 1 | - | - | - | - | - | 3.6V | 3.3V | 2V | - | - | - | 50pF | - | 5.5 ns | 10μA | 6 ns | LVC/LCX/Z | NOR | 2 | - | Halogen Free | NOR Gate | - | 4 | 5.5ns @ 3.3V, 50pF | - | NO | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC32DG ON Semiconductor | 30 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tube | 2006 | 74AC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74AC32 | 14 | - | 1 | - | TTL | - | 5V | Non-Inverting | 6V | - | 2V | - | - | - | 50pF | 24mA | 7.5 ns | 4μA | 9 ns | AC | OR | 2 | - | Halogen Free | OR Gate | - | 4 | 7.5ns @ 5V, 50pF | - | NO | - | - | 1.4986mm | - | 8.7376mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT132ADR2G ON Semiconductor | 1390 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.9V ~ 2.1V | 0.5V ~ 0.6V | 4 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 4 | 5V | - | - | 74HCT132 | 14 | - | 1 | - | - | - | - | - | 6V | 5V | 2V | - | - | - | 50pF | - | 25 ns | 1μA | - | HCT | NAND | 2 | 3-STATE | Halogen Free | NAND Gate | - | - | 25ns @ 5V, 50pF | 38 ns | YES | - | Schmitt Trigger | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC32SJX ON Semiconductor | 108810 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 218.3mg | 1.5V | 0.5V | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | - | - | 74VHC32 | - | - | 1 | - | - | - | - | - | 5.5V | - | 2V | - | - | - | 50pF | - | 7.5 ns | 2μA | 12 ns | AHC/VHC | OR | 2 | - | - | OR Gate | 0.008 A | 4 | 7.5ns @ 5V, 50pF | 8.5 ns | NO | - | - | - | - | - | 5.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVX00MX ON Semiconductor | 2799 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 20 hours ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.7V | - | - | 74LVX00 | - | - | 1 | - | - | - | - | - | 3.6V | 3.3V | 2V | - | - | - | 50pF | - | 12 ns | 2μA | 12 ns | LV/LV-A/LVX/H | NAND | 2 | - | - | NAND Gate | - | 4 | 9.7ns @ 3.3V, 50pF | - | NO | - | - | - | - | - | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV74HC1G00DFT1G ON Semiconductor | 27000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100, 74HC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | - | 5 | - | - | Not Qualified | - | - | - | - | 6V | - | 2V | - | - | 1 | - | - | 17 ns | 1μA | - | HC/UH | NAND | 2 | - | - | NAND Gate | - | - | 17ns @ 6V, 50pF | - | NO | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLV17SG08DFT2G ON Semiconductor | 60000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 3V | 0.65mm | - | - | - | R-PDSO-G5 | - | - | - | - | - | - | 3.6V | - | 0.9V | - | - | 1 | - | - | 5.4 ns | 500nA | - | - | AND | 2 | - | - | AND Gate | - | - | 5.4ns @ 3.3V, 30pF | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX06MX ON Semiconductor | 1506 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2014 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 6 | 2.5V | 1.27mm | - | 74LCX06 | - | - | - | - | - | - | - | Inverting | - | 3.3V | 2V | - | - | - | 50pF | - | 4.1 ns | 10μA | 3.7 ns | LVC/LCX/Z | Buffer, Inverter | - | - | - | Inverter | 0.024 A | - | 3.7ns @ 3.3V, 50pF | - | NO | - | Open Drain | - | 1.753mm | - | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT86DTR2G ON Semiconductor | 2500 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 74ACT86 | 14 | - | 1 | - | - | - | 5V | - | - | 5V | - | - | - | - | 50pF | - | 9.5 ns | 4μA | 9.5 ns | ACT | OR, XNOR, XOR | 2 | - | Halogen Free | XOR (Exclusive OR) | - | 4 | 9.5ns @ 5V, 50pF | - | NO | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7ST02L6X ON Semiconductor | 36 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 30g | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7ST | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Gold (Ni/Au) | - | TAPE AND REEL | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 0.5mm | - | 7ST02 | - | - | - | - | - | - | 5V | - | - | 5V | - | - | - | - | 50pF | 2mA | 26 ns | 1μA | 17 ns | HST/T | NOR | 2 | - | - | NOR Gate | - | 1 | 26ns @ 5.5V, 50pF | - | NO | - | - | - | 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC08SJX ON Semiconductor | 18 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 218.3mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | - | 2V~6V | DUAL | GULL WING | - | 4 | 4.5V | - | - | 74HC08 | - | - | 1 | - | - | - | - | - | 6V | - | 2V | - | - | - | 50pF | - | 20 ns | 2μA | 121 ns | HC/UH | AND | 2 | - | - | AND Gate | - | 4 | 20ns @ 6V, 50pF | 35 ns | NO | - | - | - | - | - | 5.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14073BDG ON Semiconductor | 1275 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | 3 | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | RAIL | 3V~18V | DUAL | GULL WING | 260 | 3 | 5V | - | 40 | 4073 | 14 | - | 1 | - | TTL | - | - | - | - | - | 3V | - | - | - | 50pF | 8.8mA | 100 ns | 1μA | 300 ns | - | AND | - | - | Halogen Free | AND Gate | - | - | 100ns @ 15V, 50pF | - | NO | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SP04P5X ON Semiconductor | In Stock |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | 1.6V ~ 2.1V | 0.7V ~ 0.9V | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2010 | 7SP | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | 260 | 1 | 1.1V | - | 30 | 7SP04 | - | - | - | - | - | 2.6mA | - | - | 3.6V | - | 0.9V | - | - | - | 30pF | 2.6mA | 46.3 ns | 900nA | 46.3 ns | P | - | - | - | - | Inverter | - | - | 9.2ns @ 3.3V, 30pF | - | NO | - | - | - | - | 2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHC08SJX ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 218.3mg | 1.5V | 0.5V | - | - | -40°C~85°C | Tape & Reel (TR) | 1999 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | 2V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | - | - | 74VHC08 | - | - | 1 | - | - | - | - | - | 5.5V | - | 2V | - | - | - | 50pF | - | 7.9 ns | 2μA | 12.3 ns | AHC/VHC | AND | 2 | - | - | AND Gate | 0.008 A | 4 | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | - | 5.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14106BDG ON Semiconductor | In Stock | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.6V ~ 10.8V | 0.9V ~ 4V | - | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | RAIL | 3V~18V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | 40 | 4106 | 14 | - | - | - | - | - | - | - | 18V | 5/15V | 3V | 4 | - | - | - | 8.8mA | 80 ns | 1μA | 80 ns | - | Buffer, Inverter, Schmitt Trigger | - | - | Halogen Free | Inverter | - | 6 | 80ns @ 15V, 50pF | 250 ns | - | Yes | Schmitt Trigger | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SV05L6X ON Semiconductor | 36 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 30g | 1.6V ~ 2V | 0.7V ~ 0.8V | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SV | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Gold (Ni/Au) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.5mm | NOT SPECIFIED | 7SV05 | - | - | 1 | Not Qualified | - | - | - | Inverting | - | - | 0.9V | - | - | - | 30pF | - | 3.3 ns | 900nA | 3.3 ns | AUP/ULP/V | Buffer, Inverter | - | - | - | Inverter | 0.002 A | - | 3.3ns @ 3V, 30pF | - | NO | - | Open Drain | - | 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX06MTC ON Semiconductor | 1021 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 6 | - | -40°C~85°C | Tube | 2016 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | RAIL | 2V~3.6V | DUAL | GULL WING | - | 6 | 2.5V | - | - | 74LCX06 | - | - | - | - | - | - | - | Inverting | - | 3.3V | 2V | - | - | - | 50pF | - | 4.1 ns | 10μA | 3.7 ns | LVC/LCX/Z | Buffer, Inverter | - | - | - | Inverter | 0.024 A | - | 3.7ns @ 3.3V, 50pF | - | NO | - | Open Drain | 1.1mm | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free |