- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74AC20DG ON Semiconductor | 731 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tube | 2006 | 74AC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | 74AC20 | 14 | - | 1 | - | TTL | - | 5V | Inverting | 6V | - | 2V | - | - | 50pF | - | 7 ns | 4μA | 10 ns | AC | D-Type, NAND | 4 | Halogen Free | NAND Gate | - | 2 | 7ns @ 5V, 50pF | - | NO | - | - | 1.5mm | - | 8.75mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SP02L6X ON Semiconductor | 36 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 18mg | 1.6V ~ 2.1V | 0.7V ~ 0.9V | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Gold/Nickel (Au/Ni) | - | TAPE AND REEL | - | 0.9V~3.6V | DUAL | - | - | 1 | 1.2V | 0.5mm | - | 7SP02 | - | - | - | - | - | - | - | - | - | - | 0.9V | - | - | 30pF | - | 7 ns | 900nA | 26 ns | HC/UH | NOR | 2 | - | NOR Gate | 0.0005 A | 1 | 7ns @ 3.3V, 30pF | 43 ns | NO | - | - | - | 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7WZ02L8X ON Semiconductor | 46000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | 25mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7WZ | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | - | - | 2 | 1.8V | 0.5mm | - | 7WZ02 | - | - | 1 | - | - | - | - | - | 5.5V | 3.3V | - | - | - | 50pF | - | 3.7 ns | 1μA | 4.6 ns | LVC/LCX/Z | NOR | - | - | NOR Gate | - | 2 | 3.7ns @ 5V, 50pF | 5 ns | NO | - | - | - | 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC00DTR2G ON Semiconductor | 3189 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 74AC00 | 14 | - | 1 | - | - | - | 5V | - | 6V | - | 2V | - | - | 50pF | - | 8 ns | 4μA | - | AC | NAND | 2 | Halogen Free | NAND Gate | - | 4 | 8ns @ 5V, 50pF | - | NO | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHCT00ADTR2G ON Semiconductor | 33 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.4V ~ 2V | 0.53V ~ 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 3V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 40 | 74VHCT00 | 14 | - | 1 | - | - | - | - | - | 5.5V | 5V | 3V | - | - | 50pF | - | 7.9 ns | 2μA | 13.5 ns | AHCT/VHCT | NAND | 2 | Halogen Free | NAND Gate | 0.008 A | 4 | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SP08FHX ON Semiconductor | 36 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 20mg | 1.6V ~ 2.1V | 0.7V ~ 0.9V | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | 7SP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium (Ni/Pd) | - | - | 120mW | 0.9V~3.6V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.1V | 0.35mm | NOT SPECIFIED | 7SP08 | - | S-PDSO-N6 | - | Not Qualified | - | - | - | - | 3.6V | - | 0.9V | - | 1 | 30pF | - | 9.2 ns | 900nA | - | P | AND | 2 | - | AND Gate | 0.0005 A | - | 9.2ns @ 3.3V, 30pF | 46.3 ns | NO | - | - | - | 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74VCX86MTCX ON Semiconductor | 43 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.6V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74VCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TAPE AND REEL | - | 1.2V~3.6V | DUAL | GULL WING | - | 4 | 1.5V | 0.65mm | - | 74VCX86 | - | - | 1 | - | - | - | - | - | 3.6V | 3.3V | - | - | - | 30pF | - | 3 ns | 20μA | 12 ns | ALVC/VCX/A | OR, XOR | 2 | - | XOR (Exclusive OR) | - | 4 | 3ns @ 3.3V, 30pF | - | NO | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT00N ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 2V | 0.8V | - | - | -40°C~85°C | Tube | - | 74HCT | - | yes | Obsolete | 1 (Unlimited) | 14 | Through Hole | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 4 | 5V | - | - | 74HCT00 | - | - | 1 | - | - | 4.8mA | 5V | - | - | - | - | 7V | - | - | 4.8mA | 23 ns | 1μA | 23 ns | HCT | NAND | 2 | - | NAND Gate | - | 4 | 23ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74LVX04MTC ON Semiconductor | 1598 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | - | -40°C~85°C | Tube | - | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | - | - | 2V~3.6V | DUAL | GULL WING | - | 6 | 2.7V | - | - | 74LVX04 | - | - | - | - | - | - | - | - | - | 3.3V | 2V | - | - | 50pF | - | 16 ns | 2μA | 16 ns | LV/LV-A/LVX/H | Buffer, Inverter | - | - | Inverter | 0.004 A | 6 | 9.7ns @ 3.3V, 50pF | 11 ns | NO | - | - | 900μm | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14093BCPG ON Semiconductor | 24 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 4.535924g | 3.6V ~ 10.8V | 0.9V ~ 4V | - | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | RAIL | - | 3V~18V | DUAL | - | 260 | 4 | 5V | - | 40 | 4093 | 14 | - | 1 | - | - | 8.8mA | - | - | - | - | 3V | - | - | 50pF | 8.8mA | 80 ns | 1μA | 80 ns | - | NAND, Schmitt Trigger | 2 | - | NAND Gate | - | 4 | 80ns @ 15V, 50pF | - | - | Yes | Schmitt Trigger | 3.683mm | - | 19.558mm | 6.604mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC74AC02DTR2G ON Semiconductor | 6121 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 74AC02 | 14 | - | 1 | - | - | - | 5V | - | 6V | - | 2V | - | - | 50pF | - | 6.5 ns | 4μA | - | AC | NOR | 2 | Halogen Free | NOR Gate | - | 4 | 6.5ns @ 5V, 50pF | 8 ns | NO | - | - | - | - | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74F04SCX ON Semiconductor | 42401 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | - | 0°C~70°C | Tape & Reel (TR) | 2000 | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74F04 | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | 5 ns | - | 6 ns | - | Buffer, Inverter | - | - | Inverter | - | 6 | 5ns @ 5V, 50pF | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC74LCX00DG ON Semiconductor | 21000 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tube | 2012 | 74LCX | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | RAIL | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | - | 40 | 74LCX00 | 14 | - | 1 | - | - | - | - | - | 3.6V | 3.3V | 2V | - | - | 50pF | - | 5.5 ns | 10μA | 6.2 ns | LVC/LCX/Z | NAND | 2 | Halogen Free | NAND Gate | - | 4 | 5.5ns @ 3.3V, 50pF | - | NO | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT08SJX ON Semiconductor | 43 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 21 hours ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 218.3mg | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | - | - | 74HCT08 | - | - | 1 | - | - | - | 5V | - | - | 5V | - | - | - | 50pF | - | 18 ns | 2μA | 18 ns | HCT | AND | 2 | - | AND Gate | - | 4 | 18ns @ 5V, 50pF | - | NO | - | - | - | - | - | 5.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT00DTR2G ON Semiconductor | 11 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 2V | 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 74ACT00 | 14 | - | 1 | - | - | - | 5V | - | - | 5V | - | - | - | 50pF | - | 9 ns | 4μA | 9 ns | ACT | NAND | 2 | Halogen Free | NAND Gate | - | 4 | 9ns @ 5V, 50pF | 9.5 ns | NO | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14001UBDR2G ON Semiconductor | 60 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 4V ~ 12.5V | 1V ~ 2.5V | 4 | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | TAPE AND REEL | - | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 4001 | 14 | - | 1 | - | - | - | - | - | - | - | 3V | - | - | 50pF | - | 80 ns | 1μA | 180 ns | - | NOR | 2 | Halogen Free | NOR Gate | - | - | 80ns @ 15V, 50pF | - | NO | - | - | 1.5mm | - | 8.75mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX02DTG ON Semiconductor | 2913 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tube | 2012 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | RAIL | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.65mm | 40 | 74LCX02 | 14 | - | 1 | - | - | - | - | - | 3.6V | 3.3V | 2V | - | - | 50pF | - | 5.5 ns | 10μA | 6.6 ns | LVC/LCX/Z | NOR | 2 | Halogen Free | NOR Gate | - | 4 | 5.5ns @ 3.3V, 50pF | - | NO | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14001UBDG ON Semiconductor | 9 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 4V ~ 12.5V | 1V ~ 2.5V | 4 | - | -55°C~125°C | Tube | 2005 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | RAIL | - | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 4001 | 14 | - | 1 | - | TTL | - | - | - | - | - | 3V | - | - | 50pF | 8.8mA | 80 ns | 1μA | 180 ns | - | NOR | 2 | Halogen Free | NOR Gate | - | - | 80ns @ 15V, 50pF | - | NO | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT132DR2G ON Semiconductor | 1363 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74ACT132 | 14 | - | 1 | - | - | - | 5V | - | - | - | - | - | - | 50pF | - | 11.5 ns | 4μA | 11.5 ns | ACT | NAND | 2 | Halogen Free | NAND Gate | - | 4 | 11.5ns @ 5V, 50pF | - | YES | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14071BFELG ON Semiconductor | 2000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e4 | - | Obsolete | 3 (168 Hours) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 4071 | 14 | - | 1 | Not Qualified | - | - | - | - | - | - | 3V | - | - | 50pF | - | 100 ns | 1μA | 300 ns | - | OR | 2 | - | OR Gate | - | 4 | 100ns @ 15V, 50pF | - | NO | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |