- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Schmitt Trigger | Number of Output Lines | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC7ST04P5 ON Semiconductor | 31 |
| Datasheet | 36 Weeks | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 23g | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7ST | e3 | yes | Discontinued | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | 7ST04 | - | - | - | - | - | 5V | - | - | 5V | - | - | - | - | - | - | 2mA | 31 ns | 1μA | 26 ns | HST/T | - | - | - | - | Inverter | 0.002 A | 1 | 26ns @ 5.5V, 50pF | - | - | - | NO | - | - | 1mm | - | 2mm | 1.25mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX04DTG ON Semiconductor | 1560 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -55°C~125°C | Tube | 2009 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | RAIL | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.5V | - | 40 | 74LCX04 | 14 | - | - | TTL | - | 3.6V | - | 5.5V | 3.3V | 2V | - | - | - | - | 50pF | 24mA | 6.2 ns | 10μA | 6 ns | LVC/LCX/Z | - | - | - | Halogen Free | Inverter | 0.024 A | 6 | 5.2ns @ 3.3V, 50pF | 5.2 ns | - | - | NO | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7S86M5 ON Semiconductor | 100 | - | Datasheet | 6 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 30mg | 1.5V | 0.5V | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7S | e3 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Tin (Sn) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 1 | 3V | - | - | 7S86 | - | - | - | - | 2.6mA | - | - | 6V | - | 2V | - | - | - | - | - | 2.6mA | 125 ns | 1μA | 100 ns | HC/UH | XOR | 2 | - | - | XOR (Exclusive OR) | - | 1 | 17ns @ 6V, 50pF | - | - | - | NO | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NC7SP86P5X ON Semiconductor | 10 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 70 | - | 23g | 1.6V ~ 2.1V | 0.7V ~ 0.9V | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SP | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 1.2V | 0.65mm | - | 7SP86 | - | R-PDSO-G5 | - | - | - | - | - | 3.6V | - | 0.9V | - | - | - | - | 30pF | - | 8 ns | 900nA | 45 ns | HC/UH | OR, XOR | 2 | - | - | XOR (Exclusive OR) | 0.0005 A | 1 | 8ns @ 3.3V, 30pF | - | - | - | NO | - | - | 900μm | - | 2mm | 1.25mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7S02P5X ON Semiconductor | 1198 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 22 hours ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 23g | 1.5V | 0.5V | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | 7S | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 1 | 3V | - | - | 7S02 | - | - | - | - | - | - | - | 6V | - | 2V | - | - | - | - | - | 20mA | 12.2 ns | 1μA | 100 ns | HC/UH | NOR | 2 | - | - | NOR Gate | - | 1 | 17ns @ 6V, 50pF | - | - | - | NO | - | - | 900μm | - | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL17SZ04P5T5G ON Semiconductor | 18 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOT-953 | 5 | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | - | TR | 1.65V~5.5V | DUAL | FLAT | - | 1 | 3.3V | - | - | 17SZ04 | 5 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 4.3 ns | 1μA | - | - | - | - | - | - | Inverter | 0.024 A | - | 4.3ns @ 5V, 50pF | - | - | - | NO | - | - | - | 0.4mm | - | 0.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT32PC ON Semiconductor | 23412 |
| Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 1.62g | 2V | 0.8V | - | - | -40°C~85°C | Tube | - | 74ACT | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 4 | 5V | - | NOT SPECIFIED | 74ACT32 | - | - | 1 | - | - | 5V | - | - | - | - | - | - | - | - | - | 24mA | 9 ns | 4μA | 10 ns | ACT | OR | 2 | - | - | OR Gate | - | 4 | 9ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74F08SC ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | 2V | 0.8V | - | - | 0°C~70°C | Tube | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74F08 | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 20mA | - | - | - | - | - | 2 | - | - | AND Gate | - | - | 5.6ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MC74ACT20DG ON Semiconductor | 20 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 2V | 0.8V | - | - | -40°C~85°C | Tube | 2006 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | 74ACT20 | 14 | - | 1 | TTL | - | 5V | - | - | 5V | - | - | - | - | - | 50pF | - | 9 ns | 4μA | 10.5 ns | ACT | NAND | 4 | - | Halogen Free | NAND Gate | - | 2 | 9ns @ 5V, 50pF | - | - | - | NO | - | - | 1.5mm | - | 8.75mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DM74AS1004AMX ON Semiconductor | 6047 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 2V | 0.8V | 6 | - | 0°C~70°C | Tape & Reel (TR) | - | 74AS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74AS1004 | - | - | - | - | - | 5V | Inverting | - | - | - | - | - | - | - | - | - | 4 ns | - | 4 ns | - | Buffer, Inverter | - | - | - | Inverter | - | - | 4ns @ 5V, 50pF | - | - | - | - | 1 | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC14071BDTR2G ON Semiconductor | 480 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 8 hours ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 3.5V ~ 11V | 1.5V ~ 4V | 4 | - | -55°C~125°C | Tape & Reel (TR) | 2004 | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 4071 | 14 | - | 1 | - | - | - | - | - | - | 3V | - | - | - | - | 50pF | - | 100 ns | 1μA | 300 ns | - | OR | 2 | - | Halogen Free | OR Gate | - | - | 100ns @ 15V, 50pF | - | - | - | NO | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VCX00BQX ON Semiconductor | 43 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | - | 120mg | 1.6V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74VCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | TAPE AND REEL | 1.2V~3.6V | QUAD | - | - | 4 | 1.5V | 0.5mm | - | 74VCX00 | - | - | 1 | - | - | - | - | 3.6V | 3.3V | - | - | - | - | - | 30pF | - | 2.8 ns | 20μA | - | ALVC/VCX/A | NAND | 2 | - | - | NAND Gate | - | 4 | 2.8ns @ 3.3V, 30pF | - | - | - | NO | - | - | - | 0.8mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74F00SC ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | 2V | 0.8V | 4 | - | 0°C~70°C | Tube | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74F00 | - | - | 1 | - | - | 5V | - | - | - | - | - | 4 | 5.5V | 4.5V | - | 20mA | 5 ns | 6.8mA | 12 ns | - | NAND | 2 | - | - | NAND Gate | - | 4 | 5ns @ 5V, 50pF | - | -1mA | 20mA | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74ALVC00MTC ON Semiconductor | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 55.3mg | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tube | - | 74ALVC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | 1.65V~3.6V | DUAL | GULL WING | - | 4 | 1.8V | 0.65mm | - | 74ALVC00 | - | - | 1 | - | - | - | - | 3.6V | 3.3V | - | - | - | - | - | 50pF | - | 3 ns | 10μA | 3.5 ns | ALVC/VCX/A | NAND | 2 | - | - | NAND Gate | - | 4 | 3ns @ 3.3V, 50pF | - | - | - | NO | - | - | - | - | 5mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC74LCX86DTR2G ON Semiconductor | 44554 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 9 hours ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 40 | 74LCX86 | 14 | - | 1 | - | - | 3.3V | - | 3.6V | - | 2V | - | - | - | - | 50pF | - | 6.5 ns | 10μA | 7 ns | LVC/LCX/Z | OR, XOR | 2 | - | Halogen Free | XOR (Exclusive OR) | - | 4 | 6.5ns @ 3.3V, 50pF | - | - | - | NO | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC04DTR2G ON Semiconductor | 160 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 6 | 5V | - | 40 | 74AC04 | 14 | - | - | - | - | 5V | - | 6V | - | 2V | - | - | - | - | 50pF | - | 7 ns | 4μA | 10 ns | AC | - | - | - | Halogen Free | Inverter | 0.012 A | 6 | 7ns @ 5V, 50pF | - | - | - | NO | - | - | - | 1.2mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NL17SG00DFT2G ON Semiconductor | 5000 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2014 | MiniGate™ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | - | - | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 3V | - | - | - | 5 | - | - | - | - | - | - | 3.6V | - | 0.9V | - | 1 | - | - | - | - | 4.9 ns | 500nA | - | - | NAND | 2 | - | - | NAND Gate | - | - | 4.9ns @ 3.3V, 30pF | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC14012BCPG ON Semiconductor | 1000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 4.535924g | 3.5V ~ 11V | 1.5V ~ 4V | - | - | -55°C~125°C | Tube | 2005 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | - | RAIL | 3V~18V | DUAL | - | 260 | 2 | 5V | - | 40 | 4012 | 14 | - | 1 | - | - | - | - | - | - | 3V | - | - | - | - | 50pF | 8.8mA | 100 ns | 1μA | 300 ns | - | NAND | 4 | - | - | NAND Gate | - | 2 | 100ns @ 15V, 50pF | - | - | - | NO | - | - | 3.68mm | - | 19.56mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74F32SCX ON Semiconductor | 13179 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | 2V | 0.8V | 4 | - | 0°C~70°C | Tape & Reel (TR) | 2000 | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74F32 | - | - | 1 | - | - | 5V | - | - | - | - | - | 4 | 5.5V | 4.5V | - | - | 5.6 ns | - | 12 ns | - | OR | 2 | - | - | OR Gate | - | 4 | 5.6ns @ 5V, 50pF | - | -1mA | 20mA | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC74HC132ANG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 4.535924g | 1.5V ~ 4.2V | 0.3V ~ 1.2V | - | - | -55°C~125°C | Tube | 1997 | 74HC | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | - | - | - | 2V~6V | DUAL | - | 260 | 4 | 5V | - | 40 | 74HC132 | 14 | - | 1 | TTL | 5.2mA | - | - | - | - | - | 5V | - | - | - | 50pF | 5.2mA | 190 ns | 1μA | 125 ns | HC/UH | NAND, Schmitt Trigger | 2 | 3-STATE | - | NAND Gate | - | 4 | 21ns @ 6V, 50pF | 38 ns | - | - | YES | - | Schmitt Trigger | 3.683mm | - | 19.558mm | 6.604mm | No | No SVHC | RoHS Compliant | Lead Free |