- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Number of Input Lines | Number of Output Lines | Current - Quiescent (Max) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LCX38SJX ON Semiconductor | 9598 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | 218.3mg | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74LCX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 74LCX38 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 5 ns | 10μA | 12 ns | - | NAND | 2 | - | NAND Gate | - | 4 | 5ns @ 3.3V, 50pF | - | - | - | - | - | - | - | - | Open Drain | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV14106BDTR2G ON Semiconductor | 5800 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 3.6V ~ 10.8V | 0.9V ~ 4V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100, 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TAPE AND REEL | - | 3V~18V | DUAL | GULL WING | - | 6 | 5V | - | - | 4106 | 14 | - | - | Not Qualified | - | - | 18V | 5/15V | 3V | 6 | - | - | - | - | 80 ns | 1μA | 250 ns | - | Buffer, Inverter, Schmitt Trigger | - | Halogen Free | Inverter | - | - | 80ns @ 15V, 50pF | - | - | - | - | YES | - | - | - | Schmitt Trigger | - | 1.2mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DM74ALS04BMX ON Semiconductor | 4010 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | 2V | 0.8V | 6 | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74ALS04 | - | - | - | - | 5V | - | - | - | - | 6 | 5.5V | 4.5V | - | 8mA | 11 ns | - | 11 ns | - | Buffer, Inverter | 6 | - | Inverter | - | 6 | 11ns @ 5V, 50pF | - | -400μA | - | 8mA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NL17SH00P5T5G ON Semiconductor | 8000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | SOT-953 | - | 5 | - | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 17SH | e3 | yes | Active | 1 (Unlimited) | 5 | - | Tin (Sn) | - | - | - | TAPE AND REEL | - | 2V~5.5V | DUAL | FLAT | - | 1 | 3.3V | - | - | 17SH00 | 5 | - | - | - | - | - | - | - | 2V | - | - | - | - | - | 7.5 ns | 1μA | 15.5 ns | - | NAND | 2 | Halogen Free | NAND Gate | 0.004 A | 1 | 7.5ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | - | 0.4mm | - | 0.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC11SCX ON Semiconductor | 24200 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | 3 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | 2V~6V | - | - | - | - | - | - | - | 74AC11 | - | - | 1 | - | - | - | - | - | - | 3 | 6V | 2V | - | - | 10 ns | 2μA | 10 ns | - | AND | 3 | - | AND Gate | - | 3 | 8ns @ 5V, 50pF | - | -24mA | - | 24mA | - | - | - | 2μA | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() NLX2G14AMX1TCG ON Semiconductor | 8945 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-XFLGA | - | 6 | - | - | 1.4V ~ 3.6V | 0.2V ~ 1.2V | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MiniGate™ | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | - | - | 2 | 2.3V | 0.5mm | - | NLX2G14 | 6 | - | - | - | - | - | 5.5V | 1.8/5V | - | 2 | - | - | 15pF | - | 9.1 ns | 1μA | 9.1 ns | 2G | Buffer, Inverter, Schmitt Trigger | - | Halogen Free | Inverter | 0.008 A | - | 4.9ns @ 5V, 50pF | - | - | - | - | YES | - | - | - | Schmitt Trigger | - | 0.4mm | 1.45mm | 1mm | No | - | RoHS Compliant | Lead Free | ||
![]() NLVVHC1GT02DFT2G ON Semiconductor | 5800 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | 1.4V ~ 2V | 0.53V ~ 0.8V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | Tin (Sn) | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | 74VHC1GT02 | 5 | - | 1 | - | - | - | - | - | 3V | - | - | - | - | - | - | 1μA | - | HC | NOR | 2 | - | NOR Gate | - | - | 7.7ns @ 5V, 50pF | - | - | - | - | - | - | - | 1μA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LVX00DR2G ON Semiconductor | 2 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 74LVX | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | - | 40 | 74LVX00 | 14 | - | 1 | - | - | - | 3.6V | 3.3V | 2V | - | - | - | 50pF | - | 9.7 ns | 2μA | 13.6 ns | LV/LV-A/LVX/H | NAND | 2 | Halogen Free | NAND Gate | - | 4 | 9.7ns @ 3.3V, 50pF | - | - | - | - | NO | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NL17SG02DFT2G ON Semiconductor | 33000 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2014 | MiniGate™ | e3 | yes | Active | 1 (Unlimited) | 5 | - | Tin (Sn) | - | - | - | - | - | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 3V | - | - | - | 5 | - | - | - | - | - | 3.6V | - | 0.9V | 1 | - | - | - | - | 4.4 ns | 500nA | - | - | NOR | 2 | - | NOR Gate | - | - | 4.4ns @ 3.3V, 30pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT05N ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 1.62g | 2V | 0.8V | 6 | - | -40°C~85°C | Tube | - | 74HCT | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | 600mW | 4.5V~5.5V | DUAL | - | - | 6 | 5V | - | - | 74HCT05 | - | - | 6 | - | 5V | Inverting | - | - | - | - | - | - | - | 4.8mA | 15 ns | 2μA | 28 ns | HCT | Buffer, Inverter | - | - | Inverter | - | - | 15ns @ 5V, 50pF | - | - | - | - | - | - | - | - | Open Drain | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() NLV74HCT14ADR2G ON Semiconductor | 18 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 17 hours ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 1.9V ~ 2.1V | 0.5V ~ 0.6V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100, 74HCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | 8542.39.00.01 | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | 1.27mm | - | - | 14 | - | - | - | 5V | - | - | - | - | 6 | - | - | - | - | 32 ns | 1μA | - | HCT | - | - | - | Inverter | - | - | 32ns @ 5V, 50pF | - | - | - | - | - | - | - | - | Schmitt Trigger | - | 1.75mm | - | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT32MTC ON Semiconductor | 10 |
| Datasheet | 29 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 55.3mg | 2V | 0.8V | - | - | -40°C~85°C | Tube | 1999 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | 74HCT32 | - | - | 1 | - | 5V | - | - | 5V | - | - | - | - | 50pF | - | 20 ns | 2μA | 20 ns | HCT | OR | 2 | - | OR Gate | - | 4 | 20ns @ 5V, 15pF | - | - | - | - | NO | - | - | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74F38SCX ON Semiconductor | 101880 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | 2V | 0.8V | 4 | - | 0°C~70°C | Tape & Reel (TR) | 2001 | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74F38 | - | - | 1 | - | 5V | - | - | - | - | 4 | 5.5V | 4.5V | - | - | 12 ns | - | 12.5 ns | - | NAND | 2 | - | NAND Gate | - | 4 | 12.5ns @ 5V, 50pF | - | -250μA | - | 64mA | - | 2 | 1 | - | Open Collector | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74AC86PC ON Semiconductor | 12284 |
| Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 1.62g | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tube | - | 74AC | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | 2V~6V | DUAL | - | - | 4 | 3.3V | - | - | 74AC86 | - | - | 1 | - | - | - | 6V | - | 2V | - | - | - | - | - | 8.5 ns | 2μA | 11.5 ns | AC | OR, XOR | 2 | - | XOR (Exclusive OR) | - | 4 | 8.5ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Contains Lead | ||
![]() MC74LCX00DTG ON Semiconductor | 1436 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tube | 2012 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.65mm | 40 | 74LCX00 | 14 | - | 1 | - | - | - | 3.6V | 3.3V | 2V | - | - | - | 50pF | 24mA | 5.5 ns | 10μA | 6.6 ns | LVC/LCX/Z | NAND | 2 | Halogen Free | NAND Gate | - | 4 | 5.5ns @ 3.3V, 50pF | - | - | - | - | NO | - | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT08PC ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 1.62g | 2V | 0.8V | - | - | -40°C~85°C | Tube | - | 74ACT | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 4 | 5V | - | - | 74ACT08 | - | - | 1 | - | 5V | - | - | - | - | - | - | - | - | 24mA | 9 ns | 4μA | 10 ns | ACT | AND | 2 | - | AND Gate | - | 4 | 9ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() NLV74VHC14DTR2G ON Semiconductor | 10 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | 1.9V ~ 4.4V | 0.1V ~ 0.36V | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100, 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | - | 6 | 5V | - | - | - | - | R-PDSO-G14 | - | - | - | - | 5.5V | - | 2V | 6 | - | - | - | - | - | - | - | AHC/VHC/H/U/V | - | 1 | - | Inverter | - | - | 10.6ns @ 5V, 50pF | - | - | 18.5 ns | - | - | - | - | 2μA | Schmitt Trigger | - | 1.2mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SVL32L6X ON Semiconductor | 445000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | 30g | 0.9V ~ 1.5V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | 7SVL | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Gold (Ni/Au) | - | - | - | TAPE AND REEL | - | 0.9V~3.6V | DUAL | - | - | 1 | 1.1V | 0.5mm | - | 7SVL32 | - | - | - | - | - | - | - | - | 0.9V | - | - | - | - | - | 3.5 ns | 900nA | 5.5 ns | AUP/ULP/V | OR | 2 | - | OR Gate | - | 1 | 3.5ns @ 3V, 30pF | 30.5 ns | - | - | - | NO | - | - | - | - | - | 0.55mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 74VHC86SJX ON Semiconductor | 46410 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | 218.3mg | 1.5V | 0.5V | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74VHC | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | 74VHC86 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 8.8 ns | 2μA | 14.5 ns | - | OR, XOR | 2 | - | XOR (Exclusive OR) | - | 4 | 8.8ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74F86SJX ON Semiconductor | 1254 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | - | 2V | 0.8V | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74F86 | - | - | 1 | - | 5V | - | - | - | - | - | - | - | - | - | 7 ns | - | 12 ns | - | OR, XOR | 2 | - | XOR (Exclusive OR) | - | 4 | 7ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |