- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Logic Level-High | Logic Level-Low | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Prop. | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Seated Height-Max | Logic Type | Logic IC Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC14069UBCP ON Semiconductor | 25 | - | Datasheet | - | - | - | - | - | - | NO | - | - | - | 14 | MOTOROLA INC | 50 pF | - | - | Motorola Semiconductor Products | MC14069UBCP | - | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-14 | - | RECTANGULAR | IN-LINE | Transferred | - | - | NOT SPECIFIED | 4.53 | No | 5 V | - | - | - | - | - | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | - | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 6 | - | 2.54 mm | compliant | - | - | - | R-PDIP-T14 | - | Not Qualified | - | - | 18 V | - | MILITARY | 3 V | - | - | - | - | - | - | - | - | 4000/14000/40000 | - | 1 | - | - | 4.69 mm | - | INVERTER | - | - | - | - | - | 125 ns | - | - | - | - | - | - | - | 18.86 mm | 7.62 mm | - | - | - | - | ||
![]() MC14025BCPG ON Semiconductor | 369 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 4.535924g | - | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | - | - | - | RAIL | - | 3V~18V | DUAL | - | 260 | 3 | 5V | 2.54mm | - | 40 | 4025 | 14 | - | 1 | - | - | - | - | - | - | 3V | - | - | - | 50pF | 8.8mA | 100 ns | 1μA | 300 ns | - | NOR | - | - | - | - | NOR Gate | - | - | 3 | 100ns @ 15V, 50pF | - | - | - | - | NO | - | - | - | 3.68mm | - | 19.56mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74F11SCX ON Semiconductor | 7500 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | - | - | - | 2V | 0.8V | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74F11 | - | - | 1 | - | - | 5V | - | - | - | - | 3 | 5.5V | 4.5V | - | - | 5.6 ns | - | 5.6 ns | - | AND | 3 | - | - | - | AND Gate | - | - | 3 | 5.6ns @ 5V, 50pF | - | -1mA | - | 20mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MM74C00N ON Semiconductor | 2 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 14-PDIP | - | - | - | - | 3.5V ~ 8V | 1.5V ~ 2V | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2002 | 74C | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 125°C | -55°C | - | - | - | - | - | 3V~15V | - | - | - | - | - | - | - | - | 74C00 | - | - | 1 | - | - | - | - | - | - | - | 4 | 15V | 3V | - | 8mA | 90 ns | 10nA | 90 ns | - | NAND | 2 | - | - | - | NAND Gate | - | - | 4 | 60ns @ 10V, 50pF | - | -8mA | - | 8mA | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC14572UBCP ON Semiconductor | 342 | - | Datasheet | - | - | - | - | - | - | NO | - | - | - | 16 | ON SEMICONDUCTOR | 50 pF | - | - | ON Semiconductor | MC14572UBCP | - | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 180 ns | 30 | 5.49 | No | 5 V | - | - | - | - | - | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | MIXED WITH 2-IN NOR & 2-IN NAND | 8542.39.00.01 | Gates | - | CMOS | - | DUAL | THROUGH-HOLE | 240 | 6 | - | 2.54 mm | not_compliant | - | - | 16 | R-PDIP-T16 | - | Not Qualified | - | - | 18 V | 5/15 V | MILITARY | 3 V | - | - | - | - | - | - | - | - | 4000/14000/40000 | - | 1 | - | - | 4.44 mm | - | INVERTER | - | - | - | - | - | 180 ns | - | NO | - | - | - | - | - | 19.175 mm | 7.62 mm | - | - | - | - | ||
![]() NLV17SZ00DFT2G ON Semiconductor | 24523 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | - | - | - | 1.4V ~ 4V | 0.1V ~ 0.55V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100, 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | - | - | R-PDSO-G5 | - | - | - | - | 5.5V | - | - | - | 1 | - | - | 50pF | - | - | - | - | LVC/LCX/Z | - | 2 | - | - | - | NAND Gate | - | - | - | 4.3ns @ 5V, 50pF | - | - | - | - | NO | - | 1μA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLV17SZ86DFT2G ON Semiconductor | 3000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q100, 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | - | - | NOT SPECIFIED | - | 5 | - | 1 | Not Qualified | - | - | - | 3.3V | - | - | - | - | - | - | - | 4.2 ns | 1μA | - | - | OR, XOR | 2 | - | - | - | XOR (Exclusive OR) | - | - | - | 4.2ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NL17SH04P5T5G ON Semiconductor | 90000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOT-953 | - | 5 | - | - | - | - | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 17SH | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | - | - | - | TAPE AND REEL | - | 2V~5.5V | DUAL | FLAT | - | 1 | 3.3V | - | - | - | 17SH04 | 5 | - | - | - | - | - | - | - | - | 2V | 1 | - | - | - | - | 7.5 ns | 1μA | 4.5 ns | - | Buffer, Inverter | - | - | Halogen Free | - | Inverter | - | 0.004 A | - | 7.5ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | 0.4mm | - | 0.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHCU04SJX ON Semiconductor | 20439 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | 218.3mg | - | - | - | 1.7V | 0.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74VHCU | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | - | 6 | 3.3V | - | - | - | 74VHCU04 | - | - | - | - | - | - | 5.5V | - | - | 2V | - | - | - | - | - | 7 ns | 2μA | 13 ns | AHC/VHC/H/U/V | - | - | - | - | - | Inverter | - | - | 6 | 7ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() DM74ALS32N ON Semiconductor | 8795 |
| Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 14-PDIP | - | - | - | - | 2V | 0.8V | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | Through Hole | - | - | 70°C | 0°C | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ALS32 | - | - | 1 | - | 8mA | 5V | - | - | - | - | 4 | 5.5V | 4.5V | - | 8mA | 14 ns | 2.6mA | 14 ns | - | OR | 2 | - | - | - | OR Gate | - | - | 4 | 14ns @ 5V, 50pF | - | -400μA | - | 8mA | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74AC00MTC ON Semiconductor | 46 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 16 hours ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 55.3mg | - | - | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 1998 | 74AC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74AC00 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 24mA | 8 ns | 2μA | 10 ns | - | NAND | 2 | - | - | - | NAND Gate | - | - | - | 8ns @ 5V, 50pF | - | - | - | - | - | - | - | - | 900μm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC132DR2G ON Semiconductor | 654 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 18 hours ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | - | - | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 40 | 74VHC132 | 14 | - | 1 | - | - | - | 5.5V | - | - | 2V | - | - | - | 50pF | - | 9.7 ns | 2μA | - | AHC/VHC | NAND | 2 | - | Halogen Free | - | NAND Gate | - | 0.008 A | 4 | 9.7ns @ 5V, 50pF | - | - | - | - | YES | - | - | Schmitt Trigger | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC00DTR2G ON Semiconductor | 5000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74HC00 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 5.2mA | 13 ns | 2μA | 75 ns | - | NAND | 2 | - | - | - | NAND Gate | - | - | 4 | 13ns @ 6V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74LVX86M ON Semiconductor | 56478 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 150mg | - | - | - | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74LVX | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | 74LVX86 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 12.8 ns | 2μA | 12 ns | - | OR, XOR | 2 | - | - | - | XOR (Exclusive OR) | - | - | 4 | 12.8ns @ 3.3V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74VHC14SJ ON Semiconductor | 22607 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | 218.3mg | - | - | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74VHC | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | - | - | 8542.39.00.01 | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | - | 6 | 3.3V | 1.27mm | - | - | 74VHC14 | - | - | - | - | - | - | 5.5V | 2/5.5V | - | 2V | - | - | - | 50pF | - | 10.6 ns | 2μA | 18.5 ns | AHC/VHC | Buffer, Inverter, Schmitt Trigger | - | - | - | - | Inverter | - | 0.008 A | 6 | 10.6ns @ 5V, 50pF | 12 ns | - | - | - | YES | - | - | Schmitt Trigger | - | 2.1mm | 10.2mm | 5.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() 74F32SC ON Semiconductor | 5383 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2000 | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74F32 | - | - | 1 | - | - | 5V | - | - | - | - | - | - | - | - | 20mA | 5.6 ns | 10.3mA | 12 ns | - | OR | 2 | - | - | - | OR Gate | - | - | 4 | 5.6ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC74LVX132DTR2G ON Semiconductor | 14 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | - | 1.6V ~ 2.6V | 0.3V ~ 1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | 74LVX132 | 14 | - | 1 | - | - | - | 3.6V | 3.3V | - | 2V | - | - | - | 50pF | - | 15.4 ns | 2μA | 16 ns | LV/LV-A/LVX/H | NAND | 2 | - | Halogen Free | - | NAND Gate | - | - | 4 | 15.4ns @ 3.3V, 50pF | - | - | - | - | YES | - | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EL05DR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | YES | - | - | - | 8 | MOTOROLA INC | - | - | - | Motorola Semiconductor Products | MC10EL05DR2 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.42 ns | - | 5.74 | No | - | - | - | - | - | - | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | Gates | TAPE AND REEL | ECL | - | DUAL | GULL WING | - | 1 | - | 1.27 mm | unknown | - | - | - | R-PDSO-G8 | - | Not Qualified | - | - | - | -5.2 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | 10EL | - | 2 | OPEN-EMITTER | - | 1.75 mm | - | AND/NAND GATE | - | - | - | - | - | 0.44 ns | - | NO | 22 mA | - | - | - | - | 4.9 mm | 3.9 mm | - | - | - | - | ||
![]() DM74ALS32MX ON Semiconductor | 53694 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | - | - | - | 2V | 0.8V | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ALS32 | - | - | 1 | - | - | 5V | - | - | - | - | 4 | 5.5V | 4.5V | - | - | 14 ns | - | 14 ns | - | OR | 2 | - | - | - | OR Gate | - | - | 4 | 14ns @ 5V, 50pF | - | -400μA | - | 8mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MM74HCT08SJ ON Semiconductor | 51100 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | 218.3mg | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74HCT | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | - | - | - | 74HCT08 | - | - | 1 | - | - | 5V | - | 5V | - | - | - | - | - | 50pF | - | 18 ns | 2μA | 18 ns | HCT | AND | 2 | - | - | - | AND Gate | - | - | 4 | 18ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | 5.3mm | No | - | RoHS Compliant | Lead Free |