- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Screening Level | High Level Output Current | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Current - Quiescent (Max) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AC04PC ON Semiconductor | 13244 |
| Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 1.62g | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tube | - | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74AC04 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mA | 10 ns | 2μA | 10 ns | - | Buffer, Inverter | - | - | Inverter | - | 6 | 7ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC74VHCT02ADR2G ON Semiconductor | 17 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 74VHCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 40 | 74VHCT02 | 14 | - | 1 | - | - | - | 5V | - | 5V | - | - | - | - | 50pF | - | 7.5 ns | 2μA | 11.4 ns | AHCT/VHCT | NOR | 2 | Halogen Free | NOR Gate | 0.008 A | 4 | 7.5ns @ 5V, 50pF | 8.5 ns | - | - | - | NO | - | - | - | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT04DG ON Semiconductor | 95 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 2V | 0.8V | - | - | -40°C~85°C | Tube | 2006 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 40 | 74ACT04 | 14 | - | - | - | TTL | - | 5V | - | 5V | - | - | - | - | 50pF | 24mA | 9 ns | 4μA | 9 ns | ACT | - | - | Halogen Free | Inverter | 0.024 A | 6 | 8.5ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | - | 1.4986mm | - | 8.7376mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74F20PC ON Semiconductor | 500 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 14-PDIP | - | 2V | 0.8V | 2 | - | 0°C~70°C | Tube | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74F20 | - | - | 1 | - | - | - | 5V | - | - | - | 2 | 5.5V | 4.5V | - | - | 5 ns | 3.4mA | 5 ns | - | NAND | 4 | - | NAND Gate | - | 2 | 5ns @ 5V, 50pF | - | - | -1mA | 20mA | - | - | 4 | 1 | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() NLV14049UBDR2G ON Semiconductor | 43 | - | Datasheet | 34 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | 4V ~ 12.5V | 1V ~ 2.5V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | 8542.39.00.01 | TAPE AND REEL | 3V~18V | DUAL | GULL WING | - | 6 | 5V | 1.27mm | - | - | 4049 | 16 | - | - | Not Qualified | - | - | - | 18V | - | 3V | 6 | - | - | 50pF | - | 50 ns | 4μA | - | 4000/14000/40000 | - | - | Halogen Free | Inverter | - | - | 50ns @ 15V, 50pF | 120 ns | AEC-Q100 | - | - | NO | 0.12mA | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC1G08DTT1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74HC | e0 | - | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 2V~6V | DUAL | GULL WING | 240 | 1 | 3V | - | not_compliant | 30 | 74HC1G08 | 5 | - | - | Not Qualified | - | - | - | 6V | - | 2V | 1 | - | - | - | - | 17 ns | 1μA | 100 ns | HC/UH | AND | 2 | - | AND Gate | - | - | 17ns @ 6V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | - | 3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74AC11MTCX ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 14-TSSOP | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | 3 | - | -40°C~85°C | Tape & Reel (TR) | 1998 | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74AC11 | - | - | 1 | - | - | - | - | - | - | - | 3 | 6V | 2V | - | - | 8 ns | 2μA | 9.5 ns | - | AND | 3 | - | AND Gate | - | 3 | 8ns @ 5V, 50pF | - | - | -24mA | 24mA | - | - | - | - | 2μA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NLU1GT32MUTCG ON Semiconductor | In Stock | - | Datasheet | 14 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | - | 1.2V ~ 2V | 0.3V ~ 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | MiniGate™ | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | - | - | 1 | 5V | 0.4mm | - | - | NLU1GT32 | 6 | - | - | - | - | - | - | 5.5V | - | - | - | - | - | 50pF | 8mA | 7.5 ns | 2μA | 11.4 ns | 1G | OR | 2 | Halogen Free | OR Gate | - | 1 | 7.5ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14011UBDG ON Semiconductor | 136 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 4V ~ 12.5V | 1V ~ 2.5V | 4 | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | - | RAIL | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 40 | 4011 | 14 | - | 1 | - | - | - | - | - | - | 3V | - | - | - | 50pF | 8.8mA | 80 ns | 1μA | 180 ns | - | NAND | 2 | Halogen Free | NAND Gate | - | - | 80ns @ 15V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | - | 8.65mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC20SCX ON Semiconductor | 19896 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tape & Reel (TR) | 1998 | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74AC20 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 10 ns | 2μA | 8.5 ns | - | NAND | 4 | - | NAND Gate | - | 2 | 7ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74ACT10PC ON Semiconductor | 9110 |
| Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 14-PDIP | - | 2V | 0.8V | 3 | - | -40°C~85°C | Tube | - | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACT10 | - | - | 1 | - | - | - | 5V | - | - | - | 3 | 5.5V | 4.5V | - | - | 9 ns | 4μA | 9 ns | - | NAND | 3 | - | NAND Gate | - | 3 | 9ns @ 5V, 50pF | - | - | -24mA | 24mA | - | - | 3 | 1 | 4μA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NC7ST32M5 ON Semiconductor | 52902 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 30mg | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7ST | e3 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Tin (Sn) | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | 7ST32 | - | - | - | - | - | 12.5mA | 5V | - | 5V | - | - | - | - | - | 2mA | 26 ns | 1μA | 27 ns | HST/T | OR | 2 | - | OR Gate | - | 1 | 26ns @ 5.5V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74ACTQ32SJX ON Semiconductor | 2227 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 14-SOP | - | 2V | 0.8V | 4 | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACTQ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACTQ32 | - | - | 1 | - | - | - | 5V | - | - | - | 4 | 5.5V | 4.5V | - | - | 6.5 ns | 2μA | 7 ns | - | OR | 2 | - | OR Gate | - | 4 | 6.5ns @ 5V, 50pF | - | - | -24mA | 24mA | - | - | - | - | 2μA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74HC132ADTR2 ON Semiconductor | 7664 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 1.5V ~ 4.2V | 0.3V ~ 1.2V | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | 0.65mm | unknown | 40 | 74HC132 | 14 | - | 1 | Not Qualified | - | - | - | 6V | - | 2V | - | - | - | 50pF | - | 21 ns | 1μA | 125 ns | HC/UH | NAND | 2 | - | NAND Gate | - | 4 | 21ns @ 6V, 50pF | 38 ns | - | - | - | YES | - | - | - | - | Schmitt Trigger | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() M74VHC1GT04DFT3G ON Semiconductor | 18 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | 1.4V ~ 2V | 0.53V ~ 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2001 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | - | TR | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 74VHC1GT04 | - | R-PDSO-G5 | - | - | - | - | - | 5.5V | - | 2V | 1 | - | - | 50pF | - | 7.7 ns | 1μA | - | AHC/VHC | Buffer, Inverter | 1 | - | Inverter | 0.008 A | - | 7.7ns @ 5V, 50pF | - | - | - | - | NO | 0.04mA | - | - | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NL17SG32DFT2G ON Semiconductor | 10 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2013 | MiniGate™ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | - | - | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 3V | 0.65mm | - | - | - | 5 | R-PDSO-G5 | - | - | - | - | - | 4.6V | - | 0.9V | 1 | - | - | - | - | 4.4 ns | 500nA | - | - | OR | 2 | - | OR Gate | - | - | 4.4ns @ 3.3V, 30pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC20ADTR2G ON Semiconductor | 5223 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 2 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 2 | 4.5V | 0.65mm | - | - | 74HC20 | 14 | - | 1 | - | - | - | - | 6V | - | 2V | - | - | - | 50pF | - | 15 ns | 1μA | - | HC/UH | NAND | 4 | Halogen Free | NAND Gate | - | - | 15ns @ 6V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC86N ON Semiconductor | 20600 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 1.62g | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | -40°C~85°C | Tube | - | 74HC | - | - | Obsolete | 1 (Unlimited) | - | Through Hole | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74HC86 | - | - | 1 | - | - | 5.2mA | - | - | - | - | - | - | - | - | 5.2mA | 20 ns | 2μA | 120 ns | - | OR, XOR | 2 | - | XOR (Exclusive OR) | - | 4 | 20ns @ 6V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MM74C914M ON Semiconductor | 5000 | - | Datasheet | - | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | 4.3V ~ 12.9V | 0.7V ~ 2.1V | - | - | -40°C~85°C | Tube | - | 74C | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3V~15V | - | - | - | - | - | - | - | - | 74C914 | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | 16mA | - | - | - | - | - | 6 | - | Inverter | - | - | 200ns @ 10V, 50pF | - | - | - | - | - | - | - | - | - | Schmitt Trigger | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74LVXU04DTR2G ON Semiconductor | 10 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 74LVXU | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.7V | - | - | 40 | 74LVXU04 | 14 | - | - | - | - | - | - | - | 3.3V | 2V | - | - | - | 50pF | - | 9.7 ns | 2μA | 16 ns | LV/LV-A/LVX/H | - | - | Halogen Free | Inverter | 0.004 A | 6 | 9.7ns @ 3.3V, 50pF | 11 ns | - | - | - | NO | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free |