- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Power Dissipation | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Screening Level | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Number of Input Lines | Number of Output Lines | Current - Quiescent (Max) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74VHC86M ON Semiconductor | 19000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 150mg | 1.5V | 0.5V | - | - | -40°C~85°C | Tube | 1999 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | - | 2V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | - | - | - | 74VHC86 | - | - | 1 | - | - | - | 5.5V | - | 2V | - | - | - | - | 50pF | - | 8mA | 16.5 ns | 2μA | 14.5 ns | AHC/VHC | XOR | 2 | - | XOR (Exclusive OR) | 0.008 A | 4 | 8.8ns @ 5V, 50pF | - | - | - | - | - | NO | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLV74VHC04DTR2G ON Semiconductor | 3000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | 1.9V ~ 4.4V | 0.1V ~ 0.36V | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100, 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 6 | 5V | - | - | NOT SPECIFIED | - | - | R-PDSO-G14 | - | - | - | - | 5.5V | - | 2V | - | 6 | - | - | - | - | - | - | - | - | AHC/VHC/H/U/V | - | 1 | - | Inverter | - | - | 7.5ns @ 5V, 50pF | - | - | - | 12 ns | - | - | - | - | 2μA | - | - | - | 1.2mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC132DTR2G ON Semiconductor | 189 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 1.5V ~ 4.2V | 1V ~ 3V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | 0.65mm | - | 40 | 74HC132 | 14 | - | 1 | Not Qualified | - | - | 6V | - | 2V | - | - | - | - | 50pF | - | 5.2mA | 21 ns | 2μA | 125 ns | HC/UH | NAND | 2 | - | NAND Gate | - | 4 | 21ns @ 6V, 50pF | 38 ns | - | - | - | - | YES | - | - | - | - | Schmitt Trigger | - | - | 5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74VHC32N ON Semiconductor | 45293 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 1.62g | 1.5V | 0.5V | - | - | -40°C~85°C | Tube | - | 74VHC | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | 74VHC32 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 ns | 2μA | 11.4 ns | - | OR | 2 | - | OR Gate | - | 4 | 7.5ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NC7SZ02FHX ON Semiconductor | 43 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | 20mg | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | 7SZ | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium (Ni/Pd) | - | - | - | TAPE AND REEL | 120mW | 1.65V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.35mm | - | NOT SPECIFIED | 7SZ02 | - | - | - | Not Qualified | - | - | 5.5V | 3.3V | - | - | 1 | - | - | 50pF | - | - | 4.3 ns | 2μA | 12 ns | LVC/LCX/Z | NOR | 2 | - | NOR Gate | - | - | 4.3ns @ 5V, 50pF | - | - | - | - | - | NO | - | - | - | - | - | - | 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74VCX00MTC ON Semiconductor | 24272 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 55.3mg | 1.6V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tube | 2003 | 74VCX | e4 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | - | - | - | RAIL | - | 1.2V~3.6V | DUAL | GULL WING | - | 4 | 1.5V | 0.65mm | - | - | 74VCX00 | - | - | 1 | - | - | - | 3.6V | 3.3V | - | - | - | - | - | 30pF | - | - | 12 ns | 20μA | 7.4 ns | ALVC/VCX/A | NAND | 2 | - | NAND Gate | - | 4 | 2.8ns @ 3.3V, 30pF | - | - | - | - | - | NO | - | - | - | - | - | - | - | 5mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74LCX11SJ ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | 218.3mg | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tube | - | 74LCX | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | 74LCX11 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 ns | 10μA | 12 ns | - | AND | - | - | AND Gate | - | 3 | 6ns @ 3.3V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() NC7WZ14FHX ON Semiconductor | 19687 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | 20mg | 1.4V ~ 3.6V | 0.2V ~ 1.2V | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | 7WZ | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium (Ni/Pd) | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 2 | 1.8V | 0.35mm | - | NOT SPECIFIED | 7WZ14 | - | - | - | Not Qualified | - | - | 5.5V | 3.3V | - | - | 2 | - | - | - | - | - | 4.9 ns | 1μA | 3.2 ns | LVC/LCX/Z | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | - | - | 4.9ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | Yes | Schmitt Trigger | 550μm | - | 1mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() DM74AS00MX ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | 2V | 0.8V | 4 | - | 0°C~70°C | Tape & Reel (TR) | - | 74AS | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74AS00 | - | - | 1 | - | 5V | - | - | - | - | - | 4 | 5.5V | 4.5V | - | - | - | 4.5 ns | - | 4.5 ns | - | NAND | 2 | - | NAND Gate | - | 4 | 4.5ns @ 5V, 50pF | - | - | -2mA | - | 20mA | - | 2 | 1 | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74ACTQ08SCX ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | 2V | 0.8V | 4 | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACTQ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACTQ08 | - | - | 1 | - | 5V | - | - | - | - | - | 4 | 5.5V | 4.5V | - | - | - | 6.5 ns | 2μA | 6.5 ns | - | AND | 2 | - | AND Gate | - | 4 | 6.5ns @ 5V, 50pF | - | - | -24mA | - | 24mA | - | - | - | 2μA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74LCX02DG ON Semiconductor | 36 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tube | 2012 | 74LCX | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | RAIL | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 40 | 74LCX02 | 14 | - | 1 | - | - | - | 3.6V | 3.3V | 2V | - | - | - | - | 50pF | - | - | 5.5 ns | 10μA | 6.6 ns | LVC/LCX/Z | NOR | 2 | Halogen Free | NOR Gate | - | 4 | 5.5ns @ 3.3V, 50pF | - | - | - | - | - | NO | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC05ADTR2G ON Semiconductor | 830 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 6 | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 6 | 4.5V | - | - | NOT SPECIFIED | 74HC05 | 14 | - | - | Not Qualified | - | Inverting | 6V | - | 2V | - | - | - | - | 50pF | - | - | 15 ns | 1μA | 15 ns | HC/UH | Buffer, Inverter | - | Halogen Free | Inverter | 0.004 A | - | 15ns @ 6V, 50pF | 27 ns | - | - | - | - | NO | - | - | - | - | Open Drain | - | 1.2mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC05ADTG ON Semiconductor | 11 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 6 | - | -55°C~125°C | Tube | 2005 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 6 | 5V | - | - | NOT SPECIFIED | 74HC05 | 14 | - | - | Not Qualified | - | Inverting | 6V | - | 2V | - | - | - | - | 50pF | - | - | 15 ns | 1μA | 135 ns | HC/UH | Buffer, Inverter | - | Halogen Free | Inverter | 0.004 A | - | 15ns @ 6V, 50pF | 27 ns | - | - | - | - | NO | - | - | - | - | Open Drain | - | 1.2mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SZU04M5 ON Semiconductor | 138050 |
| Datasheet | 36 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 29.993795mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 7SZU | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | - | 7SZU04 | - | - | - | - | - | - | - | 3.3V | - | 5V | - | - | - | - | - | 16mA | 5 ns | 2μA | 12.1 ns | LVC/LCX/Z | - | - | - | Inverter | - | 1 | 5ns @ 5V, 50pF | - | - | - | - | - | NO | - | - | - | - | - | 1.25mm | - | 3mm | 1.7mm | No | - | RoHS Compliant | Lead Free | ||
![]() 74VHC86MTC ON Semiconductor | 2273 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 55.3mg | 1.5V | 0.5V | - | - | -40°C~85°C | Tube | - | 74VHC | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | 74VHC86 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.8 ns | 2μA | 16.5 ns | - | OR, XOR | 2 | - | XOR (Exclusive OR) | - | 4 | 8.8ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() NLU1G04AMX1TCG ON Semiconductor | 14266 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-XFLGA | - | 6 | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MiniGate™ | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | - | - | 1 | 3V | 0.5mm | - | - | NLU1G04 | 6 | - | - | - | 5V | - | - | - | - | - | 1 | - | - | 50pF | - | 8mA | 7.5 ns | 1μA | 14.5 ns | 1G | Buffer, Inverter | - | Halogen Free | Inverter | 0.004 A | - | 7.5ns @ 5V, 50pF | - | - | - | - | - | NO | - | - | - | - | - | - | 0.4mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NC7SZ27L6X ON Semiconductor | 92828 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | 18mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SZ | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Gold/Nickel (Au/Ni) | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | QUAD | - | - | 1 | 1.8V | 0.5mm | - | - | 7SZ27 | - | - | - | - | - | - | 5.5V | - | - | - | - | - | - | 50pF | - | - | 5.5 ns | 2μA | 8 ns | LVC/LCX/Z | NOR | 3 | - | NOR Gate | 0.024 A | 1 | 5.5ns @ 5V, 50pF | 8.5 ns | - | - | - | - | NO | - | - | - | - | - | - | 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14077BCP ON Semiconductor | 1481 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | -55°C~125°C | Tube | 2006 | 4000B | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | RAIL | - | 3V~18V | DUAL | - | NOT SPECIFIED | 4 | 5V | - | not_compliant | NOT SPECIFIED | 4077 | 14 | - | 1 | Not Qualified | - | - | - | - | 3V | - | - | - | - | 50pF | 500mW | 10mA | 110 ns | 1μA | 350 ns | - | NOR, XNOR | 2 | - | XNOR (Exclusive NOR) | - | 4 | 110ns @ 15V, 50pF | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLV17SZ06DFT2G ON Semiconductor | 28000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100, 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | Tin (Sn) | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | - | 5 | - | - | - | - | Inverting | - | 3.3V | - | - | 1 | - | - | - | - | - | 3 ns | 1μA | - | LVC/LCX/Z | Buffer, Inverter | - | Halogen Free | Inverter | 0.024 A | - | 3ns @ 5V, 50pF | 6 ns | - | - | - | - | NO | - | - | - | - | Open Drain | - | - | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV14012BDR2G ON Semiconductor | 50000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2007 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | TAPE AND REEL | - | 3V~18V | DUAL | GULL WING | - | 2 | 5V | - | - | - | 4012 | 14 | - | - | Not Qualified | - | - | 18V | 5/15V | 3V | - | 2 | - | - | 50pF | - | 10mA | 100 ns | 1μA | - | - | NAND | 4 | Halogen Free | NAND Gate | - | - | 100ns @ 15V, 50pF | 300 ns | AEC-Q100 | - | - | - | NO | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free |