- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Number of Input Lines | Number of Output Lines | Current - Quiescent (Max) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AC02SJX ON Semiconductor | 11248 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | 14-SOP | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | 4 | - | -40°C~85°C | Tape & Reel (TR) | 1998 | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74AC02 | - | 1 | - | - | - | - | - | - | - | 4 | 6V | 2V | - | - | - | 6.5 ns | 2μA | 10 ns | - | NOR | 2 | - | NOR Gate | - | 4 | 6.5ns @ 5V, 50pF | - | -24mA | - | 24mA | - | - | - | 2μA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74ACT14PC ON Semiconductor | 855 | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 1.62g | 2V | 0.8V | - | - | -40°C~85°C | Tube | - | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACT14 | - | - | - | 5V | - | - | - | - | - | - | - | - | - | 24mA | - | 10 ns | 2μA | 11 ns | - | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | - | 6 | 10ns @ 5V, 50pF | - | - | - | - | - | - | - | - | Schmitt Trigger | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NLVVHC1G132DFT2G ON Semiconductor | 33000 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | 2.25V ~ 3.7V | 0.65V ~ 1.45V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100, 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | Tin (Sn) | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | 5 | - | - | - | - | - | - | 2V | - | 1 | - | - | - | - | - | 9.7 ns | 1μA | - | AHC/VHC/H/U/V | NAND | 2 | Halogen Free | NAND Gate | - | - | 9.7ns @ 5V, 50pF | - | - | - | - | - | - | - | - | Schmitt Trigger | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV74AC08DR2G ON Semiconductor | 78 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 2.9V ~ 5.4V | 0.36V | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100, 74AC | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | - | - | 2V~6V | DUAL | GULL WING | - | 4 | 5V | - | - | - | - | - | - | - | - | - | 6V | - | 2V | - | 4 | - | - | - | - | - | - | - | - | AC | - | 2 | - | AND Gate | - | - | 7.5ns @ 5V, 50pF | - | - | 10 ns | - | - | - | - | 4μA | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74F04PC ON Semiconductor | 6355 | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 14-PDIP | - | 2V | 0.8V | 6 | - | 0°C~70°C | Tube | 2000 | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74F04 | - | - | - | 5V | - | - | - | - | - | 6 | 5.5V | 4.5V | - | 20mA | - | 6 ns | 10.2μA | 6 ns | - | Inverter | 6 | - | Inverter | - | - | 5ns @ 5V, 50pF | - | -1mA | - | 20mA | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC74AC86D ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tube | 2009 | 74AC | e0 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | RAIL | - | 2V~6V | DUAL | GULL WING | 240 | 4 | 5V | - | not_compliant | 30 | 74AC86 | 14 | 1 | Not Qualified | 5V | - | 6V | - | 2V | - | - | - | - | 50pF | - | - | 8.5 ns | 4μA | 11.5 ns | AC | OR, XOR | 2 | - | XOR (Exclusive OR) | - | 4 | 8.5ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | 8.65mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MM74HC4049M ON Semiconductor | 9836 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 6 | - | -40°C~85°C | Tube | - | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 600mW | 2V~6V | - | - | - | - | - | - | - | - | 74HC4049 | - | 6 | - | - | Inverting | - | - | - | 6 | 6 | 6V | 2V | - | 25mA | 5 | 15 ns | 2μA | 15 ns | - | Buffer, Inverter, Translator | 6 | - | Inverter | - | - | 15ns @ 6V, 50pF | - | -5.2mA | - | 5.2mA | - | 6 | 6 | 2μA | - | 1.5mm | - | 10mm | 4mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74VHCT04ASJX ON Semiconductor | 101109 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | 218.3mg | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74VHCT | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | - | - | - | 74VHCT04 | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | 7.7 ns | 2μA | 8.5 ns | AHCT/VHCT/VT | Buffer, Inverter | - | - | Inverter | - | 6 | 7.7ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC74HCU04AFEL ON Semiconductor | 1725 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | - | 1.7V ~ 4.8V | 0.3V ~ 1.1V | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HCU | e4 | - | Obsolete | 3 (168 Hours) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 6 | 3V | 1.27mm | unknown | 40 | 74HCU04 | 14 | - | Not Qualified | - | - | 6V | - | 2V | - | - | - | - | 50pF | - | - | 12 ns | 1μA | 12 ns | HC/UH | - | - | - | Inverter | 0.005 A | 6 | 12ns @ 6V, 50pF | 21 ns | - | - | - | NO | - | - | - | - | - | 2.05mm | 10.2mm | 5.275mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DM74AS00N ON Semiconductor | 10059 |
| Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 14-PDIP | - | 2V | 0.8V | 4 | - | 0°C~70°C | Tube | - | 74AS | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74AS00 | - | 1 | - | 5V | - | - | - | - | - | 4 | 5.5V | 4.5V | - | - | - | 4.5 ns | 10.8mA | 4.5 ns | - | NAND | 2 | - | NAND Gate | - | 4 | 4.5ns @ 5V, 50pF | - | -2mA | - | 20mA | - | 2 | 1 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NC7SVU04L6X ON Semiconductor | 41 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | 18mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SVU | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Gold/Nickel (Au/Ni) | - | - | - | TAPE AND REEL | - | 0.9V~3.6V | DUAL | - | - | 1 | 1.2V | 0.5mm | - | - | 7SVU04 | - | - | - | - | - | - | - | 0.9V | - | - | - | - | - | - | - | 14.4 ns | 900nA | 14.4 ns | HC/UH | - | - | - | Inverter | 0.0005 A | 1 | 3.3ns @ 3V, 30pF | - | - | - | - | NO | - | - | - | - | - | 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX08DTG ON Semiconductor | 2481 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tube | 2012 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.65mm | - | 40 | 74LCX08 | 14 | 1 | - | - | - | 3.6V | 3.3V | 2V | - | - | - | - | 50pF | 24mA | - | 5.5 ns | 10μA | 6.2 ns | LVC/LCX/Z | AND | 2 | Halogen Free | AND Gate | - | 4 | 5.5ns @ 3.3V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14584BFELG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | SOEIAJ-14 | - | 3.4V ~ 10.5V | 1.6V ~ 4.6V | 6 | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | - | - | Obsolete | 3 (168 Hours) | - | - | - | 125°C | -55°C | - | - | - | 3V~18V | - | - | - | - | - | - | - | - | 4584 | - | - | - | - | - | - | - | - | - | 6 | 18V | 3V | - | - | - | 80 ns | 1μA | 80 ns | - | Buffer, Inverter, Schmitt Trigger | 6 | - | Inverter | - | 6 | 80ns @ 15V, 50pF | - | -4.2mA | - | 4.2mA | - | - | - | 1μA | Schmitt Trigger | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MM74HC32MTC ON Semiconductor | 28000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 55.3mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | - | -40°C~85°C | Tube | 1999 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | - | 2V~6V | DUAL | GULL WING | - | 4 | 4.5V | 0.65mm | - | - | 74HC32 | - | 1 | - | - | - | 6V | - | 2V | - | - | - | - | 50pF | - | - | 18 ns | 2μA | 100 ns | HC/UH | OR | 2 | - | OR Gate | - | - | 17ns @ 6V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV14001BDR2G ON Semiconductor | 381676 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 3.5V ~ 11V | 1.5V ~ 4V | 4 | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2010 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | TAPE AND REEL | - | 3V~18V | DUAL | GULL WING | - | 4 | 5V | - | - | - | 4001 | 14 | 1 | - | - | - | - | - | 3V | - | - | - | - | 50pF | - | - | 80 ns | 1μA | - | - | NOR | 2 | Halogen Free | NOR Gate | - | - | 80ns @ 15V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT10DR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74ACT | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 3 | 5V | - | not_compliant | 30 | 74ACT10 | 14 | 1 | Not Qualified | 5V | - | - | 5V | - | - | - | - | - | 50pF | - | - | 9 ns | 4μA | 9 ns | ACT | NAND | - | - | NAND Gate | 0.024 A | 3 | 9ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | 8.65mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74AC02DR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74AC | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 240 | 4 | 5V | - | not_compliant | 30 | 74AC02 | 14 | - | Not Qualified | - | - | 6V | 3.3/5V | 2V | - | 4 | - | - | 50pF | - | - | 6.5 ns | 4μA | - | AC | NOR | 2 | - | NOR Gate | - | - | 6.5ns @ 5V, 50pF | 8 ns | - | - | - | NO | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NC7S04L6X ON Semiconductor | 3708 |
| Datasheet | 22 Weeks | ACTIVE (Last Updated: 23 hours ago) | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | 30g | 1.5V | 0.5V | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | 7S | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | - | - | 1 | 3V | 0.5mm | - | - | 7S04 | - | - | - | - | - | 6V | - | 2V | - | - | - | - | 50pF | - | - | 125 ns | 1μA | 17 ns | HC | Buffer, Inverter | - | - | Inverter | 0.00002 A | 1 | 17ns @ 6V, 50pF | - | - | - | - | NO | - | - | - | - | 500μm | - | 1.45mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT08DTR2 ON Semiconductor | 30000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | 74ACT | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 40 | 74ACT08 | 14 | - | Not Qualified | - | - | 5.5V | 5V | - | - | 4 | - | - | 50pF | - | - | 9 ns | 4μA | 9 ns | ACT | AND | 2 | - | AND Gate | - | - | 9ns @ 5V, 50pF | 10 ns | - | - | - | NO | - | - | - | - | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DM74ALS14N ON Semiconductor | 470 | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 14-PDIP | - | 1.85V ~ 2V | 0.75V ~ 0.85V | 6 | - | 0°C~70°C | Tube | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ALS14 | - | - | - | - | - | - | - | - | - | 6 | 5.5V | 4.5V | - | 8mA | - | 12 ns | - | 12 ns | - | Buffer, Inverter, Schmitt Trigger | 6 | - | Inverter | - | 6 | 12ns @ 5V, 50pF | - | -400μA | - | 8mA | - | - | - | - | Schmitt Trigger | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free |