- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Screening Level | High Level Output Current | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74ACT02SCX ON Semiconductor | 9972 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | 2V | 0.8V | 4 | - | -40°C~85°C | Tape & Reel (TR) | 1998 | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACT02 | - | - | 1 | - | - | - | 5V | - | - | - | - | - | 4 | 5.5V | 4.5V | - | - | 10 ns | 4μA | 9.5 ns | - | NOR | 2 | - | NOR Gate | - | 4 | 9.5ns @ 5V, 50pF | - | - | -24mA | 24mA | - | - | 4μA | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() NLVVHC1G86DTT1G ON Semiconductor | 175608 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100, 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | 2V | - | 1 | - | - | - | - | 8.8 ns | 1μA | - | AHC/VHC/H/U/V | OR, XOR | 2 | Halogen Free | XOR (Exclusive OR) | 0.008 A | - | 8.8ns @ 5V, 50pF | - | - | - | - | NO | 0.04mA | - | - | - | - | - | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74F86SCX ON Semiconductor | 68041 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | 2V | 0.8V | 4 | - | 0°C~70°C | Tape & Reel (TR) | 2003 | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74F86 | - | - | 1 | - | - | - | 5V | - | - | - | - | - | 4 | 5.5V | 4.5V | - | - | 7 ns | - | 7 ns | - | OR, XOR | 2 | - | XOR (Exclusive OR) | - | 4 | 7ns @ 5V, 50pF | - | - | -1mA | 20mA | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() NLV14069UBDTR2G ON Semiconductor | 20000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 4V ~ 12.5V | 1V ~ 2.5V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | TAPE AND REEL | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 6 | 5V | - | - | NOT SPECIFIED | 4069 | 14 | - | - | Not Qualified | - | - | - | - | 18V | 5/15V | 3V | - | 6 | - | - | 50pF | - | 55 ns | 1μA | - | - | - | - | Halogen Free | Inverter | - | - | 55ns @ 15V, 50pF | 125 ns | AEC-Q100 | - | - | NO | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC132DG ON Semiconductor | 63 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 2.2V ~ 3.9V | 0.5V ~ 1.1V | 4 | - | -40°C~85°C | Tube | 2006 | 74AC | e3 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | - | Tin (Sn) | - | - | - | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 40 | 74AC132 | 14 | - | 1 | - | TTL | 24mA | 5V | - | 6V | - | 2V | - | - | - | - | 50pF | 24mA | 9 ns | 4μA | 13.5 ns | AC | NAND, Schmitt Trigger | 2 | Halogen Free | NAND Gate | - | - | 9ns @ 5V, 50pF | - | - | - | - | - | - | - | Yes | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHC132M ON Semiconductor | 94 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 150mg | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tube | 1999 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | RAIL | 2V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | - | - | - | 74VHC132 | - | - | 1 | - | TTL | - | - | - | 5.5V | - | 2V | - | - | - | - | 50pF | 8mA | 12 ns | 2μA | 15.4 ns | AHC/VHC | NAND | 2 | - | NAND Gate | 0.008 A | 4 | 9.7ns @ 5V, 50pF | - | - | - | - | - | - | - | Yes | Schmitt Trigger | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10H106FN ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | - | -1.13V | -1.48V | - | - | 0°C~75°C | Tube | 2006 | 10H | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | - | ASYMMETRICAL INPUTS | - | RAIL | -4.94V~-5.46V | QUAD | J BEND | 240 | 3 | - | 1.27mm | not_compliant | 30 | 10H106 | 20 | - | - | Not Qualified | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 1.5 ns | - | - | 10H | NOR | 4, 3, 3 | - | NOR Gate | - | - | 1.5ns @ -5.2V, - | 1.55 ns | - | - | - | NO | - | - | - | - | - | 4.57mm | 8.965mm | 8.965mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NC7SVL04P5X ON Semiconductor | 49 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 23g | 0.9V ~ 1.5V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | 7SVL | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Tin (Sn) | - | - | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 1.1V | - | - | - | 7SVL04 | - | R-PDSO-G6 | - | - | - | - | - | - | 3.6V | - | 0.9V | - | 1 | - | - | - | - | 3.5 ns | 900nA | 6.3 ns | AUP/ULP/V | Buffer, Inverter | - | - | Inverter | 0.002 A | - | 3.5ns @ 3V, 30pF | 27.8 ns | - | - | - | NO | - | - | - | - | 1mm | - | 2mm | 1.2mm | No | - | ROHS3 Compliant | - | ||
![]() 74ACT00MTC ON Semiconductor | 2500 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 55.3mg | 2V | 0.8V | - | - | -40°C~85°C | Tube | 1998 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | RAIL | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | - | - | - | 74ACT00 | - | - | 1 | - | - | - | 5V | - | - | 5V | - | - | - | - | - | 50pF | - | 9 ns | 2μA | 9.5 ns | ACT | NAND | 2 | - | NAND Gate | - | 4 | 9ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | 900μm | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7S04P5 ON Semiconductor | 26361 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 23g | 1.5V | 0.5V | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | 7S | e3 | yes | Discontinued | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 1 | 3V | - | - | - | 7S04 | - | - | - | - | - | - | - | - | 6V | 2/6V | 2V | - | - | - | - | - | - | 125 ns | 1μA | 17 ns | HC/UH | Buffer, Inverter | - | - | Inverter | 0.00002 A | 1 | 17ns @ 6V, 50pF | - | - | - | - | NO | - | - | - | - | 1mm | - | 2mm | 1.25mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74F32SJ ON Semiconductor | 8530 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 14-SOP | - | 2V | 0.8V | 4 | - | 0°C~70°C | Tube | 2000 | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74F32 | - | - | 1 | - | - | - | 5V | - | - | - | - | - | 4 | 5.5V | 4.5V | - | - | 5.6 ns | - | 5.6 ns | - | OR | 2 | - | OR Gate | - | 4 | 5.6ns @ 5V, 50pF | - | - | -1mA | 20mA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NLV27WZ06DFT2G ON Semiconductor | 12 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100, 27WZ | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | Tin (Sn) | - | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.8V | - | - | NOT SPECIFIED | - | 6 | - | - | Not Qualified | - | - | - | - | 5.5V | 3.3V | - | - | 2 | - | - | 50pF | - | 3 ns | 1μA | - | LVC/LCX/Z | - | - | - | Inverter | - | - | 3ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | Open Drain | - | 1.1mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT20DR2G ON Semiconductor | 49 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 40 | 74ACT20 | 14 | - | 1 | - | - | - | 5V | - | - | 5V | - | - | - | - | - | 50pF | - | 9 ns | 4μA | - | ACT | NAND | 4 | Halogen Free | NAND Gate | - | 2 | 9ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC20MTCX ON Semiconductor | 8299 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 14-TSSOP | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | 2 | - | -40°C~85°C | Tape & Reel (TR) | 1998 | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74AC20 | - | - | 1 | - | - | - | - | - | - | - | - | - | 2 | 6V | 2V | - | - | 7 ns | 2μA | 8.5 ns | - | NAND | 4 | - | NAND Gate | - | 2 | 7ns @ 5V, 50pF | - | - | -24mA | 24mA | - | - | 2μA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC14069UBCPG ON Semiconductor | 3000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 4.535924g | 4V ~ 12.5V | 1V ~ 2.5V | - | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | - | - | 8542.39.00.01 | - | 3V~18V | DUAL | - | 260 | 6 | 5V | 2.54mm | - | - | 4069 | 14 | - | - | - | TTL | 8.8mA | - | - | 18V | 5/15V | 3V | - | - | - | - | 50pF | 8.8mA | 125 ns | 1μA | 55 ns | - | - | - | - | Inverter | - | 6 | 55ns @ 15V, 50pF | - | - | - | - | NO | - | - | - | - | 3.68mm | - | 19.56mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74VHC132MTC ON Semiconductor | 48273 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 55.3mg | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tube | - | 74VHC | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | 74VHC132 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 ns | 2μA | 15.4 ns | - | NAND, Schmitt Trigger | 2 | - | NAND Gate | - | 4 | 9.7ns @ 5V, 50pF | - | - | - | - | - | - | - | - | Schmitt Trigger | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() NC7ST08M5 ON Semiconductor | 225 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 30mg | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7ST | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 7ST08 | - | - | - | Not Qualified | - | - | 5V | - | - | 5V | - | - | - | - | - | - | - | 26 ns | 1μA | 27 ns | HST/T | AND | 2 | - | AND Gate | - | 1 | 26ns @ 5.5V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DM74ALS05AN ON Semiconductor | 8036 |
| Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 14-PDIP | - | 2V | 0.8V | 6 | - | 0°C~70°C | Tube | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ALS05 | - | - | 6 | - | - | - | 5V | Inverting | - | - | - | 6 | 6 | 5.5V | 4.5V | - | 8mA | 54 ns | 2.4mA | 54 ns | - | Buffer, Inverter | 6 | - | Inverter | - | 6 | 54ns @ 5V, 50pF | - | - | -100μA | 8mA | - | - | - | - | Open Collector | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74VHCT08ASJX ON Semiconductor | 794 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 218.3mg | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74VHCT | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | - | - | - | 74VHCT08 | - | - | 1 | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | 7.9 ns | 2μA | 7.9 ns | AHCT/VHCT/VT | AND | 2 | - | AND Gate | - | 4 | 7.9ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74F08SJX ON Semiconductor | 21958 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 14-SOP | - | 2V | 0.8V | 4 | - | 0°C~70°C | Tape & Reel (TR) | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74F08 | - | - | 1 | - | - | - | 5V | - | - | - | - | - | 4 | 5.5V | 4.5V | - | - | 5.6 ns | - | 12 ns | - | AND | 2 | - | AND Gate | - | 4 | 5.6ns @ 5V, 50pF | - | - | -1mA | 20mA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |