- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Power Dissipation | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Schmitt Trigger | Current - Quiescent (Max) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74LVX86DR2G ON Semiconductor | 2106 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 74LVX | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | - | - | 40 | 74LVX86 | 14 | 1 | - | - | - | - | - | 3.6V | 3.3V | 2V | - | - | - | - | 50pF | - | - | 12.8 ns | 2μA | - | LV/LV-A/LVX/H | OR, XOR | 2 | Halogen Free | XOR (Exclusive OR) | - | 4 | 12.8ns @ 3.3V, 50pF | - | - | - | NO | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ALVC32MX ON Semiconductor | 13453 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ALVC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | 74ALVC32 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8 ns | 10μA | 2.9 ns | - | OR | 2 | - | OR Gate | - | 4 | 2.8ns @ 3.3V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74HC1G14DFT2 ON Semiconductor | 10 | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 74HC | e0 | - | Obsolete | 1 (Unlimited) | 5 | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 240 | 1 | 3V | - | not_compliant | 30 | 74HC1G14 | 5 | - | Not Qualified | - | - | - | - | 6V | 2/6V | 2V | - | 1 | - | - | - | - | - | 17 ns | 1μA | - | HC/UH | Buffer, Inverter | - | - | Inverter | 0.002 A | - | 17ns @ 6V, 50pF | - | - | - | YES | - | Schmitt Trigger | - | - | 2mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC14073BCPG ON Semiconductor | 1770 | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 4.535924g | 3.5V ~ 11V | 1.5V ~ 4V | - | - | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | RAIL | 3V~18V | DUAL | - | 260 | 3 | 5V | 2.54mm | - | 40 | 4073 | 14 | 1 | - | - | - | 8.8mA | - | - | - | 3V | - | - | - | - | 50pF | - | 8.8mA | 100 ns | 1μA | 300 ns | - | AND | - | - | AND Gate | - | 3 | 100ns @ 15V, 50pF | - | - | - | NO | - | - | 3.68mm | - | 19.56mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74F04SC ON Semiconductor | 10908 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | 2V | 0.8V | 6 | - | - | 0°C~70°C | Tube | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74F04 | - | - | - | - | - | - | 5V | - | - | - | - | 6 | 5.5V | 4.5V | - | - | 20mA | 5 ns | 10.2μA | 6 ns | - | Buffer, Inverter | 6 | - | Inverter | - | 6 | 5ns @ 5V, 50pF | - | -1mA | 20mA | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CD4069UBCSJ ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | 14-SOP | - | 4V ~ 12V | 1V ~ 3V | 6 | - | - | -55°C~125°C | Tube | 2002 | 4000B | - | - | Obsolete | 1 (Unlimited) | - | - | - | 125°C | -55°C | - | - | 3V~15V | - | - | - | - | - | - | - | - | 4069 | - | - | - | - | - | - | - | - | - | - | - | 6 | 15V | 3V | - | - | - | 50 ns | 1μA | 50 ns | - | Buffer, Inverter | 6 | - | Inverter | - | 6 | 50ns @ 15V, 50pF | - | -4.2mA | 4.2mA | - | 1μA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74VCX08M ON Semiconductor | 30123 |
| Datasheet | 36 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 150mg | 1.6V ~ 2V | 0.7V ~ 0.8V | - | 8 | - | -40°C~85°C | Tube | - | 74VCX | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 1.2V~3.6V | - | - | - | - | - | - | - | - | 74VCX08 | - | 1 | - | - | - | - | 1.8V | - | - | - | - | - | - | - | - | - | - | 12 ns | 20μA | 7.4 ns | - | AND | 2 | - | AND Gate | - | 4 | 2.8ns @ 3.3V, 30pF | - | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | - | RoHS Compliant | Lead Free | ||
![]() MC74LVX00DTR2G ON Semiconductor | 15000 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | 74LVX00 | 14 | 1 | - | - | - | - | - | 3.6V | 3.3V | 2V | - | - | - | - | 50pF | - | 4mA | 9.7 ns | 2μA | 13.6 ns | LV/LV-A/LVX/H | NAND | 2 | Halogen Free | NAND Gate | - | 4 | 9.7ns @ 3.3V, 50pF | - | - | - | NO | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLVVHC1GT32DFT2G ON Semiconductor | 6000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | - | 1.4V ~ 2V | 0.53V ~ 0.8V | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100, 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | Tin (Sn) | - | - | - | TAPE AND REEL | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | - | 5 | - | Not Qualified | - | - | - | - | - | - | 3V | - | 1 | - | - | - | - | - | - | - | - | AHC/VHC/H/U/V | - | 2 | Halogen Free | OR Gate | 0.008 A | - | 7.5ns @ 5V, 50pF | - | - | - | NO | 2μA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC32M ON Semiconductor | 28000 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 150mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | -40°C~85°C | Tube | 1999 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | 2V~6V | DUAL | GULL WING | - | 4 | 4.5V | - | - | - | 74HC32 | - | - | - | - | - | - | - | 6V | - | 2V | 1 | - | - | - | 50pF | - | 5.2mA | 18 ns | 2μA | 100 ns | HC/UH | OR | 2 | - | OR Gate | - | 4 | 17ns @ 6V, 50pF | - | - | - | NO | - | - | - | - | - | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHCT32ADR2G ON Semiconductor | 49 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 1.2V ~ 2V | 0.53V ~ 0.8V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74VHCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 40 | 74VHCT32 | 14 | 1 | - | - | - | - | - | 5.5V | 5V | 2V | - | - | - | - | 50pF | - | - | 7.5 ns | 2μA | - | AHCT/VHCT | OR | 2 | Halogen Free | OR Gate | 0.008 A | 4 | 7.5ns @ 5V, 50pF | 8.5 ns | - | - | NO | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACTQ32SCX ON Semiconductor | 8969 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | 2V | 0.8V | 4 | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACTQ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACTQ32 | - | 1 | - | - | - | - | 5V | - | - | - | - | 4 | 5.5V | 4.5V | - | - | - | 6.5 ns | 2μA | 7 ns | - | OR | 2 | - | OR Gate | - | 4 | 6.5ns @ 5V, 50pF | - | -24mA | 24mA | - | 2μA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NLX1G11CMX1TCG ON Semiconductor | 5900 |
| Datasheet | - | - | Surface Mount | Surface Mount | 6-XFLGA | - | 6 | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.65V~5.5V | DUAL | - | - | 1 | 5V | - | - | - | NLX1G11 | 6 | - | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | 252mW | - | 7 ns | 1μA | 2.4 ns | 1G | AND | 3 | Halogen Free | AND Gate | - | 1 | 7ns @ 5V, 50pF | - | - | - | - | - | - | - | 0.4mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74HCT04DR2G ON Semiconductor | 377 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 2V | 0.8V | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HCT | e3 | - | Obsolete | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | 8542.39.00.01 | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 40 | 74HCT04 | 14 | - | - | - | TTL | - | 5V | - | 5V | - | - | 6 | - | - | 50pF | - | 4mA | 17 ns | 2μA | 26 ns | HCT | Buffer, Inverter | - | - | Inverter | 0.004 A | - | 17ns @ 5V, 50pF | - | - | - | NO | - | - | 1.4986mm | - | 8.7376mm | 3.9878mm | No | - | RoHS Compliant | Lead Free | ||
![]() 74LCX00SJ ON Semiconductor | 36709 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | 218.3mg | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | - | -40°C~85°C | Tube | - | 74LCX | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | - | - | - | 74LCX00 | - | 1 | - | - | - | - | - | 3.6V | - | 2V | - | - | - | - | - | - | - | 5.2 ns | 10μA | 6 ns | LVC/LCX/Z | NAND | 2 | - | NAND Gate | - | 4 | 5.2ns @ 3.3V, 50pF | - | - | - | - | - | - | - | - | - | 5.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() NC7NZU04K8X ON Semiconductor | 62034 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | - | 30mg | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 7NZ | - | yes | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.65V~5.5V | DUAL | GULL WING | - | 3 | 1.8V | 0.5mm | - | - | 7NZU04 | - | - | - | - | - | - | 3.6V | 5.5V | - | 1.65V | - | - | - | - | - | - | - | 5 ns | 1μA | 9 ns | LVC/LCX/Z | - | - | - | Inverter | - | 3 | 5ns @ 5V, 50pF | - | - | - | - | - | - | - | 0.9mm | - | 2mm | No | - | RoHS Compliant | Lead Free | ||
![]() MC74VHC00DR2 ON Semiconductor | 55000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 1.5V | 0.5V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 74VHC | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 240 | 4 | 3.3V | - | not_compliant | 30 | 74VHC00 | 14 | - | Not Qualified | - | - | - | - | 5.5V | - | 2V | - | 4 | - | - | 50pF | - | - | 7.5 ns | 2μA | - | AHC/VHC | NAND | 2 | - | NAND Gate | 0.008 A | - | 7.5ns @ 5V, 50pF | 9.5 ns | - | - | NO | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74VHCT32ADTR2 ON Semiconductor | 621 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 1.2V ~ 2V | 0.53V ~ 0.8V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 74VHCT | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | - | 40 | 74VHCT32 | 14 | 1 | Not Qualified | - | - | - | - | 5.5V | 5V | 2V | - | - | - | - | 50pF | - | - | 7.5 ns | 2μA | 13 ns | AHCT/VHCT | OR | 2 | - | OR Gate | 0.008 A | 4 | 7.5ns @ 5V, 50pF | 8.5 ns | - | - | NO | - | - | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLV74VHC1GT32DTT1G ON Semiconductor | 12 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 21 hours ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | 1.4V ~ 2V | 0.53V ~ 0.8V | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100, 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | Tin (Sn) | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | - | 5 | - | - | - | - | - | - | - | - | 3V | - | 1 | - | - | - | - | - | 7.5 ns | 2μA | - | AHC/VHC/H/U/V | OR | 2 | - | OR Gate | - | - | 7.5ns @ 5V, 50pF | - | - | - | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLV74HCT14ADTR2G ON Semiconductor | 12 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 1.9V ~ 2.1V | 0.5V ~ 0.6V | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100, 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | - | - | - | - | 14 | - | - | - | - | - | 5V | - | - | - | - | 6 | - | - | - | - | - | 32 ns | 1μA | - | HCT | - | - | - | Inverter | - | - | 32ns @ 5V, 50pF | - | - | - | - | - | Schmitt Trigger | - | 1.2mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free |