- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Screening Level | High Level Output Current | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLVVHC1G04DFT1G ON Semiconductor | 12000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100, 74VHC | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | Tin (Sn) | - | - | TR | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | 74VHC1G04 | 5 | - | - | Not Qualified | 5.5V | - | - | 2V | 1 | - | - | - | - | 7.5 ns | 1μA | - | AHC/VHC | Buffer, Inverter | - | - | Inverter | 0.008 A | - | 7.5ns @ 5V, 50pF | - | - | - | - | NO | 0.04mA | - | - | - | 2mm | - | - | RoHS Compliant | Lead Free | ||
![]() MC14081BFELG ON Semiconductor | 2000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e4 | yes | Obsolete | 3 (168 Hours) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 4081 | 14 | - | 1 | - | - | - | - | 3V | - | - | - | 50pF | - | 100 ns | 1μA | 300 ns | - | AND | 2 | - | AND Gate | - | 4 | 100ns @ 15V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NC7SP86L6X ON Semiconductor | 49 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | 18mg | 1.6V ~ 2.1V | 0.7V ~ 0.9V | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SP | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Gold/Nickel (Au/Ni) | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.2V | 0.5mm | NOT SPECIFIED | 7SP86 | - | - | - | Not Qualified | - | - | - | 0.9V | - | - | - | 30pF | - | 8 ns | 900nA | 26 ns | HC/UH | OR, XOR | 2 | - | XOR (Exclusive OR) | 0.0005 A | 1 | 8ns @ 3.3V, 30pF | 45 ns | - | - | - | NO | - | - | - | 0.55mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLVHC1G14DFT2G ON Semiconductor | 12 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 23 hours ago) | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100, 74HC | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | Tin (Sn) | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | 74HC1G14 | - | R-PDSO-G5 | - | Not Qualified | - | 6V | 2/6V | 2V | 1 | - | - | 50pF | - | 17 ns | 1μA | - | HC/UH | Buffer, Inverter | 1 | - | Inverter | 0.002 A | - | 17ns @ 6V, 50pF | 35 ns | - | - | - | YES | - | - | Schmitt Trigger | - | 2mm | - | - | RoHS Compliant | Lead Free | ||
![]() NL17SGU04DFT2G ON Semiconductor | 200 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2013 | MiniGate™ | e3 | yes | Active | 1 (Unlimited) | 5 | - | Tin (Sn) | - | - | - | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 3V | - | - | - | 5 | - | - | - | - | 3.6V | - | 0.9V | 1 | - | - | - | - | 4.4 ns | 500nA | - | - | - | - | - | Inverter | - | - | 4.4ns @ 3.3V, 30pF | - | - | - | - | - | - | - | - | - | 2mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 74LCX08SJ ON Semiconductor | 16320 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 218.3mg | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tube | 1999 | 74LCX | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | - | - | 74LCX08 | - | - | 1 | - | - | 3.6V | - | 2V | - | - | - | - | - | 5.5 ns | 10μA | 12 ns | LVC/LCX/Z | AND | 2 | - | AND Gate | - | 4 | 5.5ns @ 3.3V, 50pF | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MC14023BFELG ON Semiconductor | 4000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e4 | yes | Obsolete | 3 (168 Hours) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 3 | 5V | - | 40 | 4023 | 14 | - | 1 | - | - | - | - | 3V | - | - | - | 50pF | - | 100 ns | 1μA | 300 ns | - | NAND | - | - | NAND Gate | - | 3 | 100ns @ 15V, 50pF | - | - | - | - | NO | - | - | - | 2.05mm | - | 5.275mm | No | RoHS Compliant | Lead Free | ||
![]() NLV74AC14DR2G ON Semiconductor | 12 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100, 74AC | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 6 | 5V | 1.27mm | - | - | - | - | - | Not Qualified | 5V | 6V | - | 2V | 6 | - | - | 50pF | - | 10 ns | 4μA | - | AC | - | - | - | Inverter | 0.012 A | - | 10ns @ 5V, 50pF | 15 ns | - | - | - | YES | - | - | - | 1.75mm | - | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACTQ04SCX ON Semiconductor | 25046 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACTQ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74ACTQ04 | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 ns | 2μA | 8 ns | - | Buffer, Inverter | - | - | Inverter | - | 6 | 7.5ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74HC86AFELG ON Semiconductor | 1592 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HC | e4 | yes | Obsolete | 3 (168 Hours) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4 | 3V | - | 40 | 74HC86 | 14 | - | 1 | - | - | 6V | - | 2V | - | - | - | 50pF | - | 17 ns | 1μA | 100 ns | HC/UH | OR, XOR | 2 | - | XOR (Exclusive OR) | - | 4 | 17ns @ 6V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() 74AC11SC ON Semiconductor | 50 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | 3 | - | -40°C~85°C | Tube | 1998 | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 2V~6V | - | - | - | - | - | - | - | 74AC11 | - | - | 1 | - | - | - | - | - | 3 | 6V | 2V | - | 24mA | 10 ns | 2μA | 9.5 ns | - | AND | 3 | - | AND Gate | - | 3 | 8ns @ 5V, 50pF | - | - | -24mA | 24mA | - | - | 2μA | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MC74ACT10DTR2G ON Semiconductor | 41 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | 0.65mm | 40 | 74ACT10 | 14 | - | 1 | - | 5V | - | 5V | - | - | - | - | 50pF | - | 9 ns | 4μA | - | ACT | NAND | - | Halogen Free | NAND Gate | 0.024 A | 3 | 9ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | 5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() MC10H103MEL ON Semiconductor | 4271 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | - | -1.13V | -1.48V | - | - | 0°C~75°C | Tape & Reel (TR) | 2006 | 10H | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | -4.94V~-5.46V | DUAL | GULL WING | - | 4 | - | - | - | 10H103 | 16 | - | - | Not Qualified | - | - | - | - | 4 | - | - | - | - | 1.3 ns | - | 1.3 ns | 10H | OR | 2 | - | OR Gate | - | - | 1.3ns @ -5.2V, - | - | - | - | - | NO | - | - | 1 of 4 OR/NOR Output | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74LCX02SJ ON Semiconductor | 9440 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 218.3mg | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tube | - | 74LCX | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | - | - | 74LCX02 | - | - | 1 | - | - | 3.6V | - | 2V | - | - | - | - | - | 5.2 ns | 10μA | 6 ns | LVC/LCX/Z | NOR | 2 | - | NOR Gate | - | 4 | 5.2ns @ 3.3V, 50pF | - | - | - | - | - | - | - | - | - | - | 5.3mm | No | RoHS Compliant | Lead Free | ||
![]() MC74LVX86DTR2G ON Semiconductor | 10 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | 40 | 74LVX86 | 14 | - | 1 | - | - | 3.6V | 3.3V | 2V | - | - | - | 50pF | - | 12.8 ns | 2μA | - | LV/LV-A/LVX/H | OR, XOR | 2 | Halogen Free | XOR (Exclusive OR) | - | 4 | 12.8ns @ 3.3V, 50pF | - | - | - | - | NO | - | - | - | - | 5mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() NLV14012BDG ON Semiconductor | 50000 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | Automotive grade | -55°C~125°C | Tube | 2007 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | RAIL | 3V~18V | DUAL | GULL WING | - | 2 | 5V | - | - | 4012 | 14 | - | - | Not Qualified | - | 18V | 5/15V | 3V | 2 | - | - | 50pF | - | 100 ns | 1μA | - | - | NAND | 4 | Halogen Free | NAND Gate | - | - | 100ns @ 15V, 50pF | 300 ns | AEC-Q100 | - | - | NO | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() NLV74HCT08ADTR2G ON Semiconductor | 38 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 16 hours ago) | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 2V | 0.8V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100, 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | - | - | - | - | Not Qualified | - | 6V | 5V | 2V | 4 | - | - | 50pF | - | 15 ns | 40μA | - | HCT | AND | 2 | - | AND Gate | - | - | 17ns @ 5V, 50pF | - | - | - | - | NO | - | 1μA | - | - | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT08AMTC ON Semiconductor | 4118 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 55.3mg | 2V | 0.8V | - | - | -40°C~85°C | Tube | - | 74VHCT | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | 74VHCT08 | - | - | 1 | - | 5V | - | - | - | - | - | - | - | - | 7.9 ns | 2μA | 7.9 ns | AHCT/VHCT/VT | AND | 2 | - | AND Gate | - | 4 | 7.9ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | 5mm | - | No | RoHS Compliant | Lead Free | ||
![]() MM74HC02SJ ON Semiconductor | 11648 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | -40°C~85°C | Tube | - | 74HC | e3 | - | Obsolete | 1 (Unlimited) | 14 | - | MATTE TIN | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | - | - | 74HC02 | - | - | 1 | - | - | 6V | - | 2V | - | - | - | - | - | 15 ns | 2μA | 90 ns | HC/UH | NOR | 2 | - | NOR Gate | - | 4 | 15ns @ 6V, 50pF | - | - | - | - | - | - | - | - | - | - | 5.3mm | No | RoHS Compliant | Lead Free | ||
![]() DM74AS00M ON Semiconductor | 2261 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 2V | 0.8V | - | - | 0°C~70°C | Tube | - | 74AS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74AS00 | - | - | 1 | - | 5V | - | - | - | - | - | - | - | - | 4.5 ns | 10.8mA | 4.5 ns | - | NAND | 2 | - | NAND Gate | - | 4 | 4.5ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |