- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Logic IC Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Current - Quiescent (Max) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DM74ALS02M ON Semiconductor | 3139 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | 2V | 0.8V | 4 | - | - | - | 0°C~70°C | Tube | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ALS02 | - | - | 1 | - | - | 5V | - | - | - | - | - | - | 4 | 5.5V | 4.5V | - | - | 12 ns | - | 12 ns | - | NOR | 2 | - | - | NOR Gate | - | - | 4 | 12ns @ 5V, 50pF | - | -400μA | - | 8mA | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NLVVHC1G132DTT1G ON Semiconductor | 1669 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | 2.25V ~ 3.7V | 0.65V ~ 1.45V | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100, 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | Tin (Sn) | - | - | - | - | 2V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | 5 | - | 1 | - | - | - | - | - | - | - | 2V | - | - | - | - | - | - | 9.7 ns | 1μA | - | AHC/VHC/H/U/V | NAND | 2 | - | Halogen Free | NAND Gate | - | - | - | 9.7ns @ 5V, 50pF | - | - | - | - | - | - | Schmitt Trigger | - | - | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC20DR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 74AC | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 240 | 2 | 5V | - | not_compliant | 30 | 74AC20 | 14 | - | 1 | Not Qualified | - | 5V | - | 6V | - | - | 2V | - | - | - | - | 50pF | - | 7 ns | 4μA | 8.5 ns | AC | NAND | 4 | - | - | NAND Gate | - | - | 2 | 7ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | 8.65mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLV74LVX14DTR2G ON Semiconductor | 5000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 2.2V | 0.9V | - | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q100, 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | 2V~3.6V | DUAL | GULL WING | - | 6 | 3.3V | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 2V | - | 6 | - | - | - | - | 14.1 ns | 2μA | - | LV/LV-A/LVX/H | - | - | - | - | Inverter | - | - | - | 14.1ns @ 3.3V, 50pF | - | - | - | - | - | - | Schmitt Trigger | - | 1.2mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT08ADTG ON Semiconductor | 12 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 2V | 0.8V | - | - | - | - | -55°C~125°C | Tube | 2005 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | - | 74HCT08 | 14 | - | 1 | - | - | - | - | 6V | 5V | - | 2V | - | - | - | - | 50pF | - | 17 ns | 1μA | 15 ns | HCT | AND | 2 | - | Halogen Free | AND Gate | - | - | 4 | 17ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV74HC03ADTR2G ON Semiconductor | 12 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | - | NOT SPECIFIED | - | 14 | - | - | Not Qualified | - | - | - | 6V | - | - | 2V | - | 4 | - | - | 50pF | - | 31 ns | 1μA | - | HC/UH | NAND | 2 | - | Halogen Free | NAND Gate | - | - | - | 31ns @ 6V, 50pF | 36 ns | - | - | - | NO | - | Open Drain | - | - | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NL17SZ14XV5T2 ON Semiconductor | 14178 | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-553 | - | 5 | - | - | 1.4V ~ 3.6V | 0.2V ~ 1.2V | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2003 | 17SZ | e3 | - | Obsolete | 1 (Unlimited) | 5 | - | Tin (Sn) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | FLAT | 260 | 1 | 1.8V | - | unknown | 40 | 17SZ14 | 5 | - | - | Not Qualified | - | - | - | - | 3.3V | - | - | - | 1 | - | - | - | - | 5.9 ns | 1μA | - | LVC/LCX/Z | Buffer, Inverter | - | - | - | Inverter | - | 0.024 A | - | 5.9ns @ 5V, 50pF | - | - | - | - | YES | - | Schmitt Trigger | - | 0.6mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NL18SZ125DFT2G ON Semiconductor | 12 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74HC08DTR2G ON Semiconductor | 38000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | - | 40 | 74HC08 | 14 | - | 1 | Not Qualified | - | - | - | 6V | - | - | 2V | - | - | - | - | 50pF | 5.2mA | 13 ns | 2μA | 75 ns | HC/UH | AND | 2 | - | - | AND Gate | - | - | 4 | 13ns @ 6V, 50pF | - | - | - | - | NO | - | - | - | - | 5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC14049BCPG ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 4.535924g | 3.5V ~ 11V | 1.5V ~ 4V | 6 | - | - | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | 8542.39.00.01 | RAIL | 3V~18V | DUAL | - | - | 6 | 5V | 2.54mm | - | - | 4049 | 16 | - | 6 | - | TTL | - | Inverting | - | 5/15V | - | - | 18V | - | - | - | 50pF | - | 60 ns | 4μA | 140 ns | 4000/14000/40000 | Buffer, Inverter | - | - | - | Inverter | - | - | - | 60ns @ 15V, 50pF | - | - | - | - | NO | - | - | 3.6576mm | - | 19.558mm | 6.604mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74VCX00M ON Semiconductor | 19019 |
| Datasheet | 36 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 150mg | 1.6V ~ 2V | 0.7V ~ 0.8V | - | - | - | - | -40°C~85°C | Tube | - | 74VCX | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | 1.2V~3.6V | DUAL | GULL WING | - | 4 | 1.5V | - | - | - | 74VCX00 | - | - | 1 | - | - | - | - | 3.6V | - | - | - | - | - | - | - | - | - | 12 ns | 20μA | 7.4 ns | ALVC/VCX/A | NAND | 2 | 3-STATE | - | NAND Gate | - | - | 4 | 2.8ns @ 3.3V, 30pF | - | - | - | - | - | - | - | - | - | - | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() 74VHC04N ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 1.62g | 1.5V | 0.5V | - | - | - | - | -40°C~85°C | Tube | - | 74VHC | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | 2V~5.5V | DUAL | - | NOT SPECIFIED | 6 | 3.3V | - | - | NOT SPECIFIED | 74VHC04 | - | - | - | - | - | - | - | 5.5V | - | - | 2V | - | - | - | - | - | 8mA | 7.5 ns | 2μA | 12 ns | AHC/VHC/H/U/V | Buffer, Inverter | - | - | - | Inverter | - | - | 6 | 7.5ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() NLX2G04BMX1TCG ON Semiconductor | 41 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 6-XFLGA | - | 6 | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MiniGate™ | e4 | yes | Active | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | - | - | 2 | 1.8V | 0.4mm | - | - | NLX2G04 | 6 | - | - | - | - | 5V | - | - | - | - | - | - | 2 | - | - | 15pF | - | 3.6 ns | 1μA | 5 ns | 2G | Buffer, Inverter | - | - | Halogen Free | Inverter | - | 0.004 A | - | 3.6ns @ 5V, 50pF | 8.4 ns | - | - | - | NO | - | - | 350μm | - | 1.2mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV74ACT00DR2G ON Semiconductor | 41 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | YES | - | - | - | - | - | - | 125°C | -55°C | - | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 4 | 5V | 1.27mm | - | - | - | - | R-PDSO-G14 | - | - | - | - | - | 5.5V | - | MILITARY | 4.5V | - | - | - | - | - | - | - | - | - | ACT | - | 2 | - | - | - | NAND GATE | - | - | - | - | - | 9.5 ns | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC14082BCPG ON Semiconductor | 39 | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 4.535924g | 3.5V ~ 11V | 1.5V ~ 4V | - | - | - | - | -55°C~125°C | Tube | 2005 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | RAIL | 3V~18V | DUAL | - | 260 | 2 | 5V | - | - | 40 | 4082 | 14 | - | 1 | - | - | - | - | - | - | - | 3V | - | - | - | - | 50pF | 8.8mA | 100 ns | 1μA | 100 ns | - | AND | 4 | - | - | AND Gate | - | - | 2 | 100ns @ 15V, 50pF | 300 ns | - | - | - | NO | - | - | 3.68mm | - | 19.56mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC74HCT132ADTG ON Semiconductor | 31 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 1.9V ~ 2.1V | 0.5V ~ 0.6V | 4 | - | - | - | -55°C~125°C | Tube | 2009 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | - | 74HCT132 | 14 | - | 1 | - | - | - | - | 6V | - | - | 2V | - | - | - | - | - | - | 25 ns | 1μA | - | HCT | NAND | 2 | - | Halogen Free | NAND Gate | - | - | - | 25ns @ 5V, 50pF | - | - | - | - | - | - | Schmitt Trigger | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC10ADTR2G ON Semiconductor | 20000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 3 | 3V | 0.65mm | - | - | 74HC10 | 14 | - | 1 | - | - | - | - | 6V | 2/6V | - | 2V | - | - | - | - | 50pF | - | 16 ns | 1μA | 16 ns | HC/UH | NAND | - | - | Halogen Free | NAND Gate | - | 0.004 A | 3 | 16ns @ 6V, 50pF | 29 ns | - | - | - | NO | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4069UBCSJX ON Semiconductor | 4433 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | 14-SOP | - | 4V ~ 12V | 1V ~ 3V | 6 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 4000B | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | 125°C | -55°C | - | - | 3V~15V | - | - | - | - | - | - | - | - | 4069 | - | - | - | - | - | - | - | - | - | - | - | - | 6 | 15V | 3V | - | 8.8mA | 50 ns | 1μA | 50 ns | - | Buffer, Inverter | 6 | - | - | Inverter | - | - | 6 | 50ns @ 15V, 50pF | - | -4.2mA | - | 4.2mA | - | 1μA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74HC11ADG ON Semiconductor | 6675 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 3 | - | - | - | -55°C~125°C | Tube | 2012 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | RAIL | 2V~6V | DUAL | GULL WING | - | 3 | 4.5V | - | - | - | 74HC11 | 14 | - | 1 | - | - | - | - | 6V | 2/6V | - | 2V | - | - | - | - | 50pF | - | 16 ns | 1μA | 145 ns | HC/UH | AND | - | - | Halogen Free | AND Gate | - | 0.004 A | - | 16ns @ 6V, 50pF | 29 ns | - | - | - | NO | - | - | 1.5mm | - | 8.75mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC00ADTR2 ON Semiconductor | 333 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | unknown | 40 | 74HC00 | 14 | - | 1 | Not Qualified | - | - | - | 6V | - | - | 2V | - | - | - | - | 50pF | - | 13 ns | 1μA | 75 ns | HC/UH | NAND | 2 | - | - | NAND Gate | - | - | 4 | 13ns @ 6V, 50pF | - | - | - | - | NO | - | - | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead |