- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Screening Level | High Level Output Current | Low Level Output Current | Schmitt Trigger | Number of Input Lines | Number of Output Lines | Current - Quiescent (Max) | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC7NP04K8X ON Semiconductor | 103750 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | 30mg | 1.6V ~ 2.1V | 0.7V ~ 0.9V | - | - | -40°C~85°C | Tape & Reel (TR) | - | 7NP | - | yes | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | - | 0.9V~3.6V | DUAL | GULL WING | - | 3 | 1.2V | 0.5mm | - | - | 7NP04 | - | - | - | - | - | - | - | - | 0.9V | - | - | - | - | - | 9.2 ns | 900nA | 46.3 ns | P | Buffer, Inverter | - | - | Inverter | - | 3 | 9.2ns @ 3.3V, 30pF | - | - | - | - | - | - | - | - | - | 0.9mm | - | 2mm | No | RoHS Compliant | Lead Free | ||
![]() MC74HC14AF ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | - | 1.5V ~ 4.2V | 0.3V ~ 1.2V | - | - | -55°C~125°C | Tube | 2011 | 74HC | e4 | yes | Obsolete | 3 (168 Hours) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | RAIL | 2V~6V | DUAL | GULL WING | 260 | 6 | 3V | 1.27mm | unknown | 40 | 74HC14 | 14 | - | - | Not Qualified | - | - | 6V | - | 2V | - | - | - | 50pF | - | 13 ns | 1μA | 110 ns | HC/UH | Buffer, Inverter | - | - | Inverter | 0.004 A | 6 | 13ns @ 6V, 50pF | 22 ns | - | - | - | YES | - | - | - | Schmitt Trigger | 2.05mm | 10.2mm | 5.275mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLX1G332AMX1TCG ON Semiconductor | 15000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-XFLGA | 6 | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | - | - | 1 | 5V | 0.5mm | - | - | NLX1G332 | 6 | - | - | - | - | - | 5.5V | - | - | - | - | - | - | - | 7 ns | 1μA | 2.4 ns | 1G | OR | 3 | Halogen Free | OR Gate | 0.008 A | 1 | 7ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | 0.4mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() 74ACTQ14SCX ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | 2V | 0.8V | 6 | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACTQ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACTQ14 | - | - | - | - | - | - | - | - | - | 6 | 5.5V | 4.5V | - | 24mA | 10 ns | 2μA | 11 ns | - | Buffer, Inverter | 6 | - | Inverter | - | 6 | 10ns @ 5V, 50pF | - | - | -24mA | 24mA | - | - | - | 2μA | Schmitt Trigger | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC14077BDR2 ON Semiconductor | 15 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 240 | 4 | 5V | - | not_compliant | 30 | 4077 | 14 | - | 1 | Not Qualified | - | - | - | - | 3V | - | - | - | 50pF | - | 110 ns | 1μA | 110 ns | - | NOR, XNOR | 2 | - | XNOR (Exclusive NOR) | - | 4 | 110ns @ 15V, 50pF | 350 ns | - | - | - | NO | - | - | - | - | - | 8.65mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74LCX06DG ON Semiconductor | 4065 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | 6 | - | -40°C~85°C | Tube | 2012 | 74LCX | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Tin (Sn) | - | - | 8542.39.00.01 | RAIL | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.5V | 1.27mm | - | 40 | 74LCX06 | 14 | - | 6 | Not Qualified | - | Inverting | - | 3.3V | 2V | - | - | - | 50pF | - | 3.7 ns | 10μA | 3.7 ns | LVC/LCX/Z | Buffer, Inverter | - | Halogen Free | Inverter | 0.024 A | - | 3.7ns @ 3.3V, 50pF | - | - | - | - | NO | - | - | - | Open Drain | 1.75mm | - | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MC14001BFELG ON Semiconductor | 1915 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e4 | yes | Obsolete | 3 (168 Hours) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 40 | 4001 | 14 | - | 1 | - | - | - | - | - | 3V | - | - | - | 50pF | - | 80 ns | 1μA | 250 ns | - | NOR | 2 | - | NOR Gate | - | 4 | 80ns @ 15V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MC74VHC08DTR2 ON Semiconductor | 187 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 1.5V | 0.5V | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 74VHC | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | - | 40 | 74VHC08 | 14 | - | 1 | Not Qualified | - | - | 5.5V | - | 2V | - | - | - | 50pF | - | 7.9 ns | 2μA | 12.3 ns | AHC/VHC | AND | 2 | - | AND Gate | 0.008 A | 4 | 7.9ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | - | 5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74F11SJX ON Semiconductor | 5142 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 14-SOP | - | 2V | 0.8V | 3 | - | 0°C~70°C | Tape & Reel (TR) | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74F11 | - | - | 1 | - | 5V | - | - | - | - | 3 | 5.5V | 4.5V | - | - | 5.6 ns | - | 12 ns | - | AND | 3 | - | AND Gate | - | 3 | 5.6ns @ 5V, 50pF | - | - | -1mA | 20mA | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CD4070BCN ON Semiconductor | 3493 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 14-PDIP | - | 3.5V ~ 11V | 1.5V ~ 4V | 4 | - | -55°C~125°C | Tube | 2002 | 4000B | - | - | Obsolete | 1 (Unlimited) | - | - | - | 125°C | -55°C | - | - | 3V~15V | - | - | - | - | - | - | - | - | 4070 | - | - | 1 | - | - | - | - | - | - | 4 | 15V | 3V | - | - | 75 ns | 1μA | 185 ns | - | OR, XOR | 2 | - | XOR (Exclusive OR) | - | 4 | 75ns @ 15V, 50pF | - | - | -4.2mA | 4.2mA | - | 2 | 1 | 1μA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74VHC1G09DFT1 ON Semiconductor | 345 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 70 | - | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 74VHC | e0 | - | Obsolete | 1 (Unlimited) | 5 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 30 | 74VHC1G09 | 5 | R-PDSO-G5 | - | Not Qualified | - | - | 5.5V | - | 2V | 1 | - | - | 50pF | - | 7.9 ns | 1μA | 12.3 ns | AHC/VHC | AND | 2 | - | AND Gate | 0.008 A | - | 7.9ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | Open Drain | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74VHCT00ADR2 ON Semiconductor | 22207 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 1.4V ~ 2V | 0.53V ~ 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 74VHCT | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | 3V~5.5V | DUAL | GULL WING | 240 | 4 | 3.3V | - | not_compliant | 30 | 74VHCT00 | 14 | - | 1 | Not Qualified | - | - | 5.5V | 5V | 3V | - | - | - | 50pF | - | 7.9 ns | 2μA | 13.5 ns | AHCT/VHCT | NAND | 2 | - | NAND Gate | 0.008 A | 4 | 7.9ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | - | 8.65mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC14071BDTG ON Semiconductor | 18 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | -55°C~125°C | Tube | 2006 | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 40 | 4071 | 14 | - | 1 | - | - | - | - | - | 3V | - | - | - | 50pF | - | 100 ns | 1μA | 300 ns | - | OR | 2 | Halogen Free | OR Gate | - | 4 | 100ns @ 15V, 50pF | - | - | - | - | NO | - | - | - | - | - | 5mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 74F20SJ ON Semiconductor | 10255 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 14-SOP | - | 2V | 0.8V | 2 | - | 0°C~70°C | Tube | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74F20 | - | - | 1 | - | 5V | - | - | - | - | 2 | 5.5V | 4.5V | - | - | 5 ns | - | 12 ns | - | NAND | 4 | - | NAND Gate | - | 2 | 5ns @ 5V, 50pF | - | - | -1mA | 20mA | - | 4 | 1 | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74ACT04N ON Semiconductor | 4720 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | - | 2V | 0.8V | - | - | -40°C~85°C | Tube | 2001 | 74ACT | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | - | 235 | 6 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | 74ACT04 | 14 | - | - | Not Qualified | - | - | 5.5V | 5V | 4.5V | 6 | - | - | 50pF | - | 8.5 ns | 4μA | - | ACT | Buffer, Inverter | - | - | Inverter | 0.024 A | - | 8.5ns @ 5V, 50pF | 9 ns | - | - | - | NO | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC14584BFG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | - | 3.4V ~ 10.5V | 1.6V ~ 4.6V | - | - | -55°C~125°C | Tube | 2005 | 4000B | e4 | yes | Obsolete | 3 (168 Hours) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | RAIL | 3V~18V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 40 | 4584 | 14 | - | - | Not Qualified | - | - | 18V | 5/15V | 3V | - | - | - | 50pF | - | 80 ns | 1μA | 80 ns | - | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | - | 6 | 80ns @ 15V, 50pF | 250 ns | - | - | - | YES | - | - | - | Schmitt Trigger | 2.05mm | 10.2mm | 5.275mm | - | RoHS Compliant | Lead Free | ||
![]() NLV14069UBDG ON Semiconductor | 12 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 4V ~ 12.5V | 1V ~ 2.5V | - | Automotive grade | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | 8542.39.00.01 | - | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 6 | 5V | 1.27mm | - | NOT SPECIFIED | 4069 | 14 | - | - | Not Qualified | - | - | 18V | 5/15V | 3V | 6 | - | - | 50pF | - | 55 ns | 1μA | - | - | - | - | Halogen Free | Inverter | - | - | 55ns @ 15V, 50pF | 125 ns | AEC-Q100 | - | - | NO | - | - | - | - | 1.75mm | - | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MC10H211FNR2 ON Semiconductor | 3500 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | - | -1.13V | -1.48V | - | - | 0°C~75°C | Tape & Reel (TR) | 2006 | 10H | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | -4.94V~-5.46V | QUAD | J BEND | 240 | 2 | - | - | not_compliant | 30 | 10H211 | 20 | - | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | 2 ns | - | 1.7 ns | 10H | NOR | 3 | - | NOR Gate | - | 2 | 2ns @ -5.2V, - | - | - | - | - | NO | - | - | - | 3 Outputs | 4.57mm | 8.965mm | 8.965mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74HC30ADR2G ON Semiconductor | 5271 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 1 | 4.5V | - | - | - | 74HC30 | 14 | - | - | - | - | - | 6V | 2/6V | 2V | - | - | - | 50pF | - | 30 ns | 2μA | 265 ns | HC/UH | NAND | 8 | Halogen Free | NAND Gate | 0.004 A | 1 | 30ns @ 6V, 50pF | 53 ns | - | - | - | NO | - | - | - | - | - | - | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() NLV17SGU04DFT2G ON Semiconductor | 12 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | Industrial grade | -55°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.65mm | - | NOT SPECIFIED | - | - | R-PDSO-G5 | - | Not Qualified | - | - | 3.6V | - | 0.9V | 1 | - | - | 30pF | - | 4.4 ns | 500nA | - | - | - | 1 | - | Inverter | 0.0003 A | - | 4.4ns @ 3.3V, 30pF | - | - | - | - | NO | - | - | - | - | - | 2mm | - | - | ROHS3 Compliant | Lead Free |