- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74LCX06DTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 74LCX | e4 | yes | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.5V | - | unknown | 40 | 74LCX06 | 14 | - | 6 | Not Qualified | - | - | - | Inverting | - | 3.3V | 2V | - | 50pF | - | 3.7 ns | 10μA | 4.1 ns | LVC/LCX/Z | Buffer, Inverter | - | - | Inverter | 0.024 A | - | 3.7ns @ 3.3V, 50pF | - | NO | - | Open Drain | - | 1.2mm | 5mm | 4.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC14077BCPG ON Semiconductor | 169 | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 4.535924g | 3.5V ~ 11V | 1.5V ~ 4V | - | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 14 | Tin (Sn) | - | RAIL | 3V~18V | DUAL | - | 260 | 4 | 5V | - | - | 40 | 4077 | 14 | - | 1 | - | - | 8.8mA | - | - | - | - | 3V | - | 50pF | 8.8mA | 110 ns | 1μA | 350 ns | - | NOR, XNOR | 2 | - | XNOR (Exclusive NOR) | - | 4 | 110ns @ 15V, 50pF | - | NO | - | - | 3.683mm | - | 19.558mm | 6.604mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74VHC86SJ ON Semiconductor | 38261 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 218.3mg | 1.5V | 0.5V | - | - | -40°C~85°C | Tube | - | 74VHC | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | 74VHC86 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 8.8 ns | 2μA | 14.5 ns | - | OR, XOR | 2 | - | XOR (Exclusive OR) | - | 4 | 8.8ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC10H113FN ON Semiconductor | 3169 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | -1.13V | -1.48V | - | - | 0°C~75°C | Tube | 1996 | 10H | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | - | - | -4.94V~-5.46V | QUAD | J BEND | 240 | 4 | - | - | not_compliant | 30 | 10H113 | 20 | - | - | Not Qualified | - | - | - | - | - | - | - | 4 | - | - | 1.8 ns | - | - | 10H | OR, XOR | 2 | - | XOR (Exclusive OR) | - | - | 1.8ns @ -5.2V, - | 1.9 ns | NO | - | - | - | - | 8.965mm | 8.965mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74ACT05DTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 2V | 0.8V | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74ACT | e4 | - | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | - | - | 40 | 74ACT05 | 14 | - | 6 | Not Qualified | - | - | 5V | Inverting | - | 5V | - | - | 50pF | - | 8.5 ns | 4μA | 9 ns | ACT | Buffer, Inverter | - | - | Inverter | 0.024 A | - | 8.5ns @ 5V, 50pF | - | NO | - | Open Drain | - | 1.2mm | 5mm | 4.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74VHC14DTR2 ON Semiconductor | 2500 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74VHC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 3.3V | - | unknown | 40 | 74VHC14 | 14 | - | - | Not Qualified | - | - | - | - | 5.5V | 2/5.5V | 2V | - | 50pF | - | 10.6 ns | 2μA | 18.5 ns | AHC/VHC | Buffer, Inverter | - | - | Inverter | 0.008 A | 6 | 10.6ns @ 5V, 50pF | 12 ns | YES | - | Schmitt Trigger | - | 1.2mm | 5mm | 4.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLV17SG14DFT2G ON Semiconductor | 2695 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | 0.86V ~ 2.05V | 0.09V ~ 0.95V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 5 | Tin (Sn) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 3V | 0.65mm | - | - | - | - | R-PDSO-G5 | - | Not Qualified | - | - | - | - | 3.6V | - | 0.9V | 1 | 30pF | - | 5.2 ns | 500nA | - | - | - | 1 | - | Inverter | 0.0003 A | - | 5.2ns @ 3.3V, 30pF | - | YES | - | Schmitt Trigger | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLV74HC86ADR2G ON Semiconductor | 2 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100, 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | Tin (Sn) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | - | NOT SPECIFIED | - | 14 | - | - | Not Qualified | - | - | - | - | 6V | - | 2V | 4 | 50pF | - | 26 ns | 1μA | - | HC/UH | OR, XOR | 2 | - | XOR (Exclusive OR) | - | - | 26ns @ 6V, 50pF | 31 ns | NO | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLV14071BDTR2G ON Semiconductor | 12 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2010 | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | - | 4071 | 14 | - | 1 | - | - | - | - | - | - | - | 3V | 4 | 50pF | - | 100 ns | 1μA | - | - | OR | 2 | Halogen Free | OR Gate | - | - | 100ns @ 15V, 50pF | 300 ns | NO | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC02N ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tube | 2015 | 74AC | e0 | - | Obsolete | 1 (Unlimited) | 14 | Tin/Lead (Sn/Pb) | - | - | 2V~6V | DUAL | - | 235 | 4 | 5V | - | not_compliant | NOT SPECIFIED | 74AC02 | 14 | - | - | Not Qualified | - | - | - | - | 6V | 3.3/5V | 2V | 4 | 50pF | - | 6.5 ns | 4μA | - | AC | NOR | 2 | - | NOR Gate | - | - | 6.5ns @ 5V, 50pF | 8 ns | NO | - | - | - | - | 18.86mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NL17SZ04XV5T2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-553 | 5 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | 17SZ | e3 | - | Obsolete | 1 (Unlimited) | 5 | Tin (Sn) | - | TAPE AND REEL | 1.65V~5.5V | DUAL | FLAT | 260 | 1 | 1.8V | - | - | 40 | 17SZ04 | 5 | - | - | Not Qualified | - | - | - | - | - | 3.3V | - | - | - | - | 4.3 ns | 1μA | 12 ns | - | Buffer, Inverter | - | - | Inverter | 0.024 A | 1 | 4.3ns @ 5V, 50pF | - | NO | - | - | - | 0.6mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74HC04AFEL ON Semiconductor | 2000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HC | e4 | yes | Obsolete | 3 (168 Hours) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 6 | 3V | 1.27mm | - | NOT SPECIFIED | 74HC04 | 14 | - | - | Not Qualified | - | - | - | - | 6V | - | 2V | - | 50pF | - | 13 ns | 1μA | 110 ns | HC/UH | Buffer, Inverter | - | - | Inverter | 0.004 A | 6 | 13ns @ 6V, 50pF | 22 ns | NO | - | - | - | 2.05mm | 10.2mm | 5.275mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74AC11SJX ON Semiconductor | 9766 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74AC11 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 8 ns | 2μA | 9.5 ns | - | AND | - | - | AND Gate | - | 3 | 8ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74VHC14DG ON Semiconductor | 330 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | - | -55°C~125°C | Tube | 2006 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 14 | Tin (Sn) | 8542.39.00.01 | RAIL | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 3.3V | 1.27mm | - | 40 | 74VHC14 | 14 | - | - | - | TTL | - | - | - | 5.5V | 2/5.5V | 2V | - | 50pF | 8mA | 18.5 ns | 2μA | 18.5 ns | AHC/VHC | Buffer, Inverter, Schmitt Trigger | - | Halogen Free | Inverter | 0.008 A | 6 | 10.6ns @ 5V, 50pF | 12 ns | - | Yes | Schmitt Trigger | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLV74HCT04ADR2G ON Semiconductor | 12 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100, 74HCT | e3 | yes | Active | 1 (Unlimited) | 14 | Tin (Sn) | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 30 | - | - | - | - | - | - | - | - | - | 5.5V | - | 4.5V | 6 | - | - | 15 ns | 1μA | - | HCT | - | - | - | Inverter | - | - | 15ns @ 5V, 50pF | - | - | - | - | - | 1.75mm | - | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT04MG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 2V | 0.8V | - | - | -40°C~85°C | Tube | 2011 | 74ACT | e4 | - | Obsolete | 3 (168 Hours) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | RAIL | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 40 | 74ACT04 | 14 | - | - | Not Qualified | - | - | - | - | 5.5V | 5V | 4.5V | - | 50pF | - | 8.5 ns | 4μA | 9 ns | ACT | Buffer, Inverter | - | - | Inverter | 0.024 A | 6 | 8.5ns @ 5V, 50pF | - | NO | - | - | - | 2.05mm | 10.2mm | 5.275mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74HCU04DR2G ON Semiconductor | 430 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.7V ~ 4.8V | 0.3V ~ 1.1V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74HCU | e3 | - | Obsolete | 1 (Unlimited) | 14 | Tin (Sn) | 8542.39.00.01 | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 6 | 3V | 1.27mm | unknown | 40 | 74HCU04 | 14 | - | - | Not Qualified | - | - | 5V | - | 6V | - | 2V | 6 | 50pF | 5.2mA | 12 ns | 2μA | 12 ns | HC/UH | - | - | - | Inverter | 0.004 A | - | 12ns @ 6V, 50pF | 21 ns | NO | - | - | - | 1.75mm | - | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() MC74ACT86DTR2 ON Semiconductor | 2092 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74ACT | e4 | - | Obsolete | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 40 | 74ACT86 | 14 | - | - | Not Qualified | - | - | - | - | 5.5V | 5V | - | 4 | 50pF | - | 9.5 ns | 4μA | 9.5 ns | ACT | OR, XOR | 2 | - | XOR (Exclusive OR) | - | - | 9.5ns @ 5V, 50pF | 10.5 ns | NO | - | - | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74LVX02MTC ON Semiconductor | 27676 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | - | -40°C~85°C | Tube | - | 74LVX | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.7V | - | - | - | 74LVX02 | - | - | 1 | - | - | - | - | - | 3.6V | - | 2V | - | - | - | 10.1 ns | 2μA | 12 ns | LV/LV-A/LVX/H | NOR | 2 | - | NOR Gate | - | 4 | 10.1ns @ 3.3V, 50pF | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC74HCU04ANG ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 4.535924g | 1.7V ~ 4.8V | 0.3V ~ 1.1V | - | - | -55°C~125°C | Tube | 2005 | 74HCU | e3 | yes | Obsolete | 1 (Unlimited) | 14 | Tin (Sn) | 8542.39.00.01 | RAIL | 2V~6V | DUAL | - | 260 | 6 | 3V | 2.54mm | - | 40 | 74HCU04 | 14 | - | - | - | - | - | - | - | 6V | - | 2V | - | 50pF | 5.2mA | 12 ns | 1μA | 105 ns | HC/UH | - | - | - | Inverter | 0.004 A | 6 | 12ns @ 6V, 50pF | 21 ns | NO | - | - | 6.35mm | - | 6.35mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free |