- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Current - Output High, Low | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Screening Level | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AC11PC ON Semiconductor | 2833 |
| Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 14-PDIP | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | 3 | - | -40°C~85°C | Tube | - | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74AC11 | - | - | 1 | - | - | - | - | - | - | 3 | 6V | 2V | - | - | 24mA | - | 8 ns | 2μA | 9.5 ns | - | AND | 3 | - | - | - | AND Gate | - | - | 3 | 8ns @ 5V, 50pF | - | - | -24mA | - | 24mA | - | - | 2μA | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() M74VHC1GT04DFT1G ON Semiconductor | 15000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | 1.4V ~ 2V | 0.53V ~ 0.8V | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2001 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | TR | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 74VHC1GT04 | 5 | - | - | - | - | - | - | 2V | - | - | - | - | - | - | 8mA | - | 17.5 ns | 1μA | 17.5 ns | AHC/VHC | - | - | - | Halogen Free | - | Inverter | - | 0.008 A | - | 7.7ns @ 5V, 50pF | - | - | - | - | - | NO | 0.04mA | - | - | 1.0922mm | - | 2.1844mm | 1.3462mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLV74VHCT00ADTR2G ON Semiconductor | 16 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 1.4V ~ 2V | 0.53V ~ 0.8V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100, 74VHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | - | - | 14 | - | - | - | - | 5.5V | - | 3V | - | 4 | - | - | - | - | - | - | 7.9 ns | 2μA | - | HCT | NAND | 2 | - | - | - | NAND Gate | - | - | - | 7.9ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC14011UBCP ON Semiconductor | 520 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | 4V ~ 12.5V | 1V ~ 2.5V | - | - | -55°C~125°C | Tube | 2009 | 4000B | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | Tin/Lead (Sn/Pb) | - | - | - | RAIL | 3V~18V | DUAL | - | NOT SPECIFIED | 4 | 5V | - | not_compliant | NOT SPECIFIED | 4011 | 14 | - | 1 | Not Qualified | 15V | - | - | 3V | - | - | - | - | 50pF | - | - | - | 80 ns | 1μA | 180 ns | - | NAND | 2 | - | - | - | NAND Gate | - | - | 4 | 80ns @ 15V, 50pF | - | - | - | - | - | NO | - | - | - | 3.68mm | - | 19.56mm | 6.6mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10H123FNR2G ON Semiconductor | In Stock | - | Datasheet | 25 Weeks | LIFETIME (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | -1.13V | -1.48V | 3 | - | 0°C~75°C | Tape & Reel (TR) | 2006 | 10H | e3 | yes | Obsolete | 3 (168 Hours) | 20 | - | Tin (Sn) | - | - | - | TAPE AND REEL | -4.94V~-5.46V | QUAD | J BEND | 260 | 3 | - | - | - | 40 | 10H123 | 20 | - | 1 | - | - | - | -5.2V | - | - | - | - | - | - | 2 | - | 1 | 1.6 ns | - | - | 10H | NOR | 4, 3, 3 | OPEN-EMITTER WITH CUT-OFF | Halogen Free | - | NOR Gate | TRUE | - | - | 1.6ns @ -5.2V, - | - | - | - | - | - | NO | - | - | - | - | 4.57mm | 8.965mm | 8.965mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLU2G04CMUTCG ON Semiconductor | 6434 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MiniGate™ | - | yes | Active | 1 (Unlimited) | 6 | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | - | - | 2 | 5V | 0.35mm | - | - | - | 6 | - | - | - | - | 5.5V | 1.8/5V | - | - | 2 | - | - | 50pF | - | - | - | 7.5 ns | 1μA | 14.5 ns | 2G | - | - | - | Halogen Free | 8mA 8mA | Inverter | - | 0.004 A | - | 7.5ns @ 5V, 50pF | - | - | - | - | - | NO | - | - | - | - | 0.55mm | 1.2mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14077BD ON Semiconductor | 340 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | -55°C~125°C | Tube | 2006 | 4000B | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | Tin/Lead (Sn/Pb) | - | - | - | RAIL | 3V~18V | DUAL | GULL WING | 240 | 4 | 5V | - | - | 30 | 4077 | 14 | - | - | - | - | 18V | 5/15V | 3V | - | 4 | - | - | 50pF | - | - | - | 110 ns | 1μA | - | - | NOR, XNOR | 2 | - | - | - | XNOR (Exclusive NOR) | - | - | - | 110ns @ 15V, 50pF | 350 ns | - | - | - | - | NO | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74HC02ADTR2 ON Semiconductor | 6168 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | - | 40 | 74HC02 | 14 | - | - | Not Qualified | - | - | - | - | 5V | 4 | - | - | 50pF | - | - | - | 13 ns | 1μA | 75 ns | HC/UH | NOR | 2 | - | - | - | NOR Gate | - | - | - | 13ns @ 6V, 50pF | - | - | - | - | - | NO | - | - | - | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74HCT20ADR2G ON Semiconductor | 12 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 2V | 0.8V | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2011 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 2 | 5V | - | - | - | - | 14 | - | - | - | - | 5.5V | 5V | - | - | 2 | - | - | 50pF | - | - | - | 42 ns | 10μA | 28 ns | HCT | NAND | 4 | - | Halogen Free | - | NAND Gate | - | - | - | 42ns @ 5V, 50pF | - | - | - | - | - | NO | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC10H123P ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | -1.13V | -1.48V | 3 | - | 0°C~75°C | Tube | 2006 | 10H | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | Tin/Lead (Sn80Pb20) | - | - | - | - | -4.94V~-5.46V | DUAL | - | NOT SPECIFIED | 3 | - | 2.54mm | not_compliant | NOT SPECIFIED | 10H123 | 16 | - | 1 | Not Qualified | - | - | -5.2V | - | - | - | - | - | - | 2 | - | 1 | 1.6 ns | - | 1.6 ns | 10H | NOR | 4, 3, 3 | OPEN-EMITTER WITH CUT-OFF | - | - | NOR Gate | TRUE | - | - | 1.6ns @ -5.2V, - | - | - | - | - | - | NO | - | - | - | - | 4.44mm | - | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74LCX04DTR2 ON Semiconductor | 22451 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | 74LCX | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.5V | - | - | 40 | 74LCX04 | 14 | - | - | Not Qualified | 3.6V | 5.5V | 3.3V | 2V | - | - | - | - | 50pF | - | - | - | 5.2 ns | 10μA | 6.2 ns | LVC/LCX/Z | Buffer, Inverter | - | - | - | - | Inverter | - | 0.024 A | 6 | 5.2ns @ 3.3V, 50pF | - | - | - | - | - | NO | - | - | - | - | 1.2mm | 5mm | 4.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74VHC1G135DFT1 ON Semiconductor | 14859 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | - | 2.25V ~ 3.7V | 0.65V ~ 1.45V | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 74VHC | e0 | - | Obsolete | 1 (Unlimited) | 5 | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 30 | 74VHC1G135 | 5 | R-PDSO-G5 | - | Not Qualified | - | 5.5V | - | 2V | - | 1 | - | - | 50pF | - | - | - | 9.7 ns | 1μA | - | AHC/VHC | NAND | 2 | - | - | - | NAND Gate | - | 0.008 A | - | 9.7ns @ 5V, 50pF | - | - | - | - | - | YES | - | - | Schmitt Trigger, Open Drain | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74LCX27MTCX ON Semiconductor | 2777 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 1999 | 74LCX | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | 74LCX27 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 ns | 10μA | 5.8 ns | - | NOR | - | - | - | - | NOR Gate | - | - | 3 | 4.9ns @ 3.3V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NLV74VHC32DR2G ON Semiconductor | 12 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 1.9V ~ 4.4V | 0.1V ~ 0.36V | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100, 74VHC | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | - | 2V~5.5V | DUAL | GULL WING | - | 4 | 5V | - | - | - | - | - | - | - | - | - | 5.5V | - | 2V | - | 4 | - | - | - | - | - | - | - | - | - | AHC/VHC/H/U/V | - | 2 | - | - | - | OR Gate | - | - | - | 7.5ns @ 5V, 50pF | - | - | - | 13 ns | - | - | - | 2μA | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLV74ACT02DR2G ON Semiconductor | 49 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 2.56V ~ 5.4V | 0.1V ~ 0.36V | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100, 74ACT | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | 4 | - | - | - | - | - | - | - | - | - | ACT | - | 2 | - | - | - | NOR Gate | - | - | - | 6ns @ 5V, 50pF | - | - | - | 10 ns | - | - | - | 4μA | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC04AF ON Semiconductor | 152 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | -55°C~125°C | Tube | 2011 | 74HC | e4 | yes | Obsolete | 3 (168 Hours) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | RAIL | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 6 | 3V | 1.27mm | - | NOT SPECIFIED | 74HC04 | 14 | - | - | Not Qualified | - | 6V | - | 2V | - | 6 | - | - | 50pF | - | - | - | 13 ns | 1μA | - | HC/UH | Buffer, Inverter | - | - | - | - | Inverter | - | 0.004 A | - | 13ns @ 6V, 50pF | 22 ns | - | - | - | - | NO | - | - | - | - | 2.05mm | 10.2mm | 5.275mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLSF308MNR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | 1.5V | 0.5V | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | Tin/Lead (Sn90Pb10) | - | - | - | - | 2V~5.5V | QUAD | NO LEAD | 235 | 4 | 3.3V | 0.5mm | not_compliant | NOT SPECIFIED | NLSF308 | 16 | - | - | Not Qualified | - | 5.5V | - | 2V | - | 4 | - | - | 50pF | - | - | - | 7.9 ns | 2μA | - | 308 | AND | 2 | - | - | - | AND Gate | - | - | - | 7.9ns @ 5V, 50pF | - | - | - | - | - | NO | - | - | - | - | 1mm | 3mm | 3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MM74HCT14N ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 1.62g | 1.9V ~ 2.1V | 0.5V ~ 0.6V | - | - | -40°C~85°C | Tube | 2009 | 74HCT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74HCT14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 ns | 1μA | 25 ns | - | Buffer, Inverter | - | - | - | - | Inverter | - | - | 6 | 20ns @ 5V, 50pF | - | - | - | - | - | - | - | - | Schmitt Trigger | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NLV14001UBDR2G ON Semiconductor | 50000 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 4V ~ 12.5V | 1V ~ 2.5V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | - | NOT SPECIFIED | 4001 | 14 | - | - | Not Qualified | - | 18V | 5/15V | 3V | - | 4 | - | - | 50pF | - | - | - | 80 ns | 1μA | - | - | NOR | 2 | - | Halogen Free | - | NOR Gate | - | - | - | 80ns @ 15V, 50pF | - | AEC-Q100 | - | - | - | NO | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC132N ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | 2.2V ~ 3.9V | 0.5V ~ 1.1V | - | - | -40°C~85°C | Tube | 2009 | 74AC | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | Tin/Lead (Sn/Pb) | - | - | - | RAIL | 2V~6V | DUAL | - | NOT SPECIFIED | 4 | 5V | - | not_compliant | NOT SPECIFIED | 74AC132 | 14 | - | - | Not Qualified | - | 6V | 3.3/5V | 2V | - | 4 | - | - | 50pF | - | - | - | 9 ns | 4μA | 13.5 ns | AC | NAND | 2 | - | - | - | NAND Gate | - | - | - | 9ns @ 5V, 50pF | 15 ns | - | - | - | - | YES | - | - | - | - | - | 18.86mm | - | - | - | Non-RoHS Compliant | Contains Lead |