- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Power Dissipation | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Current - Quiescent (Max) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLX2G06AMUTCG ON Semiconductor | 12 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MiniGate™ | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 1.65V~5.5V | DUAL | - | - | 2 | 2.3V | 0.5mm | - | - | NLX2G06 | 6 | - | - | - | - | Inverting | 5.5V | 1.8/5V | - | 2 | 50pF | - | - | 3 ns | 1μA | - | 2G | Buffer, Inverter | - | - | Halogen Free | Inverter | 0.008 A | - | 3ns @ 5V, 50pF | 11 ns | NO | - | Open Drain | - | 0.55mm | 1.45mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC20ADR2G ON Semiconductor | 69 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 2 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 2 | 4.5V | - | - | - | 74HC20 | 14 | - | 1 | - | - | - | 6V | - | 2V | - | 50pF | 500mW | 25mA | 15 ns | 1μA | - | HC/UH | NAND | 4 | - | Halogen Free | NAND Gate | - | - | 15ns @ 6V, 50pF | - | NO | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14093BDTR2 ON Semiconductor | 560 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 3.6V ~ 10.8V | 0.9V ~ 4V | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 40 | 4093 | 14 | - | 1 | - | - | - | - | - | 3V | - | 50pF | - | - | 80 ns | 1μA | 250 ns | - | NAND | 2 | - | - | NAND Gate | - | 4 | 80ns @ 15V, 50pF | - | YES | - | Schmitt Trigger | - | - | 5mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74HC32DTR2G ON Semiconductor | 2449 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | - | 40 | 74HC32 | 14 | - | 1 | - | - | - | 6V | - | 2V | - | 50pF | - | 5.2mA | 13 ns | 2μA | - | HC/UH | OR | 2 | - | - | OR Gate | - | 4 | 13ns @ 6V, 50pF | - | NO | - | - | - | - | 5mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC74LVX132DTG ON Semiconductor | 12 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 1.6V ~ 2.6V | 0.3V ~ 1V | - | - | -40°C~125°C | Tube | 2011 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | RAIL | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | 74LVX132 | 14 | - | 1 | - | - | - | 3.6V | 3.3V | 2V | - | 50pF | - | - | 15.4 ns | 2μA | - | LV/LV-A/LVX/H | NAND | 2 | - | Halogen Free | NAND Gate | - | 4 | 15.4ns @ 3.3V, 50pF | - | YES | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC08DR2G ON Semiconductor | 37850 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2003 | 74HC | e3 | - | Obsolete | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 3V | - | unknown | 40 | 74HC08 | 14 | - | 1 | Not Qualified | - | - | 6V | - | 2V | - | 50pF | - | 5.2mA | 13 ns | 2μA | 75 ns | HC/UH | AND | 2 | - | - | AND Gate | - | 4 | 13ns @ 6V, 50pF | - | NO | - | - | - | - | 8.65mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() NC7WZ08K8X ON Semiconductor | In Stock | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | - | 30mg | - | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2000 | 7WZ | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | - | 2 | 1.8V | 0.5mm | - | - | 7WZ08 | - | - | 1 | - | 32mA | - | 5.5V | 3.3V | - | - | 50pF | - | 32mA | 11 ns | 1μA | 4.8 ns | LVC/LCX/Z | AND | - | - | - | AND Gate | - | - | 3.7ns @ 5V, 50pF | - | NO | - | - | 800μm | - | 2mm | 2.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLVHCT132ADTR2G ON Semiconductor | 24 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 1.9V ~ 2.1V | 0.5V ~ 0.6V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100, 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | - | NOT SPECIFIED | - | - | - | - | - | - | - | 6V | - | 2V | 4 | - | - | - | 25 ns | 1μA | - | HCT | NAND | 2 | 3-STATE | - | NAND Gate | - | - | 25ns @ 5V, 50pF | - | - | - | Schmitt Trigger | - | - | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SV05FHX ON Semiconductor | 16 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | 20mg | 1.6V ~ 2V | 0.7V ~ 0.8V | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 7SV | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium (Ni/Pd) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.35mm | - | NOT SPECIFIED | 7SV05 | - | - | - | Not Qualified | - | Inverting | - | - | 0.9V | - | 30pF | - | - | 3.3 ns | 900nA | 13 ns | AUP/ULP/V | Buffer, Inverter | - | - | - | Inverter | 0.002 A | - | 3.3ns @ 3V, 30pF | - | NO | - | Open Drain | - | 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() NC7SV04FHX ON Semiconductor | 13426 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 2 | - | 20mg | 1.6V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | - | 7SV | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium (Ni/Pd) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | - | - | 1 | 1.1V | 0.35mm | - | - | 7SV04 | - | S-PDSO-N6 | - | - | - | - | 3.6V | - | 0.9V | 1 | 30pF | - | - | 2.3 ns | 900nA | 13.9 ns | AUP/ULP/V | Buffer, Inverter | - | - | - | Inverter | - | - | 2.3ns @ 3V, 30pF | - | NO | - | - | - | 0.55mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() MM74HC08SJ ON Semiconductor | 18943 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | -40°C~85°C | Tube | - | 74HC | - | - | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | 2V~6V | DUAL | GULL WING | - | 4 | 5V | - | - | - | 74HC08 | - | - | 1 | - | - | - | 6V | - | 2V | - | - | - | - | 20 ns | 2μA | 121 ns | HC/UH | AND | 2 | - | - | AND Gate | - | 4 | 20ns @ 6V, 50pF | - | - | - | - | - | - | - | 5.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() NLV14011BDTR2G ON Semiconductor | 50000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2010 | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | - | 4011 | 14 | - | 1 | - | - | - | - | - | 3V | 4 | 50pF | - | - | 80 ns | 1μA | - | - | NAND | 2 | - | Halogen Free | NAND Gate | - | - | 80ns @ 15V, 50pF | - | NO | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14073BFELG ON Semiconductor | 75 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e4 | - | Obsolete | 3 (168 Hours) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~18V | DUAL | GULL WING | 260 | 3 | 5V | - | - | 40 | 4073 | 14 | - | 1 | Not Qualified | - | - | - | - | 3V | - | 50pF | - | - | 100 ns | 1μA | - | - | AND | - | - | - | AND Gate | - | 3 | 100ns @ 15V, 50pF | - | NO | - | - | - | 2.05mm | - | 5.275mm | - | - | RoHS Compliant | Lead Free | ||
![]() MC14069UBFEL ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | - | 4V ~ 12.5V | 1V ~ 2.5V | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 4000B | e4 | no | Obsolete | 3 (168 Hours) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 6 | 5V | 1.27mm | - | NOT SPECIFIED | 4069 | 14 | - | - | Not Qualified | - | - | 18V | 5/15V | 3V | 6 | 50pF | - | - | 55 ns | 1μA | 55 ns | - | - | - | - | - | Inverter | - | - | 55ns @ 15V, 50pF | 125 ns | NO | - | - | - | 2.05mm | 10.2mm | 5.275mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLVVHC1G09DFT2G ON Semiconductor | 50000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2008 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 74VHC1G09 | 5 | - | - | Not Qualified | - | - | - | - | 2V | 1 | - | - | - | - | - | - | AHC/VHC/H/U/V | - | 2 | - | - | AND Gate | 0.008 A | - | 7.9ns @ 5V, 50pF | - | NO | 1μA | Open Drain | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC1G14DFT2 ON Semiconductor | 24000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 70 | - | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e0 | - | Obsolete | 1 (Unlimited) | 5 | - | - | Tin/Lead (Sn/Pb) | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 30 | 74VHC1G14 | 5 | R-PDSO-G5 | - | Not Qualified | - | - | 5.5V | 2/5.5V | 2V | - | 50pF | - | - | 10.6 ns | 1μA | 20.5 ns | AHC/VHC | Buffer, Inverter | - | - | - | Inverter | 0.008 A | 1 | 10.6ns @ 5V, 50pF | - | YES | - | Schmitt Trigger | - | - | 2mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74HC30ADTG ON Semiconductor | 12 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | -55°C~125°C | Tube | 2010 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2V~6V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | 74HC30 | 14 | - | - | - | - | - | 6V | - | 2V | - | - | - | - | 30 ns | 2μA | - | HC/UH | NAND | 8 | - | Halogen Free | NAND Gate | - | 1 | 30ns @ 6V, 50pF | - | - | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLU1G04CMUTCG ON Semiconductor | 12 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MiniGate™ | - | yes | Active | 1 (Unlimited) | 6 | - | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | TAPE AND REEL | 1.65V~5.5V | DUAL | NO LEAD | - | 1 | 5V | 0.35mm | - | - | - | 6 | - | - | Not Qualified | - | - | 5.5V | - | - | 1 | 50pF | - | - | 7.5 ns | 1μA | - | 1G | - | - | - | - | Inverter | 0.004 A | - | 7.5ns @ 5V, 50pF | - | NO | - | - | - | 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX32MEL ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 74LCX | e4 | - | Obsolete | 3 (168 Hours) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 40 | 74LCX32 | 14 | - | - | Not Qualified | - | - | 3.6V | 3.3V | 2V | 4 | 50pF | - | - | 5.5 ns | 10μA | 6.2 ns | LVC/LCX/Z | OR | 2 | - | - | OR Gate | - | - | 5.5ns @ 3.3V, 50pF | - | NO | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MM74C14M ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | - | 4.3V ~ 12.9V | 0.7V ~ 2.1V | - | - | -55°C~125°C | Tube | 2002 | 74C | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3V~15V | - | - | - | - | - | - | - | - | 74C14 | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | 6 | - | - | Inverter | - | - | 200ns @ 10V, 50pF | - | - | - | Schmitt Trigger | - | - | - | - | - | - | - | - |